Plastic Radial Ball Bearings

74 Results
Ball Bearings -- 109876 [CM6202/4N/D from BNL (UK) Ltd.]
from RS Components, Ltd.

BNL CM6202/4N/D Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 1.3780
  • Bore: 0.5906
  • Material / Plating: Plastic; Plastic
Ball Bearings -- 1257917 [AC6302Z-ISB/4N/D from BNL (UK) Ltd.]
from RS Components, Ltd.

BNL AC6302Z-ISB/4N/D Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 1.6535
  • Bore: 0.5906
  • Static Axial: 62
Ball Bearings -- 4089962 [61800TN from NSK Precision America]
from RS Components, Ltd.

NSK 61800TN Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.7480
  • Bore: 0.3937
  • Material / Plating: Plastic; Steel
Ball Bearings -- 4089978 [61801TN from NSK Precision America]
from RS Components, Ltd.

NSK 61801TN Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8268
  • Bore: 0.4724
  • Material / Plating: Plastic; Steel
Ball Bearings -- 4089990 [61803TN from NSK Precision America]
from RS Components, Ltd.

NSK 61803TN Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 1.0236
  • Bore: 0.6693
  • Material / Plating: Plastic; Steel
Ball Bearings -- 7026753 [BB-623-A500-70-ES from igus® inc.]
from RS Components, Ltd.

Igus BB-623-A500-70-ES Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.1181
  • Design Units: Metric
  • Outside Diameter: 0.3937
Ball Bearings -- 732756 [4203A from NTN-SNR Group]
from RS Components, Ltd.

SNR 4203A Deep Groove Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.6693
  • Design Units: Metric
  • Outside Diameter: 1.5748
Ball Bearings -- 732760 [4207A from NTN-SNR Group]
from RS Components, Ltd.

SNR 4207A Deep Groove Ball Bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 2.8346
Ball Bearings -- 8841212 [AC686FZZK/4N/D from BNL (UK) Ltd.]
from RS Components, Ltd.

BNL AC686FZZK/4N/D Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.5118
  • Bore: 0.2362
  • Static Axial: 3
Plastic Radial Ball Bearings -- A5200-6
from KMS Bearings, Inc.

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.1811
Water, Alkali and Strong Acid Aqua Bearings
from NSK Americas

NSK ’s Aqua Bearings feature a special fluororesin outer/inner rings with balls and cages equipped to meet a broad range of light load applications in water, alkali and strong acid environments. Condition Description. Arduous Environments. Corrosive Environment. Benefits. Special... [See More]

  • Type: Fluororesin Outer/Inner Rings
  • Material / Plating: Plastic
  • Application: Chemical and Pharmaceutical, Food and Beverage, Semiconductor
Alumina (Al203) Bearing
from BNB INT. Co., Ltd.

Alumina bearings are manufactured mainly at 99% or higher purity, with good corrosion and chemical resistance. It has excellent high-temperature resistance, electric insulation, hardness, and wear resistance. [See More]

  • Application: Semiconductor equipment, LCD equipment, Insulation equipment, Chemical Facilities
  • Operating Temperature: 2552
  • Material / Plating: Plastic; Ceramic Balls
Plastic Ball Bearing -- xiros® - Series A500
from igus® inc.

Features. Maintenance- and lubrication-free. For temperatures up to 302 ° F. Corrosion resistant. Non-magnetic and washable. Chemical resistant. FDA compliant. Predictable lifetime. Lightweight. For 3-20 mm shaft diameter [See More]

  • Type: Conrad / Deep Groove
  • Outside Diameter: 10.0000 to 42.0000
  • Design Units: Metric
  • Overall Width: 10.0000 to 42.0000
Conveyor/End Cap Bearing (Inches) -- EC500R-1.50
from Magnus Mobility Systems, Inc.

Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]

  • Type: Internal Self Aligning
  • Bore: 0.5000
  • Design Units: Inch
  • Outside Diameter: 1.5000
Flanged Conveyor Ball Bearings - Inch -- BBPRIF-13SRS
from Quality Bearings & Components

Plastic Raceways. FLANGED CONVEYOR BALL BEARINGS – INCH. • Polypropylene. • Hex Bore. • 316 Stainless Steel Balls. NOTE: Items with 7/16 Hex Bore can be manufactured with 1/2 Dia. Bore on special order. [See More]

  • Design Units: Inch
  • Outside Diameter: 1.0000
  • Bore: 0.3125
  • Static Radial: 33
Ceramic Hybrid C-HIP Series Radial Bearings -- MR6000C-HIP-VV/TP #5 SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Plastic Radial Ball Bearings -- A5200-G
from KMS Bearings, Inc.

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.1811
Ceramic Bearing
from BNB INT. Co., Ltd.

A ceramic bearing is suitable for any environment in which wear, corrosion, thermal resistance, and electric insulation are required, so metal bearings are not suitable. Corrosion Resistance Applicable in strong acid, alkali, and sea water. Wear resistance High hardness and wear resistance. [See More]

  • Application: Any environment in which wear, corrosion, thermal resistance, and electric insulation are required
  • Operating Temperature: 3272
  • Material / Plating: Stainless Steel; Plastic; Ceramic Balls
Plastic Ball Bearing -- xiros® - Series B180
from igus® inc.

Features. Lubrication and maintenance-free. Non-magnetic and washable. Corrosion-resistant. Predictable lifetime. Lightweight. For 3-60 mm shaft diameters. Electrically insulating [See More]

  • Type: Conrad / Deep Groove
  • Outside Diameter: 10.0000 to 55.0000
  • Design Units: Metric
  • Overall Width: 10.0000 to 55.0000
Pillow Block Bearing -- PPL 204
from Magnus Mobility Systems, Inc.

Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they... [See More]

  • Design Units: Inch
  • Material / Plating: Plastic
Plain Ball Bearings - Inch -- BBPRIX-R10A#
from Quality Bearings & Components

Plastic Raceways. PLAIN BALL BEARINGS – INCH. • Acetal Raceways. • Glass or 316 Stainless Steel Balls [See More]

  • Design Units: Inch
  • Outside Diameter: 1.3750
  • Bore: 0.6250
  • Overall Width: 0.3750
Ceramic Hybrid C-HIP Series Radial Bearings -- SMR6900C TH9/C3 #5 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.8661
Plastic Radial Ball Bearings -- A6000-6
from KMS Bearings, Inc.

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Custom Bearings
from BNB INT. Co., Ltd.

Customizable Design and Production. Our bearing products are customizable for different environments. We can manufacture ceramic bearings for clean and vacuum environments as well as marine and chemical equipment. These bearings include those for hot environments (1000 °C or higher);. plastic... [See More]

  • Material / Plating: Stainless Steel; Plastic
Polymer Ball Bearing -- xiros® - Series C160
from igus® inc.

The xiros ® C160 material used for ball bearings is highly media-resistant yet, at the same time, low cost. xiros ® C160 can be used in the temperature range of up to +176 °F. Lubrication-, maintenance-free. Corrosion- and chemical-resistant. Non-magnetic and washable. Predictable... [See More]

  • Type: Conrad / Deep Groove
  • Outside Diameter: 19.0000 to 26.0000
  • Design Units: Metric
  • Overall Width: 19.0000 to 26.0000
Radial Plastic Bearings for Dry, Wet, Washdown, Corrosive, Chemical Environments (Inches) -- R16-PSP
from Magnus Mobility Systems, Inc.

Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]

  • Type: Internal Self Aligning
  • Bore: 1.0000
  • Design Units: Inch
  • Outside Diameter: 2.0000
Plain Ball Bearings - Metric -- BBPRIXM1906#
from Quality Bearings & Components

Plastic Raceways. PLAIN BALL BEARINGS – METRIC. • Acetal Raceways. • Glass or 316 Stainless Steel Balls [See More]

  • Design Units: Metric
  • Outside Diameter: 0.7480
  • Bore: 0.2362
  • Overall Width: 0.2362
Ceramic Hybrid Radial Bearings -- MR16002C-2BS/TP/C3 #5 UDL/SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.2598
Plastic Radial Ball Bearings -- A6000-G
from KMS Bearings, Inc.

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
HDPE Plastic Bearing
from BNB INT. Co., Ltd.

Anticorrosive HDPE Bearing. HDPE has good hardness for rapidly increasing heat and is widely used for contacting hot liquid, with excellent acid resistance. It has great electric insulation and weldability. Advantages. It has good workability and wear resistance. It is nontoxic and chemically... [See More]

  • Material / Plating: Plastic; Ceramic Balls
  • Operating Temperature: -40 to 230
Radial Plastic Bearings for Dry, Wet, Washdown, Corrosive, Chemical Environments (Metric) -- 16016-PSP
from Magnus Mobility Systems, Inc.

Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]

  • Type: Internal Self Aligning
  • Bore: 3.1496
  • Design Units: Metric
  • Outside Diameter: 4.9213
Plain Ball Bearings-Double Row - Inch/metric -- BBPRIX-R10BDR#
from Quality Bearings & Components

Plastic Raceways. PLAIN BALL BEARINGS-DOUBLE ROW – INCH/METRIC. • Acetal Raceways. • Glass or 316 Stainless Steel Balls [See More]

  • Design Units: Inch
  • Outside Diameter: 1.3750
  • Bore: 0.6250
  • Overall Width: 0.4375
Ceramic Hybrid Radial Bearings -- MR6001C-ZZ TH9/C3 MG2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.4724
  • Design Units: Metric
  • Outside Diameter: 1.1024
Plastic Radial Ball Bearings -- AIB204-1/2-6
from KMS Bearings, Inc.

produces Insert type bearings to fit KMS ’ mounted blocks as well as to fit standard industrial blocks. KMS ’ selection covers all application requirements. Use for superior corrosion resistance, low speed and load, low torque, no lube applications. Load and speed calculations are for... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.5000
  • Design Units: Inch
  • Outside Diameter: 1.8504
Hybrid Bearing
from BNB INT. Co., Ltd.

Metal, plastic, and ceramic can be mixed to design and manufacture bearings customized for the hot environment, corrosion and wear resistance, allowed load, and rpm. It can cover the disadvantages of ceramic and metal bearings and is customizable for working environments to guarantee high service... [See More]

  • Application: Medical / Dental; Semiconductor equipment, LCD equipment, Food equipment, Plating facility, Chemical Facilities, Medical facilities
  • Operating Temperature: 572
  • Material / Plating: Stainless Steel; Plastic; Ceramic Balls
Self-Aligning Insert Bearing (Metric) -- M10-G
from Magnus Mobility Systems, Inc.

Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]

  • Type: Wide Inner Ring Internal Self Aligning
  • Design Units: Metric
  • Application: Automotive; Sporting and Consumer Goods; Food and Beverage, Pharmaceutical
  • Bore: 0.3937
Plain Ball Bearings-Single & Double Row - Inch -- BBPRIX-I100DS
from Quality Bearings & Components

Plastic Raceways. PLAIN BALL BEARINGS-SINGLE & DOUBLE ROW – INCH. • Acetal. • 316 Stainless Steel Balls. NOTES: 1. These are replacement bearings for plastic mounting and pillow blocks. 2. Insert bearings also available with 316 stainless steel raceways,. on special order. [See More]

  • Design Units: Inch
  • Outside Diameter: 2.0470
  • Bore: 1.0000
  • Width: 0.7090
Ceramic Hybrid Radial Bearings -- MR608C-2GS TH9/C3 #5 ZRO2 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Plastic Radial Ball Bearings -- AIB205-1-6
from KMS Bearings, Inc.

produces Insert type bearings to fit KMS ’ mounted blocks as well as to fit standard industrial blocks. KMS ’ selection covers all application requirements. Use for superior corrosion resistance, low speed and load, low torque, no lube applications. Load and speed calculations are for... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.0000
  • Design Units: Inch
  • Outside Diameter: 2.0472
PCTFE Plastic Bearing
from BNB INT. Co., Ltd.

Wear-resistant and Anticorrosive PCTFE Bearing. PCTFE is one of the widely used fluoroplastics. It has good chemical resistance and low friction factor and can work stably in a wide range of temperatures (even under low temperatures). Therefore, it is widely used for machine parts and equipment... [See More]

  • Material / Plating: Plastic; Ceramic Balls
  • Operating Temperature: -40 to 230
Ceramic Hybrid Radial Bearings -- SFR156C-TT #3 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.1875
  • Design Units: Inch
  • Outside Diameter: 0.3125
Plastic Radial Ball Bearings -- CB312-1.0DR-6
from KMS Bearings, Inc.

produces Conveyor type ball bearings that can be used in standard industrial tube and pipe sizes for use in conveyor systems. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at the... [See More]

  • Type: Conrad / Deep Groove
  • Width: 0.8400
  • Outside Diameter: ? to 1.0000
  • Overall Width: 0.4700
PEEK Plastic Bearing
from BNB INT. Co., Ltd.

PEEK is a plastic with the highest thermal and chemical resistance among moldable crystalline resins. It has good machinability, mechanical strength, and wear resistance, and can work at a high temperature (250 °C ). It also has high resistance to radiation, so it is slightly deformed when it is... [See More]

  • Material / Plating: Plastic; Ceramic Balls
  • Operating Temperature: 500
Ceramic Hybrid Radial Bearings -- SFR168C-LLC #3 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.2500
  • Design Units: Inch
  • Outside Diameter: 0.3750
Plastic Radial Ball Bearings -- PB100DR-6
from KMS Bearings, Inc.

CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote ". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 1.0000
  • Design Units: Inch
  • Outside Diameter: 2.2500
PET Plastic Bearing
from BNB INT. Co., Ltd.

Antiwear PET Bearing. PET is good for rolling bearings because of its high hardness, strength, dimensional stability, and low friction factor. It is good for food sanitation with nontoxicity and has great electric insulation. Advantages. It has high strength and hardness. It has good electric... [See More]

  • Material / Plating: Plastic; Ceramic Balls
  • Operating Temperature: -40 to 230
Ceramic Hybrid Radial Bearings -- SMR1016C-LL/W4 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.6299
Plastic Radial Ball Bearings -- SW250-6
from KMS Bearings, Inc.

KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.2500
  • Design Units: Inch
  • Outside Diameter: ? to 1.9300
POM Plastic Bearing
from BNB INT. Co., Ltd.

POM, PP, PE, Pl, PTFE, and other engineering plastics are used to manufacture bearings according to their characteristics. They are applicable to clean environments and machine equipment where corrosion resistance and lightweight materials are required, so metals are not suitable. Advantages. High... [See More]

  • Material / Plating: Plastic
  • Operating Temperature: -76 to 212
Ceramic Hybrid Radial Bearings -- SMR2615C-2YS/TH9/C3/BK #5 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.0236
Plastic Radial Ball Bearings -- XR10A-5/8B
from KMS Bearings, Inc.

KMS offers the unique "XR " series bearing style with deep groove, 4-point contact ball groove geometry. This design enables the bearing to handle simultaneous radial, axial and moment loading while maintaining stiffness. As a bonus they also have minimal radial and axial play. The... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.6250
  • Design Units: Inch
  • Outside Diameter: 1.3750
PP Plastic Bearing
from BNB INT. Co., Ltd.

Antichemical PP Bearing. PP has good strength, hardness, and chemical resistance. This material has great transparency and food sanitation and is resistant to repetitive bending. It breaks at a low temperature and has the lowest specific gravity among plastics, so it is light with a good electric... [See More]

  • Material / Plating: Plastic; Ceramic Balls
  • Operating Temperature: -40 to 392
Ceramic Hybrid Radial Bearings -- SMR2615C-YUU/TH9/C3/BK #5 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.0236
PTFE Plastic Bearing
from BNB INT. Co., Ltd.

Antichemical PTFE Bearing (Applicable to the hydrofluoric acid environment). PTFE can work continuously at -40 °C –200 °C and has the best chemical resistance among engineering plastics. It has resistance to all types of chemicals, low friction factor, good electric insulation, and is... [See More]

  • Material / Plating: Plastic; Ceramic Balls
  • Operating Temperature: -40 to 302
Ceramic Hybrid Radial Bearings -- SMR6001C-PP FC LD
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.4724
  • Design Units: Metric
  • Outside Diameter: 1.1024
PVDF Plastic Bearing
from BNB INT. Co., Ltd.

Antiwear and Anticorrosion PVDF Plastic Bearing (Applicable to Hydrofluoric Acid Environment). PVDF has excellent chemical and wear resistance, relatively good machinability, and high strength and hardness, and. can work continuously at a high temperature (130 °C ) while keeping chemical... [See More]

  • Material / Plating: Plastic; Ceramic Balls
  • Operating Temperature: -76 to 302
Ceramic Hybrid Radial Bearings -- SMR6003C 420SS/TH9 ZRO2 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.6693
  • Design Units: Metric
  • Outside Diameter: 1.3780
Silicon Carbide Ball (SiC) Bearing
from BNB INT. Co., Ltd.

Silicon carbide bearings are more chemically stable than any other ceramics. It is especially resistant to hydrofluoric acid and has good strength and hardness for wear and corrosion resistance under high temperatures. [See More]

  • Application: Aerospace; Semiconductor equipment, LCD equipment, Chemical equipment, Aerospace equipment
  • Operating Temperature: 2012
  • Material / Plating: Plastic; Ceramic Balls
Ceramic Hybrid Radial Bearings -- SMR6004C-ZZ TH9/C3 #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.7874
  • Design Units: Metric
  • Outside Diameter: 1.6535
Silicon Nitride (Si3N4) Bearing
from BNB INT. Co., Ltd.

A silicon nitride bearing has all the characteristics of zirconia, as well as light weight, wear resistance, and high strength. It is almost resistant to thermal impact among ceramics and has excellent wear and chemical resistance, making it suitable for extreme environments. [See More]

  • Application: Medical / Dental; Semiconductor equipment, Display fixtures, Food equipment, Electroplating equipment, Chemical Equipment, Textile machinery, Medical equipment
  • Operating Temperature: 2012
  • Material / Plating: Plastic; Ceramic Balls
Ceramic Hybrid Radial Bearings -- SMR627C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.2756
  • Design Units: Metric
  • Outside Diameter: 0.8661
UPE Plastic Bearing
from BNB INT. Co., Ltd.

Anticorrosive UPE Bearing. It pertains to a high-density polyethylene with 1 million or higher average molecular weight and is otherwise known as UHMW-PE and UPE. Among engineering plastics, it has the highest impact resistance and significant wear resistance,. so it is widely used for its low... [See More]

  • Material / Plating: Plastic; Ceramic Balls
  • Operating Temperature: -148 to 176
Ceramic Hybrid Radial Bearings -- SR2AC-2OS #7 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.5000
Zirconia (ZrO2) Bearing
from BNB INT. Co., Ltd.

A zirconia bearing is mainly applicable to high and low temperatures. It also has corrosion,. thermal resistance, and electric insulation. It has good mechanical strength, toughness,. and self-lubrication, making it suitable for bearings. [See More]

  • Application: Medical / Dental; Semiconductor equipment, Display fixtures, Food equipment, Electroplating equipment, Chemical Equipment, Textile machinery, Medical equipment
  • Operating Temperature: 752
  • Material / Plating: Plastic; Ceramic Balls
Chrome Steel Series Radial Bearings -- B15-R8 TH9/C3C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.1250
Chrome Steel Series Radial Bearings -- MR608-UU TH9/C3C #5 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Chrome Steel Series Radial Bearings -- MR6902-Z TH9 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.5906
  • Design Units: Metric
  • Outside Diameter: 1.1024
Flanged Full Ceramic Series Radial Full Ceramic Bearings -- F105-PP/TP/C3 Z/S #5 AF2
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 0.1969
  • Design Units: Metric
  • Outside Diameter: 0.3937
Flanged Full Ceramic Series Radial Full Ceramic Bearings -- F126-PP/TP/C3 Z/S #5 AF2
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 0.2362
  • Design Units: Metric
  • Outside Diameter: 0.4724
Mini Full Ceramic Series Radial Full Ceramic Bearings -- 103 TP/C3 Z/S #5 LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 0.1181
  • Design Units: Metric
  • Outside Diameter: 0.3937
Mini Full Ceramic Series Radial Full Ceramic Bearings -- 3724-BB/C3 Z/S FC #5 SRL
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 0.9449
  • Design Units: Metric
  • Outside Diameter: 1.4567
Mini Full Ceramic Series Radial Full Ceramic Bearings -- 6201-LL/T9 SIC LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 0.4724
  • Design Units: Metric
  • Outside Diameter: 1.2598
Mini Full Ceramic Series Radial Full Ceramic Bearings -- 6800 SIC T9/C3 LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Mini Full Ceramic Series Radial Full Ceramic Bearings -- 6908 ZR02 T9 LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 1.5748
  • Design Units: Metric
  • Outside Diameter: 2.4409