Metric Radial Ball Bearings

158 Results
Ball Bearings -- 109876 [CM6202/4N/D from BNL (UK) Ltd.]
from RS Components, Ltd.

BNL CM6202/4N/D Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 1.3780
  • Bore: 0.5906
  • Material / Plating: Plastic; Plastic
Ball Bearings -- 1234806 [6000-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6000-2RSH/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0236
Ball Bearings -- 1234807 [6000-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6000-2Z/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0236
Ball Bearings -- 1234808 [6001-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6001-2Z/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 0.4724
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.1024
Ball Bearings -- 1234809 [6002-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6002-2Z/C3GJN [See More]

  • Design Units: Metric
  • Bore: 0.5906
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.2598
Ball Bearings -- 1234810 [6003-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6003-2Z/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 0.6693
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.3780
Ball Bearings -- 1234811 [6004-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6004-2RSH/C3GJN [See More]

  • Design Units: Metric
  • Bore: 0.7874
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.6535
Ball Bearings -- 1234812 [6004-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6004-2Z/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 0.7874
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.6535
Ball Bearings -- 1234813 [6005-2RSH/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6005-2RSH/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 0.9843
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.8504
Ball Bearings -- 1234814 [6005-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6005-2Z/C3GJN [See More]

  • Design Units: Metric
  • Bore: 0.9843
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.8504
Ball Bearings -- 1234815 [6006-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6006-2Z/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 1.1811
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.1654
Ball Bearings -- 1234816 [6007-2RS1/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6007-2RS1/C3GJN [See More]

  • Design Units: Metric
  • Bore: 1.3780
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.4409
Ball Bearings -- 1234817 [6007-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6007-2Z/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 1.3780
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.4409
Ball Bearings -- 1234818 [6008-2RS1/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6008-2RS1/C3GJN [See More]

  • Design Units: Metric
  • Bore: 1.5748
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.6772
Ball Bearings -- 1234819 [608-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 608-2Z/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 0.3150
  • Type: Conrad / Deep Groove
  • Outside Diameter: 0.8661
Ball Bearings -- 1234820 [6201-2Z/C3GJN from SKF Group (The)]
from RS Components, Ltd.

SKF 6201-2Z/C3GJN Ball Bearing [See More]

  • Design Units: Metric
  • Bore: 0.4724
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.2598
Radial Plastic Bearings for Dry, Wet, Washdown, Corrosive, Chemical Environments (Metric) -- 16016-PSP
from Magnus Mobility Systems, Inc.

Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]

  • Design Units: Metric
  • Bore: 3.1496
  • Type: Internal Self Aligning
  • Outside Diameter: 4.9213
Ceramic Hybrid C-HIP Series Radial Bearings -- MR137C-HIP-VV #5 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.2756
  • Type: Radial Bearings
  • Outside Diameter: 0.5118
Ball Bearing Inserts NA2 and HC2 -- 202NA202-10HC203203-11
from WD Bearing Group

Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing... [See More]

  • Design Units: Metric
  • Bore: 0.5906
  • Type: Wide Inner Ring
  • Outside Diameter: 1.5748
Precision Ground Radial Bearing -- Series ER
from RBC Bearings

This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. [See More]

  • Design Units: Inch; Metric
  • Application: Automotive
  • Type: Conrad / Deep Groove
  • Bore: 0.6250 to 1.9375
Extremely Light Precision Ball Bearings -- 1900
from Schatz Bearing Corp.

Extremely Light Precision. Features: Extremely Light Duty. Single row radial ball bearing. Deep groove ball bearing. Non-filling slot bearings. Metric precision ball bearing [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 0.8661
Extra Thin Open Metric Bearing -- ER Series: ER1038
from EZO SPB-USA, LLC

larger image [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.3750
Metric Ball Bearings -- 6000 series
from Bowman International Ltd.

Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves. Modified lengths. Taper bores. Modified bores. Anti-rotation slots. Special cages. Modified O/D's. Different radial play. Wire grooves "v" or... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.0236 to 5.9055
  • Bore: 0.3937 to 3.9370
  • Width: 0.3150 to 0.9843
Ball Bearings
from NTN Bearing Corporation

With more than ninety years of manufacturing expertise in ball bearings, NTN offers one of the industry ’s widest arrays of products to fit your application. Our ball bearings are available to you off-the-shelf, in sizes ranging from 10 mm to 320 mm outside diameters. And with a virtually... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.3937 to 12.5984
  • Type: Conrad / Deep Groove (optional feature)
Deep Groove Instrument Bearings (Metric)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Design Units: Metric
  • Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
  • Type: Conrad / Deep Groove
  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
Deep Groove Ball Bearing - Double Row -- 4200 Series
from KG International FZCO

The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet customer ’s special dimensional... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.1811 to 5.7087
  • Bore: 0.3937 to 3.7402
  • Overall Width: 0.5512 to 1.5748
6000 Series Stainless Steel Ball Bearings
from National Precision Bearing, Inc.

The SS6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads. These bearings are available in open,... [See More]

  • Design Units: Metric
  • Bore: 0.3937 to 1.9685
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0236 to 3.1496
Cam Rollers - 305701 C-2Z -- 147251701
from SKF/North America

Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.3780
  • Bore: 0.4724
  • Width: 0.6260
6000 Series Deep Groove Ball Bearing -- 6000 2RSJEM
from SKF/Global

SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0236
Plain Bearings - Radial Spherical Plain Bearings - GE 15 ES-2RS
from FHD Bearings Co., Ltd.

Radial spherical plain bearing, requiring maintenance, sealed, metric sizes. Radial spherical plain bearings are designed to accommodate radial and combined radial and axial loads, and also misalignment. This specific design includes a steel/steel sliding contact surface combination and a double-lip... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.0236
  • Application: Automotive; Heavy Machinery,Hydraulic Cylinders,Industrial Equipmen
  • Overall Width: 0.4724
DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings -- DDL-1040
from Emerson Bearing Co.

Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price... [See More]

  • Design Units: Metric
  • Bore: 0.1575
  • Application: Instrument / Miniature
  • Outside Diameter: 0.3937
Extra Light 100 ABEC5 Ball Bearings -- 6000P5
from Alpine Bearing, Inc.

Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Application: Spindle / Super Precision
  • Outside Diameter: 1.0236
Deep Groove Ball Bearings
from NSK Americas

NSK is the World Leader in Deep Groove Ball Bearings. Deep Groove Ball Bearings (DGBB) are the most common form of rolling bearings and are used in a variety of applications; particularly those where high speeds and low power loss are required. NSK DGBB can handle not only radial forces, but also... [See More]

  • Design Units: Metric
  • Application: Agriculture; Automotive; Instrument / Miniature; Medical / Dental; Pump; Paper Machinery, Woodworking, Material Handling, Railway, Petrochemical, Power Transmission, Utilities
  • Type: Conrad / Deep Groove Wide Inner Ring Insulated, Magneto, Creep-Free, Miniature, Fretting-Resistant, Sensor, Pump
  • Outside Diameter: 98.4253
Middle Size Metric Series - Radial, Unflanged
from New Hampshire Ball Bearings, Inc. (NHBB)

Miniature & Instrument Bearings. This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and super duplex... [See More]

  • Design Units: Metric
  • Bore: 0.3937 to 0.9843
  • Application: Aerospace; Medical / Dental; Military
  • Outside Diameter: 0.8661 to 1.8504
Ball and Roller Bearings -- 601XH
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Application: Instrument / Miniature
  • Outside Diameter: 0.2362
Plastic Ball Bearing -- xiros® - Series A500
from igus® inc.

Features. Maintenance- and lubrication-free. For temperatures up to 302 ° F. Corrosion resistant. Non-magnetic and washable. Chemical resistant. FDA compliant. Predictable lifetime. Lightweight. For 3-20 mm shaft diameter [See More]

  • Design Units: Metric
  • Outside Diameter: 10.0000 to 42.0000
  • Type: Conrad / Deep Groove
  • Overall Width: 10.0000 to 42.0000
Miniature Ball Bearings -- 605-2Z-CO7 [605-2Z-CO7 from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 5 Mm X 14 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]

  • Design Units: Metric
  • Bore: 0.1969
  • Type: Conrad / Deep Groove
  • Outside Diameter: 0.5512
Plastic Radial Ball Bearings -- A5200-6
from KMS Bearings, Inc.

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.1811
Ball Bearings - Metric -- BBXSALM1200
from Quality Bearings & Components

Double Row. SELF-ALIGNING BALL BEARINGS – METRIC. • Chrome Steel. • 1300 Series. • 1200 Series. • 2200 Series [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Internal Self Aligning
  • Outside Diameter: 1.1811
13300 & 1200 Series double row, self-aligning bearings -- 1200
from Noma Bearing Corporation

The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Internal Self Aligning
  • Outside Diameter: 1.1811
8mm Series -- K02508CP0
from KAYDON Bearings

REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]

  • Design Units: Metric
  • Bore: 0.9843
  • Type: Conrad / Deep Groove Thin-section
  • Outside Diameter: 1.6142
Electric Motor Quality Ball Bearing -- 6000
from Berliss

Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings. Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single or double sealed or... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0236
Hybrid Bearings
from GMN Paul Muller Industrie GmbH & Co. KG

Rings and balls from different material. Rings made from steel 100Cr6 and balls from ceramics. (e.g. silicon nitride Si3N4). Optimized wear behaviour, rigidity, load capacity,. speed and life [See More]

  • Design Units: Metric
  • Material / Plating: Ceramic Balls; Chrome Steel 100 Cr6
  • Bore: 0.1969 to 1.5748
Self-Aligning Insert Bearing (Metric) -- M10-G
from Magnus Mobility Systems, Inc.

Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]

  • Design Units: Metric
  • Application: Automotive; Sporting and Consumer Goods; Food and Beverage, Pharmaceutical
  • Type: Wide Inner Ring Internal Self Aligning
  • Bore: 0.3937
Ceramic Hybrid C-HIP Series Radial Bearings -- SMF148C-2YS NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.3150
  • Type: Radial Bearings
  • Outside Diameter: 0.5512
Precision Ground Single Row Radial Ball Bearings -- BM 34
from Schatz Bearing Corp.

Single Row Radial. Features: Precision Ground Single Row Radial Ball Bearings. Special dimensions and tolerances can also be supplied. [See More]

  • Design Units: Metric
  • Bore: 0.1575
  • Type: Conrad / Deep Groove
  • Outside Diameter: 0.6299
Extra Thin Shield Metric Bearing -- ER Series: ER1038ZZS
from EZO SPB-USA, LLC

Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.3750
Deep Groove Spindle and Turbine Bearings (Metric)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Design Units: Metric
  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Type: Conrad / Deep Groove
  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
Miniature and Extra Small Ball Bearings - Single Row
from KG International FZCO

Deep Groove Ball Bearings with an outer diameter less than 9 mm are known as miniature Ball Bearings. Deep Groove Ball Bearings have an outside diameter more than 9 mm, and bore diameter less than 10 mm are known as Extra Small Ball Bearing. They are available in a wide range, as defined by the ISO... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.1575 to 1.1811
  • Bore: 0.0591 to 0.3750
  • Overall Width: 0.0472 to 0.3937
Radial Open & Flanged Open Miniature Metric L Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove
  • Bore: 0.0394 to 0.3937
Deep Groove Ball Bearings for High and Low Temperatures - 6003/VA201 -- 1010516003
from SKF/North America

SKF deep groove ball bearings for high as well low temperatures correspond in design to the appropriate standard single row deep groove ball bearings. They have no filling slots and are able to accommodate moderate axial loads in addition to radial loads. The characteristic features of these... [See More]

  • Design Units: Metric
  • Bore: 0.6693
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.3780
Deep Groove Ball Bearings with a Snap Ring Groove - 6004 N -- 1050310004
from SKF/Global

Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied... [See More]

  • Design Units: Metric
  • Bore: 0.7874
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.6535
Plain Bearings - Radial Spherical Plain Bearings - GE 4 C-Open
from FHD Bearings Co., Ltd.

Radial spherical plain bearing, maintenance-free, metric sizes. These spherical plain bearings have a steel/PTFE sintered bronze contact surface combination and are maintenance-free. The sliding surfaces have to be externally protected from contaminants. These bearings are also available with a... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.4724
  • Application: Automotive; Hydraulic Cylinders,Heavy Machiner,Industrial Equipment
  • Overall Width: 0.1969
DDR Metric R Series Radial Shielded Miniature / Instrumentation Ball Bearings -- DDR-1030
from Emerson Bearing Co.

Metric style with bore diameters ranging from 1.5mm to 8mm. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or... [See More]

  • Design Units: Metric
  • Bore: 0.1181
  • Application: Instrument / Miniature
  • Outside Diameter: 0.3937
Radial Open Ball Bearings -- SSL-1040
from Alpine Bearing, Inc.

The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and... [See More]

  • Design Units: Metric
  • Bore: 0.1575
  • Application: Instrument / Miniature
  • Outside Diameter: 0.3937
Ball and Roller Bearings -- 601XHZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Application: Instrument / Miniature
  • Outside Diameter: 0.2362
Plastic Ball Bearing -- xiros® - Series B180
from igus® inc.

Features. Lubrication and maintenance-free. Non-magnetic and washable. Corrosion-resistant. Predictable lifetime. Lightweight. For 3-60 mm shaft diameters. Electrically insulating [See More]

  • Design Units: Metric
  • Outside Diameter: 10.0000 to 55.0000
  • Type: Conrad / Deep Groove
  • Overall Width: 10.0000 to 55.0000
Miniature Ball Bearings -- 607-CO7 [607-CO7 from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 7 Mm X 19 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]

  • Design Units: Metric
  • Bore: 0.2756
  • Type: Conrad / Deep Groove
  • Outside Diameter: 0.7480
Plastic Radial Ball Bearings -- A5200-G
from KMS Bearings, Inc.

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.1811
Ball Bearings-6000 Series - Metric -- BBXRXXM6000
from Quality Bearings & Components

Single Row. PLAIN BALL BEARINGS-6000 SERIES – METRIC. • Chrome Steel. NOTE: Available in Stainless Steel upon request. Minimum order quantities may apply. [See More]

  • Design Units: Metric
  • Outside Diameter: 1.0236
  • Bore: 0.3937
  • Overall Width: 0.3150
13300 & 1200 Series double row, self-aligning bearings -- 1203
from Noma Bearing Corporation

The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the... [See More]

  • Design Units: Metric
  • Bore: 0.6693
  • Type: Internal Self Aligning
  • Outside Diameter: 1.5748
Radial Contact Type C -- S03503CS0
from KAYDON Bearings

Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]

  • Design Units: Metric
  • Bore: 1.3780
  • Type: Conrad / Deep Groove Thin-section
  • Outside Diameter: 1.6142
Radial Deep Groove Ball Bearings
from GMN Paul Muller Industrie GmbH & Co. KG

Support of axial and radial loads in both directions. Available in open, single or double shielded execution (depending on cage). Operation as single bearing (main bearing,. radially without play) without separate axial adjustment. Size range from 5 mm to 40 mm bore diameter. Suitable for high... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.6299 to 3.1496
  • Bore: 0.1969 to 1.5748
Ceramic Hybrid C-HIP Series Radial Bearings -- SMR6700C-GSZ SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Bearings
  • Outside Diameter: 0.5906
Flanged Open Extra Thin Metric Bearing -- F63800
from EZO SPB-USA, LLC

Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.3937
Radial Open & Flanged Open Miniature Metric R Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove
  • Bore: 0.0591 to 0.3150
Deep Groove Ball Bearings, Single Row with Filling Slots - 206 -- 102002206
from SKF/North America

Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load carrying capacity than bearings without... [See More]

  • Design Units: Metric
  • Bore: 1.1811
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.4409
Deep Groove Ball Bearings, Double Row - 4200 ATN9 -- 104004200
from SKF/Global

SKF double row deep groove ball bearings (fig) correspond in design to single row deep groove ball bearings. They have deep uninterrupted raceways and high conformity between the balls and raceways. They are able to carry axial loads acting in both directions in addition to radial loads. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Double Row Deep Groove
  • Outside Diameter: 1.1811
Ball and Roller Bearings -- 602H
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Design Units: Metric
  • Bore: 0.0787
  • Application: Instrument / Miniature
  • Outside Diameter: 0.2756
Polymer Ball Bearing -- xiros® - Series C160
from igus® inc.

The xiros ® C160 material used for ball bearings is highly media-resistant yet, at the same time, low cost. xiros ® C160 can be used in the temperature range of up to +176 °F. Lubrication-, maintenance-free. Corrosion- and chemical-resistant. Non-magnetic and washable. Predictable... [See More]

  • Design Units: Metric
  • Outside Diameter: 19.0000 to 26.0000
  • Type: Conrad / Deep Groove
  • Overall Width: 19.0000 to 26.0000
Miniature Ball Bearings -- 608-2Z-C3 [608-2Z-C3 from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 8 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]

  • Design Units: Metric
  • Bore: 0.3150
  • Type: Conrad / Deep Groove
  • Outside Diameter: 0.8661
Plastic Radial Ball Bearings -- A6000-6
from KMS Bearings, Inc.

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0236
Ball Bearings-Open Type - Metric -- BB#LXXM1020XX
from Quality Bearings & Components

Miniature Instrument. RADIAL BALL BEARINGS-OPEN TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Application: Instrument / Miniature
  • Outside Diameter: 0.8661
13300 & 1200 Series double row, self-aligning bearings -- 13301
from Noma Bearing Corporation

The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the... [See More]

  • Design Units: Metric
  • Bore: 0.2362
  • Type: Internal Self Aligning
  • Outside Diameter: 0.7480
Ceramic Hybrid C-HIP Series Radial Bearings -- SMR6900C TH9/C3 #5 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Bearings
  • Outside Diameter: 0.8661
Flanged Shielded Extra Thin Metric Bearing -- F63800ZZ
from EZO SPB-USA, LLC

Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.3937
Radial Shielded & Flanged Shielded Miniature Metric L Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove
  • Bore: 0.0787 to 0.3937
Deep Groove Ball Bearings, Single Row, INSOCOAT - 6215/C3VL0241 -- 1013010215
from SKF/North America

Rolling bearings in electric motors, generators or associated equipment are at risk from the passage of electric current, which can damage the surfaces of rolling elements and raceways in the bearing and degrade the grease rapidly. The risk of damage, so called electric erosion, increases greatly if... [See More]

  • Design Units: Metric
  • Bore: 2.9528
  • Type: Conrad / Deep Groove
  • Outside Diameter: 5.1181
Hybrid Bearing Series 200 -- 200S-HYB#1
from SKF/Global

MRC Hybrid ceramic ball bearings use a combination of traditional 52100 steel rings precision matched with silicon nitride (ceramic) balls. In addition to being excellent electric insulators, hybrid bearings have a higher speed capability and will provide longer service life than all-steel bearings... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.1811
Ball and Roller Bearings -- 602H-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Design Units: Metric
  • Bore: 0.0787
  • Application: Instrument / Miniature
  • Outside Diameter: 0.2756
Miniature Ball Bearings -- 608-LLB [608-LLB from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 7.0000
Plastic Radial Ball Bearings -- A6000-G
from KMS Bearings, Inc.

KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0236
Flanged Ball Bearings-Open Type - Metric -- BB#LFXM1030XX
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]

  • Design Units: Metric
  • Bore: 0.1181
  • Application: Instrument / Miniature
  • Outside Diameter: 0.3937
600 Series Extra Small Metric Bearings -- 607
from Noma Bearing Corporation

The 600 series, extra small metric bearings are produced in a limited number of sizes ranging from 4 mm bore through 9 mm bore size. These bearings are capable of sustaining radial, thrust or combined loads in proportion to the small shafts for which they are designed. This series is produced open,... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.7480
  • Bore: 0.2756
  • Overall Width: 0.2362
Ceramic Hybrid C-HIP Series Radial Bearings -- SMR6901C-2YS LD
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.4724
  • Type: Radial Bearings
  • Outside Diameter: 0.9449
Flanged Shielded Metric Bearing -- F601XZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove
  • Bore: 0.0591
Radial Shielded & Flanged Shielded Miniature Metric R Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove
  • Bore: 0.0591 to 0.3150
Deep Groove Ball Bearings, Single Row, with Solid Oil - 6008-2RS1/W64 -- 1052270008
from SKF/North America

In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]

  • Design Units: Metric
  • Bore: 1.5748
  • Type: Conrad / Deep Groove
  • Outside Diameter: 2.6772
Self-aligning Ball Bearings, Cylindrical and Tapered Bore - 11204 ETN9 -- 1150001204
from SKF/Global

The self-aligning ball bearing was invented by SKF. It has two rows of balls and a common concave sphered raceway in the outer ring. The bearing is consequently self-aligning and insensitive to angular misalignments of the shaft relative to the housing. It is particularly suitable for applications... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.8504
  • Bore: 0.7874
  • Width: 0.5512
Ball and Roller Bearings -- 63800
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Thin-section
  • Outside Diameter: 0.7480
Miniature Ball Bearings -- 608-LLB-C3/L627 [608-LLB-C3/L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 7.0000
Plastic Radial Ball Bearings -- SS5200-6
from KMS Bearings, Inc.

A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.1811
Flanged Ball Bearings-Shielded Type - Metric -- BB#LFXM1030
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-SHIELDED TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]

  • Design Units: Metric
  • Bore: 0.1181
  • Application: Instrument / Miniature
  • Outside Diameter: 0.3937
600 Series Extra Small Metric Bearings -- 608
from Noma Bearing Corporation

The 600 series, extra small metric bearings are produced in a limited number of sizes ranging from 4 mm bore through 9 mm bore size. These bearings are capable of sustaining radial, thrust or combined loads in proportion to the small shafts for which they are designed. This series is produced open,... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 0.2756
Ceramic Hybrid Radial Bearings -- MF52-ZZC PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.0787
  • Type: Radial Bearings
  • Outside Diameter: 0.1969
Open Extra Thin Metric Bearing -- 63800
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.3937
Special Ball Bearing
from National Precision Bearing, Inc.

Numerous special applications require non-standard ball bearings. A few of the more popular sizes are listed below. A wide variety of additional Specials are available upon request. Applications that require such things as high temperature seals, non-metallic retainers, etc. can be supplied. [See More]

  • Design Units: Metric
  • Features: Snap Ring / Snap Ring Groove (optional feature)
  • Type: Conrad / Deep Groove
Felt Seal Replacement 487000 Series -- 487502
from SKF/North America

MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]

  • Design Units: Metric
  • Bore: 0.5906
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.3780
Single Row Deep Groove Ball Bearings - 16002-2Z -- 1010076002
from SKF/Global

Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring little maintenance. Deep raceway grooves and the close conformity between the raceway grooves and the... [See More]

  • Design Units: Metric
  • Bore: 0.5906
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.2598
Ball and Roller Bearings -- 63800-2RS
from AST Bearings LLC

Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Thin-section
  • Outside Diameter: 0.7480
Miniature Ball Bearings -- 608-LLU AV2 TPI [608-LLU AV2 TPI from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 7.0000
Plastic Radial Ball Bearings -- SS6000-6
from KMS Bearings, Inc.

A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0236
Plain Ball Bearings - Metric -- BBPRIXM1906#
from Quality Bearings & Components

Plastic Raceways. PLAIN BALL BEARINGS – METRIC. • Acetal Raceways. • Glass or 316 Stainless Steel Balls [See More]

  • Design Units: Metric
  • Outside Diameter: 0.7480
  • Bore: 0.2362
  • Overall Width: 0.2362
6000 Series Extra Light Bearings -- 6000
from Noma Bearing Corporation

The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.0236
  • Bore: 0.3937
  • Overall Width: 0.3150
Ceramic Hybrid Radial Bearings -- MR1018C-YZZ NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Bearings
  • Outside Diameter: 0.7087
Open Large Size Stainless Steel Bearing -- 6000H
from EZO SPB-USA, LLC

Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material. [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Food Line Stainless Steel Deep Groove Ball Bearings
from SKF/North America

These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications. SKF Food Line stainless steel deep groove ball bearings are ideal for virtually any... [See More]

  • Design Units: Inch; Metric
  • Application: Medical / Dental; Food and Beverage
  • Type: Conrad / Deep Groove
  • Bore: 0.3150 to 1.5748
Single-row Deep Groove - Type S - 100 KS Series -- 100-KS
from SKF/Global

Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Conrad / Deep Groove
  • Outside Diameter: 1.0236
Ball and Roller Bearings -- 63800ZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Thin-section
  • Outside Diameter: 0.7480
Miniature Ball Bearings -- 608-LLU C3 [608-LLU C3 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 7.0000
Plain Ball Bearings - Metric -- BBSRIXMSS6000
from Quality Bearings & Components

Corrosion-Resistant - Stainless. PLAIN BALL BEARINGS – METRIC. • 316 Stainless Raceways. • 316 Stainless Balls. • Polymer Retainer. • ABEC 0. • Single Row [See More]

  • Design Units: Metric
  • Outside Diameter: 1.0236
  • Bore: 0.3937
  • Overall Width: 0.3150
6000 Series Extra Light Bearings -- 6006
from Noma Bearing Corporation

The 6000 series, extra light bearings were specifically designed for applications where space limitations are a primary consideration and shafts are relatively large. These bearings are capable of withstanding radial, thrust or combined loads within their basic load ratings. This series is produced... [See More]

  • Design Units: Metric
  • Outside Diameter: 2.1654
  • Bore: 1.1811
  • Overall Width: 0.5118
Ceramic Hybrid Radial Bearings -- MR105C-ZRS #5 SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.1969
  • Type: Radial Bearings
  • Outside Diameter: 0.3937
Open Large Size Stainless Steel Bearing -- 6003H
from EZO SPB-USA, LLC

larger image [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove
  • Bore: 0.6693
Motor Encoder Units - BMB-6202/032S2/EA002A -- 1054010202
from SKF/North America

Being able to accurately monitor the status of rotating components is critical in many applications. Modern AC motors require encoders to continuously monitor speed, position and direction of rotation. These encoders, which are typically external to the motor, are exposed to environmental... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.3780
  • Bore: 0.5906
  • Width: 0.4331
Y-bearings for High Temperatures - YAR 204-012-2FW/VA201 -- 103032912
from SKF/Global

SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws. [See More]

  • Design Units: Metric
  • Bore: 0.7500
  • Type: Conrad / Deep Groove Wide Inner Ring
  • Outside Diameter: 1.8504
Ball and Roller Bearings -- 63801
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Design Units: Metric
  • Bore: 0.4724
  • Type: Thin-section
  • Outside Diameter: 0.8268
Miniature Ball Bearings -- 608-LLU/1K [608-LLU/1K from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 0.0000
Plain Ball Bearings-Double Row - Inch/metric -- BBPRIXM5200DR#
from Quality Bearings & Components

Plastic Raceways. PLAIN BALL BEARINGS-DOUBLE ROW – INCH/METRIC. • Acetal Raceways. • Glass or 316 Stainless Steel Balls [See More]

  • Design Units: Metric
  • Outside Diameter: 1.1811
  • Bore: 0.3937
  • Overall Width: 0.5622
6200 Series Light Series Bearings -- 6200
from Noma Bearing Corporation

The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to provide maximum performance by means of precise ball complement selection. The 6200 series is... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.1811
  • Bore: 0.3937
  • Overall Width: 0.3543
Ceramic Hybrid Radial Bearings -- MR16101C-Z THB/C3 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.4724
  • Type: Radial Bearings
  • Outside Diameter: 1.1811
Open Metric Bearing -- 601X
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove
  • Bore: 0.0591
Self-aligning Ball Bearings, Cylindrical and Tapered Bore - 108 TN9 -- 1140010108
from SKF/North America

The self-aligning ball bearing was invented by SKF. It has two rows of balls and a common concave sphered raceway in the outer ring. The bearing is consequently self-aligning and insensitive to angular misalignments of the shaft relative to the housing. It is particularly suitable for applications... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 0.2756
Y-bearings on an Adapter Sleeve - YSA 205-2FK + H 2305
from SKF/Global

Y-bearings of this type are delivered exclusively with the rugged standard "Superagriseal" fitted with additional plain sheet steel flingers. The outer ring has two lubrication holes as standard. [See More]

  • Design Units: Metric
  • Bore: 0.7874
  • Type: Conrad / Deep Groove Wide Inner Ring
  • Outside Diameter: 2.0472
Ball and Roller Bearings -- F601XH
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Application: Instrument / Miniature
  • Outside Diameter: 0.2362
Miniature Ball Bearings -- 608-ZZ-C3/2AS [608-ZZ-C3/2AS from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 7.0000
Self-Clinching Ball Bearings - Metric -- BDNRSSMSBS110M
from Quality Bearings & Components

Self-Clinching. BALL BEARINGS – METRIC. Materials: High Chromium Alloy Steel Bearing. Carbon Steel Retainer, Black Oxide Finish. Features: • Self-aligning to ±5 °. • Double Shields. • ABEC 3. • High-speed applications. • Knurling ensures secure... [See More]

  • Design Units: Metric
  • Outside Diameter: 0.9441
  • Bore: 0.3937
  • Overall Width: 0.3937
6200 Series Light Series Bearings -- 6204
from Noma Bearing Corporation

The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to provide maximum performance by means of precise ball complement selection. The 6200 series is... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.8504
  • Bore: 0.7874
  • Overall Width: 0.5512
Ceramic Hybrid Radial Bearings -- MR608C-2GS TH9/C3 #5 ZRO2 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.3150
  • Type: Radial Bearings
  • Outside Diameter: 0.8661
Shielded Extra Thin Metric Bearing -- 63800ZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.3937
Y-bearings with an Eccentric Locking Collar - YEL 204-012-2F -- 1030154012
from SKF/North America

Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar on the inner ring extension in the... [See More]

  • Design Units: Metric
  • Bore: 0.7500
  • Type: Conrad / Deep Groove Wide Inner Ring
  • Outside Diameter: 1.8504
Y-bearings, with Grub Screws - YAR 203-008-2F -- 1030023008
from SKF/Global

Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120 ° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different standard... [See More]

  • Design Units: Metric
  • Bore: 0.5000
  • Type: Conrad / Deep Groove Wide Inner Ring
  • Outside Diameter: 1.5748
Ball and Roller Bearings -- F601XHZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Design Units: Metric
  • Bore: 0.0591
  • Application: Instrument / Miniature
  • Outside Diameter: 0.2362
Miniature Ball Bearings -- 608-ZZ/LT66 [608-ZZ/LT66 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 7.0000
6200 Series Light Series Bearings -- 6206
from Noma Bearing Corporation

The 6200 light series designed with deep, close-contoured races offer a perfectly balanced bearing with the capacity to carry radial, thrust or combined loads. This series was specifically developed to provide maximum performance by means of precise ball complement selection. The 6200 series is... [See More]

  • Design Units: Metric
  • Outside Diameter: 2.4409
  • Bore: 1.1811
  • Overall Width: 0.6299
Ceramic Hybrid Radial Bearings -- MR6807C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 1.3780
  • Type: Radial Bearings
  • Outside Diameter: 1.6535
Shielded Large Size Stainless Steel Bearing -- 6000ZZ
from EZO SPB-USA, LLC

Shielded Large Size Stainless Steel Bearings Bearings also available with single shield or seal : suffix Z, RS, RU or TS. [See More]

  • Design Units: Metric
  • Application: Instrument / Miniature
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Ball and Roller Bearings -- F602XH-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Design Units: Metric
  • Bore: 0.0787
  • Application: Instrument / Miniature
  • Outside Diameter: 0.2756
Miniature Ball Bearings -- 608-ZZC3/L627 [608-ZZC3/L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 7.0000
6300 Series Medium Series Bearings -- 6300
from Noma Bearing Corporation

The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.3780
  • Bore: 0.3937
  • Overall Width: 0.4331
Ceramic Hybrid Radial Bearings -- SMF105C-2OS #7 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.1969
  • Type: Radial Bearings
  • Outside Diameter: 0.3937
Ball and Roller Bearings -- F63800
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Thin-section
  • Outside Diameter: 0.7480
Miniature Ball Bearings -- 608SSSD21M4MTA1LY121 [608SSSD21M4MTA1LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 7.0000
6300 Series Medium Series Bearings -- 6303
from Noma Bearing Corporation

The 6300 medium series bearings is similar in function to the 6200 series bearing. This series is produced with heavier races and greater ball complement enabling the bearing to carry considerably greater radial, thrust and combined loads for a given bore size. This bearing is also capable of... [See More]

  • Design Units: Metric
  • Outside Diameter: 1.8504
  • Bore: 0.6693
  • Overall Width: 0.5512
Ceramic Hybrid Radial Bearings -- SMF105C-UU #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.1969
  • Type: Radial Bearings
  • Outside Diameter: 0.3937
Ball and Roller Bearings -- F63800-2RS
from AST Bearings LLC

Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Thin-section
  • Outside Diameter: 0.7480
Miniature Ball Bearings -- 608ZZRA1P25L01 [608ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / 8 Mm X 22 Mm X 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Design Units: Metric
  • Outside Diameter: 0.8661
  • Bore: 0.3150
  • Overall Width: 0.0000
8000 & 8700 Series -"felt seal replacement" bearings -- 8008
from Noma Bearing Corporation

The 8000 and 8700 series designed with the inner ring extended on one side offers many application advantages especially when used in conjunction with other parts that provide added bearing protection. This type bearing is being utilized in equipment such as fractional horsepower motors, vacuum... [See More]

  • Design Units: Metric
  • Bore: 0.3150
  • Type: Wide Inner Ring
  • Outside Diameter: 0.9449
Ceramic Hybrid Radial Bearings -- SMF148C-2OS #7 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.3150
  • Type: Radial Bearings
  • Outside Diameter: 0.5512
Ball and Roller Bearings -- F63800Z
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Thin-section
  • Outside Diameter: 0.7480
Miniature Ball Bearings -- 609-HLN [609-HLN from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 9 Mm X 24 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]

  • Design Units: Metric
  • Bore: 0.3543
  • Type: Conrad / Deep Groove
  • Outside Diameter: 0.9449
8000 & 8700 Series -"felt seal replacement" bearings -- 87504
from Noma Bearing Corporation

The 8000 and 8700 series designed with the inner ring extended on one side offers many application advantages especially when used in conjunction with other parts that provide added bearing protection. This type bearing is being utilized in equipment such as fractional horsepower motors, vacuum... [See More]

  • Design Units: Metric
  • Bore: 0.7874
  • Type: Wide Inner Ring
  • Outside Diameter: 1.8504
Ceramic Hybrid Radial Bearings -- SMF63C-Y AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.1181
  • Type: Radial Bearings
  • Outside Diameter: 0.2362
Miniature Ball Bearings -- 623-CO7 [623-CO7 from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 3 Mm X 10 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]

  • Design Units: Metric
  • Bore: 0.1181
  • Type: Conrad / Deep Groove
  • Outside Diameter: 0.3937
88000 Series - an extended inner ring bearings -- 88011
from Noma Bearing Corporation

The 88000 series bearings is similar in function to the 8000 and 8700 series except that it features an extended inner ring on both sides to provide additional shaft sup port. When assembled with the proper press fit, the extra width of the inner ring provides a more firm grip on the shaft reducing... [See More]

  • Design Units: Metric
  • Bore: 0.4331
  • Type: Wide Inner Ring
  • Outside Diameter: 1.2598
Ceramic Hybrid Radial Bearings -- SMF6900C-2YS NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Design Units: Metric
  • Bore: 0.3937
  • Type: Radial Bearings
  • Outside Diameter: 0.8661
Miniature Ball Bearings -- 624-HLC [624-HLC from FAG Bearing]
from Pacific International Bearing, Inc.

FAG Brand / 4 Mm X 13 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Open [See More]

  • Design Units: Metric
  • Bore: 0.1575
  • Type: Conrad / Deep Groove
  • Outside Diameter: 0.5118
88000 Series - an extended inner ring bearings -- 88503
from Noma Bearing Corporation

The 88000 series bearings is similar in function to the 8000 and 8700 series except that it features an extended inner ring on both sides to provide additional shaft sup port. When assembled with the proper press fit, the extra width of the inner ring provides a more firm grip on the shaft reducing... [See More]

  • Design Units: Metric
  • Bore: 0.6693
  • Type: Wide Inner Ring
  • Outside Diameter: 1.5748