Thin-section Radial Ball Bearings

85 Results
Thin Section Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Type: Thin-section
  • Design Units: Inch
  • Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
Open Ball Bearings -- KA020CP0
from Alpine Bearing, Inc.

The radial contact bearing is a single-row radial ball-bearing of conventional design with a Conrad-type assembly. The bearing is assembled by eccentric displacement of the inner race within the outer race, permitting insertion of about half of a full complement of balls. Although the radial contact... [See More]

  • Type: Thin-section
Radial Contact Bearing -- JSA020CPO
from SilverThin Bearing Group of Mechatronics Inc.

Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace; Military; Industrial, Robotics, Dist. Markets
  • Bore: 2.0000
Extra Thin Open Metric Bearing -- ER Series: ER1038
from EZO SPB-USA, LLC

larger image [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.3750
Thin Section Bearings
from Schaeffler Technologies AG & Co. KG

Thin section bearings have high precision, are very quiet and have high load carrying capacity. These ball bearings are available in three different designs and have an extremely small, predominantly square cross-section. Within each series, the cross-section remains constant even for larger shaft... [See More]

  • Type: Conrad / Deep Groove (optional feature) Thin-section
Airframe Control / Aerospace Bearings B500 Series -- B538
from Schatz Bearing Corp.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Airframe / Aircraft Control
  • Bore: 0.6250
Ball and Roller Bearings -- 63800
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Type: Thin-section
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
16002 Series Deep Groove Radial Ball Bearings -- 16002
from Emerson Bearing Co.

Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm. [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Outside Diameter: 1.2598
  • Bore: 0.5906
  • Overall Width: 0.3150
Precision Ball Bearings -- Thin Section Bearings
from Timken Company (The)

Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations with special features available to meet specific application requirements. Design... [See More]

  • Type: Conrad / Deep Groove (optional feature) Thin-section
  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4
  • Bore: 0.6299 to 11.8110
Bearing -- 127651765 [61909-2RZ from SKF Group (The)]
from Radwell International

45MM BORE DIAM, 68MM OD, DOUBLE SEAL THIN SECTION RADIAL BALL BEARING 12MM WIDE, 1 ROW, ROUND BORE, 2,200 LB STATIC CAPACITY, 3,150 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Thin Section Bearing -- IM-KA020CPO
from Thin Section Bearings Of America

Ball Quantity: 27. Ball Diameter: 1/8. Pitch: 2.250 [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
8mm Series -- K02508CP0
from KAYDON Bearings

REALI-SLIM MM ™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 1.6142
Ball Bearings - Inch -- BBXCRC-KA020CPO
from Quality Bearings & Components

Thin Section | Conrad Style. BALL BEARINGS – INCH. • 52100 Chrome Steel. • Conrad Radial Contact. • Snap-Over Cage. • ABEC 1. NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply. [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
Radial Ball Bearings -- CSCA020-HLE [CSCA020-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 2.0000
  • Design Units: Metric
  • Outside Diameter: 2.5000
Silverthin Bearing SA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 12.0000
Radial Contact Thin Section, C-Type -- JU040CP0*RBC
from RBC Bearings

This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
  • Bore: 4.0000
Thinex Ball Bearings -- SSRI-1038
from Alpine Bearing, Inc.

Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque... [See More]

  • Type: Thin-section
  • Bore: 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.6250
Extra Thin Shield Metric Bearing -- ER Series: ER1038ZZS
from EZO SPB-USA, LLC

Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.3750
Airframe Control/Aerospace Bearings B500DD Series -- B538DD
from Schatz Bearing Corp.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Airframe / Aircraft Control
  • Bore: 0.6250
Ball and Roller Bearings -- 63800-2RS
from AST Bearings LLC

Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]

  • Type: Thin-section
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Bearing -- 18567257 [61808-2RS1 from SKF Group (The)]
from Radwell International

RADIAL BALL BEARING, 40MM BORE DIAM, 52MM OD, DOUBLE SEAL THIN SECTION 7MM WIDE, 1 ROW, ROUND BORE, 776 LB STATIC CAPACITY, 1,110 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Contact Type C -- S03503CS0
from KAYDON Bearings

Here's a low profile, large bore bearing that's destined to change your thinking about robotics, inspection equipment, satellites, cameras and similar applications where precise positioning and lightweight designs are critical. At just 2.5mm wide, ULTRA-SLIM ® bearings are available for an array... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 1.3780
  • Design Units: Metric
  • Outside Diameter: 1.6142
Radial Ball Bearings -- CSCA030-HLE [CSCA030-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 3.0000
  • Design Units: Metric
  • Outside Diameter: 3.5000
Silverthin Bearing SAA Series - Type C
from National Precision Bearing, Inc.

The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 1.0000 to 1.7500
Flanged Open Extra Thin Metric Bearing -- F63800
from EZO SPB-USA, LLC

Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.3937
Airframe Control/Aerospace Bearings B500WZZ Series -- B5538WZZ
from Schatz Bearing Corp.

Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]

  • Type: Double Row Deep Groove Thin-section
  • Design Units: Inch
  • Application: Airframe / Aircraft Control
  • Bore: 0.6250
Ball and Roller Bearings -- 63800ZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Type: Thin-section
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Bearing -- 18570099 [61909-2RS1 from SKF Group (The)]
from Radwell International

45MM BORE DIAM, 68MM OD, DOUBLE SEAL THIN SECTION RADIAL BALL BEARING 12MM WIDE, 1 ROW, ROUND BORE, 2,200 LB STATIC CAPACITY, 3,150 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Type C JA - Radial -- JA020CP0
from KAYDON Bearings

The REALI-SLIM ® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
  • Bore: 2.0000
Radial Ball Bearings -- CSCA035-HLE [CSCA035-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 3.5000
  • Design Units: Metric
  • Outside Diameter: 4.0000
Silverthin Bearing SB Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 2.0000 to 20.0000
Flanged Shielded Extra Thin Metric Bearing -- F63800ZZ
from EZO SPB-USA, LLC

Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.3937
Precision Thin Section Bearings STA Series -- STA020
from Schatz Bearing Corp.

Precision thin section ball bearings [See More]

  • Type: Conrad / Deep Groove (optional feature) Thin-section
  • Bore: 2.0000
  • Design Units: Inch
  • Outside Diameter: 2.5000
Ball and Roller Bearings -- 63801
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Type: Thin-section
  • Bore: 0.4724
  • Design Units: Metric
  • Outside Diameter: 0.8268
Bearing -- 187432934 [61906-2RZ from SKF Group (The)]
from Radwell International

30MM BORE DIAM, 47MM OD, DOUBLE SEAL THIN SECTION RADIAL BALL BEARING 9MM WIDE, 1 ROW, ROUND BORE, 1,020 LB STATIC CAPACITY, 1,640 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Type C SA Radial Contact -- SA020CP0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Harsh Environments
  • Bore: 2.0000
Radial Ball Bearings -- CSCA040-HLE [CSCA040-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 4.0000
  • Design Units: Metric
  • Outside Diameter: 4.5000
Silverthin Bearing SC Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Open Extra Thin Metric Bearing -- 63800
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.3937
Ball and Roller Bearings -- F63800
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Type: Thin-section
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Bearing -- 21222005 [61808-2RZ from SKF Group (The)]
from Radwell International

BEARING, 40MM BORE DIAM, 52MM OD, DOUBLE SEAL, THIN SECTION, RADIAL, 7MM WIDE, 1 ROW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCA047-HLE [CSCA047-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 4.7500
  • Design Units: Metric
  • Outside Diameter: 5.2500
Silverthin Bearing SD Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 30.0000
Shielded Extra Thin Metric Bearing -- 63800ZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.3937
Ball and Roller Bearings -- F63800-2RS
from AST Bearings LLC

Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]

  • Type: Thin-section
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Bearing -- 21328930 [61807 from SKF Group (The)]
from Radwell International

35MM BORE DIAM, 47MM OD, OPEN THIN SECTION RADIAL BALL BEARING 7MM WIDE, 1 ROW, ROUND BORE, 719 LB STATIC CAPACITY, 1,070 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCA050-HLE [CSCA050-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 5.0000
  • Design Units: Metric
  • Outside Diameter: 5.5000
Silverthin Bearing SF Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Ball and Roller Bearings -- F63800Z
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Type: Thin-section
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.7480
Bearing -- 21328935 [61810 from SKF Group (The)]
from Radwell International

50MM BORE DIAM, 65MM OD, OPEN THIN SECTION RADIAL BALL BEARING 7MM WIDE, 1 ROW, ROUND BORE, 1,070 LB STATIC CAPACITY, 1,400 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCAA010-TV-HLE [CSCAA010-TV-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 1.3750
Silverthin Bearing SG Series - Type A
from National Precision Bearing, Inc.

In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
  • Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
  • Bore: 4.0000 to 35.0000
Bearing -- 22555932 [61903 from SKF Group (The)]
from Radwell International

17MM BORE DIAM, 30MM OD, OPEN THIN SECTION RADIAL BALL BEARING 7MM WIDE, 1 ROW, ROUND BORE, 522 LB STATIC CAPACITY, 980 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCB035-HLE [CSCB035-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 3.5039
  • Design Units: Metric
  • Outside Diameter: 4.1250
Bearing -- 25231679 [61900-2Z from SKF Group (The)]
from Radwell International

10MM BORE DIAM, 22MM OD, DOUBLE SHIELD THIN SECTION RADIAL BALL BEARING 6MM WIDE, 1 ROW, ROUND BORE, 169 LB STATIC CAPACITY, 438 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCC080-HLE [CSCC080-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 8.0000
  • Design Units: Metric
  • Outside Diameter: 8.7500
Bearing -- 26026222 [61910-2RS1 from SKF Group (The)]
from Radwell International

50MM BORE DIAM, 72MM OD, DOUBLE SEAL THIN SECTION RADIAL BALL BEARING 12MM WIDE, 1 ROW, ROUND BORE, 2,340 LB STATIC CAPACITY, 3,280 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCD100-HLE [CSCD100-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 10.0000
  • Design Units: Metric
  • Outside Diameter: 11.0000
Bearing -- 35563760 [61801 from SKF Group (The)]
from Radwell International

12MM BORE DIAM, 21MM OD, OPEN THIN SECTION RADIAL BALL BEARING 5MM WIDE, 1 ROW, ROUND BORE, 151 LB STATIC CAPACITY, 321 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCD110-HLE [CSCD110-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 11.0000
  • Design Units: Metric
  • Outside Diameter: 12.0000
Bearing -- 39078537 [61806-2RS1 from SKF Group (The)]
from Radwell International

BALL BEARING, DOUBLE SEAL, 30 MM BORE, 42 MM OUTSIDE DIAMETER, 7 MM WIDTH, THIN SECTION RADIAL, 1 ROW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCF090-HLE [CSCF090-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 9.0000
  • Design Units: Metric
  • Outside Diameter: 10.5000
Bearing -- 40229758 [61802 from SKF Group (The)]
from Radwell International

15MM BORE DIAM, 24MM OD, OPEN THIN SECTION RADIAL BALL BEARING 5MM WIDE, 1 ROW, ROUND BORE, 180 LB STATIC CAPACITY, 351 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCF110-HLE [CSCF110-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 11.0000
  • Design Units: Metric
  • Outside Diameter: 12.5000
Bearing -- 40299783 [61805 from SKF Group (The)]
from Radwell International

25MM BORE DIAM, 37MM OD, OPEN THIN SECTION RADIAL BALL BEARING 7MM WIDE, 1 ROW, ROUND BORE, 585 LB STATIC CAPACITY, 1,490 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCG065-HLE [CSCG065-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 6.5000
  • Design Units: Metric
  • Outside Diameter: 8.5000
Bearing -- 40527072 [61908-2RS1 from SKF Group (The)]
from Radwell International

40MM BORE DIAM, 62MM OD, DOUBLE SEAL THIN SECTION RADIAL BALL BEARING 12MM WIDE, 1 ROW, ROUND BORE, 2,090 LB STATIC CAPACITY, 3,100 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCG090-2RS-HLE [CSCG090-2RS-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 9.0000
  • Design Units: Metric
  • Outside Diameter: 11.0000
Bearing -- 40895095 [61800-2Z from SKF Group (The)]
from Radwell International

10MM BORE DIAM, 19MM OD, DOUBLE SHIELD THIN SECTION RADIAL BALL BEARING 5MM WIDE, 1 ROW, ROUND BORE, 132 LB STATIC CAPACITY, 310 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCG100-HLE [CSCG100-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 10.0000
  • Design Units: Metric
  • Outside Diameter: 12.0000
Bearing -- 44642342 [61905 from SKF Group (The)]
from Radwell International

25MM BORE DIAM, 42MM OD, OPEN THIN SECTION RADIAL BALL BEARING 9MM WIDE, 1 ROW, ROUND BORE, 899 LB STATIC CAPACITY, 1,490 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCG180-HLE [CSCG180-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 18.0000
  • Design Units: Metric
  • Outside Diameter: 20.0000
Bearing -- 48569890 [61810-2RS1 from SKF Group (The)]
from Radwell International

BEARING, 50 MM BORE DIAMETER, 65 MM OUTSIDE DIAMETER, DOUBLE SEAL THIN SECTION, RADIAL, 7 MM WIDTH, 1 ROW, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCG250-HLE [CSCG250-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 25.0000
  • Design Units: Metric
  • Outside Diameter: 27.0000
Bearing -- 49131762 [61903-2Z from SKF Group (The)]
from Radwell International

17MM BORE DIAM, 30MM OD, DOUBLE SHIELD THIN SECTION RADIAL BALL BEARING 7MM WIDE, 1 ROW, ROUND BORE, 522 LB STATIC CAPACITY, 980 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCU045-2RS-HLE [CSCU045-2RS-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 4.5000
  • Design Units: Metric
  • Outside Diameter: 5.2500
Bearing -- 56380081 [61908/C3 from SKF Group (The)]
from Radwell International

40MM BORE DIAM, 62MM OD, OPEN THIN SECTION RADIAL BALL BEARING 12MM WIDE, 1 ROW, ROUND BORE, 2,090 LB STATIC CAPACITY, 3,100 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCU060-2RS-HLE [CSCU060-2RS-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 6.0000
  • Design Units: Metric
  • Outside Diameter: 6.7500
Bearing -- 80600879 [16004C3 from NSK Americas]
from Radwell International

RADIAL AND DEEP GROOVE BALL BEARING, METRIC - THIN SECTION, 20MM BORE SIZE, OPEN TYPE, INTERNAL CLEARANCE GREATER THAN NORMAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCU065-2RS-HLE [CSCU065-2RS-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 6.5000
  • Design Units: Metric
  • Outside Diameter: 7.2500
Bearing -- 87592546 [61809-2RS1 from SKF Group (The)]
from Radwell International

45MM BORE DIAM, 58MM OD, DOUBLE SEAL THIN SECTION RADIAL BALL BEARING 7MM WIDE, 1 ROW, ROUND BORE, 967 LB STATIC CAPACITY, 1,360 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Thin-section
Radial Ball Bearings -- CSCU070-2RS-HLE [CSCU070-2RS-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 7.0000
  • Design Units: Metric
  • Outside Diameter: 7.7500
Radial Ball Bearings -- CSCU075-2RS-HLE [CSCU075-2RS-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 7.5000
  • Design Units: Metric
  • Outside Diameter: 8.2500
Radial Ball Bearings -- CSCU110-2RS-HLE [CSCU110-2RS-HLE from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Deep groove ball bearing. Thin [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 11.0000
  • Design Units: Metric
  • Outside Diameter: 11.7500
Thin Section -- 6700-2RS-SRL [6700-2RS-SRL from Pacific International Bearing, Inc.]
from Pacific International Bearing, Inc.

EZO Brand / 10mm X 15mm X 3mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 0.5906