Double Seal Radial Ball Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
- Type: Conrad / Deep Groove
- Design Units: Inch
from SKF/Global
SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.2756
from SilverThin Bearing Group of Mechatronics Inc.
Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]
- Seals / Shields: Single Seal (optional feature); Double Seal; Single Shield (optional feature); Double Shield (optional feature)
- Application: Aerospace; Military; Industrial, Robotics, Dist. Markets
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
from RBC Bearings
This 7500 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards. This 7500 Series ™ bearing is recommended for applications requiring the accuracy of rotation and quiet performance of close tolerance... [See More]
- Seals / Shields: None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Seal
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
from AST Bearings LLC
Also available with a snap ring groove on the OD, with/without the ring. [See More]
- Seals / Shields: Double Seal
- Bore: 0.0139
- Design Units: Inch
- Outside Diameter: 0.0465
from Berliss
Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings. Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single or double sealed or... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from Noma Bearing Corporation
The 88000 series bearings is similar in function to the 8000 and 8700 series except that it features an extended inner ring on both sides to provide additional shaft sup port. When assembled with the proper press fit, the extra width of the inner ring provides a more firm grip on the shaft reducing... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Wide Inner Ring
- Bore: 0.4331
from FHD Bearings Co., Ltd.
Radial spherical plain bearing, requiring maintenance, sealed, metric sizes. Radial spherical plain bearings are designed to accommodate radial and combined radial and axial loads, and also misalignment. This specific design includes a steel/steel sliding contact surface combination and a double-lip... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Application: Automotive; Heavy Machinery,Hydraulic Cylinders,Industrial Equipmen
- Outside Diameter: 1.0236
from WD Bearing Group
Pillow blocks, the most commonly used type of mounted units, are housings which have a bearing fitted into them. They are designed to provide shaft support where the mounting surface is parallel to the shaft axis. Typically manufactured from cast iron or cast steel, the pillow block bearing housing... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Wide Inner Ring
- Bore: 0.5906
from KAYDON Bearings
The REALI-SLIM ® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the... [See More]
- Seals / Shields: Single Seal (optional feature); Double Seal; Single Shield (optional feature); Double Shield (optional feature)
- Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
from SKF/North America
The SKF standard range of hybrid bearings essentially comprises hybrid single row deep groove ball bearings (fig 1). The reason for it is clear: deep groove ball bearings are the most widely used bearing type, especially in electric motors, and are very useful for simple designs utilizing... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from Pacific International Bearing, Inc.
FAG Brand / 6 Mm X 17 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.2362
from Reid Supply
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . INA-2260 [See More]
- Seals / Shields: Double Seal
- Outside Diameter: 1.1020
- Bore: 0.4720
- Width: 0.3150
from Boston Gear
Overview. Boston Gear's comprehensive line of un mounted, inch-size ball bearings are designed to meet diverse manufacturing and budget requirements, adding value and choice to your power transmission purchases. And design engineers will appreciate the freedom to choose from a wide range of quality... [See More]
- Seals / Shields: Double Seal; Double Shield
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Type: Conrad / Deep Groove
- Design Units: Metric
from SKF/Global
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers... [See More]
- Seals / Shields: Double Seal
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.2598
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.3150
from RBC Bearings
This 7600 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards, while the inner ring is extended and contains set screws This 7600 Series ™ bearing is recommended for applications requiring the... [See More]
- Seals / Shields: None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Seal
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove Thin-section
- Design Units: Inch
from AST Bearings LLC
Also available with a snap ring groove on the OD, with/without the ring. [See More]
- Seals / Shields: Double Seal
- Bore: 0.0139
- Design Units: Inch
- Outside Diameter: 0.0465
from Noma Bearing Corporation
The 88000 series bearings is similar in function to the 8000 and 8700 series except that it features an extended inner ring on both sides to provide additional shaft sup port. When assembled with the proper press fit, the extra width of the inner ring provides a more firm grip on the shaft reducing... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Wide Inner Ring
- Bore: 0.6693
from SKF/North America
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.6299
from Pacific International Bearing, Inc.
TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from SKF/Global
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 1.5748
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.4724
from RBC Bearings
This precision ground 1600 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 5000 rpm. Precision ground on all surfaces for superior performance with extra attention given to the ball grooves. Careful heat... [See More]
- Seals / Shields: None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Seal
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Design Units: Inch
from AST Bearings LLC
Also available with a snap ring groove on the OD, with/without the ring. [See More]
- Seals / Shields: Double Seal
- Bore: 0.0139
- Design Units: Inch
- Outside Diameter: 0.0465
from SKF/North America
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Seals / Shields: Double Seal
- Application: Industrial Truck Service Industry
- Type: Conrad / Deep Groove Mast Guide Bearing
- Design Units: Inch
from Pacific International Bearing, Inc.
TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from SKF/Global
The self-aligning ball bearing was invented by SKF. It has two rows of balls and a common concave sphered raceway in the outer ring. The bearing is consequently self-aligning and insensitive to angular misalignments of the shaft relative to the housing. It is particularly suitable for applications... [See More]
- Seals / Shields: Double Seal
- Bore: 0.3937
- Design Units: Metric
- Outside Diameter: 1.1811
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.5000
from RBC Bearings
This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. [See More]
- Seals / Shields: Double Seal
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch; Metric
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Seal
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Design Units: Inch
from AST Bearings LLC
Also available with a snap ring groove on the OD, with/without the ring. [See More]
- Seals / Shields: Double Seal
- Bore: 0.0139
- Design Units: Inch
- Outside Diameter: 0.0465
from SKF/North America
Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring little maintenance. Deep raceway grooves and the close conformity between the raceway grooves and the... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.4724
from Pacific International Bearing, Inc.
TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from SKF/Global
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]
- Seals / Shields: Double Seal
- Bore: 0.6693
- Design Units: Metric
- Outside Diameter: 1.5748
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.6250
from RBC Bearings
This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision... [See More]
- Seals / Shields: Double Seal
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Seal
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Design Units: Inch
from AST Bearings LLC
Also available with a snap ring groove on the OD, with/without the ring. [See More]
- Seals / Shields: Double Seal
- Bore: 0.0139
- Design Units: Inch
- Outside Diameter: 0.0465
from SKF/North America
Y-bearings with an eccentric locking collar are intended primarily for use in applications where the direction of rotation is constant. On one side of the bearing inner ring is an eccentric extension that fits the locking collar. Turning the locking collar on the inner ring extension in the... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove Wide Inner Ring
- Bore: 0.7500
from Pacific International Bearing, Inc.
TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from SKF/Global
Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring little maintenance. Deep raceway grooves and the close conformity between the raceway grooves and the... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.2500
from RBC Bearings
This precision ground 3000 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 2500 rpm. Precision ground on all rolling surfaces for superior performance. Careful heat treatment provides a uniform and exact... [See More]
- Seals / Shields: None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Seal
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Design Units: Inch
from Pacific International Bearing, Inc.
TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from SKF/Global
SKF Y-bearings for high temperatures correspond in design to the appropriate Y-bearings in the YAR 2-2FW series with grub screws. [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove Wide Inner Ring
- Bore: 0.7500
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.3150
from RBC Bearings
This 6900 Series ™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush mounting. Bearings are supplied assembled in the housing. The pressed steel flanged housing provides a secure yet... [See More]
- Seals / Shields: None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Seal
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Design Units: Inch
from Pacific International Bearing, Inc.
TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.7480
from SKF/Global
Y-bearings of this type are delivered exclusively with the rugged standard "Superagriseal" fitted with additional plain sheet steel flingers. The outer ring has two lubrication holes as standard. [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove Wide Inner Ring
- Bore: 0.7874
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.1250
from RBC Bearings
This 400 Series ™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. This bearing features a full ball complement for maximum capacity, without a retainer, and a... [See More]
- Seals / Shields: None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Seal
- Application: Airframe / Aircraft Control
- Type: Internal Self Aligning
- Design Units: Inch
from Pacific International Bearing, Inc.
TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.7480
from SKF/Global
Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120 ° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different standard... [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove Wide Inner Ring
- Bore: 0.5000
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.1875
from RBC Bearings
This 5000 Series ™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting device. The bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not... [See More]
- Seals / Shields: None (Open Bearing) (optional feature); Single Seal (optional feature); Double Seal
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Our experience and expertise has helped numerous customers solve problems using special bearing designs suited to their specific applications. Our long history allows us to call on previous designs to expeditiously design and develop special bearings to solve demanding applications. We have... [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Conrad / Deep Groove (optional feature) Thin-section
- Bore: 4.0000
from Pacific International Bearing, Inc.
TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.7480
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.2500
from Pacific International Bearing, Inc.
TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.2756
- Design Units: Metric
- Outside Diameter: 0.8661
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.3150
from Pacific International Bearing, Inc.
TPI Brand / 7 Mm X 22 Mm X 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.2756
- Design Units: Metric
- Outside Diameter: 0.8661
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.3937
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3543
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.3937
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3543
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.4724
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3543
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.1969
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3543
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.6250
from Pacific International Bearing, Inc.
TPI Brand / 9 Mm X 26 Mm X 8mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.1250
from Pacific International Bearing, Inc.
TPI Brand / 9 Mm X 26 Mm X 8mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.1875
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Seals / Shields: Double Seal
- Bore: 0.1969
- Design Units: Metric
- Outside Diameter: 0.6299
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.1875
from Pacific International Bearing, Inc.
NMB Brand / .3750in X .8750in X .2812in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Bore: 0.3750
- Design Units: Inch
- Outside Diameter: 0.8750
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.3937
from Pacific International Bearing, Inc.
FAG Brand / 17 Mm X 35 Mm X 10 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.6693
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 1.1811
from Pacific International Bearing, Inc.
FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.1969
from Pacific International Bearing, Inc.
FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.7500
from Pacific International Bearing, Inc.
FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from Boca Bearings Company
Radial Full Ceramic Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Full Ceramic Bearings
- Bore: 0.1969
from Pacific International Bearing, Inc.
FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from Boca Bearings Company
Radial Full Ceramic Bearings [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Radial Full Ceramic Bearings
- Bore: 0.2362
from Pacific International Bearing, Inc.
FAG Brand / 10 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals [See More]
- Seals / Shields: Double Seal
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937