Maximum Capacity, Double Row Radial Ball Bearings

2 Results
DW Series Radial Ball Bearings -- DW4
from Alpine Bearing, Inc.

Light weight design and safe for extreme environments, these bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise... [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Inch
  • Application: Aerospace; Airframe / Aircraft Control
  • Bore: 0.2500
Single-row Maximum Capacity, Filling Notch Bearing - Type M - 100 M Series -- 110-M
from SKF/North America

MRC's single-row Maximum "M-type" bearings have a single filling slot in both the inner and outer ring, enabling more balls to be added. Because of the increased ball compliment, filling slot bearings have a higher radial load carrying capacity than bearings without filling slots. [See More]

  • Type: Maximum Capacity Double Row Full Ball Complement
  • Bore: 1.9685
  • Design Units: Metric
  • Outside Diameter: 3.5433