Solid Lubrication Radial Ball Bearings
2 Results
Deep Groove Ball Bearings, Single Row, with Solid Oil - 6008-2RS1/W64 -- 1052270008
from SKF/Global
from SKF/Global
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.5748
- Design Units: Metric
- Outside Diameter: 2.6772
Self-aligning Ball Bearings, Cylindrical and Tapered Bore - 2203 E-2RS1TN9/W64 -- 1140312203
from SKF/Global
from SKF/Global
In most applications, ordinary greases and lubricating oils will provide satisfactory lubrication to the bearing giving it an acceptable service life. However, there may be cases where lack of accessibility means that relubrication is virtually impossible, or where very good contaminant exclusion is... [See More]
- Design Units: Metric
- Outside Diameter: 1.5748
- Bore: 0.6693
- Width: 0.6299