Plated Radial Ball Bearings
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove Thin-section
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.6250
from NSK Americas
NSK SPACEA ™ Series Ball Bearings are optimal for applications in severe operating environments where standard bearings aren't adequate. The SPACEA ™ series has a wide array of product applicable to special environments including vacuum, clean, corrosive, high-temperature, dust or water... [See More]
- Application: Agriculture; Instrument / Miniature; Medical / Dental; Clean rooms for the manufacture of semiconductors, Aqueos Food Processing Environments, Vacuum Conditions, Utilities, Pharmaceutical, Print,
- Features: Prelubricated (optional feature)
- Material / Plating: Stainless Steel; Ceramic Balls; Corrosion Resistant; Nickel Alloy Coated, Ceramic Coated
- Operating Temperature: 752
from KAYDON Bearings
A deep groove bearing with reduced shoulder on one. side of inner or outer race ball path. Snapover assembly. permits use of a one-piece circular pocket ring separator. and greater ball complement. These bearings will. accept radial load and single direction thrust load and. are normally used in... [See More]
- Type: Conrad / Deep Groove Thin-section
- Bore: 2.0000
- Design Units: Inch
- Outside Diameter: 2.5002
from RBC Bearings
This 7500 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards. This 7500 Series ™ bearing is recommended for applications requiring the accuracy of rotation and quiet performance of close tolerance... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.5000 to 1.2500
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Double Row Deep Groove Thin-section
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.6250
from RBC Bearings
This 7600 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards, while the inner ring is extended and contains set screws This 7600 Series ™ bearing is recommended for applications requiring the... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.5000 to 0.8125
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 1.0000
from RBC Bearings
This precision ground 1600 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 5000 rpm. Precision ground on all surfaces for superior performance with extra attention given to the ball grooves. Careful heat... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 1.2500
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Double Row Deep Groove
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.1900
from RBC Bearings
This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch; Metric
- Application: Automotive
- Bore: 0.6250 to 1.9375
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Double Row Deep Groove
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.2500
from RBC Bearings
This precision ground 3000 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 2500 rpm. Precision ground on all rolling surfaces for superior performance. Careful heat treatment provides a uniform and exact... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 1.0000
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove Fairleads
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.1895 to 0.1905
from RBC Bearings
This 6900 Series ™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush mounting. Bearings are supplied assembled in the housing. The pressed steel flanged housing provides a secure yet... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.3750 to 1.0000
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Double Row Deep Groove Fairleads
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.2495 to 0.2500
from RBC Bearings
This 400 Series ™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. This bearing features a full ball complement for maximum capacity, without a retainer, and a... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 2.0000
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: External Self Aligning
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.1900
from RBC Bearings
This 5000 Series ™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting device. The bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Automotive
- Bore: 0.2500 to 1.0000
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.1900
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.1900
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Type: Internal Self Aligning
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Bore: 0.1900