ABEC 1 / Class 0 / P0 Radial Ball Bearings

62 Results
Type C JA - Radial -- JA020CP0
from KAYDON Bearings

The REALI-SLIM ® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; ABEC 3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
  • Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
Ceramic Hybrid C-HIP Series Radial Bearings -- SMF148C-2YS NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3150
Ball Bearings - Inch -- BBXCRC-KA020CPO
from Quality Bearings & Components

Thin Section | Conrad Style. BALL BEARINGS – INCH. • 52100 Chrome Steel. • Conrad Radial Contact. • Snap-Over Cage. • ABEC 1. NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply. [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Conrad / Deep Groove Thin-section
  • Bore: 2.0000
1600 Series Ball Bearing
from National Precision Bearing, Inc.

The 1600 Series bearings are designed to be dimensionally interchangeable with standard domestic inch series bearings. They incorporate 52100 steel and ABEC1 tolerances, allowing them to offer economy with electric motor quality. Improved ball complement and close tolerances also increase their load... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Conrad / Deep Groove
  • Bore: 0.1875 to 1.3125
Miniature Ball Bearings -- 608-LLB [608-LLB from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Thin Section Bearing -- IM-KA020CPO
from Thin Section Bearings Of America

Ball Quantity: 27. Ball Diameter: 1/8. Pitch: 2.250 [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Conrad / Deep Groove Thin-section
  • Bore: 2.0000
Radial Contact Thin Section, C-Type -- JU040CP0*RBC
from RBC Bearings

This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; ABEC 3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
  • Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
Radial Contact Bearing -- JSA020CPO
from SilverThin Bearing Group of Mechatronics Inc.

Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; ABEC 3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
  • Application: Aerospace; Military; Industrial, Robotics, Dist. Markets
  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
6000 Series Deep Groove Ball Bearing -- 6000 2RSJEM
from SKF/Global

SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Type C SA Radial Contact -- SA020CP0
from KAYDON Bearings

KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Application: Harsh Environments
  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Inch
Ceramic Hybrid C-HIP Series Radial Bearings -- SMR6700C-GSZ SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3937
Collar Bearings-clamp Type - Inch -- BBXFLG-S3PP4A
from Quality Bearings & Components

COLLAR BEARINGS-CLAMP TYPE - INCH. 52100 Chrome Steel. Collar and Set Screw. NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. 2. Recommended shaft tolerance: Nominal bore size -.0005 *Bore tolerance applies prior to collar assembly. [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Bore: 0.3750
  • Design Units: Inch
  • Outside Diameter: 0.8750
Miniature Ball Bearings -- 608-LLB-C3/L627 [608-LLB-C3/L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Felt Seal Replacement 487000 Series -- 487502
from SKF/Global

MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.5906
Ceramic Hybrid C-HIP Series Radial Bearings -- SMR6901C-2YS LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.4724
Miniature Ball Bearings -- 608-LLU AV2 TPI [608-LLU AV2 TPI from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Hybrid Bearing Series 200 -- 200S-HYB#1
from SKF/Global

MRC Hybrid ceramic ball bearings use a combination of traditional 52100 steel rings precision matched with silicon nitride (ceramic) balls. In addition to being excellent electric insulators, hybrid bearings have a higher speed capability and will provide longer service life than all-steel bearings... [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Ceramic Hybrid Radial Bearings -- 7508C-DLG-2RSC SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.5000
Miniature Ball Bearings -- 608-LLU C3 [608-LLU C3 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Single-row Deep Groove - Type S - 100 KS Series -- 100-KS
from SKF/Global

Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds. [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Bore: 0.3937
Ceramic Hybrid Radial Bearings -- 99502HC-2BS/C3 UDL/SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.6250
Miniature Ball Bearings -- 608-LLU/1K [608-LLU/1K from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Ceramic Hybrid Radial Bearings -- B539C-TH9/C4C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.7500
Miniature Ball Bearings -- 608-LLU/L627 [608-LLU/L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Ceramic Hybrid Radial Bearings -- MF52-ZZC PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.0787
Miniature Ball Bearings -- 608-ZZ-C3/2AS [608-ZZ-C3/2AS from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Ceramic Hybrid Radial Bearings -- MR1018C-YZZ NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3937
Miniature Ball Bearings -- 608-ZZ/LT66 [608-ZZ/LT66 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Ceramic Hybrid Radial Bearings -- MR16101C-Z THB/C3 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.4724
Miniature Ball Bearings -- 608-ZZC3/L627 [608-ZZC3/L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Ceramic Hybrid Radial Bearings -- MR6807C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 1.3780
Miniature Ball Bearings -- 608SSSD21M4MTA1LY121 [608SSSD21M4MTA1LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Ceramic Hybrid Radial Bearings -- MR6909C-2RS/C3 MG2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 1.7717
Miniature Ball Bearings -- 608ZZRA1P25L01 [608ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / 8 Mm X 22 Mm X 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Ceramic Hybrid Radial Bearings -- SFR144C-YUU NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1250
Miniature Ball Bearings -- 626-LLB [626-LLB from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2362
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ceramic Hybrid Radial Bearings -- SFR144C-YZZEE NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1250
Miniature Ball Bearings -- 626-LLB-C3/L627 [626-LLB-C3/L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2362
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ceramic Hybrid Radial Bearings -- SMF63C-Y AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.1181
Miniature Ball Bearings -- 626-LLU-C3 [626-LLU-C3 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2362
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ceramic Hybrid Radial Bearings -- SMF6900C-2YS NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3937
Miniature Ball Bearings -- 626-ZZ C3 [626-ZZ C3 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2362
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ceramic Hybrid Radial Bearings -- SMR1016C-LL/W4 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3937
Miniature Ball Bearings -- 626-ZZ M3MT A1 LY532 [626-ZZ M3MT A1 LY532 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2362
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ceramic Hybrid Radial Bearings -- SMR1016C-YUU NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3937
Miniature Ball Bearings -- 626-ZZM3MTA1LY121 [626-ZZM3MTA1LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2362
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ceramic Hybrid Radial Bearings -- SMR6001C-PP FC LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.4724
Miniature Ball Bearings -- 626ZZRA1P25L01 [626ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2362
  • Design Units: Metric
  • Outside Diameter: 0.7480
Ceramic Hybrid Radial Bearings -- SMR6003C 420SS/TH9 ZRO2 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.6693
Miniature Ball Bearings -- 627-LLB/C3/L627 [627-LLB/C3/L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2756
  • Design Units: Metric
  • Outside Diameter: 0.8661
Chrome Steel Series Radial Bearings -- 99502H-NRC PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.6250
Miniature Ball Bearings -- 627-LLUC3/L627 [627-LLUC3/L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 7 Mm X 22 Mm X 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2756
  • Design Units: Metric
  • Outside Diameter: 0.8661
Chrome Steel Series Radial Bearings -- B15-R8 TH9/C3C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.5906
Miniature Ball Bearings -- 627-ZZ C3 [627-ZZ C3 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 7 Mm X 22 Mm X 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.2756
  • Design Units: Metric
  • Outside Diameter: 0.8661
Chrome Steel Series Radial Bearings -- BB-SC05A51
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.9843
Miniature Ball Bearings -- 629-LLB C3 L627 [629-LLB C3 L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 9 Mm X 26 Mm X 8mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Non-contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3543
  • Design Units: Metric
  • Outside Diameter: 1.0236
Chrome Steel Series Radial Bearings -- FR144-2GS PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1250
Miniature Ball Bearings -- 629-LLU-C3/L627 [629-LLU-C3/L627 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 9 Mm X 26 Mm X 8mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Contact Rubber Seals [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3543
  • Design Units: Metric
  • Outside Diameter: 1.0236
Chrome Steel Series Radial Bearings -- FR156-2RSC PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1875
Miniature Ball Bearings -- 629-ZZ C3 [629-ZZ C3 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 9 Mm X 26 Mm X 8mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.3543
  • Design Units: Metric
  • Outside Diameter: 1.0236
Chrome Steel Series Radial Bearings -- FR156-UU PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1875
Miniature Ball Bearings -- 635ZZRA1P25L01 [635ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / 5 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 1 / Class 0 / P0; Abec 1
  • Bore: 0.1969
  • Design Units: Metric
  • Outside Diameter: 0.7480