ABEC 7 / Class 4 / P4 Radial Ball Bearings

25 Results
Miniature Ball Bearings -- DDRIF6632ZZEERA7P25LG49 [DDRIF6632ZZEERA7P25LG49 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / .1875in X .3750in X .1250in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4; ABEC 7
  • Bore: 0.1875
  • Design Units: Inch
  • Outside Diameter: 0.3750
Precision Ball Bearings -- Miniature & Instrument Bearings
from Timken Company (The)

A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many selections also are available in... [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Application: Instrument / Miniature
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
  • Type: Conrad / Deep Groove
  • Design Units: Inch
Ceramic Hybrid Radial Bearings -- MR3724C-2RS #7 SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.9449
Precision Ball Bearings -- Thin Section Bearings
from Timken Company (The)

Timken's precision thin section bearing line offers high accuracy and low profile design in standard stainless steel or chrome steel configurations. This line includes deep groove and angular contact configurations with special features available to meet specific application requirements. Design... [See More]

  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4
  • Bore: 0.6299 to 11.8110
  • Type: Conrad / Deep Groove (optional feature) Thin-section
Deep Groove Spindle and Turbine Bearings (Metric)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Type: Conrad / Deep Groove
  • Design Units: Metric
Ceramic Hybrid Radial Bearings -- MR6803C-2RS #7 SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.6693
Ceramic Hybrid Radial Bearings -- SFR133C-2OS #7 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.0937
Ceramic Hybrid Radial Bearings -- SFR133C-YZZ #7 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.0937
Ceramic Hybrid Radial Bearings -- SFR155C-ZZ #7 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1562
Ceramic Hybrid Radial Bearings -- SFR156C-2OS #7 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1875
Ceramic Hybrid Radial Bearings -- SFR2-5CUU #7 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1250
Ceramic Hybrid Radial Bearings -- SMR1016C-2YS/W4 #7 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3937
Ceramic Hybrid Radial Bearings -- SMR1018C-YZZ #7 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3937
Ceramic Hybrid Radial Bearings -- SMR126C-UU #7 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.2362
Ceramic Hybrid Radial Bearings -- SMR148C #7 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3150
Ceramic Hybrid Radial Bearings -- SMR52C-2OS #7 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.0787
Ceramic Hybrid Radial Bearings -- SR133C #7 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.0937
Chrome Steel Series Radial Bearings -- MR608-UU #7 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.3150
Silcon Nitride (Si3N4) Series Radial Full Ceramic Bearings -- D608/602602C GRW
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Full Ceramic Bearings
  • Bore: 0.3150
Stainless Steel Series Radial Bearings -- SFR144 #7C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1250
Stainless Steel Series Radial Bearings -- SFR144-UU #7 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.1250
Stainless Steel Series Radial Bearings -- SFR168-VVP #7 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.2500
Stainless Steel Series Radial Bearings -- SMR103-ZZEEC #7 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.1181
Stainless Steel Series Radial Bearings -- SRB4-TT #7 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 7 / Class 4 / P4
  • Design Units: Inch
  • Type: Radial Bearings
  • Bore: 0.2500