Flanged Radial Ball Bearings

72 Results
Modified Dimension Radial Open Flanged & Unflanged Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Inch
  • Application: Instrument / Miniature
  • Bore: 0.0400 to 0.3750
Radial Ball Bearing -- DPRB1231163-2RS
from Berliss

Radial ball with extended inner (butt out) ball bearing [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.7500
  • Design Units: Inch
  • Outside Diameter: 1.9380
Semi-Ground Radial Bearing -- Series 6900
from RBC Bearings

This 6900 Series ™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush mounting. Bearings are supplied assembled in the housing. The pressed steel flanged housing provides a secure yet... [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Inch
  • Application: Automotive
  • Bore: 0.3750 to 1.0000
Ball and Roller Bearings -- 601XH
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0591
  • Design Units: Metric
  • Outside Diameter: 0.2362
Functional Precision Unground Semi-Ground Bearings AF Series -- AF 0816A
from Schatz Bearing Corp.

Single Row, with Flanges. Features: Unground Single Row Radial Ball Bearings With Flange. [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.1120
  • Design Units: Inch
  • Outside Diameter: 0.5000
Miniature Ball Bearings -- DDLF-1040ZZRA1P25L01 [DDLF-1040ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.3937
  • Bore: 0.1575
  • Overall Width: 0.0000
Flanged Ball Bearings-Open & Shielded Type - Inch -- BB#RFX-2XXX
from Quality Bearings & Components

Precision. FLANGED BALL BEARINGS-OPEN & SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Application: Spindle / Super Precision
  • Bore: 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.3750
Flanged Full Ceramic Series Radial Full Ceramic Bearings -- F105-PP/TP/C3 Z/S #5 AF2
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 0.1969
  • Design Units: Metric
  • Outside Diameter: 0.3937
Flanged Open Extra Thin Metric Bearing -- F63800
from EZO SPB-USA, LLC

Flanged Open Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.3937
Stainless Steel Deep Groove Ball Bearings - W 618/3 R -- 1010430183
from SKF/North America

SKF stainless steel deep groove ball bearings are resistant to corrosion from moisture and several other media. These single row deep groove ball bearings have the same deep raceway grooves and close conformity between raceways and balls as standard deep groove ball bearings made of carbon chromium... [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.1181
  • Design Units: Metric
  • Outside Diameter: 0.2756
Radial Open Ball Bearings -- SSL-1040
from Alpine Bearing, Inc.

The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and... [See More]

  • Application: Instrument / Miniature
  • Bore: 0.1575
  • Design Units: Metric
  • Outside Diameter: 0.3937
Modified Dimension Radial Shielded Flanged & Unflanged Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Inch
  • Application: Instrument / Miniature
  • Bore: 0.0469 to 0.1567
Single Row Unground Radial Bearing -- Series 5000
from RBC Bearings

This 5000 Series ™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting device. The bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not... [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Inch
  • Application: Automotive
  • Bore: 0.2500 to 1.0000
Ball and Roller Bearings -- 601XHZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0591
  • Design Units: Metric
  • Outside Diameter: 0.2362
Functional Precision Unground Semi-Ground Bearings AFH Series -- AFH 2028
from Schatz Bearing Corp.

Single Row, with Flange and Hex Bore. Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges. [See More]

  • Type: Conrad / Deep Groove
  • Bore: 0.3125
  • Design Units: Inch
  • Outside Diameter: 0.8750
Miniature Ball Bearings -- DDLF-1040ZZRA3P25L01 [DDLF-1040ZZRA3P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.3937
  • Bore: 0.1575
  • Overall Width: 4.0000
Flanged Ball Bearings-Open Type - Inch -- BB#RIF-21/2XX
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Flanged Full Ceramic Series Radial Full Ceramic Bearings -- F126-PP/TP/C3 Z/S #5 AF2
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 0.2362
  • Design Units: Metric
  • Outside Diameter: 0.4724
Flanged Shielded Extra Thin Metric Bearing -- F63800ZZ
from EZO SPB-USA, LLC

Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]

  • Type: Conrad / Deep Groove Thin-section
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.3937
Modified Dimension Radial Shielded Flanged & Unflanged Miniature Specialty Bearing
from National Precision Bearing, Inc.

National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Inch
  • Application: Instrument / Miniature
  • Bore: 0.1567 to 0.3750
Ball and Roller Bearings -- 602H
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0787
  • Design Units: Metric
  • Outside Diameter: 0.2756
Miniature Ball Bearings -- DDLF-1050ZZRA1P25L01 [DDLF-1050ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.3937
  • Bore: 0.1969
  • Overall Width: 0.0000
Flanged Ball Bearings-Open Type - Inch -- BE#RFX-2XXXXX
from Quality Bearings & Components

Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Application: Instrument / Miniature
  • Bore: 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.3750
Flanged Full Ceramic Series Radial Full Ceramic Bearings -- FR188-PP/TP/C3 Z/S #3 SRI-2
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Type: Radial Full Ceramic Bearings
  • Bore: 0.2500
  • Design Units: Inch
  • Outside Diameter: 0.5000
Flanged Shielded Inch Bearing -- FR0ZZ
from EZO SPB-USA, LLC

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Inch
  • Application: Instrument / Miniature
  • Bore: 0.0469
Radial Flanged Open Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Inch
  • Application: Instrument / Miniature
  • Bore: 0.0400 to 0.3750
Ball and Roller Bearings -- 602H-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0787
  • Design Units: Metric
  • Outside Diameter: 0.2756
Miniature Ball Bearings -- DDLF-1060-ZZHA1P25LO1 [DDLF-1060-ZZHA1P25LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.3937
  • Bore: 0.2362
  • Overall Width: 3.0000
Flanged Ball Bearings-Open Type - Metric -- BB#LFXM1030XX
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – METRIC. • Stainless Steel. • Chrome Steel. • (L) Series [See More]

  • Application: Instrument / Miniature
  • Bore: 0.1181
  • Design Units: Metric
  • Outside Diameter: 0.3937
Flanged Series Radial Bearings -- FR8-2RS SRI-2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.5000
  • Design Units: Inch
  • Outside Diameter: 1.1250
Radial Flanged Shielded Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Inch
  • Application: Instrument / Miniature
  • Bore: 0.0469 to 0.3750
Ball and Roller Bearings -- F601XH
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. Also, the equivalent ISO classes. [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0591
  • Design Units: Metric
  • Outside Diameter: 0.2362
Miniature Ball Bearings -- DDLF-1060ZZRA1P25L01 [DDLF-1060ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.3937
  • Bore: 0.2362
  • Overall Width: 0.0000
Flanged Ball Bearings-Shielded Type - Inch -- BB#RIF-21/2
from Quality Bearings & Components

Miniature Instrument. FLANGED BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Flanged Series Radial Bearings -- MF105 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.1969
  • Design Units: Metric
  • Outside Diameter: 0.3937
Radial Open & Flanged Open Miniature Metric L Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.0394 to 0.3937
Ball and Roller Bearings -- F601XHZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0591
  • Design Units: Metric
  • Outside Diameter: 0.2362
Miniature Ball Bearings -- DDLF-1150ZZRA1P25L01 [DDLF-1150ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.4331
  • Bore: 0.1969
  • Overall Width: 0.0000
Flanged Ball Bearings-Tapered O.d. - Inch -- BB#FLT-F2XX
from Quality Bearings & Components

Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-TAPERED O.D. – INCH. • Stainless Steel. • Chrome Steel. *Outer Ring Tapered .075 per foot – F2XX only. *Outer Ring Tapered .068 per foot – F3XX - F5XX [See More]

  • Application: Instrument / Miniature
  • Bore: 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.3757
Flanged Series Radial Bearings -- MF85-ZZ SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Type: Radial Bearings
  • Bore: 0.1969
  • Design Units: Metric
  • Outside Diameter: 0.3150
Radial Open & Flanged Open Miniature Metric R Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.0591 to 0.3150
Ball and Roller Bearings -- F602XH-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0787
  • Design Units: Metric
  • Outside Diameter: 0.2756
Miniature Ball Bearings -- DDLF-1170ZZRA1P25L01 [DDLF-1170ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.4331
  • Bore: 0.2756
  • Overall Width: 0.0000
Flanged Conveyor Ball Bearings - Inch -- BBPRIF-13SRS
from Quality Bearings & Components

Plastic Raceways. FLANGED CONVEYOR BALL BEARINGS – INCH. • Polypropylene. • Hex Bore. • 316 Stainless Steel Balls. NOTE: Items with 7/16 Hex Bore can be manufactured with 1/2 Dia. Bore on special order. [See More]

  • Design Units: Inch
  • Outside Diameter: 1.0000
  • Bore: 0.3125
  • Static Radial: 33
Radial Shielded & Flanged Shielded Miniature Metric L Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.0787 to 0.3937
Ball and Roller Bearings -- FR10-2RS
from AST Bearings LLC

Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]

  • Design Units: Inch
  • Outside Diameter: 0.0541
  • Bore: 0.0246
  • Overall Width: 0.0135
Miniature Ball Bearings -- DDLF-1260ZZRA1P25L01 [DDLF-1260ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.4724
  • Bore: 0.2362
  • Overall Width: 0.0000
Radial Shielded & Flanged Shielded Miniature Metric R Bearing
from National Precision Bearing, Inc.

The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric series ball bearings are available in... [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Metric
  • Application: Instrument / Miniature
  • Bore: 0.0591 to 0.3150
Ball and Roller Bearings -- FRW2
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Design Units: Inch
  • Outside Diameter: 0.0148
  • Bore: 0.0049
  • Width: 0.0061
Miniature Ball Bearings -- DDLF-1280ZZRA1P25L01 [DDLF-1280ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.4724
  • Bore: 0.3150
  • Overall Width: 0.0000
Radial Shielded Flanged With Tapered OD Miniature Inch Bearing
from National Precision Bearing, Inc.

The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]

  • Type: Conrad / Deep Groove
  • Design Units: Inch
  • Application: Instrument / Miniature
  • Bore: 0.1250 to 0.3125
Ball and Roller Bearings -- FRW2ZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Design Units: Inch
  • Outside Diameter: 0.0148
  • Bore: 0.0049
  • Width: 0.0061
Miniature Ball Bearings -- DDLF-1360 RA5P24LO1 [DDLF-1360 RA5P24LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.5118
  • Bore: 0.2362
  • Overall Width: 5.0000
Ball and Roller Bearings -- RW2
from AST Bearings LLC

ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]

  • Design Units: Inch
  • Outside Diameter: 0.0148
  • Bore: 0.0049
  • Width: 0.0061
Miniature Ball Bearings -- DDLF-1360ZZRA1P25L01 [DDLF-1360ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.5118
  • Bore: 0.2362
  • Overall Width: 0.0000
Ball and Roller Bearings -- RW2ZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Design Units: Inch
  • Outside Diameter: 0.0148
  • Bore: 0.0049
  • Width: 0.0061
Miniature Ball Bearings -- DDLF-1370ZZRA1P25L01 [DDLF-1370ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.5118
  • Bore: 0.2756
  • Overall Width: 0.0000
Ball and Roller Bearings -- SRW0ZZ
from AST Bearings LLC

Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Miniature Ball Bearings -- DDLF-1470ZZRA1P25L01 [DDLF-1470ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.5512
  • Bore: 0.2756
  • Overall Width: 0.0000
Ball and Roller Bearings -- SRW1-4-TT
from AST Bearings LLC

Two PTFE seals = (TT), also availble with a single PTFE seal = (T) [See More]

  • Application: Instrument / Miniature
  • Bore: 0.0781
  • Design Units: Inch
  • Outside Diameter: 0.2500
Miniature Ball Bearings -- DDLF-1480LLRA1P25LO1 [DDLF-1480LLRA1P25LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.5512
  • Bore: 0.3150
  • Overall Width: 4.0000
Miniature Ball Bearings -- DDLF-1480ZZRA1P25L01 [DDLF-1480ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.5512
  • Bore: 0.3150
  • Overall Width: 0.0000
Miniature Ball Bearings -- DDLF-1680HHRA1P25LY121 [DDLF-1680HHRA1P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.6299
  • Bore: 0.3150
  • Overall Width: 5.0000
Miniature Ball Bearings -- DDLF-1680HHRA3P25LY121 [DDLF-1680HHRA3P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.6299
  • Bore: 0.3150
  • Overall Width: 4.0000
Miniature Ball Bearings -- DDLF-1680HHW06RA1P25LY121 [DDLF-1680HHW06RA1P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.6299
  • Bore: 0.3150
  • Overall Width: 0.0000
Miniature Ball Bearings -- DDLF-1680ZZRA1P25L01 [DDLF-1680ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.6299
  • Bore: 0.3150
  • Overall Width: 0.0000
Miniature Ball Bearings -- DDLF-1790ZZRA1P25L01 [DDLF-1790ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.6693
  • Bore: 0.3543
  • Overall Width: 0.0000
Miniature Ball Bearings -- DDLF-1790ZZRA3P25LY121 [DDLF-1790ZZRA3P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / 9.0 Mm X 17.0 Mm X 5.0 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields / Flanged [See More]

  • Design Units: Metric
  • Outside Diameter: 0.6693
  • Bore: 0.3543
  • Overall Width: 0.0000
Miniature Ball Bearings -- DDLF-1910ZZRA1P25LY121 [DDLF-1910ZZRA1P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.7480
  • Bore: 0.3937
  • Overall Width: 7.0000
Miniature Ball Bearings -- DDLF-415HA1P25L01 [DDLF-415HA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.1575
  • Bore: 0.0591
  • Overall Width: 1.2000
Miniature Ball Bearings -- DDLF-520ZZRA1P25L01 [DDLF-520ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.1969
  • Bore: 0.0787
  • Overall Width: 0.0000
Miniature Ball Bearings -- DDLF-625ZZRA1P25L01 [DDLF-625ZZRA1P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Design Units: Metric
  • Outside Diameter: 0.2362
  • Bore: 0.0984
  • Overall Width: 0.0000