ABEC 9 / Class 2 / P2 Radial Ball Bearings

5 Results
Ceramic Hybrid Radial Bearings -- SMRV103C-ZZ #9 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 9 / Class 2 / P2
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.1181
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
  • Type: Conrad / Deep Groove
  • Design Units: Inch
Medical And Dental Bearings And Applications Miniature Specialty Bearing
from National Precision Bearing, Inc.

We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]

  • Bearing Class: ABEC 9 / Class 2 / P2
  • Application: Instrument / Miniature; Medical / Dental
  • Type: Conrad / Deep Groove
  • Design Units: Inch
Stainless Steel Series Radial Bearings -- SMRV103-ZZ #9 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC 9 / Class 2 / P2
  • Design Units: Metric
  • Type: Radial Bearings
  • Bore: 0.1181
Deep Groove Spindle and Turbine Bearings (Metric)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Type: Conrad / Deep Groove
  • Design Units: Metric