Snap Ring / Snap Ring Groove Radial Ball Bearings
from AST Bearings LLC
Mating shaft recommended tolerance: +.0000" / -.0005" [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Width: 0.1960
from Schatz Bearing Corp.
Single Row Radial, Inch Series, Extra Wide. Features: > Precision Ground Single Row Radial Ball Bearings. > Special dimensions and tolerances can also be supplied. [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5000
- Design Units: Inch
- Outside Diameter: 1.7500
from SKF/Global
Deep groove ball bearings with a snap ring groove can simplify arrangement design as the bearings can be axially located in the housing by a snap (or retaining) ring (fig). This saves space. Appropriate snap rings are shown in the product table with designation and dimensions and may be supplied... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.7874
- Design Units: Metric
- Outside Diameter: 1.6535
from RBC Bearings
This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. [See More]
- Type: Conrad / Deep Groove
- Design Units: Inch; Metric
- Application: Automotive
- Bore: 0.6250 to 1.9375
from SKF/Global
For easy, space saving axial location of the bearing in the housing, SKF deep groove ball bearings with filling slots are available with a snap ring groove in the outer ring, designation suffix N (fig). The appropriate snap ring is shown in the product table with designation and dimensions and may... [See More]
- Type: Conrad / Deep Groove
- Bore: 1.1811
- Design Units: Metric
- Outside Diameter: 2.4409
from SKF/Global
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Type: Conrad / Deep Groove
- Bore: 0.5906
- Design Units: Metric
- Outside Diameter: 1.3780