Unground Bearing Radial Ball Bearings
from RBC Bearings
This 400 Series ™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. This bearing features a full ball complement for maximum capacity, without a retainer, and a... [See More]
- Bearing Class: Unground Bearing
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Single Row Radial. Features: Unground single row ball bearings [See More]
- Bearing Class: Unground Bearing
- Design Units: Inch
- Type: Conrad / Deep Groove
- Bore: 0.0938
from Quality Bearings & Components
Corrosion-Resistant - Stainless. PLAIN BALL BEARINGS – INCH. • 316 Stainless Raceways. • 316 Stainless Balls. • Polymer Retainer. • ABEC 0. • Single Row [See More]
- Bearing Class: Unground Bearing
- Bore: 0.6250
- Design Units: Inch
- Outside Diameter: 1.1250
from Berliss
Ungrounded flanged ball bearing [See More]
- Bearing Class: Unground Bearing
- Design Units: Inch
- Type: Conrad / Deep Groove
- Bore: 0.3130
from RBC Bearings
This 5000 Series ™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting device. The bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not... [See More]
- Bearing Class: Unground Bearing
- Application: Automotive
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Single Row, with Flanges. Features: Unground Single Row Radial Ball Bearings With Flange. [See More]
- Bearing Class: Unground Bearing
- Design Units: Inch
- Type: Conrad / Deep Groove
- Bore: 0.1120
from Schatz Bearing Corp.
Single Row, with Flange and Hex Bore. Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges. [See More]
- Bearing Class: Unground Bearing
- Design Units: Inch
- Type: Conrad / Deep Groove
- Bore: 0.3125