Double Shield Radial Ball Bearings
from RS Components, Ltd.
SKF 6204-2ZNR Deep Groove Ball Bearing [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.7874
from RS Components, Ltd.
SKF 61808-2RZ Deep Groove Ball Bearing [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 1.5748
from RS Components, Ltd.
FAG 16101-A-2Z Deep Groove Ball Bearing [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.4724
from RS Components, Ltd.
SNR 6308ZZC3 Deep Groove Ball Bearing [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 1.5748
from Boston Gear
Overview. Boston Gear's comprehensive line of un mounted, inch-size ball bearings are designed to meet diverse manufacturing and budget requirements, adding value and choice to your power transmission purchases. And design engineers will appreciate the freedom to choose from a wide range of quality... [See More]
- Seals / Shields: Double Seal; Double Shield
from EZO SPB-USA, LLC
Extra Thin Shield Metric ER Series Bearings Bearings also available with single shield or seal : suffix ZS or TS. [See More]
- Seals / Shields: Double Shield
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove Thin-section
- Design Units: Metric
from Pacific International Bearing, Inc.
FAG Brand / 5 Mm X 14 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.1969
from AST Bearings LLC
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]
- Seals / Shields: Double Shield
- Bore: 0.0246
- Design Units: Inch
- Outside Diameter: 0.0541
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
- Type: Conrad / Deep Groove
- Design Units: Inch
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Shield
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove Fairleads
- Design Units: Inch
from SKF/North America
SKF produces many other bearings, most of which are intended for specific applications. These include precision bearings for machine tools and similar applications, see the catalogue "High-precision bearings", as well as individually tailored bearings. For example, the bearings for automotive... [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3150
from SKF/Global
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers... [See More]
- Seals / Shields: Double Shield
- Bore: 0.4724
- Design Units: Metric
- Outside Diameter: 1.3780
from Reid Supply
Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . INA-2125 [See More]
- Seals / Shields: Double Shield
- Outside Diameter: 0.8660
- Bore: 0.3150
- Width: 0.2760
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 1.1811
from Berliss
Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings. Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single or double sealed or... [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3937
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. [See More]
- Seals / Shields: None (Open Bearing); Double Shield
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Design Units: Metric
from Pacific International Bearing, Inc.
FAG Brand / 8 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3150
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Seals / Shields: Double Shield
- Bore: 0.0246
- Design Units: Inch
- Outside Diameter: 0.0541
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Type: Conrad / Deep Groove
- Design Units: Metric
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Seals / Shields: Double Shield
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove Fairleads
- Design Units: Inch
from SKF/North America
Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load carrying capacity than bearings without... [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 1.1811
from SKF/Global
SKF deep groove ball bearings for high as well low temperatures correspond in design to the appropriate standard single row deep groove ball bearings. They have no filling slots and are able to accommodate moderate axial loads in addition to radial loads. The characteristic features of these... [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.7874
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.5000
from EZO SPB-USA, LLC
Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Seals / Shields: Double Shield
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove Thin-section
- Design Units: Metric
from Pacific International Bearing, Inc.
TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Seals / Shields: Double Shield
- Bore: 0.0049
- Design Units: Inch
- Outside Diameter: 0.0148
from SKF/North America
The SKF standard range of hybrid bearings essentially comprises hybrid single row deep groove ball bearings (fig 1). The reason for it is clear: deep groove ball bearings are the most widely used bearing type, especially in electric motors, and are very useful for simple designs utilizing... [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 1.1811
from SKF/Global
Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring little maintenance. Deep raceway grooves and the close conformity between the raceway grooves and the... [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.5906
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.0787
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Seals / Shields: Double Shield
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Design Units: Inch
from Pacific International Bearing, Inc.
TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from AST Bearings LLC
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]
- Seals / Shields: Double Shield
- Bore: 0.0049
- Design Units: Inch
- Outside Diameter: 0.0148
from SKF/North America
These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications. SKF Food Line stainless steel deep groove ball bearings are ideal for virtually any... [See More]
- Seals / Shields: Double Shield
- Application: Medical / Dental; Food and Beverage
- Type: Conrad / Deep Groove
- Design Units: Inch; Metric
from SKF/Global
Single row deep groove ball bearings (fig) are particularly versatile. They are simple in design, non-separable, suitable for high and even very high speeds and are robust in operation, requiring little maintenance. Deep raceway grooves and the close conformity between the raceway grooves and the... [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 1.1811
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.3937
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Seals / Shields: Double Shield
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove Thin-section
- Design Units: Metric
from Pacific International Bearing, Inc.
TPI Brand / 8 Mm X 22 Mm 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Seals / Shields: Double Shield
- Bore: 0.0049
- Design Units: Inch
- Outside Diameter: 0.0148
from SKF/Global
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Seals / Shields: Double Shield
- Design Units: Inch
- Type: Conrad / Deep Groove
- Bore: 0.0394
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.4724
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Seals / Shields: Double Shield
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Design Units: Inch
from Pacific International Bearing, Inc.
NMB Brand / 8 Mm X 22 Mm X 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.3150
- Design Units: Metric
- Outside Diameter: 0.8661
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Seals / Shields: Double Shield
- Bore: 0.0049
- Design Units: Inch
- Outside Diameter: 0.0148
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.4724
from Pacific International Bearing, Inc.
TPI Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.7480
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Seals / Shields: Double Shield
- Bore: 0.0246
- Design Units: Inch
- Outside Diameter: 0.0541
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.1250
from Pacific International Bearing, Inc.
NMB Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.7480
from AST Bearings LLC
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]
- Seals / Shields: Double Shield
- Bore: 0.0246
- Design Units: Inch
- Outside Diameter: 0.0541
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.1562
from Pacific International Bearing, Inc.
NMB Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.7480
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Seals / Shields: Double Shield
- Bore: 0.0246
- Design Units: Inch
- Outside Diameter: 0.0541
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.3150
from Pacific International Bearing, Inc.
NMB Brand / 6 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.7480
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Seals / Shields: Double Shield
- Bore: 0.0049
- Design Units: Inch
- Outside Diameter: 0.0148
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.1181
from Pacific International Bearing, Inc.
TPI Brand / 7 Mm X 22 Mm X 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.2756
- Design Units: Metric
- Outside Diameter: 0.8661
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Seals / Shields: Double Shield
- Bore: 0.0049
- Design Units: Inch
- Outside Diameter: 0.0148
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.1875
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3543
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.1181
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3543
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.2362
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3543
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.7087
from Pacific International Bearing, Inc.
FAG Brand / 9 Mm X 26 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.3543
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Inch
- Type: Radial Bearings
- Bore: 1.1250
from Pacific International Bearing, Inc.
TPI Brand / 9 Mm X 26 Mm X 8mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.3543
- Design Units: Metric
- Outside Diameter: 1.0236
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.7500
from Pacific International Bearing, Inc.
Deep Groove Ball Bearing [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Conrad / Deep Groove
- Bore: 0.1969
from Boca Bearings Company
Radial Full Ceramic Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Full Ceramic Bearings
- Bore: 0.4724
from Pacific International Bearing, Inc.
NMB Brand / 5 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.1969
- Design Units: Metric
- Outside Diameter: 0.7480
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Inch
- Type: Radial Bearings
- Bore: 0.2500
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Seals / Shields: Double Shield
- Bore: 0.1575
- Design Units: Metric
- Outside Diameter: 0.3937
from Boca Bearings Company
Radial Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Bearings
- Bore: 0.1181
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Seals / Shields: Double Shield
- Bore: 0.1575
- Design Units: Metric
- Outside Diameter: 0.3937
from Boca Bearings Company
Radial Full Ceramic Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Inch
- Type: Radial Full Ceramic Bearings
- Bore: 0.3750
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Seals / Shields: Double Shield
- Bore: 0.1969
- Design Units: Metric
- Outside Diameter: 0.3937
from Boca Bearings Company
Radial Full Ceramic Bearings [See More]
- Seals / Shields: Double Shield
- Design Units: Metric
- Type: Radial Full Ceramic Bearings
- Bore: 4.3307
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Seals / Shields: Double Shield
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.3937
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Seals / Shields: Double Shield
- Bore: 0.1969
- Design Units: Metric
- Outside Diameter: 0.4331
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Seals / Shields: Double Shield
- Bore: 0.2756
- Design Units: Metric
- Outside Diameter: 0.4331
from Pacific International Bearing, Inc.
NMB Brand / 6 Mm X 12 Mm X 4 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Seals / Shields: Double Shield
- Bore: 0.2362
- Design Units: Metric
- Outside Diameter: 0.4724