Inch Radial Ball Bearings
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.3750
- Bore: 0.1250
- Overall Width: 0.1562
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Radial Bearings
- Outside Diameter: 1.7500
from Magnus Mobility Systems, Inc.
Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Internal Self Aligning
- Outside Diameter: 1.5000
from Alpine Bearing, Inc.
Light weight design and safe for extreme environments, these bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise... [See More]
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control
- Type: Maximum Capacity Double Row Full Ball Complement
- Bore: 0.2500
from New Hampshire Ball Bearings, Inc. (NHBB)
Miniature & Instrument Bearings. This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and super duplex... [See More]
- Design Units: Inch
- Bore: 0.0400 to 0.3125
- Application: Aerospace; Medical / Dental; Military
- Outside Diameter: 0.1250 to 0.5000
from Noma Bearing Corporation
The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement design and selection of retainers permits use of this... [See More]
- Design Units: Inch
- Outside Diameter: 1.3750
- Bore: 0.6250
- Static Radial: 626
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Design Units: Inch
- Bore: 0.3937
- Type: Conrad / Deep Groove
- Outside Diameter: 1.0236
from Thin Section Bearings Of America
Ball Quantity: 27. Ball Diameter: 1/8. Pitch: 2.250 [See More]
- Design Units: Inch
- Bore: 2.0000
- Type: Conrad / Deep Groove Thin-section
- Outside Diameter: 2.5000
from Bowman International Ltd.
Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves. Modified lengths. Taper bores. Modified bores. Anti-rotation slots. Special cages. Modified O/D's. Different radial play. Wire grooves "v" or... [See More]
- Design Units: Inch
- Outside Diameter: 0.1875 to 1.1250
- Bore: 0.0937 to 0.5000
- Width: 0.0469 to 0.3125
from SKF/North America
These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications. SKF Food Line stainless steel deep groove ball bearings are ideal for virtually any... [See More]
- Design Units: Inch; Metric
- Application: Medical / Dental; Food and Beverage
- Type: Conrad / Deep Groove
- Bore: 0.3150 to 1.5748
from KMS Bearings, Inc.
produces Insert type bearings to fit KMS ’ mounted blocks as well as to fit standard industrial blocks. KMS ’ selection covers all application requirements. Use for superior corrosion resistance, low speed and load, low torque, no lube applications. Load and speed calculations are for... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.8504
from National Precision Bearing, Inc.
The 1600 Series bearings are designed to be dimensionally interchangeable with standard domestic inch series bearings. They incorporate 52100 steel and ABEC1 tolerances, allowing them to offer economy with electric motor quality. Improved ball complement and close tolerances also increase their load... [See More]
- Design Units: Inch
- Bore: 0.1875 to 1.3125
- Type: Conrad / Deep Groove
- Outside Diameter: 0.6875 to 2.5625
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Design Units: Inch; Metric
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0469
from KAYDON Bearings
The REALI-SLIM ® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the... [See More]
- Design Units: Inch
- Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
- Type: Conrad / Deep Groove Thin-section
- Bore: 2.0000
from SKF/Global
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Design Units: Inch
- Application: Industrial Truck Service Industry
- Type: Conrad / Deep Groove Mast Guide Bearing
- Bore: 0.7874
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
- Type: Conrad / Deep Groove
- Bearing Class: ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
from RBC Bearings
This 7500 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards. This 7500 Series ™ bearing is recommended for applications requiring the accuracy of rotation and quiet performance of close tolerance... [See More]
- Design Units: Inch
- Application: Automotive
- Type: Conrad / Deep Groove
- Bore: 0.5000 to 1.2500
from G.L. Huyett
Ball Bearings are used to reduce rotational friction of two connecting machine members that move relative to one another. Ball Bearings tend to have a lower load capacity for their size than other kinds of rolling-element bearings. [See More]
- Design Units: Inch
- Application: Power Transmission
- Type: Conrad / Deep Groove
- Bore: 0.2500 to 0.6693
from Quality Bearings & Components
Standard Duty. BALL BEARING INSERTS-LOCKING COLLAR TYPE – INCH. • Wide Inner Ring Bearing. • Lubrication Groove with Hole on Set Screw Side. • Additional Oil Hole on Opposite Side. • Antirotation Device. • Dual Seal [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Wide Inner Ring
- Outside Diameter: 1.5748
from Berliss
Radial ball with extended inner (butt out) ball bearing [See More]
- Design Units: Inch
- Bore: 0.7500
- Type: Conrad / Deep Groove
- Outside Diameter: 1.9380
from Miller Bearing Company, Inc.
FEATURES: The above bearing has two rows of 12- 15/16 " Diameter balls. These bearings may be ordered either dry, or with light oil or greased packed lubricant. [See More]
- Design Units: Inch
- Outside Diameter: 1.8000
- Bore: 0.4370 to 0.4410
- Width: 1.0000
from SilverThin Bearing Group of Mechatronics Inc.
Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]
- Design Units: Inch
- Application: Aerospace; Military; Industrial, Robotics, Dist. Markets
- Type: Conrad / Deep Groove Thin-section
- Bore: 2.0000
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove Thin-section
- Bore: 0.6250
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.3750
- Bore: 0.1250
- Overall Width: 0.1562
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.6250
- Type: Radial Bearings
- Outside Diameter: 1.3750
from Magnus Mobility Systems, Inc.
Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and they... [See More]
- Design Units: Inch
- Material / Plating: Plastic
from Alpine Bearing, Inc.
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and... [See More]
- Design Units: Inch
- Bore: 0.1250
- Application: Instrument / Miniature
- Outside Diameter: 0.3750
from Noma Bearing Corporation
The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement design and selection of retainers permits use of this... [See More]
- Design Units: Inch
- Outside Diameter: 1.6250
- Bore: 0.7500
- Static Radial: 1001
from AST Bearings LLC
Two rubber seals = (2RS), also available with a single rubber seal = (RS). [See More]
- Design Units: Inch
- Bore: 0.3937
- Type: Conrad / Deep Groove
- Outside Diameter: 1.0236
from SKF/North America
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Design Units: Inch
- Bore: 0.6243
- Application: Inboard or Outboard Roll Applications
- Outside Diameter: 1.6540
from KMS Bearings, Inc.
produces Insert type bearings to fit KMS ’ mounted blocks as well as to fit standard industrial blocks. KMS ’ selection covers all application requirements. Use for superior corrosion resistance, low speed and load, low torque, no lube applications. Load and speed calculations are for... [See More]
- Design Units: Inch
- Bore: 1.0000
- Type: Conrad / Deep Groove
- Outside Diameter: 2.0472
from National Precision Bearing, Inc.
Material: Standard SAE 52100. Stainless Steel available upon request [See More]
- Design Units: Inch
- Bore: 0.1575 to 0.3543
- Type: Conrad / Deep Groove
- Outside Diameter: 0.6299 to 1.0236
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0469
from KAYDON Bearings
KAYDON stainless steel bearings are used. where high precision and corrosion resistance. are required. In today's manufacturing environment, bearings are. often required: to operate in close proximity to corrosive chemicals. to operate with lubricants which do not protect against corrosion. to be... [See More]
- Design Units: Inch
- Application: Harsh Environments
- Type: Conrad / Deep Groove Thin-section
- Bore: 2.0000
from SKF/Global
Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds. [See More]
- Design Units: Inch
- Bore: 0.1250
- Type: Conrad / Deep Groove
- Outside Diameter: 0.3750
from RBC Bearings
This 7600 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards, while the inner ring is extended and contains set screws This 7600 Series ™ bearing is recommended for applications requiring the... [See More]
- Design Units: Inch
- Application: Automotive
- Type: Conrad / Deep Groove
- Bore: 0.5000 to 0.8125
from Quality Bearings & Components
Standard Duty. BALL BEARING INSERTS-SET SCREW TYPE – INCH. • Wide Inner Ring Bearing. • Lubrication Groove with Hole on Set Screw Side. • Additional Oil Hole on Opposite Side. • Antirotation Device. • Dual Seal [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Wide Inner Ring
- Outside Diameter: 1.5728
from Miller Bearing Company, Inc.
Endcups with a body diameter of 2.340 [See More]
- Design Units: Inch
- Width: 0.5280
- Outside Diameter: 2.3300
- Overall Width: 0.5980
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove Thin-section
- Bore: 0.6250
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.3750
- Bore: 0.1250
- Overall Width: 0.0000
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.7500
- Type: Radial Bearings
- Outside Diameter: 1.1875
from Magnus Mobility Systems, Inc.
Not all bearings are created equal. It takes tough bearings to withstand a wet, corrosive environment - and we've got 'em! Our plastic bearings are lightweight - they will go where no conventional bearing can. Engineered using materials specially matched to your application - Acetal, Nylon,... [See More]
- Design Units: Inch
- Bore: 1.0000
- Type: Internal Self Aligning
- Outside Diameter: 2.0000
from Alpine Bearing, Inc.
Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque... [See More]
- Design Units: Inch
- Bore: 0.3750
- Type: Thin-section
- Outside Diameter: 0.6250
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Design Units: Inch
- Bore: 0.3937
- Type: Conrad / Deep Groove
- Outside Diameter: 1.0236
from KMS Bearings, Inc.
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.3750
from National Precision Bearing, Inc.
The 6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads. These bearings are available in open,... [See More]
- Design Units: Inch
- Bore: 0.3937 to 2.7559
- Type: Conrad / Deep Groove
- Outside Diameter: 1.0236 to 4.3307
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0469
from RBC Bearings
This precision ground 1600 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 5000 rpm. Precision ground on all surfaces for superior performance with extra attention given to the ball grooves. Careful heat... [See More]
- Design Units: Inch
- Application: Automotive
- Type: Conrad / Deep Groove
- Bore: 0.2500 to 1.2500
from Quality Bearings & Components
Thin Section | Conrad Style. BALL BEARINGS – INCH. • 52100 Chrome Steel. • Conrad Radial Contact. • Snap-Over Cage. • ABEC 1. NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply. [See More]
- Design Units: Inch
- Bore: 2.0000
- Type: Conrad / Deep Groove Thin-section
- Outside Diameter: 2.5000
from Miller Bearing Company, Inc.
Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available in stainless steel for all your washdown applications. All of our bearings are proudly manufactured... [See More]
- Design Units: Inch
- Width: 0.3438
- Outside Diameter: 1.1250
- Overall Width: 0.5625
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove Thin-section
- Bore: 0.6250
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.3750
- Bore: 0.1250
- Overall Width: 0.0000
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.1250
- Type: Radial Bearings
- Outside Diameter: 0.2500
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Design Units: Inch
- Bore: 0.4724
- Type: Conrad / Deep Groove
- Outside Diameter: 1.1024
from KMS Bearings, Inc.
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.3750
from National Precision Bearing, Inc.
The 6200 Series bearings feature deep, honed raceways, resulting in a perfectly balanced bearing. Their Conrad construction and precise ball complement selection allow for maximum performance. These bearings are available in open, sealed or shielded configurations. The 6200 series is also available... [See More]
- Design Units: Inch
- Bore: 0.3937 to 2.7559
- Type: Conrad / Deep Groove
- Outside Diameter: 1.1811 to 4.9213
from EZO SPB-USA, LLC
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0400
from RBC Bearings
This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. [See More]
- Design Units: Inch; Metric
- Application: Automotive
- Type: Conrad / Deep Groove
- Bore: 0.6250 to 1.9375
from Quality Bearings & Components
Miniature Instrument. RADIAL BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.3750
- Application: Instrument / Miniature
- Outside Diameter: 0.6250
from Miller Bearing Company, Inc.
FEATURES: The above bearings have 9- 5/16 " Diameter balls and retainer. These bearings come standard with 2 nylatron seals added to each side of the bearing. These bearings may be ordered either dry, or with light oil or greased packed lubricant. [See More]
- Design Units: Inch
- Outside Diameter: 2.2300
- Bore: 0.5000
- Width: 0.7812
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Bore: 1.0000
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.5000
- Bore: 0.1875
- Overall Width: 0.1562
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.2500
- Type: Radial Bearings
- Outside Diameter: 0.3750
from AST Bearings LLC
Also available with a snap ring groove on the OD, with/without the ring. [See More]
- Design Units: Inch
- Outside Diameter: 0.0465
- Bore: 0.0139
- Width: 0.0139
from KMS Bearings, Inc.
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.3750
from National Precision Bearing, Inc.
Functionally similar to the 6200 series, the 6300 Series is produced with a larger ball complement and heavier races allowing greater radial, thrust and combined load capacity for a given bore size. This series is also capable of withstanding heavy shock loads. The 6300 series is available in open,... [See More]
- Design Units: Inch
- Bore: 0.3937 to 2.7559
- Type: Conrad / Deep Groove
- Outside Diameter: 1.3780 to 5.9055
from RBC Bearings
This C-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision... [See More]
- Design Units: Inch
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
- Type: Conrad / Deep Groove Thin-section
- Bore: 4.0000
from Quality Bearings & Components
Miniature Instrument. RADIAL BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel (L) Series [See More]
- Design Units: Inch
- Bore: 10.0000
- Application: Instrument / Miniature
- Outside Diameter: 22.0000
from Miller Bearing Company, Inc.
Endcups with a body diameter of 2.340 [See More]
- Design Units: Inch
- Overall Width: 0.5980
- Outside Diameter: 2.3300
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Bore: 0.1900
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.5000
- Bore: 0.1875
- Overall Width: 0.1562
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.3750
- Type: Radial Bearings
- Outside Diameter: 0.6250
from AST Bearings LLC
Also available with a snap ring groove on the OD, with/without the ring. [See More]
- Design Units: Inch
- Outside Diameter: 0.0465
- Bore: 0.0139
- Width: 0.0139
from KMS Bearings, Inc.
KMS produces radial type ball bearings with plastic raceways fitted with either SS316 or glass balls in standard industrial sizes. Features and Advantages. Inch and metric sizes. Corrosion resistant. No-lube. Light weight - low start up torque. Hygienic. Can run in liquids. Non-magnetic. List price... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.3750
from National Precision Bearing, Inc.
These bearings are made in accordance with AS 7949 standards. Designed for applications of oscillating motion or slow intermittent rotation. They assure excellent radial and axial positioning. SAE52100 chrome steel with cadmium plating is standard, 440C stainless steel is also available. [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Material / Plating: Stainless Steel (optional feature); SAE 52100 Chrome Steel or Zinc Plating
from RBC Bearings
This precision ground 3000 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 2500 rpm. Precision ground on all rolling surfaces for superior performance. Careful heat treatment provides a uniform and exact... [See More]
- Design Units: Inch
- Application: Automotive
- Type: Conrad / Deep Groove
- Bore: 0.2500 to 1.0000
from Quality Bearings & Components
COLLAR BEARINGS-CLAMP TYPE - INCH. 52100 Chrome Steel. Collar and Set Screw. NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. 2. Recommended shaft tolerance: Nominal bore size -.0005 *Bore tolerance applies prior to collar assembly. [See More]
- Design Units: Inch
- Outside Diameter: 0.8750
- Bore: 0.3750
- Width: 0.2812
from Miller Bearing Company, Inc.
FEATURES: The above bearings have 11- 5/32 " Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. S added to the end of the part number designates an external rubber seal added to the front of the bearing. [See More]
- Design Units: Inch
- Width: 0.3438
- Outside Diameter: 1.2720
- Overall Width: 0.5625
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Bore: 0.2500
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.5000
- Bore: 0.1875
- Overall Width: 0.1562
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.3750
- Type: Radial Bearings
- Outside Diameter: 0.8750
from AST Bearings LLC
Also available with a snap ring groove on the OD, with/without the ring. [See More]
- Design Units: Inch
- Outside Diameter: 0.0465
- Bore: 0.0139
- Width: 0.0139
from KMS Bearings, Inc.
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote ". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration... [See More]
- Design Units: Inch
- Bore: 1.0000
- Type: Conrad / Deep Groove
- Outside Diameter: 2.2500
from National Precision Bearing, Inc.
We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]
- Design Units: Inch
- Application: Instrument / Miniature; Medical / Dental
- Type: Conrad / Deep Groove
- Bearing Class: ABEC 9 / Class 2 / P2
from RBC Bearings
This 6900 Series ™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush mounting. Bearings are supplied assembled in the housing. The pressed steel flanged housing provides a secure yet... [See More]
- Design Units: Inch
- Application: Automotive
- Type: Conrad / Deep Groove
- Bore: 0.3750 to 1.0000
from Quality Bearings & Components
Precision. FLANGED BALL BEARINGS-OPEN & SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.1250
- Application: Spindle / Super Precision
- Outside Diameter: 0.3750
from Miller Bearing Company, Inc.
FEATURES: The above bearings have 11- 1/4 " Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. Different bore may be available upon request. T added to the end of the part number designates a nylatron seal added to the front of the bearing. [See More]
- Design Units: Inch
- Width: 0.3594
- Outside Diameter: 1.6250
- Overall Width: 0.5312
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove Fairleads
- Bore: 0.1895 to 0.1905
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.5000
- Bore: 0.1875
- Overall Width: 0.0000
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.6250
- Type: Radial Bearings
- Outside Diameter: 1.3750
from AST Bearings LLC
The bearing has two removable seals made of woven fabric Teflon. [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Bore: 0.0246
from KMS Bearings, Inc.
produces plain bearings inserts to fit KMS ’ mounted bearing blocks. These plain insert bearings also fit standard industrial bearing blocks. We have an insert material to handle just about any application requirement. Shown are reference load and calculations. These may or may not be... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.8504
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0400 to 0.3750
from RBC Bearings
This 400 Series ™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. This bearing features a full ball complement for maximum capacity, without a retainer, and a... [See More]
- Design Units: Inch
- Application: Automotive
- Type: Conrad / Deep Groove
- Bore: 0.2500 to 2.0000
from Quality Bearings & Components
Miniature Instrument. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.0469
- Application: Instrument / Miniature
- Outside Diameter: 0.1562
from Miller Bearing Company, Inc.
FEATURES: This bearing has 11- 9/32 " Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. A different bore may be available upon request. [See More]
- Design Units: Inch
- Width: 0.4531
- Outside Diameter: 1.2480
- Overall Width: 0.7031
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove Fairleads
- Bore: 0.2495 to 0.2500
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.5000
- Bore: 0.1875
- Overall Width: 0.1562
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.3125
- Type: Radial Bearings
- Outside Diameter: 0.6875
from AST Bearings LLC
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]
- Design Units: Inch
- Outside Diameter: 0.0541
- Bore: 0.0246
- Overall Width: 0.0135
from KMS Bearings, Inc.
316 Stainless Steel insert type ball bearings are available for KMS 's and other 's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They 're also corrosion resistant, non-magnetic, and low torque. They can be run in wet... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.8504
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0469 to 0.1567
from RBC Bearings
This 5000 Series ™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting device. The bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not... [See More]
- Design Units: Inch
- Application: Automotive
- Type: Conrad / Deep Groove
- Bore: 0.2500 to 1.0000
from Quality Bearings & Components
Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.1250
- Application: Instrument / Miniature
- Outside Diameter: 0.3750
from Miller Bearing Company, Inc.
FEATURES: The above bearings have 13- 3/8 " Diameter balls. The patented rib feature allows the bearing to be pressed into the 2 ½ " 11 gauge roll without any secondary operation. FC at the beginning of the part number designates a plastic insert which acts to quiet the bearing, also... [See More]
- Design Units: Inch
- Width: 0.7188
- Outside Diameter: 2.2800
- Overall Width: 1.1875
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: External Self Aligning
- Bore: 0.1900
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.5000
- Bore: 0.1875
- Overall Width: 0.0000
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.0937
- Type: Radial Bearings
- Outside Diameter: 0.1875
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Design Units: Inch
- Outside Diameter: 0.0541
- Bore: 0.0246
- Overall Width: 0.0135
from KMS Bearings, Inc.
316 Stainless Steel insert type ball bearings are available for KMS 's and other 's standard block and flange bearing carriers. They offer a higher load carrying capability than plastic bearings. They 're also corrosion resistant, non-magnetic, and low torque. They can be run in wet... [See More]
- Design Units: Inch
- Bore: 1.0000
- Type: Conrad / Deep Groove
- Outside Diameter: 2.0472
from National Precision Bearing, Inc.
National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and shielded configurations. [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.1567 to 0.3750
from Quality Bearings & Components
Miniature Instrument. FLANGED BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.0469
- Application: Instrument / Miniature
- Outside Diameter: 0.1562
from Miller Bearing Company, Inc.
FEATURES: F & FH bearings have 12- 9/32 " diameter balls. FC bearings have 13- 17/64 " diameter balls. FCR bearings come with 8- 17/64 " diameter balls and a ball retainer for higher speed applications. Note: The FCR-1710 bearings will have either a BLUE or BLACK shield. Bearings... [See More]
- Design Units: Inch
- Width: 0.5156
- Outside Diameter: 1.7150
- Overall Width: 0.7344
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Bore: 0.1900
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.5000
- Bore: 0.1875
- Overall Width: 0.1562
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.1250
- Type: Radial Bearings
- Outside Diameter: 0.2500
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Design Units: Inch
- Outside Diameter: 0.0148
- Bore: 0.0049
- Overall Width: 0.0061
from KMS Bearings, Inc.
CUSTOM MADE TO ORDER - Since groove depths and shapes vary for each application, these bearings are only available on a made-to-order basis. For pricing click "Request Quote ". KMS produces Pulley and Guide Roll type ball bearings with either plastic or 316 Stainless raceways. Integration... [See More]
- Design Units: Inch
- Bore: 1.0000
- Type: Conrad / Deep Groove
- Outside Diameter: 2.2500
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0400 to 0.3750
from Quality Bearings & Components
Miniature Instrument - Extended Inner Ring. FLANGED BALL BEARINGS-TAPERED O.D. – INCH. • Stainless Steel. • Chrome Steel. *Outer Ring Tapered .075 per foot – F2XX only. *Outer Ring Tapered .068 per foot – F3XX - F5XX [See More]
- Design Units: Inch
- Bore: 0.1250
- Application: Instrument / Miniature
- Outside Diameter: 0.3757
from Miller Bearing Company, Inc.
FEATURES: The above bearings have 18- 3/16 " Diameter balls. These bearings come standard with a front seal. [See More]
- Design Units: Inch
- Width: 0.3594
- Outside Diameter: 1.7750
- Overall Width: 0.6719
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Bore: 0.1900
from Pacific International Bearing, Inc.
.2500 In X .6250 In X .1960 In / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Overall Width: 0.0000
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.1250
- Type: Radial Bearings
- Outside Diameter: 0.2500
from AST Bearings LLC
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU) [See More]
- Design Units: Inch
- Outside Diameter: 0.0148
- Bore: 0.0049
- Overall Width: 0.0061
from KMS Bearings, Inc.
A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]
- Design Units: Inch
- Bore: 0.6250
- Type: Conrad / Deep Groove
- Outside Diameter: 1.3750
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0469 to 0.3750
from Quality Bearings & Components
Plastic Raceways. FLANGED CONVEYOR BALL BEARINGS – INCH. • Polypropylene. • Hex Bore. • 316 Stainless Steel Balls. NOTE: Items with 7/16 Hex Bore can be manufactured with 1/2 Dia. Bore on special order. [See More]
- Design Units: Inch
- Outside Diameter: 1.0000
- Bore: 0.3125
- Static Radial: 33
from Miller Bearing Company, Inc.
FEATURES: This bearing has 11- 9/32 " Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. A different bore may be available upon request. [See More]
- Design Units: Inch
- Width: 0.4375
- Outside Diameter: 1.5000
- Overall Width: 0.7500
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Design Units: Inch
- Application: Airframe / Aircraft Control
- Type: Internal Self Aligning
- Bore: 0.1900
from Pacific International Bearing, Inc.
NMB Brand / .2500in X .6250in X 1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Overall Width: 0.1960
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.1250
- Type: Radial Bearings
- Outside Diameter: 0.2500
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Design Units: Inch
- Outside Diameter: 0.0148
- Bore: 0.0049
- Width: 0.0061
from KMS Bearings, Inc.
A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information presented is believed to be accurate at... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.3750
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0400 to 0.3125
from Quality Bearings & Components
Plastic Raceways. PLAIN BALL BEARINGS – INCH. • Acetal Raceways. • Glass or 316 Stainless Steel Balls [See More]
- Design Units: Inch
- Outside Diameter: 1.3750
- Bore: 0.6250
- Overall Width: 0.3750
from Miller Bearing Company, Inc.
FEATURES: The above bearings have 18- 3/16 " Diameter balls. These bearings come standard with a front seal. [See More]
- Design Units: Inch
- Width: 0.3750
- Outside Diameter: 1.3800
- Overall Width: 0.5000
from Schatz Bearing Corp.
Single Row Radial. Features: Unground single row ball bearings [See More]
- Design Units: Inch
- Bore: 0.0938
- Type: Conrad / Deep Groove
- Outside Diameter: 0.5000
from Pacific International Bearing, Inc.
NMB Brand / .2500in X .6250in X 1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Overall Width: 0.1960
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.1562
- Type: Radial Bearings
- Outside Diameter: 0.3125
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Design Units: Inch
- Outside Diameter: 0.0148
- Bore: 0.0049
- Width: 0.0061
from KMS Bearings, Inc.
series steel ball bearings are made of 52100 bearing steel. KMS offers these to be used with our plastic blocks. They carry the highest load and can operate at the highest speed of any of our bearings but are not corrosion resistant. They come pre-greased, shielded and sealed. The load and speed... [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.8504
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0400 to 0.7500
from Quality Bearings & Components
Corrosion-Resistant - Stainless. PLAIN BALL BEARINGS – INCH. • 316 Stainless Raceways. • 316 Stainless Balls. • Polymer Retainer. • ABEC 0. • Single Row [See More]
- Design Units: Inch
- Outside Diameter: 1.1250
- Bore: 0.6250
- Overall Width: 0.2500
from Miller Bearing Company, Inc.
FEATURES: Above bearings have 8-17/64 " diameter balls and retainer. These bearings come supplied with a front felt seal. MF designates an all metal inner race. F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. The patented rib feature (1912... [See More]
- Design Units: Inch
- Width: 0.5312
- Outside Diameter: 1.7150
- Overall Width: 0.7188
from Schatz Bearing Corp.
Single Row, with Flanges. Features: Unground Single Row Radial Ball Bearings With Flange. [See More]
- Design Units: Inch
- Bore: 0.1120
- Type: Conrad / Deep Groove
- Outside Diameter: 0.5000
from Pacific International Bearing, Inc.
NMB Brand / .2500in X .6250in X 1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Overall Width: 0.1960
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.1875
- Type: Radial Bearings
- Outside Diameter: 0.3125
from AST Bearings LLC
ABEC Grades 1, 3, 5, 7, and 9 are available. [See More]
- Design Units: Inch
- Outside Diameter: 0.0148
- Bore: 0.0049
- Width: 0.0061
from KMS Bearings, Inc.
KMS Skatewheels feature a cage type ball bearing construction for the lightest weight and fastest spinning skatewheel available. When fitted with 316 stainless balls it is corrosion resistant, no-lube, and maintenance free. Load and speed calculations are for reference only. KMS recommends testing... [See More]
- Design Units: Inch
- Bore: 0.2500
- Type: Conrad / Deep Groove
- Outside Diameter: ? to 1.9300
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0469 to 0.3125
from Quality Bearings & Components
Commercial PLAIN BALL BEARINGS – INCH. • 52100 Chrome Steel. NOTES: 1. Radius is the maximum shaft radius or housing fillet that the. bearing corner will clear. 2. Available in Stainless Steel upon special request. Minimum order quantities may apply. *Width (W) for One & Two Rubber... [See More]
- Design Units: Inch
- Outside Diameter: 0.6875
- Bore: 0.1875
- Overall Width: 0.2500
from Miller Bearing Company, Inc.
FEATURES: Above bearings have 9- 5/16 " diameter balls and retainer. The ball retainer spaces the balls and eliminates contact friction between the balls, allowing higher operating speed, while significantly reducing the noise level of the conveyor systems. The patented rib feature allows this... [See More]
- Design Units: Inch
- Width: 0.7188
- Outside Diameter: 2.2800
- Overall Width: 1.1875
from Schatz Bearing Corp.
Single Row, with Flange and Hex Bore. Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges. [See More]
- Design Units: Inch
- Bore: 0.3125
- Type: Conrad / Deep Groove
- Outside Diameter: 0.8750
from Pacific International Bearing, Inc.
NMB Brand / .2500in X .6250in X 1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Overall Width: 0.1960
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.2500
- Type: Radial Bearings
- Outside Diameter: 0.3750
from AST Bearings LLC
Two metal shields = (ZZ), also available with a single metal shield = (Z). [See More]
- Design Units: Inch
- Outside Diameter: 0.0148
- Bore: 0.0049
- Width: 0.0061
from KMS Bearings, Inc.
KMS offers the unique "XR " series bearing style with deep groove, 4-point contact ball groove geometry. This design enables the bearing to handle simultaneous radial, axial and moment loading while maintaining stiffness. As a bonus they also have minimal radial and axial play. The... [See More]
- Design Units: Inch
- Bore: 0.6250
- Type: Conrad / Deep Groove
- Outside Diameter: 1.3750
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.1250 to 0.3125
from Quality Bearings & Components
Plastic Raceways. PLAIN BALL BEARINGS-DOUBLE ROW – INCH/METRIC. • Acetal Raceways. • Glass or 316 Stainless Steel Balls [See More]
- Design Units: Inch
- Outside Diameter: 1.3750
- Bore: 0.6250
- Overall Width: 0.4375
from Miller Bearing Company, Inc.
FEATURES: The above bearing has 8- 17/64 " Diameter balls and retainer. This bearing is a precision ABEC-1 rated 6203 bearing, pressed into our specially designed housing. The precision bearing combined with our plastic insert gives maximum noise reduction to the conveyor system. This bearing... [See More]
- Design Units: Inch
- Width: 0.4900
- Outside Diameter: 1.7750
- Overall Width: 0.8650
from Schatz Bearing Corp.
Single Row Radial, Inch Series. Features: Precision Ground Single Row Radial Ball Bearings. Special dimensions and tolerances can also be supplied. [See More]
- Design Units: Inch
- Bore: 0.1875
- Type: Conrad / Deep Groove
- Outside Diameter: 0.6875
from Pacific International Bearing, Inc.
NMB Brand / .2500in X .6250in X 1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Overall Width: 0.1960
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.3750
- Type: Radial Bearings
- Outside Diameter: 0.6250
from AST Bearings LLC
Mating shaft recommended tolerance: +.0000" / -.0005" [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Width: 0.1960
from National Precision Bearing, Inc.
The inch series miniature bearings are single row ball bearings available from .0400 through .7500 inch bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance within a small envelope design. Inch... [See More]
- Design Units: Inch
- Application: Instrument / Miniature
- Type: Conrad / Deep Groove
- Bore: 0.0469 to 0.7500
from Quality Bearings & Components
Miniature Instrument | Extended Inner Ring. PLAIN BALL BEARINGS-OPEN TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.0469
- Application: Instrument / Miniature
- Outside Diameter: 0.1562
from Miller Bearing Company, Inc.
Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available in stainless steel for all your washdown applications. All of our bearings are proudly manufactured... [See More]
- Design Units: Inch
- Width: 0.7180
- Outside Diameter: 2.2650
- Overall Width: 1.1870
from Schatz Bearing Corp.
Single Row Radial, Inch Series, Extra Wide. Features: > Precision Ground Single Row Radial Ball Bearings. > Special dimensions and tolerances can also be supplied. [See More]
- Design Units: Inch
- Bore: 0.5000
- Type: Conrad / Deep Groove
- Outside Diameter: 1.7500
from Pacific International Bearing, Inc.
NMB Brand / .2500in X .6250in X 1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Overall Width: 0.1960
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.6250
- Type: Radial Bearings
- Outside Diameter: 1.3750
from AST Bearings LLC
Mating shaft recommended tolerance: +.0000" / -.0005" [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Width: 0.1960
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Conrad / Deep Groove Thin-section
- Bore: 2.0000 to 12.0000
from Quality Bearings & Components
Precision. PLAIN BALL BEARINGS-OPEN TYPE. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.6250
- Application: Spindle / Super Precision
- Outside Diameter: 1.3750
from Schatz Bearing Corp.
Precision thin section ball bearings [See More]
- Design Units: Inch
- Bore: 2.0000
- Type: Conrad / Deep Groove (optional feature) Thin-section
- Outside Diameter: 2.5000
from Pacific International Bearing, Inc.
Groove Radial Ball Bearing [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Overall Width: 0.0000
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.0937
- Type: Radial Bearings
- Outside Diameter: 0.1875
from AST Bearings LLC
e_series_bearing_inch [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.3750
- Overall Width: 0.1562
from National Precision Bearing, Inc.
The C-Type, radial contact ball bearing is designed with deep ball grooves to withstand high loads. Although this bearing is used primarily in applications with radial loads, it can withstand moderate axial loads, reversing axial loads, and moment loads. Please contact Silverthin for radial bearing... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Conrad / Deep Groove Thin-section
- Bore: 1.0000 to 1.7500
from Quality Bearings & Components
Miniature Instrument | Extended Inner Ring. PLAIN BALL BEARINGS-SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.0469
- Application: Instrument / Miniature
- Outside Diameter: 0.1562
from Pacific International Bearing, Inc.
NMB Brand / .2500in X .6250in X 1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.2500
- Overall Width: 0.1960
from Boca Bearings Company
Radial Bearings [See More]
- Design Units: Inch
- Bore: 0.6250
- Type: Radial Bearings
- Outside Diameter: 0.8750
from AST Bearings LLC
e_series_bearing_inch [See More]
- Design Units: Inch
- Outside Diameter: 0.6250
- Bore: 0.3750
- Overall Width: 0.1562
from National Precision Bearing, Inc.
In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing axial loading. Two A-Type... [See More]
- Design Units: Inch
- Application: Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
- Type: Conrad / Deep Groove Thin-section
- Bore: 2.0000 to 20.0000
from Quality Bearings & Components
Precision. PLAIN BALL BEARINGS-SHIELDED TYPE. • Stainless Steel. • Chrome Steel [See More]
- Design Units: Inch
- Bore: 0.6250
- Application: Spindle / Super Precision
- Outside Diameter: 1.3750