Tube Fitting Diverter Valves

4 Results
2 Tube NC Pinch Valve -- 225P031-11
from NResearch

Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Connection Description: Tube Fitting; Tube 3/32 OD x 1/32 ID
  • Primary Material: PTFE
  • Valve Type: Pinch; Solenoid
  • Number of Ports: 4
Tube Conveyor Discharge Valve
from Cablevey Conveyors

Variable Position Discharge for Tube Conveyor Discharge Valve. Choose Cablevey ’s variable position discharge option for your tube conveyor discharge valve. The variable position discharge valve allows users to drop fractions of the product from the tube at several locations. The valve is... [See More]

  • Connection Description: Tube Fitting
  • Actuation: Electric
  • Valve Size: 4.00 to 6.00
  • Media: Powder Solids
2 Tube NO Pinch Valve -- 225P041-11
from NResearch

Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Connection Description: Tube Fitting; Tube 3/32 OD x 1/32 ID
  • Primary Material: PTFE
  • Valve Type: Pinch; Solenoid
  • Number of Ports: 4
4 Tube NC Pinch Valve -- 360P051-11
from NResearch

Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]

  • Connection Description: Tube Fitting; Tube 3/32 OD x 1/32 ID
  • Primary Material: PTFE
  • Valve Type: Pinch; Solenoid
  • Number of Ports: 8