Water Diverter Valves
from DynaQuip Controls
VYSG Series Three-way utility ball valve has a 90deg “L ” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Gas; Natural Gas
- Primary Material: Stainless Steel
- Valve Type: Ball
- Number of Ports: 2
from Clippard
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic ® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or... [See More]
- Media: Air; Water; Oil
- Primary Material: Brass / Bronze
- Valve Type: Cartridge; Toggle
- Number of Ports: 3
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Primary Material: Aluminum; Brass / Bronze
- Valve Type: Ball
- Number of Ports: 2
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Media: Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Number of Ports: 3
- Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Size: 0.50
from DynaQuip Controls
The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and corrosive fluids
- Primary Material: Stainless Steel
- Valve Type: Ball
- Number of Ports: 3
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Primary Material: Aluminum; Brass / Bronze
- Valve Type: Ball
- Number of Ports: 2
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Media: Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Number of Ports: 3
- Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Size: 1.00
from DynaQuip Controls
The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
- Primary Material: Stainless Steel
- Valve Type: Ball; Solenoid (optional feature)
- Number of Ports: 3
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Primary Material: Aluminum; Brass / Bronze; Stainless Steel
- Valve Type: Ball
- Number of Ports: 2
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Media: Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Number of Ports: 3
- Primary Material: Stainless Steel
- Valve Size: 2.00
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Primary Material: Aluminum; Brass / Bronze; Stainless Steel
- Valve Type: Ball
- Number of Ports: 2
from Invotec Solutions Ltd.
The SMARTFLOW ® SWAP ® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines, Supply and Return manifolds prior to tool change. The 3-position shear valve is a proven design. Ball... [See More]
- Media: Water; Cold Water
- Number of Ports: 2
- Primary Material: Aluminum
- Valve Size: 1.00
from Zurn Industries LLC
Zurn AquaVantage ® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet with 26-1/2" Rough-In - for Rough-In Without Grab Bar. To view all options, see the Specification Sheet - Z6000AV-BWN. Features And Benefits. Clog-resistant triple filter diaphragm. [See More]
- Media: Water
- Actuation: Manual
- Valve Type: Diaphragm
from APV, An SPX Brand
Based on more than 25 years' experience in double-seat valve production, SPX now introduces the new APV DELTA DA3+ double-seat mixproof valve: a modern, ultra-hygienic double-seat valve, designed to meet the most extreme demands of the hygienic processing industries all over the world. The new valve... [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 145.00
- Valve Size: 1.50 to 4.00
from Valcor Engineering Corporation
Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]
- Media: Water; Steam (optional feature)
- Primary Material: Brass / Bronze
- Valve Type: Poppet; Solenoid
- Number of Ports: 3
from Johnson Electric Group
Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation and access for assembly are... [See More]
- Media: Water; Cold Water
- Maximum Pressure: 7.25 to 65.27
- Connection Description: Threaded
- Actuation: Electric
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Valve Type: Plug
- Number of Ports: 3
from Sharpe Valves
Pressure relief hole in ball & stem, visual position indicator [See More]
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
- Primary Material: Stainless Steel
- Valve Type: Ball; Cryogenic
- Number of Ports: 2
from Assured Automation
Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line... [See More]
- Media: Water; Salt Water; Chemical Process Applications
- Primary Material: PVC
- Valve Type: Ball
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from Clark Solutions
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Primary Material: Cast Iron
- Valve Type: Globe
- Number of Ports: 3
from Hilliard Corporation (The)
HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]
- Media: Water; Gas; Gasoline / Diesel Fuel; Fuel Oil, Lubricants
- Number of Ports: 6
- Primary Material: Ductile Iron; Stainless Steel; Steel
- Valve Size: 1.00 to 10.00
from KZVALVE
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]
- Media: Air; Water; Gas; Oil
- Number of Ports: 3
- Valve Type: Ball
- Valve Size: 1.50
from Johnson Electric North America, Inc.
Johnson Electric provides low noise diverter valves which combine our valve and motor design experience. We provide solutions for applications requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation and access for assembly are... [See More]
- Media: Water
- Actuation: bipolar stepper(unipolar on request)
- Maximum Pressure: 7.25 to 65.27
- Features: Low pressure drop cartridge / high flow rate cartridge to be integrated in customers manifold
from Zurn Industries LLC
Zurn AquaVantage ® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet - for Handicap Grab Bar Applications with 26-1/2" Rough-In. To view all options, see the Specification Sheet - Z6011AV-BWN. Features And Benefits. Clog-resistant triple filter... [See More]
- Media: Water
- Actuation: Manual
- Valve Type: Diaphragm
from APV, An SPX Brand
Valve features. The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and maintenance. For applications which do not require a seat lifting device, the APV DELTA DE3 provides a... [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 145.00
- Valve Size: 1.50 to 6.00
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Valve Type: Plug
- Number of Ports: 3
from Sharpe Valves
3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer [See More]
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel
- Primary Material: Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Valve Type: Ball
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from Hilliard Corporation (The)
HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]
- Media: Water; Gas; Gasoline / Diesel Fuel; Fuel Oil, Lubricants
- Number of Ports: 6
- Primary Material: Ductile Iron; Stainless Steel; Steel
- Valve Size: 1.00 to 10.00
from KZVALVE
1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Number of Ports: 3
- Valve Type: Ball
- Valve Size: 1.50
from Zurn Industries LLC
Zurn Temp-Gard ® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet. Features And Benefits. Solid brass control stem, with chrome-plated exterior. Semi-red brass 3-port body, one inlet port, and two outlet ports. Acetyl... [See More]
- Media: Water
from APV, An SPX Brand
Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]
- Media: Water; Powder Solids
- Primary Material: Stainless Steel
- Valve Type: Ball
- Valve Size: 1.00 to 4.00
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Valve Type: Plug
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from KZVALVE
1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Primary Material: PP
- Valve Type: Ball
- Number of Ports: 3
from APV, An SPX Brand
Field of application. All industries. For aseptic applications. Advantages. EHEDG tested. Profile seals that eliminate gaps and ease ordering of spares due to ID-numbering. Flat membrane design for easy maintenance. Leakage detection on housing lid minimises product loss. Reduced spare part costs -... [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 75.00
- Valve Size: 1.00 to 4.00
- Actuation: Electric
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from KZVALVE
1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Number of Ports: 3
- Valve Type: Ball
- Valve Size: 1.00
from APV, An SPX Brand
The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or change-over design as well as for manifold or tank outlet applications. DELTA MS4 and MSP4 valves... [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 145.00
- Valve Size: 1.00 to 4.00
- Actuation: Pneumatic
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from KZVALVE
1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Primary Material: PP
- Valve Type: Ball
- Number of Ports: 3
from APV, An SPX Brand
The APV DELTA SD4 and APV DELTA SDM4 valves are (double seal) safe flow valves designed for safe media separation applications in the food, beverage, dairy, pharmaceutical and chemical industries. The APV DELTA SDM4 is the aseptic version of the APV DELTA SD4. The APV DELTA SD4 valve is available as... [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 179.85 to 255.27
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from KZVALVE
3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Number of Ports: 3
- Valve Type: Ball
- Valve Size: 0.75
from APV, An SPX Brand
The spring-loaded, full stroke safety valves DELTA SI 2 are approved for fluids and gases. They are used where containers or tanks have to be secured against excess pressure. As a result of their hygienic design they are especially suitable for use in brewing and drinks technology, the dairy... [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 145.00
- Valve Size: 1.00 to 6.00
- Actuation: Manual
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from KZVALVE
3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Primary Material: PP
- Valve Type: Ball
- Number of Ports: 3
from APV, An SPX Brand
An investment in the future!. Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its hygienic design makes... [See More]
- Media: Water; Powder Solids
- Valve Size: 1.00 to 6.00
- Primary Material: Stainless Steel
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.15
from APV, An SPX Brand
The valve which is just right for applications which require safe liquid separation, but not necessarily seal cleaning. Built on the principles of the DELTA SW4 and DELTA SD4 valves. Field of application. All industries - especially CIP-applications. Advantages. Profile seals that eliminate gaps and... [See More]
- Media: Water; Powder Solids
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from APV, An SPX Brand
Characteristics. Its hygienic design makes it ideal for applications in the dairy, beverage and brewing industries, as well as the chemical and pharmaceutical industries. The valve is 3A certifi ed and EHEDG approved. As our standard valve,. the valve is available in on/off and change-over versions. [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 72.50
- Valve Size: 0.50 to 1.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.59
from APV, An SPX Brand
APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below the set value (up to a maximum of 20%), the valve closes. Main advantages. Optimal cleaning possibilities. [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 0.00 to 145.04
- Valve Size: 1.00 to 4.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.79
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.98
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 1.26
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.57
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.97
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.94
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 4.92
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 5.91
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 2.56
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.15
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.57
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.97
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Steel
- Valve Size: 0.59
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 0.59