Thermally Actuated Diverter Valves

3 Results
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Actuation: Thermally
  • Number of Ports: 3
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Valve Size: 0.50
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Actuation: Thermally
  • Number of Ports: 3
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Valve Size: 1.00
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Actuation: Thermally
  • Number of Ports: 3
  • Primary Material: Stainless Steel
  • Valve Size: 2.00