Brass / Bronze Diverter Valves
from Clippard
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic ® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or... [See More]
- Primary Material: Brass / Bronze
- Number of Ports: 3
- Valve Type: Cartridge; Toggle
- Valve Size: 0.12
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]
- Primary Material: Aluminum; Brass / Bronze
- Number of Ports: 2
- Valve Type: Ball
- Valve Size: 0.50
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Primary Material: Aluminum; Brass / Bronze
- Number of Ports: 2
- Valve Type: Ball
- Valve Size: 0.50
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator [See More]
- Primary Material: Aluminum; Brass / Bronze; Stainless Steel
- Number of Ports: 2
- Valve Type: Ball
- Valve Size: 0.50
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Primary Material: Aluminum; Brass / Bronze; Stainless Steel
- Number of Ports: 2
- Valve Type: Ball
- Valve Size: 0.50
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.59
from Clark Solutions
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]
- Primary Material: Brass / Bronze
- Number of Ports: 3
- Valve Type: Globe
- Valve Size: 0.50
from Conant Controls, Inc.
Control Selector Valves - Teflon ® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon ® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other... [See More]
- Primary Material: Brass / Bronze
- Valve Size: 0.12
- Number of Ports: 2
- Connection Description: Threaded
from Radwell International
DIVERTING VALVE,MOTORIZED,24V/50-60HZ,1/2IN FNPT,3 WAY,BOTTOM INLET,AUTO RECYCLE,REMOVABLE POWER HEAD,BRASS BODY,AUTO/MANUAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Brass / Bronze
from Valcor Engineering Corporation
Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]
- Primary Material: Brass / Bronze
- Number of Ports: 3
- Valve Type: Poppet; Solenoid
- Valve Size: 1.00
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Type: Plug
- Valve Size: 0.50
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.79
from Conant Controls, Inc.
Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation. [See More]
- Primary Material: Brass / Bronze
- Valve Size: 0.12
- Number of Ports: 2
- Connection Description: Threaded
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Type: Plug
- Valve Size: 0.50
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.98
from Conant Controls, Inc.
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while... [See More]
- Primary Material: Brass / Bronze
- Valve Size: 0.12
- Number of Ports: 2
- Connection Description: Threaded
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings. [See More]
- Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Type: Plug
- Valve Size: 1.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.39
from Conant Controls, Inc.
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two... [See More]
- Primary Material: Brass / Bronze
- Valve Size: 0.12
- Number of Ports: 3
- Connection Description: Threaded
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.59
- Number of Ports: 3
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.79
- Number of Ports: 3
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.98
- Number of Ports: 3
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 1.26
- Number of Ports: 3
- Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
- Number of Ports: 3
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
- Number of Ports: 3
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
- Number of Ports: 3
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.59
- Number of Ports: 3
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.59
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.79
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.98