Polypropylene (PP) Diverter Valves

4 Results
1 1/2" Polypropylene 3-Way Actuated Valve -- KZ13HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Primary Material: PP
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 1.50
1 1/2" Polypropylene Valve -- F3H22
from KZVALVE

1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70 ° F [See More]

  • Primary Material: PP
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 1.50
1" Polypropylene Valve -- F3F23
from KZVALVE

1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]

  • Primary Material: PP
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 1.00
3/4" Polypropylene Valve -- F3E23
from KZVALVE

3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]

  • Primary Material: PP
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 0.75