Stainless Steel Diverter Valves

61 Results
3-Way Stainless Steel Valve -- VYSG Series
from DynaQuip Controls

VYSG Series Three-way utility ball valve has a 90deg “L ” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG... [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 2
  • Valve Type: Ball
  • Valve Size: 0.50 to 2.00
Circulating Color Change Valve
from Sames North American Corporation

Built-in check valves designated as purge valves or color valves. 1 to 100 color valves in a single stack. All valves are pneumatically piloted with a spring return. Description. Flexibility when changing colors. Continuous process control. Low cost of ownership. Performance. Wetted parts 316... [See More]

  • Primary Material: Stainless Steel
  • Connection Description: Threaded
  • Number of Ports: 2
  • Actuation: Electric
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve -- 8E077-001-1/2
from Bonomi North America, Inc.

0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]

  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel
  • Number of Ports: 2
  • Valve Type: Ball
  • Valve Size: 0.50
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Primary Material: Stainless Steel
  • Valve Size: 2.00
  • Number of Ports: 3
  • Connection Description: Threaded; 2" NPT
Electrically Actuated 3-Way Ball Valve -- EYSG Series
from DynaQuip Controls

The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 0.50 to 2.00
Color Change Valve Non-Circulating
from Sames North American Corporation

Built-in check valves designated as purge valves or color valves. 1 to 100 color valves in a single stack. All valves are pneumatically piloted with a spring return. Description. Flexibility when changing colors. Continuous process control. Low cost of ownership. Performance. Wetted parts 316... [See More]

  • Primary Material: Stainless Steel
  • Connection Description: Threaded
  • Number of Ports: 1 to 100
  • Actuation: Electric
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve -- 8P0181-1/2
from Bonomi North America, Inc.

0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel
  • Number of Ports: 2
  • Valve Type: Ball
  • Valve Size: 0.50
Pneumatically Actuated 3-Way Ball Valve -- PYSG Series
from DynaQuip Controls

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 3
  • Valve Type: Ball; Solenoid (optional feature)
  • Valve Size: 0.50 to 2.00
Pressure Regulator for Semi-Viscous Materials -- REGSMART
from Sames North American Corporation

Easy to maintain. Low shear fluid passages. Wide operating pressure range. ► For configurations and part numbers, please refer to the Documents tab. Performance. Large operating pressure range at high flow rate for high performance. Compact design so pump fits in any work area. Ball and seat... [See More]

  • Primary Material: Stainless Steel
  • Valve Size: 0.75
  • Number of Ports: 2
  • Connection Description: BoltFlange
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve -- M8E077-001-1/2
from Bonomi North America, Inc.

0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]

  • Primary Material: Aluminum; Brass / Bronze; Stainless Steel
  • Number of Ports: 2
  • Valve Type: Ball
  • Valve Size: 0.50
Pressure Regulator for Viscous Materials -- REGMASTER
from Sames North American Corporation

High precision. Low pressure loss. Multiple plates available. ► For configurations and part numbers, please refer to the Documents tab. Performance. Large operating pressure range 5-200 bar at high flowrates. Very high precision even at low pressures. High performance diaphragm. 80 °c... [See More]

  • Primary Material: Stainless Steel
  • Valve Size: 0.75
  • Number of Ports: 2
  • Maximum Pressure: ? to 5801.51
Stainless Steel Flanged ANSI 150 3-Way L-Ported Diverter Ball Valve -- 776018-1
from Bonomi North America, Inc.

Stainless Steel Flanged ANSI 150 3-Way L-Ported Diverter Ball Valve w/ ISO 5211 Pad and Double "D" Stem [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 1.00
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Number of Ports: 3
  • Valve Type: Solenoid
  • Valve Size: 0.59
Split Transfer Valve
from Hilliard Corporation (The)

HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]

  • Primary Material: Ductile Iron; Stainless Steel; Steel
  • Valve Size: 1.00 to 10.00
  • Number of Ports: 6
  • Connection Description: BoltFlange
DELTA DKR Mixproof Valve
from APV, An SPX Brand

Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]

  • Primary Material: Stainless Steel
  • Valve Size: 1.00 to 4.00
  • Valve Type: Ball
  • Connection Description: BoltFlange
Control Selector Valve with Stainless Steel Rotor -- C2316007
from Conant Controls, Inc.

Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation. [See More]

  • Primary Material: Stainless Steel
  • Valve Size: 0.12
  • Number of Ports: 2
  • Connection Description: Threaded
Plug Valves -- Series 037
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]

  • Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
  • Number of Ports: 2
  • Valve Type: Plug
  • Valve Size: 0.50
Gravity Diverter Valves
from Rotolok Valves, Inc.

Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The divert angles can be changed to suit the application and product, with also, the variation of inlet, outlet formats and... [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 3
  • Valve Type: Solenoid (optional feature)
  • Valve Size: 6.00 to 16.00
Air Actuated Double Disc Divert Valve -- LUDD7-AA-MP-2
from Lumaco Sanitary Valves

Built to conform to the most stringent sanitary requirements [See More]

  • Primary Material: Stainless Steel
  • Valve Size: 2.00
  • Number of Ports: 3
  • Actuation: Pneumatic
Control Valve -- 67656291 [DCX4 from Definox Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIVERT VALVE, SINGLE SEALING, CHANGEOVER, 6 BAR WORKING PRESSURE, 8 BAR SEALING PRESSURE, STAINLESS STEEL, **REPAIR ONLY**. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Ball Diverter Valve -- SBD
from DMN, Incorporated

The DMN-WESTINGHOUSE SBD sanitary diverter valves are specially designed f or hygienic purposes in the diary, food and pharmaceutical industries. The SBD-II butterfl y diverter can be cleaned in place (CIP suitable). Both the SBD-I ball diverter as well as the SBD-II butterfl y diverter can be... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 43.51
  • Valve Size: 2.56 to 3.94
  • Media Temperature: -13 to 212
3-Way Diverter Ball Valve -- 33D Series
from Assured Automation

Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and... [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 0.25 to 2.00
Cryogenic Ball Valve -- Model 1/2"-CD84
from Sharpe Valves

Pressure relief hole in ball & stem, visual position indicator [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 2
  • Valve Type: Ball; Cryogenic
  • Valve Size: 0.50
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Number of Ports: 3
  • Valve Type: Solenoid
  • Valve Size: 0.79
Transfer Valves, Six-Port Standard
from Hilliard Corporation (The)

HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]

  • Primary Material: Ductile Iron; Stainless Steel; Steel
  • Valve Size: 1.00 to 10.00
  • Number of Ports: 6
  • Connection Description: BoltFlange
DELTA SW4 Single Seat Valves
from APV, An SPX Brand

An investment in the future!. Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its hygienic design makes... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 150.00
  • Valve Size: 1.00 to 6.00
  • Actuation: Manual; Pneumatic
Multiport Stack Selector Control Valves -- C2316S2007
from Conant Controls, Inc.

Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while... [See More]

  • Primary Material: Stainless Steel
  • Valve Size: 0.12
  • Number of Ports: 2
  • Connection Description: Threaded
Plug Valves -- Series 037XP
from XOMOX (A Crane Co. Company)

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]

  • Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
  • Number of Ports: 2
  • Valve Type: Plug
  • Valve Size: 0.50
Aseptic Valve -- NB703-1
from Lumaco Sanitary Valves

Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning. [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 2
  • Valve Type: Gate
  • Valve Size: 1.00
Solenoid Valve -- 18711199 [71385SN2MNJ1 from Parker Hannifin/Electromechanical Automation]
from Radwell International

SOLENOID VALVE, 1/4 INCH, 3 WAY, DIVERTING 0/125#, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Valve Type: Solenoid
Flap Diverter Valves -- FDV
from DMN, Incorporated

The FDV flap type diverters have been designed to divert powders and pellets in pneumatic conveying systems. The FDV is available in two versions: the FDV-F type with flange fittings and the FDV-P type with pipe fittings. Both versions are available in aluminium, cast iron and stainless steel, in... [See More]

  • Primary Material: Aluminum (optional feature); Cast Iron (optional feature); Stainless Steel
  • Maximum Pressure: -4.35 to 29.01
  • Valve Size: 1.97 to 9.84
  • Media Temperature: 176
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Number of Ports: 3
  • Valve Type: Solenoid
  • Valve Size: 0.98
Venting Selector Valve -- C180S007
from Conant Controls, Inc.

Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two... [See More]

  • Primary Material: Stainless Steel
  • Valve Size: 0.12
  • Number of Ports: 3
  • Connection Description: Threaded
Plug Valves -- Series 9037
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings. [See More]

  • Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
  • Number of Ports: 2
  • Valve Type: Plug
  • Valve Size: 1.00
CIP Line Valve -- N703-1
from Lumaco Sanitary Valves

Solid body design available in 304 or 316 stainless steel [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 2
  • Valve Type: Gate
  • Valve Size: 1.00
USDA Tube Diverter Valves -- 2-TDV
from DMN, Incorporated

The 2-TDV and 3-TDV transport pneumatically conveyed products in powder or pellet form to or from two respectively 3 destinations (diverging or converging). The 2-TDV and 3-TDV are compactly designed and by using an additional line cylinder on the 3-TDV very accurate positioning is achieved. The... [See More]

  • Primary Material: Stainless Steel
  • Media Temperature: -4 to 212
  • Maximum Pressure: 11.60 to 43.51
  • Media: Powder Solids
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Primary Material: Stainless Steel; Steel
  • Number of Ports: 3
  • Valve Type: Solenoid
  • Valve Size: 1.26
ITC Plug Valve -- LU.11C-316-1
from Lumaco Sanitary Valves

An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon envelope... [See More]

  • Primary Material: Stainless Steel
  • Number of Ports: 3
  • Valve Type: Plug
  • Valve Size: 1.00
USDA Tube Diverter Valves -- 3-TDV
from DMN, Incorporated

The 2-TDV and 3-TDV transport pneumatically conveyed products in powder or pellet f orm to or from two respectively 3 destinations (diverging or converging). The 2-TDV and 3-TDV are compactly designed and by using an additional line cylinder on the 3-TDV very accurate positioning is achieved. The... [See More]

  • Primary Material: Stainless Steel
  • Media Temperature: -4 to 212
  • Maximum Pressure: 11.60 to 43.51
  • Media: Powder Solids
3/2 Way Direct Acting Coaxial Valve -- FK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Primary Material: Stainless Steel; Steel
  • Number of Ports: 3
  • Valve Type: Solenoid
  • Valve Size: 1.57
USDA Tube Diverter Valves -- M-TDV Multi-port Tube Diverter
from DMN, Incorporated

The M-TDV transports pneumatically conveyed products in powder or pellet form to or from multiple destinations (diverging or converging). The M-TDV design is simplicity itself, and guarantees a high positional accuracy with a minimum of component parts. Available in sizes from 40 to 150 mm (1... [See More]

  • Primary Material: Stainless Steel
  • Media Temperature: -4 to 212
  • Maximum Pressure: 11.60 to 43.51
  • Media: Powder Solids
3/2 Way Direct Acting Coaxial Valve -- FK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Primary Material: Stainless Steel; Steel
  • Number of Ports: 3
  • Valve Type: Solenoid
  • Valve Size: 1.97
3/2 Way Direct Acting Coaxial Valve -- FK 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel
  • Number of Ports: 3
  • Valve Type: Solenoid
  • Valve Size: 2.56
3/2 Way Direct Acting Coaxial Valve -- FK 80 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 3.15
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Number of Ports: 3
  • Valve Type: Solenoid
  • Valve Size: 0.39
3/2 Way Externally Controlled Valve -- VFK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.59
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VFK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.79
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VFK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.98
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VFK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 1.26
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VFK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.57
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VFK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.97
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.39
  • Number of Ports: 3
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
3/2 Way Externally Controlled Valve -- VSV-F 100 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 3.94
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VSV-F 125 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 4.92
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VSV-F 150 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 5.91
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VSV-F 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 2.56
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VSV-F 80 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 3.15
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
3/2 Way Externally Controlled Valve -- VSV-M 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.57
  • Number of Ports: 3
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
3/2 Way Externally Controlled Valve -- VSV-M 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.97
  • Number of Ports: 3
  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
High Pressure Valve - Coaxial -- VFK-H 15 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Primary Material: Stainless Steel; Steel
  • Valve Size: 0.59
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
High Pressure Valve - Coaxial -- VFK-H 20 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Primary Material: Stainless Steel; Steel
  • Valve Size: 0.79
  • Number of Ports: 3
  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.