Ductile Iron Diverter Valves

7 Results
Split Transfer Valve
from Hilliard Corporation (The)

HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]

  • Primary Material: Ductile Iron; Stainless Steel; Steel
  • Valve Size: 1.00 to 10.00
  • Number of Ports: 6
  • Connection Description: BoltFlange
Plug Valves -- Series 037
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]

  • Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
  • Number of Ports: 2
  • Valve Type: Plug
  • Valve Size: 0.50
Diverter Valve -- Series 725
from Victaulic Co. of America

Provides 180 ° service on sand and paste backfill lines for increased efficiency and reduced downtime. Available in 6 ″ | DN150. Pressures up to 1000 psi | 6895 kPa | 69 bar. Regional availability, contact Victaulic for details [See More]

  • Primary Material: Ductile Iron
  • Maximum Pressure: 1000.00
  • Valve Size: 6.00
  • Actuation: Manual
Transfer Valves, Six-Port Standard
from Hilliard Corporation (The)

HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]

  • Primary Material: Ductile Iron; Stainless Steel; Steel
  • Valve Size: 1.00 to 10.00
  • Number of Ports: 6
  • Connection Description: BoltFlange
Plug Valves -- Series 037XP
from XOMOX (A Crane Co. Company)

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]

  • Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
  • Number of Ports: 2
  • Valve Type: Plug
  • Valve Size: 0.50
Three Port Diverter Ball Valve -- Series 723
from Victaulic Co. of America

NACE MR-01-75 compliant, three-port ball valve with common bottom inlet for diverting flow 90 ° left or right. Available without handle, with lever or gear operator. Sizes from 6 ″ | DN150. Pressure up to 600 psi | 6895 kPa | 69 bar [See More]

  • Primary Material: Ductile Iron
  • Valve Size: 6.00
  • Valve Type: Ball
  • Connection Description: Grooved Ends
Plug Valves -- Series 9037
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings. [See More]

  • Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
  • Number of Ports: 2
  • Valve Type: Plug
  • Valve Size: 1.00