PVC Diverter Valves

2 Results
PVC Air-Operated Diverter Valve -- BFS
from Plast-O-Matic Valves, Inc.

Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials. [See More]

  • Primary Material: PVC
  • Valve Size: 0.50
  • Number of Ports: 3
  • Connection Description: Threaded; BoltFlange (optional feature); Socket Weld (optional feature); 1/8" NPT
3-Way Diverter Ball Valve -- PTP Series
from Assured Automation

Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line... [See More]

  • Primary Material: PVC
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 0.50 to 2.00