Electric Diverter Valves
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Actuation: Electric
- Primary Material: Aluminum; Brass / Bronze
- Valve Type: Ball
- Number of Ports: 2
from Sames North American Corporation
Built-in check valves designated as purge valves or color valves. 1 to 100 color valves in a single stack. All valves are pneumatically piloted with a spring return. Description. Flexibility when changing colors. Continuous process control. Low cost of ownership. Performance. Wetted parts 316... [See More]
- Actuation: Electric
- Number of Ports: 2
- Primary Material: Stainless Steel
- Connection Description: Threaded
from Clippard
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic ® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or... [See More]
- Actuation: Manual; Mechanical; Electric; Pneumatic
- Primary Material: Brass / Bronze
- Valve Type: Cartridge; Toggle
- Number of Ports: 3
from DynaQuip Controls
The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]
- Actuation: Electric
- Primary Material: Stainless Steel
- Valve Type: Ball
- Number of Ports: 3
from Bonomi North America, Inc.
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Actuation: Electric
- Primary Material: Aluminum; Brass / Bronze; Stainless Steel
- Valve Type: Ball
- Number of Ports: 2
from Sames North American Corporation
Built-in check valves designated as purge valves or color valves. 1 to 100 color valves in a single stack. All valves are pneumatically piloted with a spring return. Description. Flexibility when changing colors. Continuous process control. Low cost of ownership. Performance. Wetted parts 316... [See More]
- Actuation: Electric
- Number of Ports: 1 to 100
- Primary Material: Stainless Steel
- Connection Description: Threaded
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from KZVALVE
The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]
- Actuation: Electric
- Number of Ports: 3
- Valve Type: Ball
- Valve Size: 1.50
from Cablevey Conveyors
Variable Position Discharge for Tube Conveyor Discharge Valve. Choose Cablevey ’s variable position discharge option for your tube conveyor discharge valve. The variable position discharge valve allows users to drop fractions of the product from the tube at several locations. The valve is... [See More]
- Actuation: Electric
- Connection Description: Tube Fitting
- Valve Size: 4.00 to 6.00
- Media: Powder Solids
from Valcor Engineering Corporation
Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]
- Actuation: Electric
- Primary Material: Brass / Bronze
- Valve Type: Poppet; Solenoid
- Number of Ports: 3
from Johnson Electric Group
Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation and access for assembly are... [See More]
- Actuation: Electric
- Maximum Pressure: 7.25 to 65.27
- Connection Description: Threaded
- Media: Water; Cold Water
from Clark Solutions
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]
- Actuation: Electric
- Primary Material: Cast Iron
- Valve Type: Globe
- Number of Ports: 3
from NResearch
Suitable for pinch applications that require synchronous switching of two NC streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Valve Type: Pinch; Solenoid
- Number of Ports: 4
from APV, An SPX Brand
Field of application. All industries. For aseptic applications. Advantages. EHEDG tested. Profile seals that eliminate gaps and ease ordering of spares due to ID-numbering. Flat membrane design for easy maintenance. Leakage detection on housing lid minimises product loss. Reduced spare part costs -... [See More]
- Actuation: Electric
- Maximum Pressure: 75.00
- Valve Size: 1.00 to 4.00
- Media: Water; Powder Solids
from Hilliard Corporation (The)
HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]
- Actuation: Manual; Mechanical; Electric
- Number of Ports: 6
- Primary Material: Ductile Iron; Stainless Steel; Steel
- Valve Size: 1.00 to 10.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from Valcor Engineering Corporation
Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]
- Actuation: Electric
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.25 to 0.50
from Clark Solutions
Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve actuation. The isolation valve shaft may... [See More]
- Actuation: Electric
- Primary Material: PolyPhenylene Sulfide
- Valve Type: Solenoid; Spool
- Number of Ports: 3
from NResearch
Suitable for pinch applications that require synchronous switching of two NO streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with two one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Valve Type: Pinch; Solenoid
- Number of Ports: 4
from Hilliard Corporation (The)
HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]
- Actuation: Manual; Mechanical; Electric
- Number of Ports: 6
- Primary Material: Ductile Iron; Stainless Steel; Steel
- Valve Size: 1.00 to 10.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Valve Type: Diaphragm; Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Valve Type: Diaphragm; Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Primary Material: PolyChloroTriFluoroEthylene (Kel-F)
- Valve Type: Diaphragm; Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Valve Type: Diaphragm; Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from NResearch
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]
- Actuation: Electric
- Primary Material: PolyChloroTriFluoroEthylene (Kel-F)
- Valve Type: Diaphragm; Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.15
from NResearch
Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are standard. Consult... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Valve Type: Pinch; Solenoid
- Number of Ports: 8
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Actuation: Electric
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Valve Type: Diaphragm; Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Actuation: Electric
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Valve Type: Diaphragm; Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Actuation: Electric
- Primary Material: Aluminum; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from NResearch
NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]
- Actuation: Electric
- Primary Material: PTFE
- Valve Type: Diaphragm; Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Actuation: Electric
- Primary Material: Aluminum; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Actuation: Electric
- Primary Material: Aluminum; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Actuation: Electric
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Actuation: Electric
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Actuation: Electric
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Actuation: Electric
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Actuation: Electric
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Actuation: Electric
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at... [See More]
- Actuation: Electric
- Primary Material: Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at... [See More]
- Actuation: Electric
- Primary Material: Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at... [See More]
- Actuation: Electric
- Primary Material: Steel
- Valve Type: Solenoid
- Number of Ports: 3