Natural Gas Diverter Valves
from DynaQuip Controls
VYSG Series Three-way utility ball valve has a 90deg “L ” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Gas; Natural Gas
- Primary Material: Stainless Steel
- Valve Type: Ball
- Number of Ports: 2
from DynaQuip Controls
The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and corrosive fluids
- Primary Material: Stainless Steel
- Valve Type: Ball
- Number of Ports: 3
from DynaQuip Controls
The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
- Primary Material: Stainless Steel
- Valve Type: Ball; Solenoid (optional feature)
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.15
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.59
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.79
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.98
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 1.26
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.57
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.97
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.94
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 4.92
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 5.91
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 2.56
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.15
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.57
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.97
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Steel
- Valve Size: 0.59
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Media: Air; Breathable; Compressed Air; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Aluminum; Steel
- Valve Type: Solenoid
- Number of Ports: 3