Compressed Air Diverter Valves
from DynaQuip Controls
VYSG Series Three-way utility ball valve has a 90deg “L ” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Gas; Natural Gas
- Primary Material: Stainless Steel
- Valve Type: Ball
- Number of Ports: 2
from DynaQuip Controls
The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and corrosive fluids
- Primary Material: Stainless Steel
- Valve Type: Ball
- Number of Ports: 3
from DynaQuip Controls
The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Gas; Natural Gas; Light oil and severe service
- Primary Material: Stainless Steel
- Valve Type: Ball; Solenoid (optional feature)
- Number of Ports: 3
from Conant Controls, Inc.
Control Selector Valves - Teflon ® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon ® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other... [See More]
- Media: Air; Compressed Air
- Number of Ports: 2
- Primary Material: Aluminum
- Valve Size: 0.12
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from Conant Controls, Inc.
Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while... [See More]
- Media: Air; Compressed Air
- Number of Ports: 2
- Primary Material: Stainless Steel
- Valve Size: 0.12
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from Conant Controls, Inc.
Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two... [See More]
- Media: Air; Compressed Air
- Number of Ports: 3
- Primary Material: Aluminum
- Valve Size: 0.12
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.15
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Type: Solenoid
- Number of Ports: 3
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.59
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.79
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.98
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 1.26
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.57
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.97
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.94
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 4.92
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 5.91
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 2.56
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Stainless Steel; Steel
- Valve Size: 3.15
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.57
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Stainless Steel; Steel
- Valve Size: 1.97
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Media: Air; Breathable; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Number of Ports: 3
- Primary Material: Aluminum; Steel
- Valve Size: 0.59
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Media: Air; Breathable; Compressed Air; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Steam (optional feature)
- Primary Material: Aluminum; Steel
- Valve Type: Solenoid
- Number of Ports: 3