Threaded Diverter Valves

63 Results
Circulating Color Change Valve
from Sames North American Corporation

Built-in check valves designated as purge valves or color valves. 1 to 100 color valves in a single stack. All valves are pneumatically piloted with a spring return. Description. Flexibility when changing colors. Continuous process control. Low cost of ownership. Performance. Wetted parts 316... [See More]

  • Connection Description: Threaded
  • Number of Ports: 2
  • Primary Material: Stainless Steel
  • Actuation: Electric
Selector/Diverter Cartridge Valve, ENP Steel Toggle -- HTV-3C
from Clippard

Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic ® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or... [See More]

  • Connection Description: Threaded
  • Primary Material: Brass / Bronze
  • Valve Type: Cartridge; Toggle
  • Number of Ports: 3
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Connection Description: Threaded; 1/2" NPT
  • Number of Ports: 3
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Valve Size: 0.50
3-Way Stainless Steel Valve -- VYSG Series
from DynaQuip Controls

VYSG Series Three-way utility ball valve has a 90deg “L ” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG... [See More]

  • Connection Description: Threaded; NPT Female Threaded Ends
  • Primary Material: Stainless Steel
  • Valve Type: Ball
  • Number of Ports: 2
PVC Air-Operated Diverter Valve -- BFS
from Plast-O-Matic Valves, Inc.

Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials. [See More]

  • Connection Description: Threaded; BoltFlange (optional feature); Socket Weld (optional feature); 1/8" NPT
  • Number of Ports: 3
  • Primary Material: PVC
  • Valve Size: 0.50
Color Change Valve Non-Circulating
from Sames North American Corporation

Built-in check valves designated as purge valves or color valves. 1 to 100 color valves in a single stack. All valves are pneumatically piloted with a spring return. Description. Flexibility when changing colors. Continuous process control. Low cost of ownership. Performance. Wetted parts 316... [See More]

  • Connection Description: Threaded
  • Number of Ports: 1 to 100
  • Primary Material: Stainless Steel
  • Actuation: Electric
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Connection Description: Threaded; 1" NPT
  • Number of Ports: 3
  • Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
  • Valve Size: 1.00
Electrically Actuated 3-Way Ball Valve -- EYSG Series
from DynaQuip Controls

The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]

  • Connection Description: Threaded; NPT Female Threaded Ends
  • Primary Material: Stainless Steel
  • Valve Type: Ball
  • Number of Ports: 3
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Connection Description: Threaded; 2" NPT
  • Number of Ports: 3
  • Primary Material: Stainless Steel
  • Valve Size: 2.00
Pneumatically Actuated 3-Way Ball Valve -- PYSG Series
from DynaQuip Controls

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]

  • Connection Description: Threaded; NPT Female Threaded Ends
  • Primary Material: Stainless Steel
  • Valve Type: Ball; Solenoid (optional feature)
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
Hydraulic Valve -- 136811889 [KHB3K-20NPT-L-1114-11X from HYDAC International GmbH]
from Radwell International

BALL VALVE, 3WAY DIVERTER, MANUALLY OPERATED, 5000PSI MAX, STRAIGHT HANDLE. 3/4 NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Valve Type: Ball
1 1/2" Nylon 3-Way Actuated Valve -- KZ14HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Connection Description: Threaded
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 1.50
3-Way isolation Manifold Mount Valve -- MMAT030
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Connection Description: Threaded; Manifold Mount (Viton O-Rings)
  • Primary Material: PTFE
  • Valve Type: Diaphragm; Solenoid
  • Number of Ports: 3
General Purpose 3-Way Direct Acting Solenoid Valves -- SV85 Series
from Valcor Engineering Corporation

Description. The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high... [See More]

  • Connection Description: Threaded; 1" NPT
  • Primary Material: Brass / Bronze
  • Valve Type: Poppet; Solenoid
  • Number of Ports: 3
Control Selector Valve with PTFE Rotor -- CAL2T007
from Conant Controls, Inc.

Control Selector Valves - Teflon ® Rotor. Conant Controls' Precision Selector Valves are primarily designed for standard duty. The Teflon ® rotor eliminates the need for lubrication and contributes to long valve life. These valves are particularly well-suited for instrument air and other... [See More]

  • Connection Description: Threaded
  • Number of Ports: 2
  • Primary Material: Aluminum
  • Valve Size: 0.12
Electronic Globe Valve -- GS3A-1.0
from Clark Solutions

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]

  • Connection Description: Threaded; 1/2" NPT
  • Primary Material: Brass / Bronze
  • Valve Type: Globe
  • Number of Ports: 3
ITC Plug Valve -- 10C-316-1
from Lumaco Sanitary Valves

An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon envelope... [See More]

  • Connection Description: Threaded; All Ends Threaded
  • Primary Material: Stainless Steel
  • Valve Type: Plug
  • Number of Ports: 3
Low Noise Cartridge Diverter Vaves -- LC Platform
from Johnson Electric Group

Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation and access for assembly are... [See More]

  • Connection Description: Threaded
  • Actuation: Electric
  • Maximum Pressure: 7.25 to 65.27
  • Media: Water; Cold Water  
3-Way Diverter Ball Valve -- 33D Series
from Assured Automation

Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and... [See More]

  • Connection Description: Threaded; 1/4" to 2" NPT
  • Primary Material: Stainless Steel
  • Valve Type: Ball
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- MK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
1 1/2" Nylon Valve -- NF3H22
from KZVALVE

1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70 ° F [See More]

  • Connection Description: Threaded
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 1.50
3-Way isolation Panel Mount Valve -- PNLBT031
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Connection Description: Threaded; 1/4-28 Flat Bottom
  • Primary Material: PTFE
  • Valve Type: Diaphragm; Solenoid
  • Number of Ports: 3
Solenoid Valves, 3-Way, Direct Acting -- V70900 Series
from Valcor Engineering Corporation

Description. Valcor is known for our “Floating Seal ” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by... [See More]

  • Connection Description: Threaded
  • Number of Ports: 3
  • Valve Type: Solenoid
  • Valve Size: 0.25 to 0.50
Control Selector Valve with Stainless Steel Rotor -- C2316007
from Conant Controls, Inc.

Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to motorized operation. [See More]

  • Connection Description: Threaded
  • Number of Ports: 2
  • Primary Material: Stainless Steel
  • Valve Size: 0.12
Isolation Valve -- MCV-R-1
from Clark Solutions

Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve actuation. The isolation valve shaft may... [See More]

  • Connection Description: Threaded; 1/4"-28 UNF
  • Primary Material: PolyPhenylene Sulfide
  • Valve Type: Solenoid; Spool
  • Number of Ports: 3
Manual Double Disc Divert Valve -- LUDD7-RR-2
from Lumaco Sanitary Valves

Built to conform to the most stringent sanitary requirements [See More]

  • Connection Description: Threaded; All Ends Threaded
  • Number of Ports: 3
  • Primary Material: Stainless Steel
  • Valve Size: 2.00
3/2 Way Direct Acting Coaxial Valve -- MK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
1 1/2" Polypropylene Valve -- F3H22
from KZVALVE

1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70 ° F [See More]

  • Connection Description: Threaded
  • Primary Material: PP
  • Valve Type: Ball
  • Number of Ports: 3
3-Way Isolation Standard Valve -- 161K030
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Connection Description: Threaded; #10-32 Flat Bottom
  • Primary Material: PolyChloroTriFluoroEthylene (Kel-F)
  • Valve Type: Diaphragm; Solenoid
  • Number of Ports: 3
Multiport Stack Selector Control Valves -- C2316S2007
from Conant Controls, Inc.

Multiport Stack Control Valves. Conant Stack Valves offer various combinations of porting arrangements to suit your requirements for more simplified piping configurations. These units are compact, require low torque, and eliminate the need for gear sets and other mechanical arrangements while... [See More]

  • Connection Description: Threaded
  • Number of Ports: 2
  • Primary Material: Stainless Steel
  • Valve Size: 0.12
3/2 Way Direct Acting Coaxial Valve -- MK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
1" Nylon Valve -- NF3F23
from KZVALVE

1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]

  • Connection Description: Threaded
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 1.00
3-Way Isolation Valve w/ Position Sensor -- FBBT031
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Connection Description: Threaded; 1/4-28 Flat Bottom
  • Primary Material: PTFE
  • Valve Type: Diaphragm; Solenoid
  • Number of Ports: 3
Venting Selector Valve -- C180A007
from Conant Controls, Inc.

Venting Valve. The Conant Control Vent Selector Valve can accomplish in one valve what until now could only be achieved by using a number of selector valves. It can operate any one control valve while simultaneously venting to the atmosphere all the remaining valves connected to it. There are two... [See More]

  • Connection Description: Threaded
  • Number of Ports: 3
  • Primary Material: Aluminum
  • Valve Size: 0.12
3/2 Way Direct Acting Coaxial Valve -- MK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Primary Material: Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
1" Polypropylene Valve -- F3F23
from KZVALVE

1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]

  • Connection Description: Threaded
  • Primary Material: PP
  • Valve Type: Ball
  • Number of Ports: 3
3-Way Valve w/ Integral Luer Lock -- CSAT030
from NResearch

NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these... [See More]

  • Connection Description: Threaded; 1/4-28 Flat Bottom & Female Luer-Lock
  • Primary Material: PolyChloroTriFluoroEthylene (Kel-F)
  • Valve Type: Diaphragm; Solenoid
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- MK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Primary Material: Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
3/4" Nylon Valve -- NF3E23
from KZVALVE

3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]

  • Connection Description: Threaded
  • Number of Ports: 3
  • Valve Type: Ball
  • Valve Size: 0.75
Dual Synchronous 3-Way Valve ( Shuttle) -- SH360T041
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Connection Description: Threaded; 1/4-28 Flat Bottom
  • Primary Material: PTFE
  • Valve Type: Diaphragm; Solenoid
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- MK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Primary Material: Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
3/4" Polypropylene Valve -- F3E23
from KZVALVE

3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]

  • Connection Description: Threaded
  • Primary Material: PP
  • Valve Type: Ball
  • Number of Ports: 3
Dual Triple Synchronous 3-Way Valve -- 360H051
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Connection Description: Threaded; 1/4-28 Flat Bottom
  • Primary Material: PTFE
  • Valve Type: Diaphragm; Solenoid
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.39
Triple Synchronous 3-Way Valve -- 360T331
from NResearch

NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are ideally suited for steam... [See More]

  • Connection Description: Threaded; 1/4-28 Flat Bottom
  • Primary Material: PTFE
  • Valve Type: Diaphragm; Solenoid
  • Number of Ports: 3
3/2 Way Externally Controlled Valve -- VMK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.59
3/2 Way Externally Controlled Valve -- VMK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.79
3/2 Way Externally Controlled Valve -- VMK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.98
3/2 Way Externally Controlled Valve -- VMK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 1.26
3/2 Way Externally Controlled Valve -- VMK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.57
3/2 Way Externally Controlled Valve -- VMK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.97
3/2 Way Externally Controlled Valve -- VSV-M 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.57
3/2 Way Externally Controlled Valve -- VSV-M 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.97
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Aluminum; Steel
  • Valve Size: 0.59
High Pressure Valve - Coaxial -- VMK-H 15 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 0.59
High Pressure Valve - Coaxial -- VMK-H 20 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 0.79
High Pressure Valve - Coaxial -- VMK-H 25 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 0.98
High Pressure Valve - Coaxial -- VMK-H 40 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.57
High Pressure Valve - Coaxial -- VMK-H 50 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.97
High Pressure Valve - Lateral -- ECD-H 10 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
High Pressure Valve - Lateral -- PCD 10 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.39
Lateral Valve -- DRV 12
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
  • Primary Material: Aluminum; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3