Steam Diverter Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]
- Media: Air; Steam
- Valve Type: Cryogenic; Globe
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Media: Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Number of Ports: 3
- Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Size: 0.50
from Shanghai Thinktank Process Management Co., Ltd
Description. The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics. 1. HDT/HMT series is a cage guided 3-way valve, blockage of plug and cage can be reduced due... [See More]
- Media: Air; Steam
- Valve Type: Cryogenic; Globe
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Media: Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Number of Ports: 3
- Primary Material: Brass / Bronze (optional feature); Stainless Steel (optional feature)
- Valve Size: 1.00
from Shanghai Thinktank Process Management Co., Ltd
Description. SPECIFICATIONS. Body Type. Three-way cast globe valve. Nominal size. 3/4 ’ ’, 1 ’ ’, 1-1/4 ’ ’, 1-1/2 ’ ’, 2 ’ ’, 2-1/2 ’ ’, 3 ’ ’, 4 ’ ’, 5 ’ ’, 6 ’ ’, 8 ’... [See More]
- Media: Air; Steam
- Valve Type: Globe
from ThermOmegaTech®
Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]
- Media: Air; Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam; Ketones, Oil
- Number of Ports: 3
- Primary Material: Stainless Steel
- Valve Size: 2.00
from Schutte & Koerting
Three-Way Valves provide a convenient, economical means of diverting flow from one pipeline to another. They are often used in bypass arrangements in steam generating plants and process applications where they can save users thousands of dollars by eliminating conventional gate valves, bypass... [See More]
- Media: Steam
- Maximum Pressure: 300.00 to 2500.00
- Primary Material: Steel
- Media Temperature: 150 to 900
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Valve Type: Plug
- Number of Ports: 3
from Clark Solutions
Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Primary Material: Cast Iron
- Valve Type: Globe
- Number of Ports: 3
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Valve Type: Plug
- Number of Ports: 3
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
- Valve Type: Plug
- Number of Ports: 3