Steel Diverter Valves
Last Updated: February 12, 2025
Description
Steel diverter valves are devices designed to change the direction of flow of a medium, such as liquids, gases, or solids, within a pipeline system. They are engineered to switch the flow from one line into one of two or more outlets, effectively managing the distribution of materials within industrial processes.
Working Principle
Steel diverter valves operate by altering the flow path of materials through mechanical or pneumatic means. In systems handling dry bulk materials, a wye line diverter with a hinged disc is often used to close one of the outlets, preventing cross-contamination and buildup. For liquid services, the flow is redirected by creating a pneumatic pressure differential. These valves are crucial for maintaining efficient and safe operations in various industries by ensuring precise control over the flow direction and preventing contamination.
Applications
Steel diverter valves are extensively used in industries such as agriculture, chemical manufacturing, food processing, and pharmaceuticals. For example, in powder pneumatic conveying systems, they are employed to accurately direct powders like chemicals, minerals, or food items to different parts of a processing plant. In the aviation industry, they help manage the flow of fuel or hydraulic fluids, while in water delivery systems, they control the distribution of water to various outlets.
Advantages over other Diverter Valves
Steel diverter valves offer superior durability and resistance to wear compared to valves made from other materials. Their robust construction makes them suitable for handling abrasive or corrosive materials, providing a longer service life and reducing the need for frequent replacements. Additionally, their ability to maintain a tight seal minimizes leakage and enhances operational efficiency.
Limitations
One limitation of steel diverter valves is their susceptibility to corrosion if not properly maintained or if used in environments with highly corrosive substances. They may also require more frequent maintenance compared to valves made from corrosion-resistant materials like aluminum or certain plastics. Furthermore, steel valves can be heavier and more expensive, which might not be ideal for applications where weight and cost are critical factors.
Considerations
When selecting steel diverter valves, it is important to consider the initial costs, which can be higher due to the material and construction. Operating expenses may also be influenced by the need for regular maintenance to prevent corrosion and ensure optimal performance. However, their durability and accuracy in controlling flow can offset these costs over time. Replacement and maintenance costs should be factored into the decision-making process, as well as the specific requirements of the application, such as pressure and temperature conditions.
from Bonomi North America, Inc.
Carbon Steel Flanged ANSI 150 3-Way L-Ported Diverter Ball Valve w/ ISO 5211 Pad and Double "D" Stem [See More]
- Primary Material: Steel
- Number of Ports: 3
- Valve Type: Ball
- Valve Size: 1.00
from Schutte & Koerting
Three-Way Valves provide a convenient, economical means of diverting flow from one pipeline to another. They are often used in bypass arrangements in steam generating plants and process applications where they can save users thousands of dollars by eliminating conventional gate valves, bypass... [See More]
- Primary Material: Steel
- Media Temperature: 150 to 900
- Maximum Pressure: 300.00 to 2500.00
- Actuation: Manual; Mechanical
from Hilliard Corporation (The)
HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]
- Primary Material: Ductile Iron; Stainless Steel; Steel
- Valve Size: 1.00 to 10.00
- Number of Ports: 6
- Connection Description: BoltFlange
from Radwell International
DISCONTINUED BY MANUFACTURER, DIVERT VALVE, SINGLE SEALING, CHANGEOVER, 6 BAR WORKING PRESSURE, 8 BAR SEALING PRESSURE, STAINLESS STEEL, **REPAIR ONLY**. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Stainless Steel; Steel
from ACS Valves
Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16 5/16"H to 24"H, and 4 square-flange sizes from 6" to 12". Available in 30-degree... [See More]
- Primary Material: Aluminum (optional feature); Stainless Steel (optional feature); Steel
- Connection Description: BoltFlange
- Number of Ports: 2
- Media Temperature: 500
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.59
from Koger Air Corporation
16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling systems. ; Available in custom sizes and materials. ; Shop drawings available. ; Not a stock item. ; Options:... [See More]
- Primary Material: Aluminum (optional feature); Stainless Steel (optional feature); Steel
- Connection Description: BoltFlange
- Number of Ports: 3
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature)
from Hilliard Corporation (The)
HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]
- Primary Material: Ductile Iron; Stainless Steel; Steel
- Valve Size: 1.00 to 10.00
- Number of Ports: 6
- Connection Description: BoltFlange
from Radwell International
SOLENOID VALVE, 1/4 INCH, 3 WAY, DIVERTING 0/125#, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Primary Material: Stainless Steel; Steel
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.79
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.98
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 1.26
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 1.57
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 1.97
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Aluminum; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 2.56
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.39
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Primary Material: Brass / Bronze; Stainless Steel; Steel
- Valve Size: 0.39
- Number of Ports: 3
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Primary Material: Aluminum; Steel
- Valve Size: 0.59
- Number of Ports: 3
- Connection Description: Threaded; NPT, BSPP, SAE, MillSpec, etc.
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Primary Material: Aluminum; Steel
- Number of Ports: 3
- Valve Type: Solenoid
- Valve Size: 0.47