Bolt Flange Diverter Valves

41 Results
Pressure Regulator for Semi-Viscous Materials -- REGSMART
from Sames North American Corporation

Easy to maintain. Low shear fluid passages. Wide operating pressure range. ► For configurations and part numbers, please refer to the Documents tab. Performance. Large operating pressure range at high flow rate for high performance. Compact design so pump fits in any work area. Ball and seat... [See More]

  • Connection Description: BoltFlange
  • Number of Ports: 2
  • Primary Material: Stainless Steel
  • Valve Size: 0.75
DELTA DKR Mixproof Valve
from APV, An SPX Brand

Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]

  • Connection Description: BoltFlange
  • Primary Material: Stainless Steel
  • Valve Type: Ball
  • Valve Size: 1.00 to 4.00
Split Transfer Valve
from Hilliard Corporation (The)

HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]

  • Connection Description: BoltFlange
  • Number of Ports: 6
  • Primary Material: Ductile Iron; Stainless Steel; Steel
  • Valve Size: 1.00 to 10.00
Rotary Valves: Feeding and Metering -- Gravity Diverter Valve, Y-style Series
from ACS Valves

Features & Benefits: 2-way, Y-style, gravity diverter valve provides automated control of bulk material flow direction; improves efficiency of material feeding and loading operations. Available in 4 heights, from 16 5/16"H to 24"H, and 4 square-flange sizes from 6" to 12". Available in 30-degree... [See More]

  • Connection Description: BoltFlange
  • Number of Ports: 2
  • Primary Material: Aluminum (optional feature); Stainless Steel (optional feature); Steel
  • Media Temperature: 500
Plug Valves -- 1"037PJ-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]

  • Connection Description: BoltFlange; Class 150 Flanged Connection
  • Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
  • Valve Type: Plug
  • Number of Ports: 3
Gravity Diverter Valves
from Rotolok Valves, Inc.

Manufactured in four basic sizes based on a 30 degree divert angle, the units are fabricated versions, allowing them to be tailor made, to suit specific duties and needs. The divert angles can be changed to suit the application and product, with also, the variation of inlet, outlet formats and... [See More]

  • Connection Description: BoltFlange
  • Primary Material: Stainless Steel
  • Valve Type: Solenoid (optional feature)
  • Number of Ports: 3
Electronic Globe Valve -- GFD3A-160
from Clark Solutions

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]

  • Connection Description: BoltFlange; 4" NPT
  • Primary Material: Cast Iron
  • Valve Type: Globe
  • Number of Ports: 3
Switch Valves
from Macawber Group

Switch Valves and Flow Diverters are used in Pneumatic Conveying Systems where there are more than one conveying route, reception point or a combination of the two. Keeping up with customer requirements for versatility has given us an opportunity to develop robust switch valves and flow diverters. [See More]

  • Connection Description: BoltFlange
  • Media: Powder Solids
Diverter Valve
from Koger Air Corporation

16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling systems. ; Available in custom sizes and materials. ; Shop drawings available. ; Not a stock item. ; Options:... [See More]

  • Connection Description: BoltFlange
  • Number of Ports: 3
  • Primary Material: Aluminum (optional feature); Stainless Steel (optional feature); Steel
  • Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature)
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
Transfer Valves, Six-Port Standard
from Hilliard Corporation (The)

HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]

  • Connection Description: BoltFlange
  • Number of Ports: 6
  • Primary Material: Ductile Iron; Stainless Steel; Steel
  • Valve Size: 1.00 to 10.00
Plug Valves -- 1/2" 037-Class 150 3-Way Flanged
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]

  • Connection Description: BoltFlange; Class 150 Flanged Connection
  • Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
  • Valve Type: Plug
  • Number of Ports: 3
Plug Diverter Valves
from Rotolok Valves, Inc.

Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between a pair of end... [See More]

  • Connection Description: BoltFlange; Flanged or Spigotted
  • Primary Material: Aluminum (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature)
  • Valve Type: Plug
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
Plug Valves -- 1/2" 037XP-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]

  • Connection Description: BoltFlange; Class 150 Flanged Connection
  • Primary Material: Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
  • Valve Type: Plug
  • Number of Ports: 3
Pneumatic Conveying Diverter Valves
from Rotolok Valves, Inc.

Designed to meet the pneumatic conveying industry ’s requirement to re-route powder, pellets or granules from one discharge point to another with minimal pressure drop and high sealing efficiencies. Rotolok manufacture a full range of Flap, Plug and Weigh Diverters, which cover all... [See More]

  • Connection Description: BoltFlange; Flanged or Spigotted
  • Primary Material: Aluminum (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature)
  • Valve Type: Solenoid (optional feature)
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
Plug Valves -- Series 9037
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings. [See More]

  • Connection Description: BoltFlange; Flanged Connection
  • Primary Material: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
  • Valve Type: Plug
  • Number of Ports: 2
Pneumatic Conveying Weigh Valves
from Rotolok Valves, Inc.

The Weigh Valve is a natural development from the Rotolok series of Pneumatic Conveying Diverter Valves. It is primarily used in small bulk handling systems whereby a product is pneumatically conveyed to a hopper or bulk bin which is process weighed. The Rotolok Weigh Valve consists of a robust body... [See More]

  • Connection Description: BoltFlange; Flanged or Spigotted
  • Primary Material: Aluminum (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature)
  • Valve Type: Solenoid
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Primary Material: Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Primary Material: Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Primary Material: Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3
3/2 Way Direct Acting Coaxial Valve -- FK 80 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 3.15
3/2 Way Externally Controlled Valve -- VFK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.59
3/2 Way Externally Controlled Valve -- VFK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.79
3/2 Way Externally Controlled Valve -- VFK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 0.98
3/2 Way Externally Controlled Valve -- VFK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Size: 1.26
3/2 Way Externally Controlled Valve -- VFK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.57
3/2 Way Externally Controlled Valve -- VFK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.97
3/2 Way Externally Controlled Valve -- VSV-F 100 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 3.94
3/2 Way Externally Controlled Valve -- VSV-F 125 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 4.92
3/2 Way Externally Controlled Valve -- VSV-F 150 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 5.91
3/2 Way Externally Controlled Valve -- VSV-F 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 2.56
3/2 Way Externally Controlled Valve -- VSV-F 80 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Aluminum; Stainless Steel; Steel
  • Valve Size: 3.15
High Pressure Valve - Coaxial -- VFK-H 15 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 0.59
High Pressure Valve - Coaxial -- VFK-H 20 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 0.79
High Pressure Valve - Coaxial -- VFK-H 25 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 0.98
High Pressure Valve - Coaxial -- VFK-H 40 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.57
High Pressure Valve - Coaxial -- VFK-H 50 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Number of Ports: 3
  • Primary Material: Stainless Steel; Steel
  • Valve Size: 1.97
PTB / ATEX Certificated Valve -- FK 15 DR Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Connection Description: BoltFlange; ANSI, DIN, SAE Metric, etc.
  • Primary Material: Brass / Bronze; Stainless Steel; Steel
  • Valve Type: Solenoid
  • Number of Ports: 3