Screw Lift Lifts

23 Results
Vertical Lift Platform -- ZP200 Series
from Parker Hannifin / Automation / Electromechanical Division - Europe

Parker ’s ZP200 Vertical Lift Platform offers precise vertical translation for elevating small or large payloads (up to 76 kg). A unique wedge design converts horizontal motion, generated by a ball-screw drive, into true vertical elevation of the platform. A rugged bearing design provides... [See More]

  • Mechanism: Screw; Ball Screw Lift
  • Width: 8
  • Capacity: 33 to 165
  • Length: 8
HBS Mechanical Scissors Lift -- HBSTBD
from Autoquip Corporation

HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation. Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball screw is mounted to the center axle of... [See More]

  • Mechanism: Scissor; Screw
  • Actuation: Hydraulic; Motor
  • Type: Table
Electric Powered LiftTable -- LT-1
from PowerMate - L P International Inc.

PowerMate ® Electric Powered LiftTable Model #LT-1. Solid State Pulse Width Modulation (PWM) Advanced Microprocessor Based Control - Utilizes State-of-the-Art Mosfet Motor Drive Technology. Fully Automatic Braking System. Override Clutch. Extruded Aluminum and Steel Construction. Lifting... [See More]

  • Mechanism: Screw
  • Actuation: Motor
  • Type: Table
  • Tires: Solid
BT 150
from BackTech

Painted or stainless steel chassis, remote controlled. [See More]

  • Mechanism: Screw; Telescoping (optional feature)
  • Lift Travel: 47 to 86
  • Capacity: 150
  • Width: 18 to 59
Light-Duty Work Station -- PE Series
from Unidex, Inc.

The PE Series light-duty mobile electric workstation is a compact and agile unit designed for frequent lifting chores where heaviness of the load rules out manual handling. It is ergonomically designed to provide the optimum durability, versatility, flexibility and safety for your production needs. [See More]

  • Mechanism: Screw
  • Lift Travel: 48
  • Capacity: 200
  • Type: Stacker / Walkie
Spiralift Mechanical Scissor Lift -- 24-SL-020
from Autoquip Corporation

Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting. A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of... [See More]

  • Mechanism: Scissor; Screw
  • Lift Travel: 24
  • Capacity: 2000
  • Width: 24 to 48
LiftGate Interior TailGate Lift -- LG-3B
from PowerMate - L P International Inc.

PowerMate Interior Tailgate Lift. The PowerMate LiftGate Series of machines are Interior Lift Systems similar in function to an exterior fold down lift but with distinct advantages - and at a fraction of the price!. All LiftGates are mounted inside your vehicle out of the elements and all have a... [See More]

  • Mechanism: Screw
  • Actuation: Motor
  • Type: Motorized Forklift; Truck Mounted on Mountable.
BT 240
from BackTech

Painted or stainless steel chassis, remote controlled. [See More]

  • Mechanism: Screw; Telescoping (optional feature)
  • Lift Travel: 47 to 86
  • Capacity: 250
  • Width: 18 to 59
Personnel Lift -- AHWP7512
from Unidex, Inc.

Whether it is impractical or impossible to bring the work to the worker, AHWP personnel lifts provide a convenient way to raise workers to perform their tasks. They are ideal for servicing large, immovable machinery, working off a conveyor line, product assembly, and other plant maintenance and... [See More]

  • Mechanism: Screw
  • Lift Travel: 12
  • Capacity: 300
  • Width: 48
VBS Mechanical Scissors Lift -- 24-VB-020
from Autoquip Corporation

VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting. VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting the scissors table and load from beneath and raising with a vertical... [See More]

  • Mechanism: Scissor; Screw
  • Lift Travel: 24
  • Capacity: 2000
  • Width: 12 to 36
LiftGate Interior TailGate Lift -- LG-6B
from PowerMate - L P International Inc.

PowerMate Interior Tailgate Lift. The PowerMate LiftGate Series of machines are Interior Lift Systems similar in function to an exterior fold down lift but with distinct advantages - and at a fraction of the price!. All LiftGates are mounted inside your vehicle out of the elements and all have a... [See More]

  • Mechanism: Screw
  • Actuation: Motor
  • Type: Motorized Forklift; Truck Mounted on Mountable.
BT 360
from BackTech

Painted or stainless steel chassis, remote controlled. [See More]

  • Mechanism: Screw; Telescoping (optional feature)
  • Type: Stacker / Walkie
  • Capacity: 360
  • Actuation: Motor
Workstation for Shaft Handling -- Custom PE Series
from Unidex, Inc.

The PE Series mobile electric workstation for shaft handling is a custom-designed unit that features a shaft head to provide ergonomic positioning and locking on the shaft end. A ratcheting, hand-operated crank enables vertical shaft tilting for smooth insertion into rolls. A quick-release pin for... [See More]

  • Mechanism: Screw
  • Lift Travel: 36
  • Capacity: 170
  • Type: Manipulator
Light Duty Motorized Stair Climbing Hand Truck -- P-1
from PowerMate - L P International Inc.

PowerMate POGO P-1 Light Duty Motorized Hand Truck. The PowerMate POGO P-1 is a light duty motorized hand truck most often used to aid with small parcel deliveries. The P-1 is the smallest stair climber at just 20" wide. This lightweight machine is actually a regular hand truck with a light duty... [See More]

  • Mechanism: Screw
  • Features: Rough Terrain
  • Actuation: Motor
  • Tires: Pneumatic Tires
BT 500
from BackTech

Painted or stainless steel chassis, remote controlled. [See More]

  • Mechanism: Screw; Telescoping (optional feature)
  • Type: Stacker / Walkie
  • Capacity: 500 to 600
  • Actuation: Motor
Light Duty Motorized Stair Climbing Hand Truck -- P-2
from PowerMate - L P International Inc.

PowerMate POGO P-2 light duty motorized stair climbing hand truck. The POGO P-2 is our lightest stair climber and is ideal for lifting jobs up to 220 lbs. Used extensively in the home medical equipment (HME) market, the POGO helps prevent injuries due to lifting strain. The POGO is easy to use and... [See More]

  • Mechanism: Screw
  • Tires: Solid
  • Actuation: Motor
BT 90
from BackTech

Painted or stainless steel chassis, remote controlled. [See More]

  • Mechanism: Screw; Telescoping (optional feature)
  • Actuation: Motor
  • Type: Stacker / Walkie
  • Features: Narrow Isle (optional feature)
Motorized Heavy Duty Commercial Stair Climber -- M-2B
from PowerMate - L P International Inc.

PowerMate M-2B - the heavy duty commercial stair climber. The PowerMate M-2B PowerMate is a powered, heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-2B has eight inches of extra height to accommodate taller loads like built-in appliances, vending machines, visi coolers,... [See More]

  • Mechanism: Screw
  • Features: Rough Terrain (optional feature)
  • Actuation: Motor
  • Tires: Solid
EXPAND-O-TURN
from BackTech

Painted or stainless steel chassis, remote controlled. [See More]

  • Mechanism: Screw; Telescoping (optional feature)
  • Actuation: Motor
  • Type: Manipulator
  • Features: Narrow Isle (optional feature); Rotating; Tilting
Motorized Stair Climbing Hand Truck -- L1
from PowerMate - L P International Inc.

PowerMate L-1 Stair Climbing Hand Truck. The PowerMate L-1 Stair Climbing Hand Truck is the ideal machine for safely moving loads up to 650 lbs. and can easily move appliances, residential AC units, hot water tanks, gas cylinders, geothermal units and furnaces, office machines and filing cabinets... [See More]

  • Mechanism: Screw
  • Features: Rough Terrain (optional feature)
  • Actuation: Motor
  • Tires: Solid
Motorized Stair Climbing Hand Truck -- LE-1
from PowerMate - L P International Inc.

PowerMate LE-1 Stair Climbing Hand Truck. The PowerMate LE-1 is our 'stacker' PowerMate and is unique in the PowerMate lineup. The LE-1 has two drive screws instead of one which provides distinct advantages for certain applications as the toe plate can move up and down along the frame. By moving the... [See More]

  • Mechanism: Screw
  • Features: Rough Terrain (optional feature)
  • Actuation: Motor
  • Tires: Solid
Motorized Stair Climbing Hand Truck -- M-1
from PowerMate - L P International Inc.

PowerMate M-1 Stair Climber. The PowerMate M-1 PowerMate is a heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-1 is made from heavy duty steel construction and is ideal for moving heavy loads like safes, boilers, geothermal heat pumps, elevator equipment or any heavy,... [See More]

  • Mechanism: Screw
  • Features: Rough Terrain (optional feature)
  • Actuation: Motor
  • Tires: Solid
Motorized Stair Climbing Hand Truck -- M-2C
from PowerMate - L P International Inc.

PowerMate M-2C Stair Climbing Hand Truck. Fully Automatic Braking System. Override Clutch. Drive Screw Top Guard. Rugged Steel Outer Frame Carries Load. Machine 27"W x 17"D x 68" High. Machine Weight 185 lbs. Heavy Duty Control Switches. Two Adjustable Strapbars 26" Length. Bar and Plate Felt -... [See More]

  • Mechanism: Screw
  • Tires: Solid
  • Actuation: Motor