Rotating Lifts
from Advance Lifts, Inc.
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully... [See More]
- Features: Rotating
- Lift Travel: 24
- Capacity: 15000
- Width: 36 to 48
from Advance Lifts, Inc.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally... [See More]
- Features: Rotating
- Lift Travel: 24
- Capacity: 2000
- Width: 24 to 48
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Features: Counterbalance; Rotating
- Actuation: Motor
from TIME Manufacturing
36 ft Insulated Articulated/Telescopic [See More]
- Features: Rotating
- Type: Boom
- Capacity: 440
- Mechanism: Telescoping; Articulated
from BackTech
Painted or stainless steel chassis, remote controlled. [See More]
- Features: Narrow Isle (optional feature); Rotating; Tilting
- Mechanism: Screw; Telescoping (optional feature)
- Type: Manipulator
- Actuation: Motor
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer The Komatsu AE50 - Electric Four Wheel. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program,... [See More]
- Features: Rotating; Tilting
- Width: 38
- Capacity: 3000 to 4000
- Type: Manual Pallet or Load Lift
from Southworth Products Corp.
The built-in turntable is essentially flush to the table platform in a clean, uncluttered design. The turntable bearings and support are under the platform and do not substantially increase the lowered height over that of comparable lifts without turntables. The turntable sits only 3/16" higher than... [See More]
- Features: Rotating
- Type: Table
- Capacity: 3500
from Lift-Tables.net
Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products... [See More]
- Features: Rotating
- Lift Travel: 31
- Capacity: 2000
- Width: 40
from Unidex, Inc.
For effortless lifting and unobstructed reach, AO Series manipulators provide strong lifting and positioning power in compact, easy-to-operate units. Running quietly and trouble-free on shop air and a self-contained oil supply, AO Series manipulators are provided with low and high points of the lift... [See More]
- Features: Rotating; Tilting
- Lift Travel: 60
- Capacity: 200
- Width: 16
from Autoquip Corporation
Heavy Industrial Coil Handling Cars – Powered Transport Cars, With or Without Scissors Lifts and Turntables, to Transfer & Position Rolls & Coils. Autoquip Coil Transfer Cars utilize powered traverse drives (with or without a hydraulic lift) to eliminate the need for overhead cranes or... [See More]
- Features: Rotating
- Mechanism: Scissor
- Type: Table
- Actuation: Motor
from Positech Corporation
Positech ’s pneumatic LodeArm ® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers ’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the... [See More]
- Features: Rotating
- Lift Travel: 54
- Capacity: 225
- Type: Manipulator; Table
from Superlift Material Handling Inc.
Capacities to 30,000 lbs. Platform sizes to 20 feet. Superior Construction and design. 1 year warranty [See More]
- Features: Rotating
- Type: Table
- Capacity: 2000 to 30000
- Mechanism: Scissor
from TIME Manufacturing
40 ft Insulated Articulated/Telescopic [See More]
- Features: Rotating
- Type: Boom
- Capacity: 440
- Mechanism: Telescoping; Articulated
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]
- Features: Rotating
- Type: Manual Pallet or Load Lift; Telescopic Handler
- Capacity: 26460
- Mechanism: Telescoping
from Lift-Tables.net
Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are clean,... [See More]
- Features: Rotating
- Lift Travel: 25
- Capacity: 1000 to 6000
- Width: 48
from Unidex, Inc.
EH Series dual column workstations provide the greatest durability, versatility, flexibility, and safety for product assembly, build stations, welding, work positioning, repair areas and other manufacturing, fabricating and production. [See More]
- Features: Rotating; Tilting
- Lift Travel: 60
- Capacity: 6000
- Type: Manipulator
from Autoquip Corporation
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height. Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft... [See More]
- Features: Rotating
- Lift Travel: 24
- Capacity: 1000
- Width: 16 to 24
from Positech Corporation
Positech ’s pneumatic LodeArm ® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which... [See More]
- Features: Rotating
- Lift Travel: 54
- Capacity: 225
- Type: Manipulator; Table
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Features: Rotating
- Type: Roll Lifter
- Capacity: 1102
from TIME Manufacturing
62 ft Non-Insulated 3-Stage Telesc [See More]
- Features: Rotating
- Type: Boom
- Capacity: 440
- Mechanism: Telescoping
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]
- Features: Rotating
- Width: 79
- Capacity: 35280
- Length: 59
from Lift-Tables.net
Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]
- Features: Rotating
- Lift Travel: 21 to 24
- Capacity: 1000 to 4000
- Width: 48
from Unidex, Inc.
Featuring fully articulating arms and end effectors, ECL Series manipulators provide increased lifting power and the capability for fine height adjustment in applications where close tolerance positioning is critical. The electrically-powered chain/sprocket drive provides lifting and lowering while... [See More]
- Features: Rotating; Tilting
- Lift Travel: 54
- Capacity: 250
- Width: 16
from Positech Corporation
Positech ’s pneumatic ReactionArm ® (RA), a torque reaction arm, absorbs shock, torsional forces and impact force from power tools; therefore, reducing carpal tunnel injury and cumulative trauma disorders. This reaction arm moves up and down without pushing any buttons with very little... [See More]
- Features: Rotating
- Lift Travel: 13
- Capacity: 20
- Type: Table
from Superlift Material Handling Inc.
The Stainless steel spring loaded EASY pallet positioner now handles loads from a minimum self leveling weight of 250 lbs. up to a maximum self-leveling weight of 4500 lbs. To make it even better, the Superlift EASY Loaders are designed to eliminate worker bending by automatically raising and... [See More]
- Features: Rotating
- Width: 44
- Capacity: 4500
- Mechanism: Scissor
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer Manitou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]
- Features: Rotating
- Width: 79
- Capacity: 46305
- Length: 71
from Lift-Tables.net
Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]
- Features: Rotating
- Lift Travel: 24
- Capacity: 2000 to 8000
- Width: 48
from Unidex, Inc.
Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands, enabling us to supply the... [See More]
- Features: Rotating; Tilting
- Lift Travel: 60
- Capacity: 500
- Type: Manipulator
from Positech Corporation
For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator ® (SAM), an industrial manipulator, uses pneumatic power to provide quick... [See More]
- Features: Rotating
- Lift Travel: 87
- Capacity: 370
- Type: Manipulator; Table
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]
- Features: Rotating
- Width: 8
- Capacity: 17640
- Length: 47
from Lift-Tables.net
Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]
- Features: Rotating
- Lift Travel: 24
- Capacity: 2000 to 4000
- Width: 44
from Positech Corporation
The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]
- Features: Rotating
- Lift Travel: 55
- Capacity: 500
- Type: Manipulator; Table; Positioning Arm
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer The Komatsu CX50 - Pneumatic. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior... [See More]
- Features: Rotating; Tilting
- Width: 47 to 50
- Capacity: 8000 to 11000
- Length: 42 to 48
from Lift-Tables.net
Bishamon realizes that servicing their customer's needs is paramount. Bishamon's vision statement says it all. "At Bishamon, We're Working Harder to Make Your Life Easier" This statement serves as an inspiration to all of Bishamon's employees. It illustrates Bishamon's commitment to being a customer... [See More]
- Features: Rotating
- Lift Travel: 28
- Capacity: 2500
- Width: 40
from Positech Corporation
Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]
- Features: Rotating
- Lift Travel: 24
- Capacity: 300
- Type: Manipulator; Table
from Lift-Tables.net
Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]
- Features: Rotating
- Lift Travel: 36
- Capacity: 3500
- Width: 43
from Positech Corporation
Positech ’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling for... [See More]
- Features: Rotating
- Lift Travel: 48
- Capacity: 400
- Type: Table
from Lift-Tables.net
Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]
- Features: Rotating
- Lift Travel: 24
- Capacity: 2000 to 4000
- Width: 44
from Positech Corporation
Positech ’s pneumatic manipulator arm, the World Manipulator ® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to... [See More]
- Features: Rotating
- Lift Travel: 55
- Capacity: 440
- Type: Manipulator; Table
from Lift-Tables.net
Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products... [See More]
- Features: Rotating
- Lift Travel: 26
- Capacity: 2500 to 3500
- Width: 43