Hydraulic Lifts
from Certex UK
The HWJ 25 U wedge is designed to lift a load from a flat surface where there is a minimum insertion space available. Very suitable for a wide range of applications. Creates a start insertion space where other tools can not do so. Compact construction. Low weight. Anti-skid profile on wedge blades. [See More]
- Actuation: Hydraulic
- Capacity: 52911
from Advance Lifts, Inc.
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most... [See More]
- Actuation: Hydraulic
- Lift Travel: 60
- Capacity: 2000
- Width: 48
from Advance Lifts, Inc.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 16000
- Width: 30 to 54
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 12000
- Width: 24 to 48
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are... [See More]
- Actuation: Hydraulic
- Lift Travel: 48
- Capacity: 12000
- Width: 24 to 48
from Advance Lifts, Inc.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. SPECIAL FEATURES. All of the controllers are... [See More]
- Actuation: Hydraulic
- Lift Travel: 58
- Capacity: 10000
- Width: 48
from Advance Lifts, Inc.
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES. All of the... [See More]
- Actuation: Hydraulic
- Lift Travel: 87
- Capacity: 20000
- Width: 102
from Advance Lifts, Inc.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed... [See More]
- Actuation: Hydraulic
- Lift Travel: 22
- Capacity: 12800
- Width: 60 to 84
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES. ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of... [See More]
- Actuation: Hydraulic
- Lift Travel: 22
- Capacity: 4000
- Width: 48 to 72
from Advance Lifts, Inc.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 8000
- Width: 30 to 54
from Advance Lifts, Inc.
These lifts were designed for automated machine feeding or off loading applications that will accumulate cycles very quickly. Standard lift speeds start out twice as fast as our P series units and can be modified to customer needs approaching the 40 feet per minute speed of our UHC lifts. This high... [See More]
- Actuation: Hydraulic
- Lift Travel: 18
- Capacity: 2500
- Width: 36 to 48
from Advance Lifts, Inc.
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 1500
- Width: 30 to 48
from Advance Lifts, Inc.
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 2000
- Width: 30 to 48
from Advance Lifts, Inc.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally... [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 2000
- Width: 24 to 48
from Advance Lifts, Inc.
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to... [See More]
- Actuation: Hydraulic
- Lift Travel: 144
- Capacity: 2000
- Width: 66
from Advance Lifts, Inc.
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity... [See More]
- Actuation: Hydraulic
- Lift Travel: 84
- Capacity: 10000
- Width: 48
from Advance Lifts, Inc.
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access. [See More]
- Actuation: Hydraulic
- Lift Travel: 58
- Capacity: 6000
- Width: 72
from Advance Lifts, Inc.
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access. [See More]
- Actuation: Hydraulic
- Lift Travel: 40
- Capacity: 5000
- Width: 72
from Advance Lifts, Inc.
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access. [See More]
- Actuation: Hydraulic
- Lift Travel: 58
- Capacity: 5000
- Width: 72
from Advance Lifts, Inc.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. [See More]
- Actuation: Hydraulic
- Lift Travel: 58
- Capacity: 8000
- Width: 72
from Advance Lifts, Inc.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. [See More]
- Actuation: Hydraulic
- Lift Travel: 58
- Capacity: 8000
- Width: 72
from Advance Lifts, Inc.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. [See More]
- Actuation: Hydraulic
- Lift Travel: 58
- Capacity: 8000
- Width: 72
from Titan Worldwide
Standard 1 HP power pack c/w hand control [See More]
- Actuation: Hydraulic
- Lift Travel: 48
- Capacity: 1000
- Width: 24
from Weber UK, Ltd.
Extension Screw for optimum use of stroke. 3 part galvanised handle. 220mm minimum height. Built-in safety overload valve. Bevelled base for increased stability and safety. [See More]
- Actuation: Hydraulic
- Capacity: 20000
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Actuation: Hydraulic
- Mechanism: Scissor
- Type: Table
from Mitsubishi Forklift Trucks
The 15,500 lb. large IC pneumatic forklift truck is designed to work in some of the toughest outdoor applications, moving large oversized loads such as steel bars, concrete pipe, cargo containers, bundled forest products as well as various other types of loads that are large, bulky and heavy. [See More]
- Actuation: Hydraulic
- Lift Travel: 148
- Capacity: 15500
- Width: 66
from Southland Equipment Service
Build YOUR Lift for YOUR Application. Heavy Duty units that provide long-lasting value. How to Order: Simply follow steps 1 - 5 to custom-build the scissor lifting table that 's right for you. Choose a lift table to suit your application based on required platform size, capacity, power, or frame... [See More]
- Actuation: Air; Hydraulic
- Length: 36
- Width: 24
- Type: Table
from Lift-Tables.net
Vestil Manufacturing Corp. is an industry leader in the manufacturing and distributing of materials handling equipment, providing a complete product range at competitive pricing. Vestil stand behind their products with outstanding people and the ability and willingness to respond to various... [See More]
- Actuation: Hydraulic
- Lift Travel: 39
- Capacity: 1000 to 3500
- Width: 60
from Bayne Premium Lift Systems
The C/I Box series of dumpers from Bayne Premium Lift Systems are the most reliable and versatile material handling dumpers on the market. Choose from our standard selection of dumpers to suit your particular application. [See More]
- Actuation: Hydraulic
- Width: 85
- Capacity: 2500
- Length: 90
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 72 ” wide x 72 ” long. Base sizes. Standard 24 ”,36 ”,48 ” wide x 36 ”,48 ” long travel. 48 ”, 72 ” vertical travel. Lowered heights. 12 ”, 18 ”. Safety. Velocity fuse is standard... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 30
- Capacity: 500
- Width: 12
from Positech Corporation
The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 55
- Capacity: 500
- Type: Manipulator; Table; Positioning Arm
from Southworth Products Corp.
This 2,000 pound capacity hydrauli lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully adjustable down... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 2000
from Autoquip Corporation
Air Cargo Container Lift – Premium High Capacity Dock Lift with Conveyor for Safe Transfer of Cargo between Trucks and Dock. Because of its premium features and ability to provide up to five times the number of cycles as competing brands, the Air Cargo Scissors Lift has become the standard for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 49
- Capacity: 15000
- Width: 108
from Electro Kinetic Technologies
The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and lowering. MODEL... [See More]
- Actuation: Foot; Hydraulic
- Lift Travel: 27
- Capacity: 1000
- Width: 23
from H&K Equipment
Max Load Capacity: 30,000 lbs. (13,608 kg). Maximum lift height: 14' (4.3 m). Below ground reach: 4.5" (0.1 m). Maximum reach from tires: 10' 1" (3.1 m). Turning radius: 25' 5" (7.8 m). Overall height: 13' 4.75" (4.1 m). Overall width: 11' 11" (3.6 m). Operating weight: 77,860 lbs. (35,317 kg) [See More]
- Actuation: Hydraulic
- Type: Drum; Carry Lift
- Capacity: 30000
from Tesmec USA, Inc.
Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted. Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport. The lifting operation is... [See More]
- Actuation: Hydraulic
- Width: 84
- Capacity: 15736
- Type: Drum
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Actuation: Hydraulic
- Type: Boom
- Capacity: 56000
- Mechanism: LiftChain
from Wacker Neuson SE
Telehandler offers a three-in-one machine concept that provides maximum versatility. Designed with a hydraulic skid steer plate, it delivers the digging capabilities of a wheel loader, the attachment versatility of a skid steer and the performance of a leading telehandler with a lift height of 18... [See More]
- Actuation: Hydraulic
- Lift Travel: 143 to 215
- Capacity: 4078 to 5512
- Width: 71
from Unidex, Inc.
EH Series dual column workstations provide the greatest durability, versatility, flexibility, and safety for product assembly, build stations, welding, work positioning, repair areas and other manufacturing, fabricating and production. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 60
- Capacity: 6000
- Type: Manipulator
from Bobcat Company
The V417 features the exclusive Bob-Tach attachment mounting system, meaning select attachments for large-frame skid-steer loaders (S220-S330), compact track loaders (T250-T320) and all-wheel steer loaders (A300) are approved for use with the V417. If you already own a large-frame loader and are... [See More]
- Actuation: Hydraulic
- Type: Boom
- Capacity: 10648
- Mechanism: Telescoping
from Quadro Engineering Corp.
Lifts to any height requirement, column swivels 360 °, fail safe design [See More]
- Actuation: Hydraulic
- Type: Column Lift
- Capacity: 1500
- Mechanism: Enclosed Mechanism
from David Round
Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety. FEATURES: Models with 1,000 and 2,000 lbs. capacities. [See More]
- Actuation: Hydraulic
- Type: Stacker / Walkie
- Capacity: 1000
- Mechanism: Telescoping
from Titan Worldwide
Power packs c/w standard hand control and 18" hinged lip one end [See More]
- Actuation: Hydraulic
- Lift Travel: 60
- Capacity: 3000
- Width: 72
from Weber UK, Ltd.
Extension screw allows for optimum use of the stroke. 3 Part galvanised pump handle for easy storage. Can be used in horizontal position as long as the pump piston is placed under the jack. Built in safety overload valve. [See More]
- Actuation: Hydraulic
- Capacity: 7000
from Superlift Material Handling Inc.
Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 6000 to 20000
- Mechanism: Scissor
from Mitsubishi Forklift Trucks
The N-Generation IC pneumatic tire forklift truck remains a centerpiece of any fleet that primarily operates outdoors and on diverse surface conditions. Built to accommodate a broad array of industries, these forklifts move bulky materials such as lumber, construction material, fabricated and... [See More]
- Actuation: Hydraulic
- Lift Travel: 130
- Capacity: 3000
- Width: 36
from Bayne Premium Lift Systems
The Food Services series from Bayne Premium Lift Systems are the perfect lifting solution for supermarkets, restaurants, cafeterias, bakeries, commercial kitchens and more. These units make short order of waste disposal. Sized to fit typical food waste containers, our Food Services series of... [See More]
- Actuation: Hydraulic
- Width: 59
- Capacity: 500
- Length: 59
from Econo Lift Limited
Travel. 30 ”, 38 ”. Safety. •Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 115 volt, 1H.P. (standard). Single phase motor (hand or foot operated... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 30
- Capacity: 1000
- Width: 44
from Positech Corporation
Positech ’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling for... [See More]
- Actuation: Air; Hydraulic
- Lift Travel: 48
- Capacity: 400
- Type: Table
from Southworth Products Corp.
This 2,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 2000
from Autoquip Corporation
CMD Dock Lift – Simple Dock Lifting. Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 50
- Capacity: 3000
- Width: 72
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer The Komatsu ASX - Electric Stand-up. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program,... [See More]
- Actuation: Hydraulic
- Width: 42
- Capacity: 3000 to 4000
- Type: Manual Pallet or Load Lift
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Actuation: Hydraulic
- Type: Boom
- Capacity: 8000
- Mechanism: LiftChain
from Unidex, Inc.
The PE Series light-duty mobile electric workstation is a compact and agile unit designed for frequent lifting chores where heaviness of the load rules out manual handling. It is ergonomically designed to provide the optimum durability, versatility, flexibility and safety for your production needs. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 48
- Capacity: 200
- Type: Stacker / Walkie
from David Round
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities. Forks width is... [See More]
- Actuation: Air (optional feature); Hydraulic; Motor
- Lift Travel: 50
- Capacity: 1500
- Width: 38
from Titan Worldwide
Power packs c/w standard hand control and 18" hinged lip one end [See More]
- Actuation: Hydraulic
- Lift Travel: 53
- Capacity: 4000
- Width: 50
from Mitsubishi Forklift Trucks
The FG/FD40N-FG/FD55N IC pneumatic forklift trucks are ideal for working in rugged, outdoor environments where surface conditions are often rough, wet and dusty. Built to accommodate a broad array of industries, these forklifts are designed to move heavy loads such as unprocessed lumber, concrete... [See More]
- Actuation: Hydraulic
- Lift Travel: 132
- Capacity: 8000
- Width: 47
from Bayne Premium Lift Systems
The C/I Medical Waste series from Bayne Premium Lift Systems offers a safe solution for transferring medical waste. Use them for loading waste into an incinerator, autoclave or Rotoclave®. The Medical Waste Series features a stainless steel chute to prevent unwanted and hazardous spillage of... [See More]
- Actuation: Hydraulic
- Width: 34
- Capacity: 400
- Length: 101
from Econo Lift Limited
Travel. 30 ”, 38 ”. Tilt angle. 0-45 °. Safety. Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 110 volt. Single phase motor. (hand or foot controls. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 30
- Capacity: 1000
- Width: 50
from Southworth Products Corp.
This 2,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 2000
from Autoquip Corporation
Compact Scissor Lifts – Premium Quality Work Station Lifts. The original Compact scissors table family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 25
- Capacity: 500
- Width: 12 to 24
from H&K Equipment
H &K Equipment of Pittsburgh also offers TLS Series Log Stackers. Operators of the TLS series log stackers go surely and methodically through their day to day paces of loading, stacking, transporting, and unloading massive loads of logs with confidence. They know the tremendous power source they... [See More]
- Actuation: Hydraulic
- Type: Manipulator; Stacker / Walkie; Log Stacker
- Capacity: 80000 to 100000
- Mechanism: LiftChain
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Actuation: Hydraulic
- Type: Boom
- Capacity: 82000
- Mechanism: LiftChain
from Unidex, Inc.
The PHL Series Workstation is versatile enough for transferring loads high or low in hundreds of applications. The work surface is elevated by means of foot pedal hydraulics. With its cantilevered design, the area between the legs and table/forks is unobstructed, for easy accessibility to racks,... [See More]
- Actuation: Foot; Hydraulic
- Lift Travel: 48
- Capacity: 250
- Width: 36
from David Round
The Ruger Stainless Steel Full Power Lift Table is ideal for loading and unloading or any other application that requires controlled lifting in a cleanroom environment. They are designed for ease of operation and easy clean up. [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 2000
- Mechanism: Telescoping
from Titan Worldwide
Standard power pack c/w hand control [See More]
- Actuation: Hydraulic
- Lift Travel: 32
- Capacity: 2000
- Width: 44
from Mitsubishi Forklift Trucks
The N-Generation IC cushion tire forklift truck plays a central role in material handling applications that primarily operate indoors and on smooth surfaces. Built to accommodate a broad array of industries, these forklift trucks move diverse loads including bulky materials such as lumber,... [See More]
- Actuation: Hydraulic
- Lift Travel: 131
- Capacity: 3000
- Width: 32
from Bayne Premium Lift Systems
The C/I Lift series from Bayne Premium Lift Systems provides the solution to the most common material handling needs. The C/I Lift series combines our most reliable actuator lift products mounted on rigid steel frames. Units come standard with hydraulic power unit and electrical controls. C/I... [See More]
- Actuation: Hydraulic
- Width: 59
- Capacity: 400
- Length: 50
from Econo Lift Limited
Travel. 38 ”, 60 ”. Safety. Velocity fuse on each cylinder to prevent tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 115 volt, 1H.P. (standard). Single phase motor (hand or foot operated controls... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 38
- Capacity: 1000
- Width: 50
from Southworth Products Corp.
This 2,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 2000
from Autoquip Corporation
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables. Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 60
- Capacity: 3000
- Width: 48
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]
- Actuation: Hydraulic
- Type: Manual Pallet or Load Lift
- Capacity: 5512
- Mechanism: Telescoping
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Actuation: Hydraulic
- Type: Boom
- Capacity: 82000
- Mechanism: LiftChain
from Unidex, Inc.
The basic PH Series table can be configured with many special features and options to meet specific requirements including cleanroom and other electrostatic-free operation, or as part of lean manufacturing assembly systems. Stainless steel models are available for sanitary or corrosive environments... [See More]
- Actuation: Foot; Hydraulic
- Lift Travel: 16
- Capacity: 500
- Width: 24
from David Round
Ruger Stainless Steel Lift Tables are specifically designed for use in controlled environments found in pharmaceutical, food handling and electronics industries. These carefully designed Lift Tables meet or exceed cleanroom requirements. [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 500 to 4000
- Mechanism: Scissor
from Titan Worldwide
Power packs c/w standard hand control [See More]
- Actuation: Hydraulic
- Lift Travel: 59
- Capacity: 12000
- Width: 72
from Bayne Premium Lift Systems
The C/I Taskmaster ™ series from Bayne Premium Lift Systems offers an economical and safety-conscious solution for a wide variety of material handling applications. The C/I Taskmaster ™ series combines our advanced line of cylinder lift products mounted on rigid steel frames. Units... [See More]
- Actuation: Hydraulic
- Width: 59
- Capacity: 550
- Length: 52
from Econo Lift Limited
Vertical travel. 28 ”. Safety. •Velocity fuse on each cylinder to eliminate collapsing due tohose failure. •Hold down tabs on all four corners. •Photo eye to interrupt lowering in the event of an obstruction (optional). Lowered height. Floor level. Beveled edge. on platform. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 28
- Capacity: 1000
- Width: 44
from Southworth Products Corp.
This 2,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 2000
from Autoquip Corporation
HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation. Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball screw is mounted to the center axle of... [See More]
- Actuation: Hydraulic; Motor
- Mechanism: Scissor; Screw
- Type: Table
from H&K Equipment
The MLT 735 has an impressive lift height of 22 feet 7 inches and a load capacity of 7500 pounds and is designed for handling precision and highly productive loading duties. Experience day-to-day productivity and comfort for all your rough terrain handling work. [See More]
- Actuation: Hydraulic
- Type: Manual Pallet or Load Lift
- Capacity: 7716
- Mechanism: Telescoping
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Actuation: Hydraulic
- Type: Boom
- Capacity: 90000
- Mechanism: LiftChain
from Unidex, Inc.
Whether it is impractical or impossible to bring the work to the worker, AHWP personnel lifts provide a convenient way to raise workers to perform their tasks. They are ideal for servicing large, immovable machinery, working off a conveyor line, product assembly, and other plant maintenance and... [See More]
- Actuation: Air; Hydraulic
- Lift Travel: 12
- Capacity: 300
- Width: 48
from David Round
Ruger Stainless Steel Ride On Lift Tables are designed to safely and efficiently handle large loads. With Ride On convenience these Lift Tables feature an ergonomic design that maximizes productivity by eliminating strain and fatigue. [See More]
- Actuation: Hydraulic
- Width: 37
- Capacity: 2000
- Type: Table
from Titan Worldwide
Standard 1 HP power pack c/w hand control [See More]
- Actuation: Hydraulic
- Lift Travel: 24
- Capacity: 500
- Width: 24
from Econo Lift Limited
Platform Sizes. 36 ” wide x 48 ” long to 72 ” wide x 96 ” long. base sizes. Standard 36 ”,48 ” wide x 48 ”,60 ”,72 ” long. Travel. 36 ”,42 ”,48 ” vertical travel. Lowered height. 12 ”. Safety. Velocity fuse is standard on... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 8000
- Width: 36
from Southworth Products Corp.
This 2,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 2000
from Autoquip Corporation
Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications. The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 336
- Capacity: 1000
- Width: 96
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]
- Actuation: Hydraulic
- Type: Manual Pallet or Load Lift
- Capacity: 9911 to 9921
- Mechanism: Telescoping
from Konecranes Inc.
Forklift trucks by Konecranes are built to get the job done as efficiently and cost-effectively as possible. We can often customize each forklift truck so that it is suited to carry out the heavy-duty task that awaits it. A rigid, box-section chassis and a load-sensing hydraulic system provide the... [See More]
- Actuation: Hydraulic
- Type: Manual Pallet or Load Lift; Pallet Jack
- Capacity: 20000
- Mechanism: Telescoping
from Unidex, Inc.
The QL Series "Quick Lifter" from Unidex is a low-cost, high-performance mobile lift table ideal for a wide range of applications from automotive service to OEM production. Produced for "off-the-shelf" availability, it designed to provide dependable, trouble-free operation. [See More]
- Actuation: Foot; Hydraulic
- Lift Travel: 16
- Capacity: 500
- Width: 24
from David Round
You can count on Ruger Industries to solve your most challenging Roll Handling problems. No matter what your Roll Handling application, lifting, turning or transporting rolls, coils or spools, Ruger has a Stainless Steel Roll Handling unit to satisfy even the most difficult requirements. [See More]
- Actuation: Hydraulic
- Tires: Solid
- Type: Table
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 72 ” wide x 96 ” long. Base Sizes. Standard 24 ”,36 ”,48 ” wide x 36 ”,48 ”,60 ”,72 ” long. Travel. 24 ”,36 ”,42 ”,48 ” vertical travel. Lowered height. 7 ” &... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2000
- Width: 24
from Southworth Products Corp.
This 4,000 pound capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully adjustable down... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 4000
from Autoquip Corporation
Freightlite VRC – Direct-Acting Hydraulic VRC for Accessing Mezzanines, Basements, and Other Material Lift Applications. The industry standard in vertical lifts, Autoquip's Freightlift ® family of vertical reciprocating conveyors (VRCs) supports the lift carriage and load from beneath... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 96 to 168
- Capacity: 1500
- Width: 48 to 72
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]
- Actuation: Hydraulic; Motor
- Width: 52
- Capacity: 8818
- Length: 47
from Unidex, Inc.
The TPE Series mobile electric workstation is a telescoping version of the Unidex PE Series workstations. Specially designed to handle rolled products and materials, TPE workstations permit high lifts where access to the work area is obstructed by doorways or low overhead structures. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 96
- Capacity: 250
- Type: Manipulator
from David Round
Boom Lengths and Load Center Distance are customizable. With the diverse needs of our customers always foremost in our minds, Ruger Industries developed the rugged Stainless Steel Vertical Lift Straddle Crane. This unit features a true vertical lift for fast, safe and efficient material handling... [See More]
- Actuation: Hydraulic; Motor
- Type: Stacker / Walkie
- Capacity: 1000
- Mechanism: Telescoping
from Econo Lift Limited
Safety. Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure. Tilt angle. 0-30/45 degrees. Lowered height. 12 ”. Travel. 24 ”, 36 ”, 42 ” front retaining lip. 8 ” high (standard). Power supplies. A/C 110/1/60 volt. (standard). Hand... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 1000
- Width: 48
from Southworth Products Corp.
This 4,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 4000
from Autoquip Corporation
Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications. The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 120 to 240
- Capacity: 1000
- Width: 48 to 96
from H&K Equipment
The Barko-McHugh self propelled hydraulic knuckle boom material handler is a proven versatile machine to add to any railroad Maintenance Of Way Department. Barko Hydraulics, LLC and McHugh Locomotive & Crane have developed a material handler for use on any railroad ranging from the large Class 1... [See More]
- Actuation: Hydraulic
- Type: Manipulator
from Unidex, Inc.
The PE Series mobile electric workstation for shaft handling is a custom-designed unit that features a shaft head to provide ergonomic positioning and locking on the shaft end. A ratcheting, hand-operated crank enables vertical shaft tilting for smooth insertion into rolls. A quick-release pin for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 170
- Type: Manipulator
from David Round
Ruger innovatively designs and constructs Stainless Steel Work Positioners that utilize ergonomic features to help workers minimize stooping, stretching, reaching, bending and other repetitive motions that can cause injury and drastically reduce productivity. [See More]
- Actuation: Hydraulic
- Type: Stacker / Walkie
- Capacity: 500
- Mechanism: Telescoping
from Econo Lift Limited
Platform. Checker plate. Split plate 18 ” high x 68 ” wide. Base sizes. Standard 67 ”,68, 89 ” wide x 92 ”,93 ”,114, 138 ” long. Travel. 59 ”. Lowered height of loading dock. Consult chart. Power supply. A/C 220/460/575 volt. 3 Phase (standard*). *... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 59
- Capacity: 10000
- Width: 72
from Southworth Products Corp.
This 4,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 4000
from Autoquip Corporation
Freightlift FL4M – 4-Post Mechanical. The Freight Lift FL4M family of 4-post high capacity mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping and holding of... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 480
- Capacity: 6000
- Width: 84
from David Round
Available in Stainless Steel. Ruger Industries developed the rugged Vertical Lift Straddle Crane to meet a wide range of lifting situations. This crane offers a true vertical lift for fast, safe and efficient material handling even in the most challenging situations. FEATURES: Models with 1,000 and... [See More]
- Actuation: Hydraulic
- Type: Stacker / Walkie
- Capacity: 1000
- Mechanism: Telescoping
from Econo Lift Limited
Platform/base Sizes. 72 ” wide x 96 ” long diamond tread plate. Travel. 54. Lowered height. 6 ”. Safety. Velocity fuse on all cylinders. Pressure compensated flow divider. Safety chain across both ends and attached to flip plates. Rails. 42 ” high removable handrails with... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 54
- Capacity: 5000
- Width: 72
from Southworth Products Corp.
This 4,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 4000
from Autoquip Corporation
CMD Dock Lift – Simple Dock Lifting. Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 50
- Capacity: 3000
- Width: 72
from Econo Lift Limited
Platform Sizes. 24 ” wide x 48 ” long to 72 ” wide x 72 ” long. Base sizes. 24 ” wide x 48 ” wide and x 48 ” wide x 48 ” wide. Travel. 29 ”. Lowered heights. 4 ” to 4.3 ”. Safety. Velocity fuses. Pressure compensated flow divider. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 29
- Capacity: 500
- Width: 24
from Southworth Products Corp.
This 4,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 4000
from Autoquip Corporation
PDQ Dock Lift – Simple Dock Lifting. Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 56
- Capacity: 4000
- Width: 60
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 60 ” wide x 96 ” long. Base sizes. Standard 24, 36 ” wide x 36 ”, 48 ”, 60 ”, 72 ” long. Travel. 24 ”, 36 ”, 42 ”, 48 ” vertical travel. Lowered height of liFt table. 12 ”. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2000
- Width: 24
from Southworth Products Corp.
This 4,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 4000
from Autoquip Corporation
PLD Dock Lift – Convenient Dock Lifting. Autoquip ’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features. Autoquip has the largest... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 56
- Capacity: 2000
- Width: 60
from Econo Lift Limited
Drive Unit/electrics. 24 volt system. Variable speed control - forward/reverse. Built in 24 volt charger. Control head. Butterfly switches for forward and reverse. Push buttons for raising and lowering of forks. Built in horn. Brakes. Engaged in upper thru lower position of the steering column when... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 28
- Capacity: 3000
- Width: 27
from Southworth Products Corp.
This 6,000 pound, high capacity hydraulic lift table is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 6000
from Autoquip Corporation
PLTC Dock Lift – Convenient Dock Lifting. Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer two platform sizes, capacities ranging from 5,000 pounds to 15,000 pounds, and over 60 inches of... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 58
- Capacity: 12000
- Width: 72
from Econo Lift Limited
Tilt Angle. 0-85 °. Safety. Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure. Hold down tabs (3 points). Lowered Height of Tilter. Floor level. Power Supplies. Air/Hydraulic. Foot Pedal. (80 p.s.i., 20 c.f.m. min.). (hand held pendant. optional). A/C... [See More]
- Actuation: Air; Hydraulic
- Lift Travel: 32
- Capacity: 2000
- Width: 29
from Southworth Products Corp.
This 6,000 pound capacity lift table features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 6000
from Autoquip Corporation
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts. Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 54
- Capacity: 1500
- Width: 48
from Econo Lift Limited
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker ’s back. Tilts hydraulically to 94 °. Makes parts easily reachable. - Prevents back strain. - Increases productivity. Power supplies. D/C Battery. Joy Stick... [See More]
- Actuation: Foot; Air; Hydraulic; D/C Battery
- Lift Travel: 33
- Capacity: 2000
- Width: 27
from Southworth Products Corp.
This 6,000 pound capacity hydraulic lift table with 36 inches of vertical travel is built for years of trouble free service. Like all of our LS Hydraulic Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 6000
from Autoquip Corporation
Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size. Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to provide higher vertical travel while... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 48
- Capacity: 2000
- Width: 36
from Econo Lift Limited
Platform Sizes. 24 ” wide x 96 ” long to 48 ” wide x 240 ” long. Travel. 36 ”, 48 ”, 60 ”. Lowered height. 9 ” & 12 ”. Safety. Velocity fuse is standard on each cylinder. Safety maintenance stop included with each lift. Power supplies. A/C... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 1000
- Width: 24
from Southworth Products Corp.
This 6,000 pound capacity lift table with 36 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 6000
from Autoquip Corporation
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important!. Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2500
- Width: 16 to 32
from Econo Lift Limited
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker ’s back. Tilts hydraulically to 94 °. Makes parts easily reachable. - Prevents back strain. - Increases productivity. Power supplies. D/C Battery. Joy Stick... [See More]
- Actuation: Foot; Air; Hydraulic; D/C Battery
- Lift Travel: 32
- Capacity: 2000
- Width: 21
from Southworth Products Corp.
This 6,000 pound capacity lift table with 48 inches of vertical travel is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low pressure hydraulics. Fast raising and lowering. Fully... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 6000
from Autoquip Corporation
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads. Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 4000
- Width: 48 to 72
from Southworth Products Corp.
This 6,000 pound capacity lift table with 48 inches of vertical travel features a wider platform than our standard lifts. It is built for years of trouble free service. Like all of our LS Lifts it features an ergonomic comfort edge with high visibility safety yellow striping. It also features. Low... [See More]
- Actuation: Hydraulic
- Type: Table
- Capacity: 6000
from Autoquip Corporation
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads!. The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2500
- Width: 48 to 72
from Southworth Products Corp.
When loads, weights, pallet sizes or product dimension vary greatly, a Powered PalletPal with total operator control is the solution. A foot control allows the operator to adjust the load to an infinite number of positions up to 32 3/4" (plus pallet height), so it's always at teh most comfortable... [See More]
- Actuation: Hydraulic
- Capacity: 2000
from Autoquip Corporation
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height. Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 1000
- Width: 16 to 24
from Southworth Products Corp.
When loads, weights, pallet sizes or product dimension vary greatly, a Powered PalletPal with total operator control is the solution. A foot control allows the operator to adjust the load to an infinite number of positions up to 32 3/4" (plus pallet height), so it's always at teh most comfortable... [See More]
- Actuation: Hydraulic
- Capacity: 4000
from Autoquip Corporation
Series 35 Rover Mobile – DC Powered Mobile Scissor Lift Tables Allow the Flexibility of One Lift Serving Multiple Locations!. Completely self-contained and battery powered, these lifts are designed to be safe, reliable, cost-effective solutions for applications requiring one hydraulic scissors... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 2500
- Width: 24 to 48
from Autoquip Corporation
Series 35 Scissor Lift Tables – Proven Versatility, Reliability, Durability, and Simplicity. The Series 35 family of lift tables is simply the most proven, versatile, and popular lineup of lifts sold today. They're competitively priced, yet provide a significantly higher level of quality,... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2500
- Width: 24