Electric Motor Lifts
from Advance Lifts, Inc.
These lifts are designed to move work objects to convenient working heights. Since there are no hydraulics, installation is simply lagging the lift in place and plugging it into an outlet. [See More]
- Actuation: Motor
- Lift Travel: 18
- Capacity: 100
- Width: 48
from Advance Lifts, Inc.
These lifts are designed to move personnel up to optimal ergonomic working heights. Electric work station lifts are powered by an IP 65 electric actuator which is suitable for light wash down applications. Other sizes and travels are optional. [See More]
- Actuation: Motor
- Lift Travel: 12
- Capacity: 300
- Width: 48
from Advance Lifts, Inc.
The 3100 series lifts are designed to fit in existing 10 ” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical... [See More]
- Actuation: Motor
- Width: 96
- Capacity: 8000
- Length: 72
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 72 ” wide x 72 ” long. Base sizes. Standard 24 ”,36 ”,48 ” wide x 36 ”,48 ” long travel. 48 ”, 72 ” vertical travel. Lowered heights. 12 ”, 18 ”. Safety. Velocity fuse is standard... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 30
- Capacity: 500
- Width: 12
from Toyota Material Handling U.S.A., Inc.
The Toyota Three-Wheel Electric Forklift is a multi-use forklift that leads the industry in run time, travel speeds and lift / lowering speeds. Available in a "short" model, the ergonomically pleasing, easy to maintain Three-Wheel Electric Forklift is an asset to any application, including narrow... [See More]
- Actuation: Motor
- Width: 42
- Capacity: 3000 to 4000
- Type: Manual Pallet or Load Lift
from Lift-Rite, Inc.
Solid Steel Scissor Leg Construction. 12 V DC Hydraulic Power Pack. Built-in Battery and Charger. Top of Stroke and Over-Load Bypass. Manual Pump Back-up. Find out more...see the brochure [See More]
- Actuation: Motor
- Lift Travel: 29
- Capacity: 3000
- Width: 20
from PowerMate - L P International Inc.
PowerMate ® Electric Powered LiftTable Model #LT-1. Solid State Pulse Width Modulation (PWM) Advanced Microprocessor Based Control - Utilizes State-of-the-Art Mosfet Motor Drive Technology. Fully Automatic Braking System. Override Clutch. Extruded Aluminum and Steel Construction. Lifting... [See More]
- Actuation: Motor
- Mechanism: Screw
- Type: Table
- Tires: Solid
from Southland Equipment Service
Lift 3000 lb. loads up to 31 " in 10-12 seconds. Includes 12V battery charger. Ideal for work positioning stations. Smooth operating battery lifter makes short work of heavy loads. Easy one man operation saves time and effort. Rolls smoothly on polyurethane wheels. 180 ° steering radius. [See More]
- Actuation: Motor
- Type: Pallet Jack
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Actuation: Motor
- Features: Counterbalance; Rotating
from Lift-Tables.net
Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products... [See More]
- Actuation: Motor
- Lift Travel: 46
- Capacity: 1000
- Width: 23
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parker ’s ZP200 Vertical Lift Platform offers precise vertical translation for elevating small or large payloads (up to 76 kg). A unique wedge design converts horizontal motion, generated by a ball-screw drive, into true vertical elevation of the platform. A rugged bearing design provides... [See More]
- Actuation: Motor
- Width: 8
- Capacity: 33 to 165
- Length: 8
from Ergonomic Manufacturing Group, Inc.
Custom end effectors, explosion or other hazardous risk [See More]
- Actuation: Air; Motor
- Type: Manipulator
- Capacity: 500
- Mechanism: Articulated
from Lift Products, Inc.
The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up models that are often only... [See More]
- Actuation: Motor
- Mechanism: Scissor
from BackTech
Painted or stainless steel chassis, remote controlled. [See More]
- Actuation: Motor
- Lift Travel: 47 to 86
- Capacity: 150
- Width: 18 to 59
from H&K Equipment
Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]
- Actuation: Motor
- Width: 62
- Capacity: 25000 to 30000
- Type: Manual Pallet or Load Lift
from Positech Corporation
The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 55
- Capacity: 500
- Type: Manipulator; Table; Positioning Arm
from Mitsubishi Forklift Trucks
The N-Generation 100% alternating current (AC) 3-wheel electric forklift truck is designed for fast travel speed, efficiency and reliability in warehouse, shipping and other applications that require exceptional maneuverability. This truck is especially popular with operators who frequently load and... [See More]
- Actuation: Motor
- Lift Travel: 130
- Capacity: 3000
- Width: 36
from Autoquip Corporation
Air Cargo Container Lift – Premium High Capacity Dock Lift with Conveyor for Safe Transfer of Cargo between Trucks and Dock. Because of its premium features and ability to provide up to five times the number of cycles as competing brands, the Air Cargo Scissors Lift has become the standard for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 49
- Capacity: 15000
- Width: 108
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Actuation: Motor
- Lift Travel: 49
- Capacity: 1100
- Type: Manual Pallet or Load Lift; Pallet Jack
from Electro Kinetic Technologies
The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading. MODEL 1050-EL. • Electric lift. • Front wheel transaxle drive system. • Non-marking tires. • Variable... [See More]
- Actuation: Motor
- Lift Travel: 46
- Capacity: 1000
- Width: 23
from Unidex, Inc.
EH Series dual column workstations provide the greatest durability, versatility, flexibility, and safety for product assembly, build stations, welding, work positioning, repair areas and other manufacturing, fabricating and production. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 60
- Capacity: 6000
- Type: Manipulator
from David Round
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities. Forks width is... [See More]
- Actuation: Air (optional feature); Hydraulic; Motor
- Lift Travel: 50
- Capacity: 1500
- Width: 38
from Lift'n Buddy
The Lift'n Buddy Series 4 combines the convenience of powered lifting with the stability and ease of use of a four wheel transporter. With capacities ranging from 185 lbs. to 450 lbs., they are ideal for a wide range of industrial, retail, laboratory, and office applications. The Series 4 mechanical... [See More]
- Actuation: Motor
- Lift Travel: 56
- Capacity: 185
- Length: 18 to 24
from Benko Products, Inc.
Morse mobile drum handling equipment available with various maximum pouring heights. Choose the best model to lift and pour your drum at the height you need. Many models accept MORcinch Options to handle a plastic or fiber drum, and various sizes of smaller drum. [See More]
- Actuation: Motor
- Features: Tilting
- Type: Drum; Manipulator
- Tires: Solid
from Econo Lift Limited
Travel. 30 ”, 38 ”. Safety. •Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 115 volt, 1H.P. (standard). Single phase motor (hand or foot operated... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 30
- Capacity: 1000
- Width: 44
from Toyota Material Handling U.S.A., Inc.
The Toyota Core Electric Forklift is an ideal four-wheel electric lift truck solution for most indoor and warehouse applications. With a compact model available, the Core Electric Forklift is capable of moving most any standard load while maintaining the ability to fully operate in spaces as small... [See More]
- Actuation: Motor
- Width: 42 to 44
- Capacity: 3000 to 6500
- Type: Manual Pallet or Load Lift
from PowerMate - L P International Inc.
PowerMate Interior Tailgate Lift. The PowerMate LiftGate Series of machines are Interior Lift Systems similar in function to an exterior fold down lift but with distinct advantages - and at a fraction of the price!. All LiftGates are mounted inside your vehicle out of the elements and all have a... [See More]
- Actuation: Motor
- Mechanism: Screw
- Type: Motorized Forklift; Truck Mounted on Mountable.
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Actuation: Motor
from Lift-Tables.net
Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]
- Actuation: Motor
- Lift Travel: 26
- Capacity: 550 to 1100
- Width: 30
from Lift Products, Inc.
Rugged, practical skid lifts from Lift Products are eronomically designed for lifting applications in various locations throughout the work area. Skid lifters are used in factories, warehouses, tool rooms, machine shops...anywhere lifting is required. With the ergonomic design, injuries can be... [See More]
- Actuation: Motor
- Mechanism: Scissor
from BackTech
Painted or stainless steel chassis, remote controlled. [See More]
- Actuation: Motor
- Lift Travel: 47 to 86
- Capacity: 250
- Width: 18 to 59
from H&K Equipment
Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]
- Actuation: Motor
- Width: 83
- Capacity: 15000 to 16000
- Type: Manual Pallet or Load Lift
from Positech Corporation
Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]
- Actuation: Hand; Hydraulic (optional feature); Motor
- Lift Travel: 24
- Capacity: 300
- Type: Manipulator; Table
from Mitsubishi Forklift Trucks
Our N-Generation 4-wheel electric trucks are known for speed and maneuverability, making them a preferred choice in work environments with narrow aisles, bulk storage areas, and where floor stacking is common. These trucks incorporate the latest in AC technology, delivering top travel speeds and... [See More]
- Actuation: Motor
- Lift Travel: 130
- Capacity: 3000
- Width: 32
from Autoquip Corporation
CMD Dock Lift – Simple Dock Lifting. Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 50
- Capacity: 3000
- Width: 72
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Actuation: Motor
- Lift Travel: 34
- Capacity: 1325
- Type: Manual Pallet or Load Lift; Pallet Jack
from Unidex, Inc.
Featuring fully articulating arms and end effectors, ECL Series manipulators provide increased lifting power and the capability for fine height adjustment in applications where close tolerance positioning is critical. The electrically-powered chain/sprocket drive provides lifting and lowering while... [See More]
- Actuation: Motor
- Lift Travel: 54
- Capacity: 250
- Width: 16
from David Round
Boom Lengths and Load Center Distance are customizable. With the diverse needs of our customers always foremost in our minds, Ruger Industries developed the rugged Stainless Steel Vertical Lift Straddle Crane. This unit features a true vertical lift for fast, safe and efficient material handling... [See More]
- Actuation: Hydraulic; Motor
- Type: Stacker / Walkie
- Capacity: 1000
- Mechanism: Telescoping
from Lift'n Buddy
The Lift'n Buddy Series 4 combines the convenience of powered lifting with the stability and ease of use of a four wheel transporter. With capacities ranging from 185 lbs. to 450 lbs., they are ideal for a wide range of industrial, retail, laboratory, and office applications. The Series 4 mechanical... [See More]
- Actuation: Motor
- Lift Travel: 65
- Capacity: 220
- Length: 18 to 24
from Econo Lift Limited
Travel. 30 ”, 38 ”. Tilt angle. 0-45 °. Safety. Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 110 volt. Single phase motor. (hand or foot controls. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 30
- Capacity: 1000
- Width: 50
from Toyota Material Handling U.S.A., Inc.
Toyota's Counter-Balanced Electric Pallet Stacker is a thin, highly-versatile lift that compliments nearly any primarily indoor application. Balanced similar to a traditional forklift and without baselegs, the Counter-Balanced Electric Stacker can fit into tight spaces. Extremely durable and budget... [See More]
- Actuation: Motor
- Type: Stacker / Walkie
- Capacity: 2000 to 4000
- Mechanism: LiftChain
from PowerMate - L P International Inc.
PowerMate Interior Tailgate Lift. The PowerMate LiftGate Series of machines are Interior Lift Systems similar in function to an exterior fold down lift but with distinct advantages - and at a fraction of the price!. All LiftGates are mounted inside your vehicle out of the elements and all have a... [See More]
- Actuation: Motor
- Mechanism: Screw
- Type: Motorized Forklift; Truck Mounted on Mountable.
from Superlift Material Handling Inc.
Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]
- Actuation: Motor
- Width: 48
- Capacity: 2000 to 8000
- Length: 44 to 46
from Lift-Tables.net
Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products... [See More]
- Actuation: Motor
- Lift Travel: 25
- Capacity: 1000
- Width: 23
from Lift Products, Inc.
The Maxx-Mobile Tilt & Lift provides all the features of a standard portable tilter and the added feature of providing lift. This model can tilt a load up to 90 °. The lift feature allows up to 11" of vertical travel. Since all users are not the same size and height and loads often vary,... [See More]
- Actuation: Motor
from BackTech
Painted or stainless steel chassis, remote controlled. [See More]
- Actuation: Motor
- Type: Stacker / Walkie
- Capacity: 360
- Mechanism: Screw; Telescoping (optional feature)
from H&K Equipment
Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]
- Actuation: Motor
- Width: 83 to 103
- Capacity: 16000 to 36000
- Type: Manual Pallet or Load Lift
from Mitsubishi Forklift Trucks
The FBC15NS-FBC20NS 100% AC stand-up end control trucks are known for diverse material handling flexibility as well as superior performance characteristics comparable to a sit-down electric forklift. These units are ideally suited to operate in warehousing environments that have limited space --... [See More]
- Actuation: Motor
- Lift Travel: 146
- Capacity: 3000
- Width: 36
from Autoquip Corporation
Compact Scissor Lifts – Premium Quality Work Station Lifts. The original Compact scissors table family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 25
- Capacity: 500
- Width: 12 to 24
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Actuation: Motor
- Lift Travel: 28
- Capacity: 1325
- Type: Manual Pallet or Load Lift; Pallet Jack
from Unidex, Inc.
The PE Series light-duty mobile electric workstation is a compact and agile unit designed for frequent lifting chores where heaviness of the load rules out manual handling. It is ergonomically designed to provide the optimum durability, versatility, flexibility and safety for your production needs. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 48
- Capacity: 200
- Type: Stacker / Walkie
from Lift'n Buddy
The Lift'n Buddy Series 4 combines the convenience of powered lifting with the stability and ease of use of a four wheel transporter. With capacities ranging from 185 lbs. to 450 lbs., they are ideal for a wide range of industrial, retail, laboratory, and office applications. The Series 4 mechanical... [See More]
- Actuation: Motor
- Lift Travel: 52
- Capacity: 450
- Length: 22 to 24
from Econo Lift Limited
Travel. 38 ”, 60 ”. Safety. Velocity fuse on each cylinder to prevent tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 115 volt, 1H.P. (standard). Single phase motor (hand or foot operated controls... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 38
- Capacity: 1000
- Width: 50
from Toyota Material Handling U.S.A., Inc.
Toyota's customizable 6-Series Order Picker offers a high level solution to go right to your product and pick what you need. With the ability to self diagnose, the order picker is easy to maintain and uniquely customized for your specific narrow aisle warehouse or distribution center application. [See More]
- Actuation: Motor
- Lift Travel: 240
- Capacity: 3000
- Width: 40 to 56
from PowerMate - L P International Inc.
PowerMate POGO P-1 Light Duty Motorized Hand Truck. The PowerMate POGO P-1 is a light duty motorized hand truck most often used to aid with small parcel deliveries. The P-1 is the smallest stair climber at just 20" wide. This lightweight machine is actually a regular hand truck with a light duty... [See More]
- Actuation: Motor
- Features: Rough Terrain
- Mechanism: Screw
- Tires: Pneumatic Tires
from Superlift Material Handling Inc.
304L or optional 316L stainless steel for your clean room applications. Standard and custom sizes and custom end-effectors. are available for your special applications. A small foot print in 24 volt DC drive with lithium and sealed batteries that will provide shift after shift of lifting ease. [See More]
- Actuation: Motor
- Capacity: 700
from Lift-Tables.net
Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]
- Actuation: Motor
- Lift Travel: 26
- Capacity: 550 to 1100
- Width: 30
from BackTech
Painted or stainless steel chassis, remote controlled. [See More]
- Actuation: Motor
- Type: Stacker / Walkie
- Capacity: 500 to 600
- Mechanism: Screw; Telescoping (optional feature)
from H&K Equipment
Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]
- Actuation: Motor
- Width: 148
- Capacity: 80000 to 92500
- Type: Manual Pallet or Load Lift
from Mitsubishi Forklift Trucks
The new high level order picker series offers unprecedented levels of efficiency in the use of warehouse space. The ability to pick at heights up to 366 inches and the capability to operate in the narrowest of aisles allows you to maximize order picking productivity. What ’s more, the unique... [See More]
- Actuation: Motor
- Type: Manual Pallet or Load Lift
- Capacity: 3000
- Mechanism: Telescoping
from Autoquip Corporation
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables. Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 60
- Capacity: 3000
- Width: 48
from Unidex, Inc.
The TPE Series mobile electric workstation is a telescoping version of the Unidex PE Series workstations. Specially designed to handle rolled products and materials, TPE workstations permit high lifts where access to the work area is obstructed by doorways or low overhead structures. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 96
- Capacity: 250
- Type: Manipulator
from Lift'n Buddy
Loads up to 350 lbs. are no match for the LNB 350. Simply press a button and raise them from floor level to 36" (or anywhere in between) in a matter seconds. Use the LNB 350 for loading and unloading shelves, racks, workbenches, delivery vehicles or any number of applications that require items to... [See More]
- Actuation: Motor
- Lift Travel: 36
- Capacity: 350
- Width: 16
from Econo Lift Limited
Vertical travel. 28 ”. Safety. •Velocity fuse on each cylinder to eliminate collapsing due tohose failure. •Hold down tabs on all four corners. •Photo eye to interrupt lowering in the event of an obstruction (optional). Lowered height. Floor level. Beveled edge. on platform. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 28
- Capacity: 1000
- Width: 44
from Toyota Material Handling U.S.A., Inc.
Toyota's 7-Series Order Picker is an off-the-shelf solution to fits most customers in a typical warehouse application. Without the need for high-level customization, the 7-Series Order Picker is a narrow aisle order picker truck that is ready to work when you need it!. 3,000 lb. Lifting Capacity. [See More]
- Actuation: Motor
- Width: 40
- Capacity: 3000
- Type: Manual Pallet or Load Lift
from PowerMate - L P International Inc.
PowerMate POGO P-2 light duty motorized stair climbing hand truck. The POGO P-2 is our lightest stair climber and is ideal for lifting jobs up to 220 lbs. Used extensively in the home medical equipment (HME) market, the POGO helps prevent injuries due to lifting strain. The POGO is easy to use and... [See More]
- Actuation: Motor
- Tires: Solid
- Mechanism: Screw
from Lift-Tables.net
Bishamon realizes that servicing their customer's needs is paramount. Bishamon's vision statement says it all. "At Bishamon, We're Working Harder to Make Your Life Easier" This statement serves as an inspiration to all of Bishamon's employees. It illustrates Bishamon's commitment to being a customer... [See More]
- Actuation: Motor
- Lift Travel: 21 to 46
- Capacity: 330 to 1760
- Width: 20
from BackTech
Painted or stainless steel chassis, remote controlled. [See More]
- Actuation: Motor
- Mechanism: Screw; Telescoping (optional feature)
- Type: Stacker / Walkie
- Features: Narrow Isle (optional feature)
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer The Komatsu AE50 - Electric Four Wheel. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program,... [See More]
- Actuation: Motor
- Width: 38
- Capacity: 3000 to 4000
- Type: Manual Pallet or Load Lift
from Mitsubishi Forklift Trucks
If you are looking to maximize warehouse space, the N-Generation reach trucks are your best solution. Our 100% AC reach trucks operate effortlessly in aisles well below 10 feet in width, maximizing overall warehouse storage space utilization. The N-Generation reach trucks also offer better capacity... [See More]
- Actuation: Motor
- Lift Travel: 270
- Capacity: 3000
- Width: 32
from Autoquip Corporation
HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation. Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball screw is mounted to the center axle of... [See More]
- Actuation: Hydraulic; Motor
- Mechanism: Scissor; Screw
- Type: Table
from Unidex, Inc.
Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands, enabling us to supply the... [See More]
- Actuation: Motor
- Lift Travel: 60
- Capacity: 500
- Type: Manipulator
from Lift'n Buddy
The Pail Partner „ ¢ is a patent pending device designed specifically to eliminate the problems of fatigue, back strain and other musculoskeletal disorders that are caused by routine manual handling of 5 gallon pails. As simple to use as any hand truck or mobile cart, the Pail Partner... [See More]
- Actuation: Motor
- Lift Travel: 35
- Capacity: 200
- Type: Drum; 5 Gallon Pails
from Econo Lift Limited
Lift height. 36 ” / 48 ” / 60 ”. Lowered height. 2 ” & 3 1/4 ” (see specs). Safety. Velocity fuse on each cylinder. Floor lock. Power supplies. D/C 12 volt battery. with joy stick activation. and a built in 12 volt. charger (standard). A/C 110 volt. Hand held... [See More]
- Actuation: Motor
- Lift Travel: 36
- Capacity: 1000
- Width: 26
from Toyota Material Handling U.S.A., Inc.
Want to maintain an all electric fleet, but need a rugged, outdoor solution? Look no further than Toyota's Electric Pneumatic Forklift. Powerful and rugged enough to perform similar to internal combustion counterparts, but running off a battery, Toyota's Electric Pneumatic Forklift maintains clean... [See More]
- Actuation: Motor
- Width: 44 to 49
- Capacity: 4000 to 7000
- Type: Manual Pallet or Load Lift
from PowerMate - L P International Inc.
PowerMate M-2B - the heavy duty commercial stair climber. The PowerMate M-2B PowerMate is a powered, heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-2B has eight inches of extra height to accommodate taller loads like built-in appliances, vending machines, visi coolers,... [See More]
- Actuation: Motor
- Features: Rough Terrain (optional feature)
- Mechanism: Screw
- Tires: Solid
from Lift-Tables.net
Innovations in Ergonomics" aptly describes Lift Products guiding philsophy. The development of material handling products with the emphasis on ergonomics enables Lift Products to actually contribute to a reduction of injuries in the workplace. Lift Products is proud to be able to offer products... [See More]
- Actuation: Motor
- Lift Travel: 18 to 44
- Capacity: 1100 to 2200
- Width: 20
from BackTech
Painted or stainless steel chassis, remote controlled. [See More]
- Actuation: Motor
- Mechanism: Screw; Telescoping (optional feature)
- Type: Manipulator
- Features: Narrow Isle (optional feature); Rotating; Tilting
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer the Komatsu BBX - Electric Four Wheel. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program,... [See More]
- Actuation: Motor
- Width: 37
- Capacity: 4000 to 6500
- Type: Manual Pallet or Load Lift
from Mitsubishi Forklift Trucks
If your application requires travel distances greater than 200 feet, the 100% AC PMWR30N might be just what you are looking for. The N-Generation end-rider is ideal for food packaging, general stocking, and manufacturing applications that require extended run times and floor level packaging. Adding... [See More]
- Actuation: Motor
- Lift Travel: 9
- Capacity: 6000
- Width: 22
from Autoquip Corporation
Heavy Industrial Coil Handling Cars – Powered Transport Cars, With or Without Scissors Lifts and Turntables, to Transfer & Position Rolls & Coils. Autoquip Coil Transfer Cars utilize powered traverse drives (with or without a hydraulic lift) to eliminate the need for overhead cranes or... [See More]
- Actuation: Motor
- Mechanism: Scissor
- Type: Table
- Features: Rotating
from Unidex, Inc.
The PE Series mobile electric workstation for shaft handling is a custom-designed unit that features a shaft head to provide ergonomic positioning and locking on the shaft end. A ratcheting, hand-operated crank enables vertical shaft tilting for smooth insertion into rolls. A quick-release pin for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 170
- Type: Manipulator
from Lift'n Buddy
The ultimate tool for keg transporting, lifting and loading. The Keg Lifter ™s compact size, unmatched maneuverability, ease-of-use and powered lift feature make it perfect for a wide range of uses including in Pubs, Restaurants, and Micro-Breweries; Beer Distributors, and Liquor Stores... [See More]
- Actuation: Motor
- Tires: Solid
- Type: Drum; Kegs
from Econo Lift Limited
Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]
- Actuation: Motor
- Lift Travel: 29
- Capacity: 2200
- Width: 21
from Toyota Material Handling U.S.A., Inc.
Toyota's electric Reach Trucks deliver on efficiency, safety and performance like never before. With many new, unique features coupled with the longstanding productivity, ergonomics and low cost of ownership you expect from Toyota, the Toyota Reach Truck line opens up new opportunities in warehouses... [See More]
- Actuation: Motor
- Lift Travel: 366
- Capacity: 2500 to 4500
- Width: 43 to 61
from PowerMate - L P International Inc.
PowerMate L-1 Stair Climbing Hand Truck. The PowerMate L-1 Stair Climbing Hand Truck is the ideal machine for safely moving loads up to 650 lbs. and can easily move appliances, residential AC units, hot water tanks, gas cylinders, geothermal units and furnaces, office machines and filing cabinets... [See More]
- Actuation: Motor
- Features: Rough Terrain (optional feature)
- Mechanism: Screw
- Tires: Solid
from Lift-Tables.net
Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]
- Actuation: Motor
- Lift Travel: 18 to 38
- Capacity: 220 to 500
- Width: 24
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer The Komatsu BSX - Electric Stand-up. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program,... [See More]
- Actuation: Motor
- Width: 38
- Capacity: 2500 to 6000
- Length: 42
from Mitsubishi Forklift Trucks
The PW23-PW30 walkie generation handles a diverse number of products and is found in many indoor material handling applications where travel distances are short (less than 200 feet), work spaces are congested, and floor loading and unloading is common. These AC units offer some of the shortest head... [See More]
- Actuation: Motor
- Lift Travel: 8
- Capacity: 4500
- Width: 26
from Autoquip Corporation
Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications. The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 336
- Capacity: 1000
- Width: 96
from Lift'n Buddy
Lifting and transporting 5 gallon pails is no problem when you have a Pail Lifter. The lifting plate features u-shaped recesses that allow the unit to move right up next to a pail and securely support it just under the top lip. This unique design allows users to access an entire stack of pails (up... [See More]
- Actuation: Motor
- Lift Travel: 37
- Capacity: 200
- Type: Drum; 5 Gallon Pails
from Econo Lift Limited
Platform Sizes. 36 ” wide x 48 ” long to 72 ” wide x 96 ” long. base sizes. Standard 36 ”,48 ” wide x 48 ”,60 ”,72 ” long. Travel. 36 ”,42 ”,48 ” vertical travel. Lowered height. 12 ”. Safety. Velocity fuse is standard on... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 8000
- Width: 36
from Toyota Material Handling U.S.A., Inc.
When a traditional forklift isn't necessary but lifting product above a second-tier rack is, the Toyota Industrial Stacker is a cost-efficient, easy-to-use solution. With top-of-the-line durability and long-run performance, the Industrial Stacker is an economical compliment to nearly any forklift... [See More]
- Actuation: Motor
- Width: 40 to 58
- Capacity: 2200 to 4000
- Type: Stacker / Walkie
from PowerMate - L P International Inc.
PowerMate LE-1 Stair Climbing Hand Truck. The PowerMate LE-1 is our 'stacker' PowerMate and is unique in the PowerMate lineup. The LE-1 has two drive screws instead of one which provides distinct advantages for certain applications as the toe plate can move up and down along the frame. By moving the... [See More]
- Actuation: Motor
- Features: Rough Terrain (optional feature)
- Mechanism: Screw
- Tires: Solid
from Lift-Tables.net
Vestil Manufacturing Corp. is an industry leader in the manufacturing and distributing of materials handling equipment, providing a complete product range at competitive pricing. Vestil stand behind their products with outstanding people and the ability and willingness to respond to various... [See More]
- Actuation: Motor
- Lift Travel: 36 to 48
- Capacity: 1000 to 5000
- Width: 48
from H&K Equipment
H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]
- Actuation: Hydraulic; Motor
- Width: 52
- Capacity: 8818
- Length: 47
from Mitsubishi Forklift Trucks
The N-Generation stackers are ideal for repetitive stacking applications where travel distances are minimal, such as storage and staging areas, skid, cart or work-table applications. Depending on your lift height requirements the heavy duty stackers can be fitted with either a two-stage or... [See More]
- Actuation: Motor
- Lift Travel: 65
- Capacity: 2200
- Width: 21
from Autoquip Corporation
Freightlite VRC – Direct-Acting Hydraulic VRC for Accessing Mezzanines, Basements, and Other Material Lift Applications. The industry standard in vertical lifts, Autoquip's Freightlift ® family of vertical reciprocating conveyors (VRCs) supports the lift carriage and load from beneath... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 96 to 168
- Capacity: 1500
- Width: 48 to 72
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 72 ” wide x 96 ” long. Base Sizes. Standard 24 ”,36 ”,48 ” wide x 36 ”,48 ”,60 ”,72 ” long. Travel. 24 ”,36 ”,42 ”,48 ” vertical travel. Lowered height. 7 ” &... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2000
- Width: 24
from Toyota Material Handling U.S.A., Inc.
The Toyota Large Electric Forklift is a high-capacity electric forklift solution. With no fumes and limited maintenance costs, the Large Electric has the same advantages of smaller electric forklift models, but the Toyota Large Electric is capable of lifting up to 12,000 lbs. Primarily used in heavy... [See More]
- Actuation: Motor
- Width: 48 to 53
- Capacity: 8000 to 12000
- Type: Manual Pallet or Load Lift
from PowerMate - L P International Inc.
PowerMate M-1 Stair Climber. The PowerMate M-1 PowerMate is a heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-1 is made from heavy duty steel construction and is ideal for moving heavy loads like safes, boilers, geothermal heat pumps, elevator equipment or any heavy,... [See More]
- Actuation: Motor
- Features: Rough Terrain (optional feature)
- Mechanism: Screw
- Tires: Solid
from Lift-Tables.net
Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]
- Actuation: Motor
- Lift Travel: 24 to 36
- Capacity: 1000 to 1500
- Width: 48
from Autoquip Corporation
Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications. The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 120 to 240
- Capacity: 1000
- Width: 48 to 96
from Econo Lift Limited
Safety. Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure. Tilt angle. 0-30/45 degrees. Lowered height. 12 ”. Travel. 24 ”, 36 ”, 42 ” front retaining lip. 8 ” high (standard). Power supplies. A/C 110/1/60 volt. (standard). Hand... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 1000
- Width: 48
from Toyota Material Handling U.S.A., Inc.
The unique dock-to-stock capability of the Toyota Stand Up Rider Forklift makes it top of its class and one of the most versatile forklifts in Toyota's product line. With the ability to navigate narrow aisles, the Toyota Stand Up Rider Forklift is an asset to any material handling job. 3,000-4,000... [See More]
- Actuation: Motor
- Width: 42
- Capacity: 3000 to 4000
- Type: Manual Pallet or Load Lift
from PowerMate - L P International Inc.
PowerMate M-2C Stair Climbing Hand Truck. Fully Automatic Braking System. Override Clutch. Drive Screw Top Guard. Rugged Steel Outer Frame Carries Load. Machine 27"W x 17"D x 68" High. Machine Weight 185 lbs. Heavy Duty Control Switches. Two Adjustable Strapbars 26" Length. Bar and Plate Felt -... [See More]
- Actuation: Motor
- Tires: Solid
- Mechanism: Screw
from Autoquip Corporation
Freightlift FL4M – 4-Post Mechanical. The Freight Lift FL4M family of 4-post high capacity mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping and holding of... [See More]
- Actuation: Hand; Hydraulic; Motor
- Lift Travel: 480
- Capacity: 6000
- Width: 84
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Base sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Travel. 24 ” & 36 ”. Lowered height. 9 1/4 ”. Safety. Velocity fuse on all cylinders. Power supplies. Foot... [See More]
- Actuation: Motor
- Lift Travel: 24
- Capacity: 1000
- Width: 24
from Toyota Material Handling U.S.A., Inc.
The extremely versatile Toyota Walkie Electric Reach Truck assists in decreasing operator fatigue and downtime by making maneuvering products through the warehouse quick and efficient. Easy to use and more economical than a sit-down forklift, the Toyota Walkie Electric Reach Truck increases uptime... [See More]
- Actuation: Motor
- Width: 40 to 58
- Capacity: 3000
- Length: 47 to 51
from Autoquip Corporation
Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications. The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with... [See More]
- Actuation: Motor
- Lift Travel: 1200
- Capacity: 1000
- Width: 96
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Base Sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Travel. 24 ” & 36 ”. Lowered Height. 5 1/2 ”. Safety. Velocity fuse on all cylinders. Power Supplies. Foot... [See More]
- Actuation: Motor
- Lift Travel: 24
- Capacity: 1000
- Width: 24
from Toyota Material Handling U.S.A., Inc.
Toyota's industry-leading Walkie Stacker includes adjustable baselegs to accommodate various pallet sizes and aisle widths. The versatility of this walk behind forklift makes it a strong compliment to nearly any indoor application. Extremely durable and budget friendly, the Toyota Walkie Stacker can... [See More]
- Actuation: Motor
- Width: 40 to 59
- Capacity: 2000 to 2500
- Type: Stacker / Walkie
from Autoquip Corporation
Freightlift FLM – 2-Post Mechanical VRC for Through-Loading in Material Lift, Multiple-level, and Automated Systems Applications. The Freight Lift FLM family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with... [See More]
- Actuation: Motor
- Lift Travel: 1200
- Capacity: 1000
- Width: 36 to 120
from Econo Lift Limited
Platform. Checker plate. Split plate 18 ” high x 68 ” wide. Base sizes. Standard 67 ”,68, 89 ” wide x 92 ”,93 ”,114, 138 ” long. Travel. 59 ”. Lowered height of loading dock. Consult chart. Power supply. A/C 220/460/575 volt. 3 Phase (standard*). *... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 59
- Capacity: 10000
- Width: 72
from Autoquip Corporation
CMD Dock Lift – Simple Dock Lifting. Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 50
- Capacity: 3000
- Width: 72
from Econo Lift Limited
Platform/base Sizes. 72 ” wide x 96 ” long diamond tread plate. Travel. 54. Lowered height. 6 ”. Safety. Velocity fuse on all cylinders. Pressure compensated flow divider. Safety chain across both ends and attached to flip plates. Rails. 42 ” high removable handrails with... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 54
- Capacity: 5000
- Width: 72
from Autoquip Corporation
PDQ Dock Lift – Simple Dock Lifting. Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 56
- Capacity: 4000
- Width: 60
from Econo Lift Limited
Platform Sizes. 24 ” wide x 48 ” long to 72 ” wide x 72 ” long. Base sizes. 24 ” wide x 48 ” wide and x 48 ” wide x 48 ” wide. Travel. 29 ”. Lowered heights. 4 ” to 4.3 ”. Safety. Velocity fuses. Pressure compensated flow divider. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 29
- Capacity: 500
- Width: 24
from Autoquip Corporation
PLD Dock Lift – Convenient Dock Lifting. Autoquip ’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features. Autoquip has the largest... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 56
- Capacity: 2000
- Width: 60
from Econo Lift Limited
Drive Unit/electrics. 24 volt system. Variable speed control - forward/reverse. Built in 24 volt charger. Control head. Butterfly switches for forward and reverse. Push buttons for raising and lowering of forks. Built in horn. Brakes. Engaged in upper thru lower position of the steering column when... [See More]
- Actuation: Air (optional feature); Hydraulic (optional feature); Motor
- Lift Travel: 28
- Capacity: 3000
- Width: 20
from Autoquip Corporation
PLTC Dock Lift – Convenient Dock Lifting. Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer two platform sizes, capacities ranging from 5,000 pounds to 15,000 pounds, and over 60 inches of... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 58
- Capacity: 12000
- Width: 72
from Econo Lift Limited
Tilt Angle. 0-94 degrees. Drive unit/electrics. 24 volt system. 2 speeds - for/rev. Solenoid controlled. Control head. Butterfly switches for forward and reverse. Push buttons for raising and lowering of tilt feature. Brakes. Engaged in upper and lower position of the steering column. Mechanical... [See More]
- Actuation: Motor
- Lift Travel: 32
- Capacity: 2000
- Width: 21
from Autoquip Corporation
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts. Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 54
- Capacity: 1500
- Width: 48
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 60 ” wide x 96 ” long. Base sizes. Standard 24, 36 ” wide x 36 ”, 48 ”, 60 ”, 72 ” long. Travel. 24 ”, 36 ”, 42 ”, 48 ” vertical travel. Lowered height of liFt table. 12 ”. [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2000
- Width: 24
from Autoquip Corporation
Serapid Mechanical Scissors Lift – Utilizing Rigid Stacking Chain Actuator that Provides Repeatable, Programmable, and Clean Lifting. Serapid stacking chain scissors lifts offer exceptionally stable mechanical lifting by supporting the load from beneath with a column of heavy duty interlocked... [See More]
- Actuation: Motor
- Lift Travel: 24
- Capacity: 2000
- Width: 24 to 48
from Econo Lift Limited
Platform Sizes. 24 ” wide x 96 ” long to 48 ” wide x 240 ” long. Travel. 36 ”, 48 ”, 60 ”. Lowered height. 9 ” & 12 ”. Safety. Velocity fuse is standard on each cylinder. Safety maintenance stop included with each lift. Power supplies. A/C... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 36
- Capacity: 1000
- Width: 24
from Autoquip Corporation
Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size. Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to provide higher vertical travel while... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 48
- Capacity: 2000
- Width: 36
from Econo Lift Limited
Lift height. 41 ”/43 ”/59 ”/60 ”. Lowered height. 2.8 ”/3.5 ”/3.6 ”/3.75 ”. Safety. Brake on caster. Options. Platforms for adjustable fork units [See More]
- Actuation: Motor
- Lift Travel: 59
- Capacity: 175
- Width: 18
from Autoquip Corporation
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important!. Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel... [See More]
- Actuation: Hydraulic; Motor
- Lift Travel: 24
- Capacity: 2500
- Width: 16 to 32