Air / Pneumatic Lifts

76 Results
Air Operated Lift & Turn Table -- ATR-1524
from Advance Lifts, Inc.

These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 15000
  • Width: 36 to 48
Air Spring Actuated Lift Table -- AT-1024
from Advance Lifts, Inc.

The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 1000
  • Width: 24 to 48
Air Spring Actuated Lift Table -- ATDL-2024
from Advance Lifts, Inc.

The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000
  • Width: 24 to 48
Air Spring Actuated Lift Table -- ATDW-2024
from Advance Lifts, Inc.

The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000
  • Width: 48 to 72
Low Profile, Pneumatic Lift Table -- ABLT-H-LP Series
from Lift-Tables.net

Vestil Manufacturing Corp. is an industry leader in the manufacturing and distributing of materials handling equipment, providing a complete product range at competitive pricing. Vestil stand behind their products with outstanding people and the ability and willingness to respond to various... [See More]

  • Actuation: Air
  • Lift Travel: 19 to 25
  • Capacity: 1000 to 6000
  • Width: 36
Ergo Self Leveler -- ESL45
from Econo Lift Limited

Capacity. 450-4,500 lbs. Platform Sizes. 32 ” wide x 48 ” long to 56 ” wide x 72 ” long. Base Size. 32 ” wide x 48 ” wide. Travel. 24 ”. Lowered Height. 9 ”. Safety. Restraining Chain. Maintenance Bar. Power Supply. Ai. Maintenance. Hinged table top... [See More]

  • Actuation: Air; Air Bag
  • Lift Travel: 15
  • Capacity: 4500
  • Width: 32
PalletPal Powered-Pneumatic -- PPA2-24
from Southworth Products Corp.

When loads, weights, pallet sizes or product dimension vary greatly, a Powered PalletPal with total operator control is the solution. A foot control valve allows the operator to adjust the load so it's always at the most comfortable working height. The manual turntable top allows easy rotation of... [See More]

  • Actuation: Air
  • Capacity: 2000
Pneumatic Lift and Tilt Tables
from Superlift Material Handling Inc.

Firestone Airbags. Airbags have lifetime guarantee. Heavy Duty welded structure. Simple operation. Low maintenance [See More]

  • Actuation: Air
  • Width: 48
  • Capacity: 2000 to 4000
  • Length: 36 to 60
Industrial Manipulator -- M100
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Actuation: Air
  • Type: Manipulator
  • Capacity: 450
  • Mechanism: Telescoping
Industrial Manipulator
from Ergonomic Manufacturing Group, Inc.

Custom end effectors, explosion or other hazardous risk [See More]

  • Actuation: Air; Motor
  • Type: Manipulator
  • Capacity: 500
  • Mechanism: Articulated
Pneumatic Internal Combustion Forklift, Komatsu -- AX50
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer The Komatsu AX50 - Pneumatic. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior... [See More]

  • Actuation: Air
  • Width: 42
  • Capacity: 3000 to 3500
  • Length: 42
EASYLIFT DRUM DUMPER--AIR POWERED -- HED100048RCRA
from Southland Equipment Service

EasyLift ™ Roll Clamp Rotator - DC Powered - Straddle Leg Style. Includes 5 " Swivel & 8 " Rigid Darcor ™ Ergonomic Casters w/ Step-down Foot Floor Lock (2) 12-Volt Deep Cycle Batteries & Automatic Charger, Adjustable legs, powder coat finish. All Roll Clamps have... [See More]

  • Actuation: Air
  • Width: 34
  • Capacity: 1000
  • Length: 47
Air Caster Scissor Lift Tables
from AeroGo, Inc.

Move heavy loads safely and ergonomically on an AeroGo air caster scissor lift table. AeroGo ’s scissor lift tables provide precise positioning with a scissor lift table ’s vertical adjustability. Move and position heavy loads to work cells. Ideally suited for assembling, tooling or... [See More]

  • Actuation: Air
  • Type: Table
ABS Air Bag Lift -- 5ABS20
from Autoquip Corporation

ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems. Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or... [See More]

  • Actuation: Air
  • Lift Travel: 5
  • Capacity: 2000
  • Width: 24 to 48
Air / Oil Hydraulic Manipulator -- AO Series
from Unidex, Inc.

For effortless lifting and unobstructed reach, AO Series manipulators provide strong lifting and positioning power in compact, easy-to-operate units. Running quietly and trouble-free on shop air and a self-contained oil supply, AO Series manipulators are provided with low and high points of the lift... [See More]

  • Actuation: Air; Oil
  • Lift Travel: 60
  • Capacity: 200
  • Width: 16
TSP Standard Pneumatic Scissor Lift -- TSP20-3648
from Titan Worldwide

Heavy duty airbag actuator [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000
  • Width: 36
Conco Airlift -- AL-180
from Positech Corporation

The Conco ® AirLift, is an ergonomic inline vertical lifter. It has been designed to be a lightweight and cost-effective in-line lifting device. The AirLift makes it possible to float the load, making it virtually weightless mimicking an air balancer but offers the rigidity of a manipulator. [See More]

  • Actuation: Air
  • Lift Travel: 60
  • Capacity: 180
  • Type: In-line Lifter
Pneumatic Lift Table -- ABLT Series
from Lift-Tables.net

Vestil Manufacturing Corp. is an industry leader in the manufacturing and distributing of materials handling equipment, providing a complete product range at competitive pricing. Vestil stand behind their products with outstanding people and the ability and willingness to respond to various... [See More]

  • Actuation: Air
  • Lift Travel: 24 to 28
  • Capacity: 1000 to 4000
  • Width: 60
Lift Table -- ABSL 10-3248
from Econo Lift Limited

Capacity. 1,000/2,000/4,000/6,000 lbs. Platform Sizes. 32 ” wide x 48 ” long to 72 ” wide x 72 ” long. Base Sizes. Standard 32 ” and 48 ” wide x 48 ”. Long travel. 24 ”vertical travel. Lowered height. 9 ”. Safety. Flip over maintenance stop. [See More]

  • Actuation: Air; Air Bag
  • Lift Travel: 24
  • Capacity: 1000
  • Width: 48
PalletPal Powered-Pneumatic -- PPA4-24
from Southworth Products Corp.

When loads, weights, pallet sizes or product dimension vary greatly, a Powered PalletPal with total operator control is the solution. A foot control valve allows the operator to adjust the load so it's always at the most comfortable working height. The manual turntable top allows easy rotation of... [See More]

  • Actuation: Air
  • Capacity: 4000
Pneumatic Lift Tables
from Superlift Material Handling Inc.

Heavy Duty all welded frames. DU bushings. Life time guarantee on Firestone Airbags. Cam Followers. Low maintenance. Easy operation [See More]

  • Actuation: Air
  • Mechanism: Scissor
  • Type: Table
Industrial Manipulator -- M15
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Actuation: Air
  • Type: Manipulator
  • Capacity: 125
  • Mechanism: Telescoping
Pneumatic Internal Combustion Forklift, Komatsu -- BX50
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer The Komatsu BX50 - Pneumatic. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior... [See More]

  • Actuation: Air
  • Width: 45 to 49
  • Capacity: 4000 to 6500
  • Length: 42
TABLE TOPS FOR EITHER HYDRAULIC OR PNEUMATIC -- HT2436
from Southland Equipment Service

Build YOUR Lift for YOUR Application. Heavy Duty units that provide long-lasting value. How to Order: Simply follow steps 1 - 5 to custom-build the scissor lifting table that 's right for you. Choose a lift table to suit your application based on required platform size, capacity, power, or frame... [See More]

  • Actuation: Air; Hydraulic
  • Length: 36
  • Width: 24
  • Type: Table
Lift Load Modules -- High Lift
from AeroGo, Inc.

High Lift Load Modules, also referred to as Auxiliary Lift, provide additional stroke to raise tooling above existing wheeled casters. This system allows long distance moves on existing wheels, and precise, easy movement when Aero-Casters are engaged, using shop air. A safe and effective method for... [See More]

  • Actuation: Air
  • Type: Table
AFB Pneumatic Air Bag Scissor Lift -- 24-AF-025-1
from Autoquip Corporation

AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity. Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2500
  • Width: 36 to 48
Personnel Lift -- AHWP7512
from Unidex, Inc.

Whether it is impractical or impossible to bring the work to the worker, AHWP personnel lifts provide a convenient way to raise workers to perform their tasks. They are ideal for servicing large, immovable machinery, working off a conveyor line, product assembly, and other plant maintenance and... [See More]

  • Actuation: Air; Hydraulic
  • Lift Travel: 12
  • Capacity: 300
  • Width: 48
Conco Balance Master Pneumatic Manipulator Arm -- LB1100-6P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Actuation: Air
  • Lift Travel: 65
  • Capacity: 1100
  • Type: Manipulator; Table
Pneumatic Lift Table -- AHLT Series
from Lift-Tables.net

Vestil Manufacturing Corp. is an industry leader in the manufacturing and distributing of materials handling equipment, providing a complete product range at competitive pricing. Vestil stand behind their products with outstanding people and the ability and willingness to respond to various... [See More]

  • Actuation: Air
  • Lift Travel: 36
  • Capacity: 3000
  • Width: 48
Lift/Tilt Table -- ABTR-SL10-3660
from Econo Lift Limited

Capacity. 1,000/2,000/4,000/6,000 lbs. Tilt angle. 0-40 degrees (standard). Lowered height. 15 ”. Travel. 24 ”. Front retaining lip. 8 ” high (standard). Power supply air. Pedestal Mounted Hand Control (up/down valve). Covered Foot Control (optional). Options. Platforms: wider or... [See More]

  • Actuation: Air; Air Bag
  • Lift Travel: 24
  • Capacity: 1000
  • Width: 36
Pneumatic Lift Table -- GLSA2-24
from Southworth Products Corp.

These rugged pneumatically actuated lift tables can be used anywhere that "shop air" is available. They handle loads up 2000 lbs. with as little as 80 p.s.i. They require less maintenance than conventional lifts, and because they are powered by air there is no risk of hydraulics or process... [See More]

  • Actuation: Air
  • Type: Table
  • Capacity: 2000
Stainless Steel Air Powered Manlift
from Superlift Material Handling Inc.

Operates on factory air. Fast operating time. Single and two-person models. Non-slip flooring. Various layouts and heights available [See More]

  • Actuation: Air
  • Tires: Solid
  • Type: Dock; Personnel
Industrial Manipulator -- M25
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Actuation: Air
  • Type: Manipulator
  • Capacity: 180
  • Mechanism: Telescoping
Pneumatic Internal Combustion Forklift, Komatsu -- CX50
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer The Komatsu CX50 - Pneumatic. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior... [See More]

  • Actuation: Air
  • Width: 47 to 50
  • Capacity: 8000 to 11000
  • Length: 42 to 48
Air Force Air Bag Lift and Tilt -- 24AFT30
from Autoquip Corporation

Air Force Air Bag Lift and Tilt – Versatile & Durable Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity. Autoquip Air Force Lift and Tilts are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not susceptible to... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 3000
  • Width: 48
Conco Balance Master Pneumatic Manipulator Arm -- LB225-4P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Actuation: Air
  • Lift Travel: 37
  • Capacity: 225
  • Type: Manipulator; Table
Pneumatic, Auto-Leveling Lift Table -- EZ Loader Series
from Lift-Tables.net

Bishamon realizes that servicing their customer's needs is paramount. Bishamon's vision statement says it all. "At Bishamon, We're Working Harder to Make Your Life Easier" This statement serves as an inspiration to all of Bishamon's employees. It illustrates Bishamon's commitment to being a customer... [See More]

  • Actuation: Air
  • Lift Travel: 21
  • Capacity: 3000 to 4500
  • Width: 43
Stationary Tilter -- STR20
from Econo Lift Limited

Tilt Angle. 0-85 °. Safety. Velocity fuse on each cylinder to eliminate tilter from collapsing due to hose failure. Hold down tabs (3 points). Lowered Height of Tilter. Floor level. Power Supplies. Air/Hydraulic. Foot Pedal. (80 p.s.i., 20 c.f.m. min.). (hand held pendant. optional). A/C... [See More]

  • Actuation: Air; Hydraulic
  • Lift Travel: 32
  • Capacity: 2000
  • Width: 29
Pneumatic Lift Table -- GLSA4-24
from Southworth Products Corp.

These rugged pneumatically actuated lift tables can be used anywhere that "shop air" is available. They handle loads up 4000 lbs. with as little as 80 p.s.i. They require less maintenance than conventional lifts, and because they are powered by air there is no risk of hydraulics or process... [See More]

  • Actuation: Air
  • Type: Table
  • Capacity: 4000
Stainless Steel Pneumatic Lift Table
from Superlift Material Handling Inc.

Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]

  • Actuation: Air
  • Width: 48
  • Capacity: 2000 to 4000
  • Length: 36 to 48
Industrial Manipulator -- M35
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Actuation: Air
  • Type: Manipulator
  • Capacity: 230
  • Mechanism: Telescoping
Pneumatic Internal Combustion Forklift, Komatsu -- DX50
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer The Komatsu DX50 - Pneumatic . Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior... [See More]

  • Actuation: Air
  • Width: 66 to 71
  • Capacity: 15400 to 18000
  • Length: 48
XLRA Ground Level Lift -- 36XLRA5248-30
from Autoquip Corporation

XLRA Ground Level Lifts – Providing an Industry-best 4" Reach Over Distance, and 48" of Travel in a Pneumatic Pan-Style Scissors Lift. Collapsable to a mere 1/2-inch, and boasting an industry-lowest 4-inch reach-over, Autoquip's XLR Air (XLRA) family of pneumatic hydraulic scissors lifts... [See More]

  • Actuation: Air
  • Lift Travel: 36
  • Capacity: 3000
  • Width: 52
Conco Balance Master Pneumatic Manipulator Arm -- LB240-10P
from Positech Corporation

The Conco ® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at... [See More]

  • Actuation: Air
  • Lift Travel: 90
  • Capacity: 240
  • Type: Manipulator; Table
Pneumatic, Auto-Leveling Lift Table -- P3 Pallet Positioner
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 21
  • Capacity: 4500
  • Width: 44
Straddle Tilter -- TRS20
from Econo Lift Limited

The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker ’s back. Tilts hydraulically to 94 °. Makes parts easily reachable. - Prevents back strain. - Increases productivity. Power supplies. D/C Battery. Joy Stick... [See More]

  • Actuation: Foot; Air; Hydraulic; D/C Battery
  • Lift Travel: 33
  • Capacity: 2000
  • Width: 27
Stainless Steel Portable Lift Table
from Superlift Material Handling Inc.

Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]

  • Actuation: Air
  • Width: 36 to 48
  • Capacity: 500 to 4000
  • Length: 24 to 36
Industrial Manipulator -- M60
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Actuation: Air
  • Type: Manipulator
  • Capacity: 330
  • Mechanism: Telescoping
Pneumatic Internal Combustion Forklift, Komatsu -- EX50
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer The Komatsu EX50 - Pneumatic. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior... [See More]

  • Actuation: Air
  • Width: 84 to 98
  • Capacity: 10000 to 16000
  • Length: 48
Conco Clearance Master -- CM-300-8P
from Positech Corporation

The Conco ® Clearance Master is a low-headroom manipulator designed and developed to perform in work areas with overhead limitations as low as 8 feet. It eliminates the need to reconstruct the work area to improve the ability to handle loads. Tight overhead restrictions that might prohibit the... [See More]

  • Actuation: Air
  • Lift Travel: 56
  • Capacity: 300
  • Type: Manipulator; Table
Pneumatic, Auto-Leveling Lift Table -- Pneumatic PalletPal
from Lift-Tables.net

Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]

  • Actuation: Air
  • Lift Travel: 21
  • Capacity: 400 to 4500
  • Width: 43
Tote Box Tilter -- TR20
from Econo Lift Limited

The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker ’s back. Tilts hydraulically to 94 °. Makes parts easily reachable. - Prevents back strain. - Increases productivity. Power supplies. D/C Battery. Joy Stick... [See More]

  • Actuation: Foot; Air; Hydraulic; D/C Battery
  • Lift Travel: 32
  • Capacity: 2000
  • Width: 21
Torque Arm -- STD-SA70
from Givens Engineering Inc.

The SA70 is a modular torque arm for smaller torques, assembled from standard components. The dual articulating arm is mounted on linear bearings rather than parallel linkages. Lift is provided by an air cylinder. [See More]

  • Actuation: Air
  • Type: Manipulator
  • Capacity: 50
  • Mechanism: Telescoping
EzLift Lift Assist -- EZ64-AG
from Positech Corporation

The Conco ® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco ® Articulated Jib Arm. Operating Air... [See More]

  • Actuation: Hand; Air
  • Type: Manipulator; Table
  • Capacity: 78
  • Mechanism: Telescoping
Pneumatic, Compact Lift Table -- A1010 Series
from Lift-Tables.net

Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are clean,... [See More]

  • Actuation: Air
  • Lift Travel: 12
  • Capacity: 1000 to 3000
  • Width: 48
Torque Arm -- STD-TA2
from Givens Engineering Inc.

Torque arms support the weight of the end effector / tooling, instead of the operator. The load 'floats', no up/down pushbuttons are required. The arms are lightweight and agile. The axis assemblies are made from anodized aluminum. Softstops at the first and second axis are adjustable. The arms are... [See More]

  • Actuation: Air
  • Lift Travel: 4
  • Capacity: 30
  • Type: Manipulator
LodeArm ™ Pneumatic Lift Assist -- LA-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers ’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 54
  • Capacity: 225
  • Type: Manipulator; Table
Pneumatic, Compact Lift Table -- AirLift Series
from Lift-Tables.net

ECOA was founded in 1960 in Hialeah, Florida. For over 40 years, ECOA has been providing the best in hydraulic scissor lift and loading dock equipment for the material handling industry. ECOA Industrial Products, Inc. is now located in Medley, Florida, just 5 miles north of the Miami International... [See More]

  • Actuation: Air
  • Lift Travel: 12 to 24
  • Capacity: 2000 to 4000
  • Width: 60
Torque Arm -- STD-TM15
from Givens Engineering Inc.

Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 4400 in*lbs (5000 N*m). Typical Reach: 9' (108"). Payload: 100 lbs. Options: Brakes are optional at all 3 axis,... [See More]

  • Actuation: Air
  • Type: Manipulator
  • Capacity: 100
  • Mechanism: Telescoping
LodeArm II™ Pneumatic Lift Assist -- LAII-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 54
  • Capacity: 225
  • Type: Manipulator; Table
Pneumatic, Double High Lift Table -- A1300 Series
from Lift-Tables.net

Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are clean,... [See More]

  • Actuation: Air
  • Lift Travel: 33
  • Capacity: 3000
  • Width: 48
Torque Arm -- STD-TM25
from Givens Engineering Inc.

Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 8850 in*lbs (1000 N*m). Typical Reach: 12' (144"). Payload: 150 lbs. Options: Brakes are optional at all 3 axis,... [See More]

  • Actuation: Air
  • Type: Manipulator
  • Capacity: 150
  • Mechanism: Telescoping
Reaction Arm® -- Tabletop Unit
from Positech Corporation

Positech ’s pneumatic ReactionArm ® (RA), a torque reaction arm, absorbs shock, torsional forces and impact force from power tools; therefore, reducing carpal tunnel injury and cumulative trauma disorders. This reaction arm moves up and down without pushing any buttons with very little... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 13
  • Capacity: 20
  • Type: Table
Pneumatic, Rotating Lift Table -- A1050-R Series
from Lift-Tables.net

Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are clean,... [See More]

  • Actuation: Air
  • Lift Travel: 25
  • Capacity: 1000 to 6000
  • Width: 48
Torque Arm -- STD-TT
from Givens Engineering Inc.

TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring balancer or an air cylinder. Torque tubes canbe made to... [See More]

  • Actuation: Air
  • Mechanism: Telescoping
  • Type: Manipulator
SAM™ Simple Air Manipulator -- Model G
from Positech Corporation

For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator ® (SAM), an industrial manipulator, uses pneumatic power to provide quick... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 87
  • Capacity: 370
  • Type: Manipulator; Table
Pneumatic, Rotating Lift Table -- AXR Series
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 21 to 24
  • Capacity: 1000 to 4000
  • Width: 48
Transfer Arm™ -- ATA-3
from Positech Corporation

Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]

  • Actuation: Hand; Air; Hydraulic (optional feature)
  • Lift Travel: 24
  • Capacity: 300
  • Type: Manipulator; Table
Pneumatic, Rotating Lift Table -- AXSR Series
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000 to 8000
  • Width: 48
Vertical Lift Cylinder -- Lite Lift Model
from Positech Corporation

Positech ’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling for... [See More]

  • Actuation: Air; Hydraulic
  • Lift Travel: 48
  • Capacity: 400
  • Type: Table
Pneumatic, Rotating Lift Table -- PalletPal Powered - Pneumatic Series
from Lift-Tables.net

Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000 to 4000
  • Width: 44
World Manipulator™ Pneumatic Manipulator Arm -- WM200
from Positech Corporation

Positech ’s pneumatic manipulator arm, the World Manipulator ® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 55
  • Capacity: 440
  • Type: Manipulator; Table
Pneumatic, Standard Lift Table -- A1050 Series
from Lift-Tables.net

Herkules Equipment Corporation is the leading manufacturer of high-capacity, air-operated lifts. For more than 25 years Herkules lifts have been recognized worldwide for lifting capacity, durability, flexibility and ease of use. Lifts powered by Herkules' patented Air-Bag technology are clean,... [See More]

  • Actuation: Air
  • Lift Travel: 25
  • Capacity: 1000 to 6000
  • Width: 48
Pneumatic, Standard Lift Table -- AX Pnuematic Lift Table
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 21 to 24
  • Capacity: 1000 to 4000
  • Width: 48
Pneumatic, Standard Lift Table -- AXS Series
from Lift-Tables.net

Since 1944, Presto Lifts, Inc. has been creating precision hydraulic equipment that improves safety and productivity. In 1977, Presto Lifts began producing a full line of manually propelled lifts and stackers under the brand name of Presto. 1990 saw the introduction of the scissor lift table for... [See More]

  • Actuation: Air
  • Lift Travel: 24
  • Capacity: 2000 to 8000
  • Width: 48
Pneumatic, Standard Lift Table -- EZ-UP Series
from Lift-Tables.net

Bishamon realizes that servicing their customer's needs is paramount. Bishamon's vision statement says it all. "At Bishamon, We're Working Harder to Make Your Life Easier" This statement serves as an inspiration to all of Bishamon's employees. It illustrates Bishamon's commitment to being a customer... [See More]

  • Actuation: Air
  • Lift Travel: 21
  • Capacity: 1500
  • Width: 30