Scissor Lift Lifts
from Isotech, Inc.
Lift & Tilt System: Standard. Load capacity [kg] - 160. Min install height [mm] - 116. Lifting height [mm] - 400. Max tilting angle [ °] - 30. Weight [kg] - 29 [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 353 to 441
from Advance Lifts, Inc.
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 15000
- Width: 36 to 48
from Advance Lifts, Inc.
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 1000
- Width: 24 to 48
from Advance Lifts, Inc.
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2000
- Width: 24 to 48
from Advance Lifts, Inc.
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2000
- Width: 48 to 72
from Advance Lifts, Inc.
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most... [See More]
- Mechanism: Scissor
- Lift Travel: 60
- Capacity: 2000
- Width: 48
from Advance Lifts, Inc.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 16000
- Width: 30 to 54
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 12000
- Width: 24 to 48
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are... [See More]
- Mechanism: Scissor
- Lift Travel: 48
- Capacity: 12000
- Width: 24 to 48
from Advance Lifts, Inc.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. SPECIAL FEATURES. All of the controllers are... [See More]
- Mechanism: Scissor
- Lift Travel: 58
- Capacity: 10000
- Width: 48
from Advance Lifts, Inc.
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES. All of the... [See More]
- Mechanism: Scissor
- Lift Travel: 87
- Capacity: 20000
- Width: 102
from Advance Lifts, Inc.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed... [See More]
- Mechanism: Scissor
- Lift Travel: 22
- Capacity: 12800
- Width: 60 to 84
from Advance Lifts, Inc.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES. ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of... [See More]
- Mechanism: Scissor
- Lift Travel: 22
- Capacity: 4000
- Width: 48 to 72
from Advance Lifts, Inc.
These lifts are designed to move work objects to convenient working heights. Since there are no hydraulics, installation is simply lagging the lift in place and plugging it into an outlet. [See More]
- Mechanism: Scissor
- Lift Travel: 18
- Capacity: 100
- Width: 48
from Advance Lifts, Inc.
These lifts are designed to move personnel up to optimal ergonomic working heights. Electric work station lifts are powered by an IP 65 electric actuator which is suitable for light wash down applications. Other sizes and travels are optional. [See More]
- Mechanism: Scissor
- Lift Travel: 12
- Capacity: 300
- Width: 48
from Advance Lifts, Inc.
The Advantage series is an Allied line of value minded lift tables. This line includes a number of lifts that are perfect for the infrequent raising, lowering, or moving of product. This line includes a number of foot pump tables to choose from. SPECIAL FEATURES. Used to raise, lower, position and... [See More]
- Mechanism: Scissor
- Lift Travel: 41
- Capacity: 1500
- Width: 24
from Advance Lifts, Inc.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 8000
- Width: 30 to 54
from Advance Lifts, Inc.
These lifts were designed for automated machine feeding or off loading applications that will accumulate cycles very quickly. Standard lift speeds start out twice as fast as our P series units and can be modified to customer needs approaching the 40 feet per minute speed of our UHC lifts. This high... [See More]
- Mechanism: Scissor
- Lift Travel: 18
- Capacity: 2500
- Width: 36 to 48
from Advance Lifts, Inc.
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 1500
- Width: 30 to 48
from Advance Lifts, Inc.
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2000
- Width: 30 to 48
from Advance Lifts, Inc.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2000
- Width: 24 to 48
from Advance Lifts, Inc.
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to... [See More]
- Mechanism: Scissor
- Lift Travel: 144
- Capacity: 2000
- Width: 66
from Advance Lifts, Inc.
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity... [See More]
- Mechanism: Scissor
- Lift Travel: 84
- Capacity: 10000
- Width: 48
from Advance Lifts, Inc.
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access. [See More]
- Mechanism: Scissor
- Lift Travel: 58
- Capacity: 6000
- Width: 72
from Advance Lifts, Inc.
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access. [See More]
- Mechanism: Scissor
- Lift Travel: 40
- Capacity: 5000
- Width: 72
from Advance Lifts, Inc.
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access. [See More]
- Mechanism: Scissor
- Lift Travel: 58
- Capacity: 5000
- Width: 72
from Southworth Products Corp.
Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" platform [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 500
from Quality Forklift Sales & Service, Inc.
SCISSORS LIFT [See More]
- Mechanism: Scissor
- Lift Travel: 216
- Capacity: 500
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 72 ” wide x 72 ” long. Base sizes. Standard 24 ”,36 ”,48 ” wide x 36 ”,48 ” long travel. 48 ”, 72 ” vertical travel. Lowered heights. 12 ”, 18 ”. Safety. Velocity fuse is standard... [See More]
- Mechanism: Scissor
- Lift Travel: 30
- Capacity: 500
- Width: 12
from Raymond Handling Consultants, L.C.
SCISSOR LIFT TABLE [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 2000
from Omtec Corporation
Flip a switch... Omtec PBT Ball Transfers raise, allowing minimal effort movement, orientation and positioning of items on ergonomic scissor lifts. Flip the switch again... Omtec PBT Ball Transfers retract, solidly and firmly positioning items in a stable location while the ergonomic scissor lift is... [See More]
- Mechanism: Scissor
- Actuation: Hand; Foot
- Type: Table
from Titan Worldwide
Standard 1 HP power pack c/w hand control [See More]
- Mechanism: Scissor
- Lift Travel: 48
- Capacity: 1000
- Width: 24
from Electro Kinetic Technologies
The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading. MODEL 1050-EL. • Electric lift. • Front wheel transaxle drive system. • Non-marking tires. • Variable... [See More]
- Mechanism: Scissor
- Lift Travel: 46
- Capacity: 1000
- Width: 23
from David Round
Ruger Stainless Steel Lift Tables are specifically designed for use in controlled environments found in pharmaceutical, food handling and electronics industries. These carefully designed Lift Tables meet or exceed cleanroom requirements. [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 500 to 4000
- Actuation: Hydraulic
from Autoquip Corporation
ABS Air Bag Lift – Versatile & Durable Pneumatic Scissors Tables for Work Positioning and Conveyor Systems. Autoquip Air Bag Pneumatic lifts are driven by direct acting heavy industrial air bag actuators, and because they're completely air powered, not susceptible to the oil leaks or... [See More]
- Mechanism: Scissor
- Lift Travel: 5
- Capacity: 2000
- Width: 24 to 48
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Mechanism: Scissor
- Actuation: Hydraulic
- Type: Table
from Lift Products, Inc.
The Guardian E-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The E-Lift, available with a 2,200 lbs capacity, is designed for use with open... [See More]
- Mechanism: Scissor
- Type: Table
from C & C Lift Truck, Inc.
Designed and Manufactured in the USA for over 30 years. Designed for High-Cycle Durability. Every Compact Scissors Lift comes standard with captured rollers, two piece self-aligning cylinder, and high impact spiral wound bearings, giving our customers the most reliable, robust, and absolute longest... [See More]
- Mechanism: Scissor
- Lift Travel: 25
- Capacity: 500
from Southworth Products Corp.
Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" footprint [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 500
from Quality Forklift Sales & Service, Inc.
SCISSORS LIFT [See More]
- Mechanism: Scissor
- Lift Travel: 312
- Capacity: 500
from Econo Lift Limited
Travel. 30 ”, 38 ”. Safety. •Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 115 volt, 1H.P. (standard). Single phase motor (hand or foot operated... [See More]
- Mechanism: Scissor
- Lift Travel: 30
- Capacity: 1000
- Width: 44
from Raymond Handling Consultants, L.C.
HI-RISE SCISSOR LIFTS [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 2500
from Omtec Corporation
Flip a switch... Omtec PBT Ball Transfers raise, allowing minimal effort movement, orientation and positioning of items on ergonomic scissor lifts. Flip the switch again... Omtec PBT Ball Transfers retract, solidly and firmly positioning items in a stable location while the ergonomic scissor lift is... [See More]
- Mechanism: Scissor
- Actuation: Hand; Foot
- Type: Table
- Features: Tilting
from Titan Worldwide
Power packs c/w standard hand control and 18" hinged lip one end [See More]
- Mechanism: Scissor
- Lift Travel: 60
- Capacity: 3000
- Width: 72
from Electro Kinetic Technologies
The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and lowering. MODEL... [See More]
- Mechanism: Scissor
- Lift Travel: 27
- Capacity: 1000
- Width: 23
from Autoquip Corporation
AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity. Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which eliminate the... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2500
- Width: 36 to 48
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Mechanism: Scissor
- Type: Personnel
from Lift Products, Inc.
The Guardian Series represents the ultimate in lift table safety with features that are optional or not available on other lift tables. Guardian Series lift tables are designed as a work station to provide improved ergonomic conditions to ensure the health, safety and comfort of the operator... [See More]
- Mechanism: Scissor
- Type: Table
from Southworth Products Corp.
Backsaver Lite Compact lifts feature a double scissor mechanism to provide a full 36" of lifting height in a very small 12" x 24" platform [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 1000
from Quality Forklift Sales & Service, Inc.
SCISSORS LIFT [See More]
- Mechanism: Scissor
- Lift Travel: 228
- Capacity: 500
from Econo Lift Limited
Travel. 30 ”, 38 ”. Tilt angle. 0-45 °. Safety. Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 110 volt. Single phase motor. (hand or foot controls. [See More]
- Mechanism: Scissor
- Lift Travel: 30
- Capacity: 1000
- Width: 50
from Raymond Handling Consultants, L.C.
HYDRAULIC TRUCK DOCK SCISSOR LIFT [See More]
- Mechanism: Scissor
- Type: Dock; Table
from Titan Worldwide
Power packs c/w standard hand control and 18" hinged lip one end [See More]
- Mechanism: Scissor
- Lift Travel: 53
- Capacity: 4000
- Width: 50
from Autoquip Corporation
Air Cargo Container Lift – Premium High Capacity Dock Lift with Conveyor for Safe Transfer of Cargo between Trucks and Dock. Because of its premium features and ability to provide up to five times the number of cycles as competing brands, the Air Cargo Scissors Lift has become the standard for... [See More]
- Mechanism: Scissor
- Lift Travel: 49
- Capacity: 15000
- Width: 108
from Superlift Material Handling Inc.
Strong welded hollow structural tube frames with steel plates laminated to sides for stability. Heavy duty hydraulic cylinders. Velocity fuses on cylinders. 1 year warranty. Spherical bearings with grease fittings. Overload protection with built in pressure relief valves. Heavy Duty cam followers [See More]
- Mechanism: Scissor
- Width: 48 to 108
- Capacity: 2000 to 10000
- Length: 21 to 30
from Lift Products, Inc.
The Guardian Series represents the ultimate in lift table safety with features that are optional or not available on other lift tables. Guardian Series Low Profile models have a lowered height of only 3.25". The low profile feature provides greater flexability for tall pallet applications and... [See More]
- Mechanism: Scissor
- Type: Table
from Southworth Products Corp.
The Dandy Lift A-350 W is a portable lift table that features a double scissor lift mechanism allowing it to raise loads of up to 770 pounds nearly 50". A manual foot pump is used to raise the lift. Over 4 feet of lift height. Rapid rise hydraulic system. Locking brake. Attractively finished in... [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 770
from Quality Forklift Sales & Service, Inc.
SCISSORS LIFT [See More]
- Mechanism: Scissor
from Econo Lift Limited
Travel. 38 ”, 60 ”. Safety. Velocity fuse on each cylinder to prevent tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 115 volt, 1H.P. (standard). Single phase motor (hand or foot operated controls... [See More]
- Mechanism: Scissor
- Lift Travel: 38
- Capacity: 1000
- Width: 50
from Raymond Handling Consultants, L.C.
JET ® HYDRAULIC SCISSOR LIFT TABLES [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 660
from Titan Worldwide
Standard power pack c/w hand control [See More]
- Mechanism: Scissor
- Lift Travel: 32
- Capacity: 2000
- Width: 44
from Autoquip Corporation
Air Force Air Bag Lift and Tilt – Versatile & Durable Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity. Autoquip Air Force Lift and Tilts are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered, not susceptible to... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 3000
- Width: 48
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Mechanism: Scissor
- Type: Personnel
from Lift Products, Inc.
As a lift table, the Max-Lift Bench is ideally suited for ergonomic positioning of large loads weighing up to 2,000 lbs such as sub-assemblies , cabinets, or other items that require a solid worktop. It's unique design features a 30" x 72" top with optional slide-in deck extensions to expand the... [See More]
- Mechanism: Scissor
from Southworth Products Corp.
6,000 capacity coil cars lift coils up to 44" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical lift from the shortest length machine available. [See More]
- Mechanism: Scissor
- Length: 48
- Capacity: 6000
- Type: Table
from Quality Forklift Sales & Service, Inc.
SCISSORS LIFT [See More]
- Mechanism: Scissor
- Lift Travel: 228
- Capacity: 500
from Econo Lift Limited
Capacity. 450-4,500 lbs. Platform Sizes. 32 ” wide x 48 ” long to 56 ” wide x 72 ” long. Base Size. 32 ” wide x 48 ” wide. Travel. 24 ”. Lowered Height. 9 ”. Safety. Restraining Chain. Maintenance Bar. Power Supply. Ai. Maintenance. Hinged table top... [See More]
- Mechanism: Scissor
- Lift Travel: 15
- Capacity: 4500
- Width: 32
from Raymond Handling Consultants, L.C.
MINI-SCISSOR LIFT [See More]
- Mechanism: Scissor
- Type: Table
from Titan Worldwide
Power packs c/w standard hand control [See More]
- Mechanism: Scissor
- Lift Travel: 59
- Capacity: 12000
- Width: 72
from Autoquip Corporation
CMD Dock Lift – Simple Dock Lifting. Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread... [See More]
- Mechanism: Scissor
- Lift Travel: 50
- Capacity: 3000
- Width: 72
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Mechanism: Scissor
- Type: Personnel
from Lift Products, Inc.
With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what is offered on a single pair of... [See More]
- Mechanism: Scissor
- Type: Table
from Southworth Products Corp.
6,000 capacity coil cars lift coils up to 58 5/8" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical lift from the shortest length machine available. [See More]
- Mechanism: Scissor
- Length: 66
- Capacity: 6000
- Type: Table
from Quality Forklift Sales & Service, Inc.
SCISSORS LIFT [See More]
- Mechanism: Scissor
- Lift Travel: 228
- Capacity: 500
from Econo Lift Limited
Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]
- Mechanism: Scissor
- Lift Travel: 29
- Capacity: 2200
- Width: 21
from Raymond Handling Consultants, L.C.
SERIES 35 SCISSORS LIFT TABLE [See More]
- Mechanism: Scissor
- Type: Table
from Titan Worldwide
Standard 1 HP power pack c/w hand control [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 500
- Width: 24
from Autoquip Corporation
Compact Scissor Lifts – Premium Quality Work Station Lifts. The original Compact scissors table family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for... [See More]
- Mechanism: Scissor
- Lift Travel: 25
- Capacity: 500
- Width: 12 to 24
from Superlift Material Handling Inc.
Life time no lubrication DU bearings. Velocity Fuses on all cylinders. Reinforced Platforms. Rugged Welded Frames. Overload Protection with built in pressure relief valves. Heavy Duty hard chromed hydraulic cylinders. Heavy Duty Cam Followers. North American Components. 1 Year Warranty [See More]
- Mechanism: Scissor
- Length: 42 to 48
- Width: 48
from Lift Products, Inc.
In applications where loads are very long a double long scissor design is required. Extreme overhang on a single scissor table can damage the table and create an unsafe condition. Edge, side and maximum load capacities are increased by adding an additional set of scissor arms to support the... [See More]
- Mechanism: Scissor
- Type: Table
from Southworth Products Corp.
8,000 capacity coil cars lift coils up to 32 1/2" high. Primary feature: These coil cars utilize Southworth's LS direct thrust style hydraulic scissor lift tables which offer substantial vertical lift from the shortest length machine available. [See More]
- Mechanism: Scissor
- Length: 36
- Capacity: 8000
- Type: Table
from Quality Forklift Sales & Service, Inc.
SCISSORS LIFT [See More]
- Mechanism: Scissor
- Lift Travel: 312
- Capacity: 500
from Econo Lift Limited
Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]
- Mechanism: Scissor
- Lift Travel: 29
- Capacity: 2200
- Width: 21
from Raymond Handling Consultants, L.C.
PORTABLE SCISSOR LIFT TABLES [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 1000
from Titan Worldwide
Heavy duty airbag actuator [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2000
- Width: 36
from Autoquip Corporation
DP Scissor Lifts – Double Pantograph Scissors Lift Family, The Most Versatile and Popular of our High Travel High Capacity Scissors Tables. Two sets of vertically stacked scissors are pinned directly together, stabilized, and raised simultaneously by common hydraulic cylinders. This Double... [See More]
- Mechanism: Scissor
- Lift Travel: 60
- Capacity: 3000
- Width: 48
from Superlift Material Handling Inc.
1 year warranty. Heavy Duty cam followers. Heavy duty chromed ram hydraulic cylinders. Extremely Heavy Duty hollow structural tube scissor arms, reinforced platforms. Spherical bearings with grease fittings. Velocity fuses on all hydraulic cylinders. Overload protection with built in pressure... [See More]
- Mechanism: Scissor
- Width: 60 to 144
- Capacity: 12000 to 25000
- Length: 36 to 96
from Lift Products, Inc.
The term double wide is exactly that. It's two scissor assemblies welded into one frame. The purpose of this is to offer wider tops that are not available with a single scissors. A standard rule is that the table top cannot be 2 feet wider than the base frame. An example of this is that a 48" wide... [See More]
- Mechanism: Scissor
- Type: Table
from Quality Forklift Sales & Service, Inc.
SCISSORS LIFT [See More]
- Mechanism: Scissor
- Lift Travel: 228
- Capacity: 500
from Econo Lift Limited
Platform Sizes. 36 ” wide x 48 ” long to 72 ” wide x 96 ” long. base sizes. Standard 36 ”,48 ” wide x 48 ”,60 ”,72 ” long. Travel. 36 ”,42 ”,48 ” vertical travel. Lowered height. 12 ”. Safety. Velocity fuse is standard on... [See More]
- Mechanism: Scissor
- Lift Travel: 36
- Capacity: 8000
- Width: 36
from Raymond Handling Consultants, L.C.
PORTABLE SCISSOR LIFT TABLES [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 1000
from Autoquip Corporation
HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation. Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The horizontal ball screw is mounted to the center axle of... [See More]
- Mechanism: Scissor; Screw
- Actuation: Hydraulic; Motor
- Type: Table
from Superlift Material Handling Inc.
Lifts heights from 12 inches to 60 feet. Manual and self propelled. Air powered, electric and explosion proof. Scissor lift, Boom Style work platform. Linex coated FDA approved. Capacities to 10,000 lbs working height. Stationary work platforms. Standard man lift conversions [See More]
- Mechanism: Scissor
from Lift Products, Inc.
The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased. The MAX-Lift is a superior scissors lift table currently offered in the... [See More]
- Mechanism: Scissor
- Type: Table
from Quality Forklift Sales & Service, Inc.
SCISSORS LIFT [See More]
- Mechanism: Scissor
- Lift Travel: 228
- Capacity: 500
from Econo Lift Limited
Capacity. 1,000/2,000/4,000/6,000 lbs. Platform Sizes. 32 ” wide x 48 ” long to 72 ” wide x 72 ” long. Base Sizes. Standard 32 ” and 48 ” wide x 48 ”. Long travel. 24 ”vertical travel. Lowered height. 9 ”. Safety. Flip over maintenance stop. [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 1000
- Width: 48
from Raymond Handling Consultants, L.C.
PRESTO PORTABLE ELECTRIC SCISSOR LIFTS [See More]
- Mechanism: Scissor
- Type: Table
from Autoquip Corporation
Heavy Industrial Coil Handling Cars – Powered Transport Cars, With or Without Scissors Lifts and Turntables, to Transfer & Position Rolls & Coils. Autoquip Coil Transfer Cars utilize powered traverse drives (with or without a hydraulic lift) to eliminate the need for overhead cranes or... [See More]
- Mechanism: Scissor
- Actuation: Motor
- Type: Table
- Features: Rotating
from Superlift Material Handling Inc.
Life time no lubrication DU bearings. Velocity fuses on all hydraulic cylinders. 1 year warranty. All components UL and or CSA approved. Nema 12 control box. 42 ” high safety rails with 4 ” kick plates. Heavy duty ram type hydraulic cylinders [See More]
- Mechanism: Scissor
- Type: Dock
- Capacity: 3000 to 10000
from Lift Products, Inc.
The Max-Lift-XL lift table doesn't have just a few more thousand pound capacity than the standard Max-Lift, it was completely reengineered from the ground up to create the most rugged lift possible for extra heavy duty industrial applications. The base frame and platform are taller as a result of... [See More]
- Mechanism: Scissor
- Type: Table
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 72 ” wide x 96 ” long. Base Sizes. Standard 24 ”,36 ”,48 ” wide x 36 ”,48 ”,60 ”,72 ” long. Travel. 24 ”,36 ”,42 ”,48 ” vertical travel. Lowered height. 7 ” &... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2000
- Width: 24
from Raymond Handling Consultants, L.C.
REDILIFT SCISSOR LIFT [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 1000
from Autoquip Corporation
CMD Dock Lift – Simple Dock Lifting. Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread... [See More]
- Mechanism: Scissor
- Lift Travel: 50
- Capacity: 3000
- Width: 72
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Mechanism: Scissor
- Type: Table
from Lift Products, Inc.
The Max-M22/33 ergonomic scissor lift table incorporates all the popular features of the time-tested Max-Lift premium lift table into an economical quality lift table that competes handily with lower priced tables on the market. The Max-M22/33 has a 2,200 or 3,300 lb capacity with a 36" vertical... [See More]
- Mechanism: Scissor
- Type: Table
from Econo Lift Limited
Capacity. 1,000/2,000/4,000/6,000 lbs. Tilt angle. 0-40 degrees (standard). Lowered height. 15 ”. Travel. 24 ”. Front retaining lip. 8 ” high (standard). Power supply air. Pedestal Mounted Hand Control (up/down valve). Covered Foot Control (optional). Options. Platforms: wider or... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 1000
- Width: 36
from Autoquip Corporation
PDQ Dock Lift – Simple Dock Lifting. Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle... [See More]
- Mechanism: Scissor
- Lift Travel: 56
- Capacity: 4000
- Width: 60
from Superlift Material Handling Inc.
Heavy Duty all welded frames. DU bushings. Low collapsed height. 1 year warranty [See More]
- Mechanism: Scissor
- Width: 48
- Capacity: 2000 to 4000
- Length: 24
from Lift Products, Inc.
The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up models that are often only... [See More]
- Mechanism: Scissor
- Actuation: Motor
from Econo Lift Limited
Safety. Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure. Tilt angle. 0-30/45 degrees. Lowered height. 12 ”. Travel. 24 ”, 36 ”, 42 ” front retaining lip. 8 ” high (standard). Power supplies. A/C 110/1/60 volt. (standard). Hand... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 1000
- Width: 48
from Autoquip Corporation
PLD Dock Lift – Convenient Dock Lifting. Autoquip ’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features. Autoquip has the largest... [See More]
- Mechanism: Scissor
- Lift Travel: 56
- Capacity: 2000
- Width: 60
from Superlift Material Handling Inc.
Capacities to 30,000 lbs. Platform sizes to 20 feet. Superior Construction and design. 1 year warranty [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 2000 to 30000
- Features: Rotating
from Lift Products, Inc.
The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. This stainless steel lift is ideal for those applications such as pharmaceutical, food, beverage or on any requirement that stainless is required. The electric lift is... [See More]
- Mechanism: Scissor
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Base sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Travel. 24 ” & 36 ”. Lowered height. 9 1/4 ”. Safety. Velocity fuse on all cylinders. Power supplies. Foot... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 1000
- Width: 24
from Autoquip Corporation
PLTC Dock Lift – Convenient Dock Lifting. Designed primarily for pit mounting, Autoquip's PLTC Dock Lift family extends from grade level to tackle most dock lifting needs. PLTC models offer two platform sizes, capacities ranging from 5,000 pounds to 15,000 pounds, and over 60 inches of... [See More]
- Mechanism: Scissor
- Lift Travel: 58
- Capacity: 12000
- Width: 72
from Superlift Material Handling Inc.
Firestone Airbags. Airbags have lifetime guarantee. Heavy Duty welded structure. Simple operation. Low maintenance [See More]
- Mechanism: Scissor
- Width: 48
- Capacity: 2000 to 4000
- Length: 36 to 60
from Lift Products, Inc.
Rugged, practical skid lifts from Lift Products are eronomically designed for lifting applications in various locations throughout the work area. Skid lifters are used in factories, warehouses, tool rooms, machine shops...anywhere lifting is required. With the ergonomic design, injuries can be... [See More]
- Mechanism: Scissor
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Base Sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Travel. 24 ” & 36 ”. Lowered Height. 5 1/2 ”. Safety. Velocity fuse on all cylinders. Power Supplies. Foot... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 1000
- Width: 24
from Autoquip Corporation
Q Lift Scissor Lifts – Low Profile Double Pantograph Scissor Lift Tables, for Work Station Lifts and Personnel Work Platform Lifts. Low collapsed heights and small platform sizes of these extremely compact scissors tables make this family of Q-Lift Low Profile Double Pantograph perfect for... [See More]
- Mechanism: Scissor
- Lift Travel: 54
- Capacity: 1500
- Width: 48
from Superlift Material Handling Inc.
Heavy Duty all welded frames. DU bushings. Life time guarantee on Firestone Airbags. Cam Followers. Low maintenance. Easy operation [See More]
- Mechanism: Scissor
- Actuation: Air
- Type: Table
from Lift Products, Inc.
Rugged, practical skid lifts from Lift Products are eronomically designed for lifting applications in various locations throughout the work area. Skid lifters are used in factories, warehouses, tool rooms, machine shops...anywhere lifting is required. With the ergonomic design, injuries can be... [See More]
- Mechanism: Scissor
- Actuation: Motor
from Econo Lift Limited
Platform. Checker plate. Split plate 18 ” high x 68 ” wide. Base sizes. Standard 67 ”,68, 89 ” wide x 92 ”,93 ”,114, 138 ” long. Travel. 59 ”. Lowered height of loading dock. Consult chart. Power supply. A/C 220/460/575 volt. 3 Phase (standard*). *... [See More]
- Mechanism: Scissor
- Lift Travel: 59
- Capacity: 10000
- Width: 72
from Autoquip Corporation
Serapid Mechanical Scissors Lift – Utilizing Rigid Stacking Chain Actuator that Provides Repeatable, Programmable, and Clean Lifting. Serapid stacking chain scissors lifts offer exceptionally stable mechanical lifting by supporting the load from beneath with a column of heavy duty interlocked... [See More]
- Mechanism: Scissor; LiftChain
- Lift Travel: 24
- Capacity: 2000
- Width: 24 to 48
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Mechanism: Scissor
from Lift Products, Inc.
The Roto-Max electric hydraulic work positioner places the load where the operator would like the work load positioned allowing complete flexibility to do the ergonomically safest job with maximum efficiency. Whether the load is one pound or 3,500 pounds, the positioner height does not change until... [See More]
- Mechanism: Scissor
- Type: Robotic Manipulator
from Econo Lift Limited
Platform/base Sizes. 72 ” wide x 96 ” long diamond tread plate. Travel. 54. Lowered height. 6 ”. Safety. Velocity fuse on all cylinders. Pressure compensated flow divider. Safety chain across both ends and attached to flip plates. Rails. 42 ” high removable handrails with... [See More]
- Mechanism: Scissor
- Lift Travel: 54
- Capacity: 5000
- Width: 72
from Autoquip Corporation
Series 35 Double High Scissor Lift Tables – For Greater Vertical Travel While Minimizing Footprint and Platform Size. Series 35 Double High scissor lift tables are comprised of two individual scissors table assemblies stacked and welded together to provide higher vertical travel while... [See More]
- Mechanism: Scissor
- Lift Travel: 48
- Capacity: 2000
- Width: 36
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Mechanism: Scissor
- Type: Table
from Lift Products, Inc.
Roto-Max was designed from the ground up with the operator in mind. The Roto-Max electric hydraulic work positioner places the load at the operator to determine where he or she would like the work load positioned. The Semi-Stainless Steel Edition of The Roto-Max features the following: Stainless... [See More]
- Mechanism: Scissor
- Type: Table
from Econo Lift Limited
Platform Sizes. 24 ” wide x 48 ” long to 72 ” wide x 72 ” long. Base sizes. 24 ” wide x 48 ” wide and x 48 ” wide x 48 ” wide. Travel. 29 ”. Lowered heights. 4 ” to 4.3 ”. Safety. Velocity fuses. Pressure compensated flow divider. [See More]
- Mechanism: Scissor
- Lift Travel: 29
- Capacity: 500
- Width: 24
from Autoquip Corporation
Series 35 Extra Narrow Scissor Lift Tables – When Width is a Constraint But Quality and Durability are Still Important!. Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2500
- Width: 16 to 32
from Superlift Material Handling Inc.
Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]
- Mechanism: Scissor
- Width: 60 to 108
- Capacity: 1800 to 3800
- Length: 30 to 54
from Lift Products, Inc.
The advantage of the E-Lift is the center opening measures 28.9" which is ideal for a standard 27" wide pallet truck. The added center support of the E-Lift is designed to help prevent the pallet from deflecting downward in the center due to the wider center area. The center support is shorter than... [See More]
- Mechanism: Scissor
- Type: Table
from Econo Lift Limited
Small compact designs. Quality pump and cylinders. Ideal for small parts, maintenance shop, transporting items and other applications. Platform Size. 20.5" wide x 39.8" long. Max. Table Height. 62". Safety. Brake on caster. Power Supplies. Foot Pump with hand release for lift. Options. Safety... [See More]
- Mechanism: Scissor
- Lift Travel: 45
- Capacity: 660
- Width: 20
from Autoquip Corporation
Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads. Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted end-to-end to... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 4000
- Width: 48 to 72
from Superlift Material Handling Inc.
Capacities from 500 lbs to 10,000. lbs and lift heights to 144 ″. Tube and non tube units available. Delrin rolles and Delrin bushings. 100% grade 8 bolts [See More]
- Mechanism: Scissor
- Width: 48 to 108
- Capacity: 500 to 10000
- Length: 30 to 54
from Lift Products, Inc.
The Guardian Series represents the ultimate in lift table safety with features that are optional or not available on other lift tables. Guardian Series Low Profile models have a lowered height of only 3.25". The low profile feature provides greater flexability for tall pallet applications and... [See More]
- Mechanism: Scissor
- Type: Table
from Econo Lift Limited
Small compact designs. Quality pump and cylinders. Ideal for small parts, maintenance shop, transporting items and other applications. Platform Size. 17.7" wide x 28" long. 19.7" wide x 32.7" long. 20.5" wide x 39.8" long. Travel. 19.5" to 23". Max. Table Height. 30" / 36" / 37.5" / 39.4". Safety. [See More]
- Mechanism: Scissor
- Lift Travel: 20
- Capacity: 330
- Width: 18
from Autoquip Corporation
Series 35 Extra Wide Scissor Lift Tables – Greater Edge Load and Stability for Wider Loads!. The wide stance of the Series 35 Extra Wide scissor lift tables add stability and support when handling wide, bulky loads. With maximum single-scissors platform widths available up to 72 inches, this... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2500
- Width: 48 to 72
from Superlift Material Handling Inc.
Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]
- Mechanism: Scissor
- Width: 48
- Capacity: 2000 to 8000
- Length: 44 to 46
from Lift Products, Inc.
The "U" shaped low profile table is ideal for handling wire baskets, containers, plastic and wooden open bottom pallets. This design allows loading with either a 21" wide manual or electric pallet truck without the need for a loading ramp. The Stainless Steel Galvanized Guardian U-Lift Tables have... [See More]
- Mechanism: Scissor
- Type: Table
from Econo Lift Limited
Drive Unit/electrics. 24 volt system. Variable speed control - forward/reverse. Built in 24 volt charger. Control head. Butterfly switches for forward and reverse. Push buttons for raising and lowering of forks. Built in horn. Brakes. Engaged in upper thru lower position of the steering column when... [See More]
- Mechanism: Scissor
- Lift Travel: 28
- Capacity: 3000
- Width: 20
from Autoquip Corporation
Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height. Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 1000
- Width: 16 to 24
from Superlift Material Handling Inc.
Life time no lubrication. Velocity Fuses on all cylinders. Reinforced Platforms. Rugged Welded Frames. Overload Protection with built in. pressure relief valves. Delrin rollers. North American Components [See More]
- Mechanism: Scissor
- Length: 44 to 48
- Width: 48
from Lift Products, Inc.
The Guardian U-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The "U" shaped low profile table is ideal for handling wire baskets, containers,... [See More]
- Mechanism: Scissor
- Type: Table
from Econo Lift Limited
Platform Sizes. 24 ” wide x 36 ” long to 60 ” wide x 96 ” long. Base sizes. Standard 24, 36 ” wide x 36 ”, 48 ”, 60 ”, 72 ” long. Travel. 24 ”, 36 ”, 42 ”, 48 ” vertical travel. Lowered height of liFt table. 12 ”. [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2000
- Width: 24
from Autoquip Corporation
Series 35 Rover Mobile – DC Powered Mobile Scissor Lift Tables Allow the Flexibility of One Lift Serving Multiple Locations!. Completely self-contained and battery powered, these lifts are designed to be safe, reliable, cost-effective solutions for applications requiring one hydraulic scissors... [See More]
- Mechanism: Scissor
- Lift Travel: 36
- Capacity: 2500
- Width: 24 to 48
from Superlift Material Handling Inc.
1 year pump warranty. 2,200 lbs. capacity. 3 ″ nylon load and 8 ″ nylon steering wheels. 180 degree steering radius. 304 stainless construction, except for 316 stainless forks. Closed pallets must be placed on top of forks. Two fork dimensions: 27 ″ x 45 ″ and 21 ″ x 45... [See More]
- Mechanism: Scissor
- Type: Pallet Jack; Stacker / Walkie
- Capacity: 2204
- Actuation: Motor (optional feature)
from Econo Lift Limited
Platform Sizes. 24 ” wide x 96 ” long to 48 ” wide x 240 ” long. Travel. 36 ”, 48 ”, 60 ”. Lowered height. 9 ” & 12 ”. Safety. Velocity fuse is standard on each cylinder. Safety maintenance stop included with each lift. Power supplies. A/C... [See More]
- Mechanism: Scissor
- Lift Travel: 36
- Capacity: 1000
- Width: 24
from Autoquip Corporation
Series 35 Scissor Lift Tables – Proven Versatility, Reliability, Durability, and Simplicity. The Series 35 family of lift tables is simply the most proven, versatile, and popular lineup of lifts sold today. They're competitively priced, yet provide a significantly higher level of quality,... [See More]
- Mechanism: Scissor
- Lift Travel: 24
- Capacity: 2500
- Width: 24
from Superlift Material Handling Inc.
Increase productivity, eliminate injuries & have the cleanest facilities in the industry. Capacities from 500 lbs to 10,000 lbs and lift heights to 144 ″. Tube and non tube units available. Delrin rolles and Delrin bushings. 100% grade 8 bolts [See More]
- Mechanism: Scissor
- Type: Personnel
- Capacity: 500 to 10000
from Autoquip Corporation
Series 35 Triple High Scissor Lift Tables — For Greater Vertical Travel While Minimizing Footprint and Platform Size. Series 35 Triple High scissor lift tables are comprised of three individual scissors table assemblies stacked and welded to provide higher vertical travels while maintaining... [See More]
- Mechanism: Scissor
- Lift Travel: 72
- Capacity: 1500
- Width: 24 to 36
from Superlift Material Handling Inc.
Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]
- Mechanism: Scissor
- Width: 48
- Capacity: 2000 to 4000
- Length: 36 to 48
from Autoquip Corporation
Single Arm Scissors Lifts – Premium American Lift Family. Originally developed and built by American Lifts, the Single Arm family of scissors lift has been made in the USA for over 30 years. Since Autoquip's acquisition of the American Lift company, the production of the Single Arm series has... [See More]
- Mechanism: Scissor
- Lift Travel: 36
- Capacity: 4000
- Width: 30
from Superlift Material Handling Inc.
Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]
- Mechanism: Scissor
- Width: 36 to 48
- Capacity: 500 to 4000
- Length: 24 to 36
from Autoquip Corporation
Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting. A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral column of... [See More]
- Mechanism: Scissor; Screw
- Lift Travel: 24
- Capacity: 2000
- Width: 24 to 48
from Superlift Material Handling Inc.
Superlift stainless steel lift table can be used for applications that require sanitary washdown for constant cleanliness. Superlift Stainless steel lift tables are being used throughout the world in pharmaceutical, food processing, dairy, bakery plants, laboratories, animal pharma and cosmetic... [See More]
- Mechanism: Scissor
- Type: Table
- Capacity: 6000 to 20000
- Actuation: Hydraulic