Robotic Manipulator Lifts

4 Results
ML15 Work Positioner -- ML15A
from Lift Products, Inc.

Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and tilted to a specific angle. [See More]

  • Type: Robotic Manipulator
MXH15 Work Positioner -- MXH15
from Lift Products, Inc.

Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and tilted to a specific angle. [See More]

  • Type: Robotic Manipulator
MXHR Work Positioner -- MXHR20B
from Lift Products, Inc.

Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and rotated a full 360 °. [See More]

  • Type: Robotic Manipulator
Roto-Max Work Positioner -- RTMX-30
from Lift Products, Inc.

The Roto-Max electric hydraulic work positioner places the load where the operator would like the work load positioned allowing complete flexibility to do the ergonomically safest job with maximum efficiency. Whether the load is one pound or 3,500 pounds, the positioner height does not change until... [See More]

  • Type: Robotic Manipulator
  • Mechanism: Scissor