Foot Lifts

16 Results
Foot Pump Table -- ZMDLT150059
from Advance Lifts, Inc.

The Advantage series is an Allied line of value minded lift tables. This line includes a number of lifts that are perfect for the infrequent raising, lowering, or moving of product. This line includes a number of foot pump tables to choose from. SPECIAL FEATURES. Used to raise, lower, position and... [See More]

  • Actuation: Foot
  • Lift Travel: 41
  • Capacity: 1500
  • Width: 24
Ergonomic Scissor Lift With Pop Up Ball Transfer Table
from Omtec Corporation

Flip a switch... Omtec PBT Ball Transfers raise, allowing minimal effort movement, orientation and positioning of items on ergonomic scissor lifts. Flip the switch again... Omtec PBT Ball Transfers retract, solidly and firmly positioning items in a stable location while the ergonomic scissor lift is... [See More]

  • Actuation: Hand; Foot
  • Mechanism: Scissor
  • Type: Table
Light Duty Portable Lift -- PF24-10
from Econo Lift Limited

Platform Sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Base sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Travel. 24 ” & 36 ”. Lowered height. 9 1/4 ”. Safety. Velocity fuse on all cylinders. Power supplies. Foot... [See More]

  • Actuation: Foot
  • Lift Travel: 24
  • Capacity: 1000
  • Width: 24
PONY EXPRESS -- Model 1050-HL
from Electro Kinetic Technologies

The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and lowering. MODEL... [See More]

  • Actuation: Foot; Hydraulic
  • Lift Travel: 27
  • Capacity: 1000
  • Width: 23
Ergonomic Beverage Cart -- Erg-O-Cart
from Benko Products, Inc.

The Erg-O-Cart works like magic, automatically raising and lowering the lift plate in order to properly position the load for easy lifting. Minimize poor lifting habits and lessen potential back problems. Specifications. • Load capacity: 350 lbs. • Unit weight: 36 lbs. • Optional:... [See More]

  • Actuation: Foot
  • Width: 16
  • Capacity: 350
  • Type: Drum; Keg Lifter
150Kg Lifting Table - Foot Operated -- LB150
from Weber UK, Ltd.

Provides and ergonomically correct working height and lifting position. Foot pedal raises lifter. Fitted with 2 fixed wheels and 2 castors with brakes. Robust and easy to operate. [See More]

  • Actuation: Foot
  • Type: Table
  • Capacity: 331
Manual Hydraulic Lift & Transporter -- PHL Series
from Unidex, Inc.

The PHL Series Workstation is versatile enough for transferring loads high or low in hundreds of applications. The work surface is elevated by means of foot pedal hydraulics. With its cantilevered design, the area between the legs and table/forks is unobstructed, for easy accessibility to racks,... [See More]

  • Actuation: Foot; Hydraulic
  • Lift Travel: 48
  • Capacity: 250
  • Width: 36
Ergonomic Scissor Lifts With Tilt Surface
from Omtec Corporation

Flip a switch... Omtec PBT Ball Transfers raise, allowing minimal effort movement, orientation and positioning of items on ergonomic scissor lifts. Flip the switch again... Omtec PBT Ball Transfers retract, solidly and firmly positioning items in a stable location while the ergonomic scissor lift is... [See More]

  • Actuation: Hand; Foot
  • Mechanism: Scissor
  • Type: Table
  • Features: Tilting
Light Duty Stationary Lift -- LDF24-10
from Econo Lift Limited

Platform Sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Base Sizes. 24 ” wide x 36 ” long. 24 ” wide x 48 ” long. Travel. 24 ” & 36 ”. Lowered Height. 5 1/2 ”. Safety. Velocity fuse on all cylinders. Power Supplies. Foot... [See More]

  • Actuation: Foot
  • Lift Travel: 24
  • Capacity: 1000
  • Width: 24
300Kg Lifting Table - Foot Operated -- LB300
from Weber UK, Ltd.

Provides and ergonomically correct working height and lifting position. Foot pedal raises lifter. Fitted with 2 fixed wheels and 2 castors with brakes. Robust and easy to operate. [See More]

  • Actuation: Foot
  • Type: Table
  • Capacity: 662
Mobile Hydraulic Lift & Assembly Tables -- PH Series
from Unidex, Inc.

The basic PH Series table can be configured with many special features and options to meet specific requirements including cleanroom and other electrostatic-free operation, or as part of lean manufacturing assembly systems. Stainless steel models are available for sanitary or corrosive environments... [See More]

  • Actuation: Foot; Hydraulic
  • Lift Travel: 16
  • Capacity: 500
  • Width: 24
Portable Double Scissor Lift -- PDFL660
from Econo Lift Limited

Small compact designs. Quality pump and cylinders. Ideal for small parts, maintenance shop, transporting items and other applications. Platform Size. 20.5" wide x 39.8" long. Max. Table Height. 62". Safety. Brake on caster. Power Supplies. Foot Pump with hand release for lift. Options. Safety... [See More]

  • Actuation: Foot
  • Lift Travel: 45
  • Capacity: 660
  • Width: 20
350Kg High Lift Lifting Table - Foot Operated -- LBH350
from Weber UK, Ltd.

Provides and ergonomically correct working height and lifting position. Foot pedal raises lifter. Fitted with 2 fixed wheels and 2 castors with brakes. Robust and easy to operate. [See More]

  • Actuation: Foot
  • Type: Table
  • Capacity: 772
Quick Lifter -- QL Series
from Unidex, Inc.

The QL Series "Quick Lifter" from Unidex is a low-cost, high-performance mobile lift table ideal for a wide range of applications from automotive service to OEM production. Produced for "off-the-shelf" availability, it designed to provide dependable, trouble-free operation. [See More]

  • Actuation: Foot; Hydraulic
  • Lift Travel: 16
  • Capacity: 500
  • Width: 24
Portable Foot Pump Lift Table -- PFL330
from Econo Lift Limited

Small compact designs. Quality pump and cylinders. Ideal for small parts, maintenance shop, transporting items and other applications. Platform Size. 17.7" wide x 28" long. 19.7" wide x 32.7" long. 20.5" wide x 39.8" long. Travel. 19.5" to 23". Max. Table Height. 30" / 36" / 37.5" / 39.4". Safety. [See More]

  • Actuation: Foot
  • Lift Travel: 20
  • Capacity: 330
  • Width: 18
Straddle Tilter -- TRS20
from Econo Lift Limited

The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker ’s back. Tilts hydraulically to 94 °. Makes parts easily reachable. - Prevents back strain. - Increases productivity. Power supplies. D/C Battery. Joy Stick... [See More]

  • Actuation: Foot; Air; Hydraulic; D/C Battery
  • Lift Travel: 33
  • Capacity: 2000
  • Width: 27