Hand Lifts

26 Results
Manual Drum Lift
from AirClean Systems

The manual drum lift is design to accompany AirClean ® Systems bulk handling enclosures. The drum lift allows individual operators to raise bulk containers into the PowderSafe Bulk Handling Enclosure during raw sampling or packaging into smaller containers. [See More]

  • Actuation: Hand
  • Tires: Solid
  • Type: Drum; Platform
EzLift Lift Assist -- EZ64-AG
from Positech Corporation

The Conco ® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco ® Articulated Jib Arm. Operating Air... [See More]

  • Actuation: Hand; Air
  • Type: Manipulator; Table
  • Capacity: 78
  • Mechanism: Telescoping
Hand Pump Battery Skid Lift -- HPSL22
from Econo Lift Limited

Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]

  • Actuation: Hand
  • Lift Travel: 29
  • Capacity: 2200
  • Width: 21
Stainless Steel Drum Dumper -- RC-1/2KDD
from David Round

Ruger Stainless Steel Drum Dumpers are carefully designed to provide a wide range of options. Experience quick, easy, precise, safe drum dumping in food processing, pharmaceutical, chemical and clean-room facilities with the Ruger Stainless Steel Drum Dumpers. [See More]

  • Actuation: Hand; Powered
  • Width: 48
  • Capacity: 1000
  • Type: Drum
Hydraulic Cantilever Vertical Reciprocating Conveyor -- FLHC-3
from Autoquip Corporation

Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications. The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the... [See More]

  • Actuation: Hand; Hydraulic; Motor
  • Lift Travel: 192
  • Capacity: 3000
  • Width: 60 to 72
Portable Self Loading Forklift -- INNOLIFT Manual
from Innolift USA

The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]

  • Actuation: Hand
  • Lift Travel: 28
  • Capacity: 650
  • Type: Manual Pallet or Load Lift; Pallet Jack
Ergonomic Scissor Lift With Pop Up Ball Transfer Table
from Omtec Corporation

Flip a switch... Omtec PBT Ball Transfers raise, allowing minimal effort movement, orientation and positioning of items on ergonomic scissor lifts. Flip the switch again... Omtec PBT Ball Transfers retract, solidly and firmly positioning items in a stable location while the ergonomic scissor lift is... [See More]

  • Actuation: Hand; Foot
  • Mechanism: Scissor
  • Type: Table
Manual Ergonomic 3000 Lifter -- RG30M205048
from Lift-Rite, Inc.

Solid Steel Scissor Leg Construction. Manual Quick-Lift for loads under 400 lbs. Top of Stroke and Over-Load Bypass. High Quality Load Wheels and Rollers. Durable Powder Coat Paint finish. Find out more...see the brochure [See More]

  • Actuation: Hand
  • Lift Travel: 29
  • Capacity: 3000
  • Width: 20
LodeArm ™ Pneumatic Lift Assist -- LA-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers ’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 54
  • Capacity: 225
  • Type: Manipulator; Table
Stainless Steel Drum Lifter -- 1550-7-0
from David Round

Ruger Industries Stainless Steel Drum Lifters are ideal for smaller shops and tight workspaces. Additionally, they offer greater lifting power and more precise load control. Their Stainless Steel construction makes these Drum Lifters a perfect choice for the pharmaceutical, food processing, chemical... [See More]

  • Actuation: Hand; Powered
  • Lift Travel: 50
  • Capacity: 1500
  • Type: Drum
Hydraulic Freightlite Vertical Reciprocating Conveyor -- FLT-15
from Autoquip Corporation

Freightlite VRC – Direct-Acting Hydraulic VRC for Accessing Mezzanines, Basements, and Other Material Lift Applications. The industry standard in vertical lifts, Autoquip's Freightlift ® family of vertical reciprocating conveyors (VRCs) supports the lift carriage and load from beneath... [See More]

  • Actuation: Hand; Hydraulic; Motor
  • Lift Travel: 96 to 168
  • Capacity: 1500
  • Width: 48 to 72
Ergonomic Scissor Lifts With Tilt Surface
from Omtec Corporation

Flip a switch... Omtec PBT Ball Transfers raise, allowing minimal effort movement, orientation and positioning of items on ergonomic scissor lifts. Flip the switch again... Omtec PBT Ball Transfers retract, solidly and firmly positioning items in a stable location while the ergonomic scissor lift is... [See More]

  • Actuation: Hand; Foot
  • Mechanism: Scissor
  • Type: Table
  • Features: Tilting
Manual Winch Operated Lift -- EA5200200-520-0
from Lift-Rite, Inc.

Hand Operated Winch with Locking Ratchet. Smooth Steel Platform. Straddle Mounted Swivel Casters. Light Weight and Portable. Durable Powder Coat Paint finish. Find out more...see the brochure [See More]

  • Actuation: Hand
  • Lift Travel: 48
  • Capacity: 500
  • Width: 20
LodeArm II™ Pneumatic Lift Assist -- LAII-3030
from Positech Corporation

Positech ’s pneumatic LodeArm ® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds, it is specifically designed to reduce the physical stress of manipulation which... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 54
  • Capacity: 225
  • Type: Manipulator; Table
Stainless Steel Drum Stacker -- 10-CBAC
from David Round

These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing... [See More]

  • Actuation: Hand; Powered
  • Lift Travel: 75
  • Capacity: 1000
  • Width: 30
Hydraulic Straddle Vertical Reciprocating Conveyor -- FLH-1
from Autoquip Corporation

Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications. The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the lifting... [See More]

  • Actuation: Hand; Hydraulic; Motor
  • Lift Travel: 120 to 240
  • Capacity: 1000
  • Width: 48 to 96
Reaction Arm® -- Tabletop Unit
from Positech Corporation

Positech ’s pneumatic ReactionArm ® (RA), a torque reaction arm, absorbs shock, torsional forces and impact force from power tools; therefore, reducing carpal tunnel injury and cumulative trauma disorders. This reaction arm moves up and down without pushing any buttons with very little... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 13
  • Capacity: 20
  • Type: Table
Stainless Steel Manual Stacker -- 10-STWB
from David Round

Ruger Industries' Stainless Steel Stackers feature a compact design allowing them to have a very tight turning radius. The Stainless Steel Stacker is ideal for high-shelves, operation in narrow aisle work areas, workshops and anywhere where maneuvering space presents a challenge. [See More]

  • Actuation: Hand
  • Lift Travel: 75
  • Capacity: 1000
  • Width: 39
Mechanical Cantilever Vertical Reciprocating Conveyor -- FL4M-6
from Autoquip Corporation

Freightlift FL4M – 4-Post Mechanical. The Freight Lift FL4M family of 4-post high capacity mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping and holding of... [See More]

  • Actuation: Hand; Hydraulic; Motor
  • Lift Travel: 480
  • Capacity: 6000
  • Width: 84
SAM™ Simple Air Manipulator -- Model G
from Positech Corporation

For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator ® (SAM), an industrial manipulator, uses pneumatic power to provide quick... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 87
  • Capacity: 370
  • Type: Manipulator; Table
Stainless Steel Vertical Lift -- 10-CBWB
from David Round

Boom Lengths and Load Center Distance are customizable. With the diverse needs of our customers always foremost in our minds, Ruger Industries developed the rugged Stainless Steel Vertical Lift Straddle Crane. This unit features a true vertical lift for fast, safe and efficient material handling... [See More]

  • Actuation: Hand
  • Type: Stacker / Walkie
  • Capacity: 1000
  • Mechanism: Telescoping
Mechanical Cantilever Vertical Reciprocating Conveyor -- FLMC-3
from Autoquip Corporation

Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications. The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with... [See More]

  • Actuation: Hand; Hydraulic; Motor
  • Lift Travel: 144 to 168
  • Capacity: 3000
  • Width: 60 to 84
Taurus ™ Hydraulic Manipulator -- TPA-5
from Positech Corporation

The design of Positech ’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process requires... [See More]

  • Actuation: Hand; Hydraulic; Motor
  • Lift Travel: 55
  • Capacity: 500
  • Type: Manipulator; Table; Positioning Arm
Mechanical Straddle Vertical Reciprocating Conveyor -- FLM-2
from Autoquip Corporation

Freightlift FLM – 2-Post Mechanical VRC for Through-Loading in Material Lift, Multiple-level, and Automated Systems Applications. The Freight Lift FLM family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with... [See More]

  • Actuation: Hand; Hydraulic; Motor
  • Lift Travel: 1200
  • Capacity: 2000
  • Width: 36 to 120
Transfer Arm™ -- ATA-3
from Positech Corporation

Positech ’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers... [See More]

  • Actuation: Hand; Air; Hydraulic (optional feature)
  • Lift Travel: 24
  • Capacity: 300
  • Type: Manipulator; Table
World Manipulator™ Pneumatic Manipulator Arm -- WM200
from Positech Corporation

Positech ’s pneumatic manipulator arm, the World Manipulator ® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to... [See More]

  • Actuation: Hand; Air
  • Lift Travel: 55
  • Capacity: 440
  • Type: Manipulator; Table