Pallet Jack Lifts
from Southland Equipment Service
Lift 3000 lb. loads up to 31 " in 10-12 seconds. Includes 12V battery charger. Ideal for work positioning stations. Smooth operating battery lifter makes short work of heavy loads. Easy one man operation saves time and effort. Rolls smoothly on polyurethane wheels. 180 ° steering radius. [See More]
- Type: Pallet Jack
- Actuation: Motor
from Econo Lift Limited
Lift height. 36 ” / 48 ” / 60 ”. Lowered height. 2 ” & 3 1/4 ” (see specs). Safety. Velocity fuse on each cylinder. Floor lock. Power supplies. D/C 12 volt battery. with joy stick activation. and a built in 12 volt. charger (standard). A/C 110 volt. Hand held... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Lift Travel: 36
- Capacity: 1000
- Width: 26
from Southworth Products Corp.
If you use open bottom container or skids, now you can transport and palletize with a single unit. Loads can be adjusted up and down at the touch of a button. They feature: Extra rugged construction. 3,300 pound first stage capacity. Infinite height adjustment within the working range. Internal... [See More]
- Type: Pallet Jack
- Capacity: 1650
from David Round
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities. Forks width is... [See More]
- Type: Manual Pallet or Load Lift; Pallet Jack; Lift Truck
- Lift Travel: 50
- Capacity: 1500
- Width: 38
from Raymond Handling Consultants, L.C.
BATTERY POWERED 1000 LB. TO 2000 LB. PALLET STRADDLE & PLATFORM STACKERS [See More]
- Type: Pallet Jack; Platform; Stacker / Walkie
from Konecranes Inc.
Forklift trucks by Konecranes are built to get the job done as efficiently and cost-effectively as possible. We can often customize each forklift truck so that it is suited to carry out the heavy-duty task that awaits it. A rigid, box-section chassis and a load-sensing hydraulic system provide the... [See More]
- Type: Manual Pallet or Load Lift; Pallet Jack
- Mechanism: Telescoping
- Capacity: 20000
- Actuation: Hydraulic
from Mitsubishi Forklift Trucks
If your application requires travel distances greater than 200 feet, the 100% AC PMWR30N might be just what you are looking for. The N-Generation end-rider is ideal for food packaging, general stocking, and manufacturing applications that require extended run times and floor level packaging. Adding... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Lift Travel: 9
- Capacity: 6000
- Width: 22
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Type: Manual Pallet or Load Lift; Pallet Jack
- Lift Travel: 49
- Capacity: 1100
- Actuation: Motor
from Lift-Rite, Inc.
Solid Steel Scissor Leg Construction. 12 V DC Hydraulic Power Pack. Built-in Battery and Charger. Top of Stroke and Over-Load Bypass. Manual Pump Back-up. Find out more...see the brochure [See More]
- Type: Pallet Jack
- Lift Travel: 29
- Capacity: 3000
- Width: 20
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Type: Pallet Jack
from Econo Lift Limited
Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]
- Type: Pallet Jack
- Lift Travel: 29
- Capacity: 2200
- Width: 21
from Southworth Products Corp.
If you use open bottom containers or skids, now you can transport and palletize with a single unit. Loads on the Palletpal Lift Truck high lift pallet truck / skid lifter can be adjusted up and down at the touch of a button. Features include: Extra rugged construction. 3,300 pound first stage... [See More]
- Type: Pallet Jack
- Capacity: 3300
from Raymond Handling Consultants, L.C.
PALLET STACKERS [See More]
- Type: Pallet Jack; Stacker / Walkie
from Mitsubishi Forklift Trucks
The PW23-PW30 walkie generation handles a diverse number of products and is found in many indoor material handling applications where travel distances are short (less than 200 feet), work spaces are congested, and floor loading and unloading is common. These AC units offer some of the shortest head... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Lift Travel: 8
- Capacity: 4500
- Width: 26
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Type: Manual Pallet or Load Lift; Pallet Jack
- Lift Travel: 34
- Capacity: 1325
- Actuation: Motor
from Lift-Rite, Inc.
Solid Steel Scissor Leg Construction. Manual Quick-Lift for loads under 400 lbs. Top of Stroke and Over-Load Bypass. High Quality Load Wheels and Rollers. Durable Powder Coat Paint finish. Find out more...see the brochure [See More]
- Type: Pallet Jack
- Lift Travel: 29
- Capacity: 3000
- Width: 20
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Type: Pallet Jack
from Econo Lift Limited
Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]
- Type: Pallet Jack
- Lift Travel: 29
- Capacity: 2200
- Width: 21
from Southworth Products Corp.
Handling long loads on skids is no problem with this extended fork skid lifter. Loads of up to 1,650 lbs. (24" L.C.) can be adjusted up and down at the touch of a button. Features: Extra rugged construction. 3,300 pound first stage capacity- 1,650 second stage. Infinite height adjustment within the... [See More]
- Type: Pallet Jack
- Capacity: 1650
from Raymond Handling Consultants, L.C.
PALLET TRUCK STACKER [See More]
- Type: Pallet Jack; Stacker / Walkie
- Capacity: 2200
from Mitsubishi Forklift Trucks
The N-Generation stackers are ideal for repetitive stacking applications where travel distances are minimal, such as storage and staging areas, skid, cart or work-table applications. Depending on your lift height requirements the heavy duty stackers can be fitted with either a two-stage or... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Lift Travel: 65
- Capacity: 2200
- Width: 21
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Type: Manual Pallet or Load Lift; Pallet Jack
- Lift Travel: 28
- Capacity: 1325
- Actuation: Motor
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Lift Travel: 35
- Capacity: 2204
- Features: Tilting (optional feature)
from Econo Lift Limited
Drive Unit/electrics. 24 volt system. Variable speed control - forward/reverse. Built in 24 volt charger. Control head. Butterfly switches for forward and reverse. Push buttons for raising and lowering of forks. Built in horn. Brakes. Engaged in upper thru lower position of the steering column when... [See More]
- Type: Pallet Jack
- Lift Travel: 28
- Capacity: 3000
- Width: 20
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Type: Manual Pallet or Load Lift; Pallet Jack
- Lift Travel: 28
- Capacity: 650
- Actuation: Hand
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Type: Manual Pallet or Load Lift; Pallet Jack
from Econo Lift Limited
Tilt Angle. 0-94 degrees. Drive unit/electrics. 24 volt system. 2 speeds - for/rev. Solenoid controlled. Control head. Butterfly switches for forward and reverse. Push buttons for raising and lowering of tilt feature. Brakes. Engaged in upper and lower position of the steering column. Mechanical... [See More]
- Type: Pallet Jack
- Lift Travel: 32
- Capacity: 2000
- Width: 21
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Type: Pallet Jack
- Features: Counterbalance
from Econo Lift Limited
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker ’s back. Tilts hydraulically to 94 °. Makes parts easily reachable. - Prevents back strain. - Increases productivity. Power supplies. D/C Battery. Joy Stick... [See More]
- Type: Pallet Jack
- Lift Travel: 33
- Capacity: 2000
- Width: 27
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Type: Pallet Jack
from Econo Lift Limited
The portable tote box tilter is designed to make the lifting, handling and positioning of small parts containers easy on the worker ’s back. Tilts hydraulically to 94 °. Makes parts easily reachable. - Prevents back strain. - Increases productivity. Power supplies. D/C Battery. Joy Stick... [See More]
- Type: Pallet Jack
- Lift Travel: 32
- Capacity: 2000
- Width: 21
from Superlift Material Handling Inc.
Fixed straddle legs (50 ” I.D.). 42 ” adjustable forks. 2,000 lbs capacity. 96 ” lift height. 5th wheel steering assembly. Also available in 2,500 and 3,000 lbs capacity [See More]
- Type: Pallet Jack; Stacker / Walkie
- Capacity: 2000 to 3000
from Superlift Material Handling Inc.
Adjustable straddle legs (34 ” – 50 ” I.D.). 42 ” adjustable forks. 1,500 to 3,000 lbs capacity. 68 ” lift height. 5th wheel steering assembly. Also available in 132 ” and 144 ” lift heights [See More]
- Type: Pallet Jack; Stacker / Walkie
- Capacity: 1500 to 3000
from Superlift Material Handling Inc.
1 year pump warranty. 2,200 lbs. capacity. 3 ″ nylon load and 8 ″ nylon steering wheels. 180 degree steering radius. 304 stainless construction, except for 316 stainless forks. Closed pallets must be placed on top of forks. Two fork dimensions: 27 ″ x 45 ″ and 21 ″ x 45... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Mechanism: Scissor
- Capacity: 2204
- Actuation: Motor (optional feature)
from Superlift Material Handling Inc.
100% Stainless teel frame carriage, forks and undercarriage. Available in 304L and 316L stainless steel. Capacities 500 to 2,500 lbs. Finishes 2B, electro polished and 35 RA. Clean room complient. For Food, pharmaceutical,. Custom fork sizes. cGMP Models available. Lift heights to 189 inches. Custom... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Tires: Solid
- Capacity: 500 to 3000
from Superlift Material Handling Inc.
Superlift ’s stainless steel powered pallet truck makes it the ideal solution for transporting throughout your sanitary manufacturing process. Capacities from 3000 lbs to 20, 000 lbs, Superlift offers the largest line of stainless steel pallet trucks in the world. Available in standard and... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Tires: Solid
- Capacity: 1000 to 5000
from Superlift Material Handling Inc.
Heavy capacity for lifting IBC ’s and other ingredients pallets with the smallest footprint available. • 3,000 lbs capacity. • Built in charger. • 304L and 316L stainless. • 83 ” lowered mast height with lift height to 144 ”. • Single, double and triple... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Capacity: 3000
from Superlift Material Handling Inc.
Superlift Stainless Steel Tight Turning Stacker line of stackers operate where other stackers cannot go. Having the shortest wheel base for our straddle stacker as well as our forkover line of walk behind lift trucks will ensure you can move your heaviest loads in the smallest process rooms. No... [See More]
- Type: Pallet Jack; Stacker / Walkie
- Tires: Solid
- Capacity: 3000