Lift Chain Lifts
from H&K Equipment
Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]
- Mechanism: Telescoping; LiftChain
- Width: 62
- Capacity: 25000 to 30000
- Type: Manual Pallet or Load Lift
from Autoquip Corporation
Freightlift FLHC VRC – 2-Post Hydraulic VRC for 3-Way Loading in Material Lift, Mezzanine, and Systems Applications. The Freight Lift FLHC family of 2-post cantilevered hydraulic vertical conveyors (VRCs) employs an industry-best 4 to 1 cable reaving system that minimizes stresses in the... [See More]
- Mechanism: LiftChain; Cable
- Lift Travel: 336
- Capacity: 1000
- Width: 96
from Econo Lift Limited
Vertical travel. 28 ”. Safety. •Velocity fuse on each cylinder to eliminate collapsing due tohose failure. •Hold down tabs on all four corners. •Photo eye to interrupt lowering in the event of an obstruction (optional). Lowered height. Floor level. Beveled edge. on platform. [See More]
- Mechanism: LiftChain
- Lift Travel: 28
- Capacity: 1000
- Width: 44
from Unidex, Inc.
EH Series dual column workstations provide the greatest durability, versatility, flexibility, and safety for product assembly, build stations, welding, work positioning, repair areas and other manufacturing, fabricating and production. [See More]
- Mechanism: LiftChain
- Lift Travel: 60
- Capacity: 6000
- Type: Manipulator
from Toyota Material Handling U.S.A., Inc.
Toyota's Counter-Balanced Electric Pallet Stacker is a thin, highly-versatile lift that compliments nearly any primarily indoor application. Balanced similar to a traditional forklift and without baselegs, the Counter-Balanced Electric Stacker can fit into tight spaces. Extremely durable and budget... [See More]
- Mechanism: LiftChain
- Type: Stacker / Walkie
- Capacity: 2000 to 4000
- Actuation: Motor
from David Round
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities. Forks width is... [See More]
- Mechanism: LiftChain
- Lift Travel: 50
- Capacity: 1500
- Width: 38
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Mechanism: LiftChain
- Type: Boom
- Capacity: 56000
- Actuation: Hydraulic
from Lift-Rite, Inc.
Hand Operated Winch with Locking Ratchet. Smooth Steel Platform. Straddle Mounted Swivel Casters. Light Weight and Portable. Durable Powder Coat Paint finish. Find out more...see the brochure [See More]
- Mechanism: LiftChain
- Lift Travel: 48
- Capacity: 500
- Width: 20
from H&K Equipment
Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]
- Mechanism: Telescoping; LiftChain
- Width: 83
- Capacity: 15000 to 16000
- Type: Manual Pallet or Load Lift
from Autoquip Corporation
Freightlift FL4M – 4-Post Mechanical. The Freight Lift FL4M family of 4-post high capacity mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping and holding of... [See More]
- Mechanism: LiftChain; Chain/Gearmotors
- Lift Travel: 480
- Capacity: 6000
- Width: 84
from Econo Lift Limited
Lift height. 36 ” / 48 ” / 60 ”. Lowered height. 2 ” & 3 1/4 ” (see specs). Safety. Velocity fuse on each cylinder. Floor lock. Power supplies. D/C 12 volt battery. with joy stick activation. and a built in 12 volt. charger (standard). A/C 110 volt. Hand held... [See More]
- Mechanism: LiftChain
- Lift Travel: 36
- Capacity: 1000
- Width: 26
from Toyota Material Handling U.S.A., Inc.
Toyota's customizable 6-Series Order Picker offers a high level solution to go right to your product and pick what you need. With the ability to self diagnose, the order picker is easy to maintain and uniquely customized for your specific narrow aisle warehouse or distribution center application. [See More]
- Mechanism: LiftChain
- Lift Travel: 240
- Capacity: 3000
- Width: 40 to 56
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Mechanism: LiftChain
- Type: Boom
- Capacity: 8000
- Actuation: Hydraulic
from H&K Equipment
Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]
- Mechanism: Telescoping; LiftChain
- Width: 83 to 103
- Capacity: 16000 to 36000
- Type: Manual Pallet or Load Lift
from Autoquip Corporation
Freightlift FLM – 2-Post Mechanical VRC for 3-Way Loading in Material Lift, Multiple-level, and Automated Systems Applications. The Freight Lift FLMC family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with... [See More]
- Mechanism: LiftChain; Chain/Gearmotors
- Lift Travel: 1200
- Capacity: 1000
- Width: 96
from Econo Lift Limited
Lift height. 41 ”/43 ”/59 ”/60 ”. Lowered height. 2.8 ”/3.5 ”/3.6 ”/3.75 ”. Safety. Brake on caster. Options. Platforms for adjustable fork units [See More]
- Mechanism: LiftChain
- Lift Travel: 59
- Capacity: 175
- Width: 18
from Toyota Material Handling U.S.A., Inc.
Toyota's 7-Series Order Picker is an off-the-shelf solution to fits most customers in a typical warehouse application. Without the need for high-level customization, the 7-Series Order Picker is a narrow aisle order picker truck that is ready to work when you need it!. 3,000 lb. Lifting Capacity. [See More]
- Mechanism: LiftChain
- Width: 40
- Capacity: 3000
- Type: Manual Pallet or Load Lift
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Mechanism: LiftChain
- Type: Boom
- Capacity: 82000
- Actuation: Hydraulic
from H&K Equipment
Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]
- Mechanism: Telescoping; LiftChain
- Width: 148
- Capacity: 80000 to 92500
- Type: Manual Pallet or Load Lift
from Autoquip Corporation
Freightlift FLM – 2-Post Mechanical VRC for Through-Loading in Material Lift, Multiple-level, and Automated Systems Applications. The Freight Lift FLM family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with... [See More]
- Mechanism: LiftChain
- Lift Travel: 1200
- Capacity: 1000
- Width: 36 to 120
from Econo Lift Limited
Manual winch and battery models available. Available in adjustable fork and platform models. Well designed light weight construction. Very maneuverable. Suitable for warehouses, retail,manufacturing, offices, any narrow applications, etc... Lift height. 59 ” / 67 ”. Lowered height. 5.2... [See More]
- Mechanism: LiftChain
- Lift Travel: 67
- Capacity: 220
- Width: 18
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Mechanism: LiftChain
- Type: Boom
- Capacity: 82000
- Actuation: Hydraulic
from H&K Equipment
H &K Equipment of Pittsburgh also offers TLS Series Log Stackers. Operators of the TLS series log stackers go surely and methodically through their day to day paces of loading, stacking, transporting, and unloading massive loads of logs with confidence. They know the tremendous power source they... [See More]
- Mechanism: LiftChain
- Type: Manipulator; Stacker / Walkie; Log Stacker
- Capacity: 80000 to 100000
- Actuation: Hydraulic
from Autoquip Corporation
Serapid Mechanical Scissors Lift – Utilizing Rigid Stacking Chain Actuator that Provides Repeatable, Programmable, and Clean Lifting. Serapid stacking chain scissors lifts offer exceptionally stable mechanical lifting by supporting the load from beneath with a column of heavy duty interlocked... [See More]
- Mechanism: Scissor; LiftChain
- Lift Travel: 24
- Capacity: 2000
- Width: 24 to 48
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Mechanism: LiftChain
- Type: Boom
- Capacity: 90000
- Actuation: Hydraulic