Telescoping Lift Lifts

64 Results
Telescopic Lifting Column -- A13
from Isotech, Inc.

The A-series lifting column is a square high-performance model which is suitable for a broad range of applications where a very robust and small column is needed. Our A-series columns are developed for stable performances, both with heavy centric and offset loads. The A56, A46, A45 and A35 models... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 118
  • Capacity: 2698
  • Type: Table
Telescopic Lifting Column -- B13
from Isotech, Inc.

Our B-series lifting columns has a rectangular shape which works great in applications with heavy loads. The B-series is developed for demanding applications with both centric and offset loads. It is available as 2- or 3-section columns. Both the 2-section B23 lifting columns and the 3-section B13... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 118
  • Capacity: 2698
  • Type: Table
Telescopic Lifting Column -- E23
from Isotech, Inc.

The E-series is the light version series among the rectangular lifting columns. It is our smallest rectangular column with dimensions of 134 ×103 mm. E-series is designed for applications that needs a highly efficient and small lifting column to lift lighter loads. It is recommended for... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 28
  • Capacity: 562
  • Type: Table
Telescopic Lifting Column -- F13
from Isotech, Inc.

The F-series lifting column consists of asymmetric tubes with a softer design in comparison to the traditional lifting columns. F-series are available as 2- and 3-section columns. With the small size and asymmetric shape, the F-series lifting columns suits applications that needs a compact lifting... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 31
  • Capacity: 562
  • Type: Table
Telescopic Lifting Column -- G13
from Isotech, Inc.

Our G-series is a small rectangular lifting column. It is developed for applications that needs a small and robust lifting solution to lift centric or offset loads. G-series are available as 2- or 3-section columns. With its stability and compact design, the G-series lifting columns are used in... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 39
  • Capacity: 674
  • Type: Table
Telescopic Lifting Column -- X13
from Isotech, Inc.

The X-series is our extreme series with the most robust lifting columns in the whole industry. X-series lifting columns are developed to manage a very safe and reliable run with extreme offset loads. Combined with our patented drive, X-series columns has a capacity of lifting loads up to 600 kg at 1... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 118
  • Capacity: 2698
  • Type: Table
Conco Airlift -- AL-180
from Positech Corporation

The Conco ® AirLift, is an ergonomic inline vertical lifter. It has been designed to be a lightweight and cost-effective in-line lifting device. The AirLift makes it possible to float the load, making it virtually weightless mimicking an air balancer but offers the rigidity of a manipulator. [See More]

  • Mechanism: Telescoping
  • Lift Travel: 60
  • Capacity: 180
  • Type: In-line Lifter
Quick Lifter -- QL Series
from Unidex, Inc.

The QL Series "Quick Lifter" from Unidex is a low-cost, high-performance mobile lift table ideal for a wide range of applications from automotive service to OEM production. Produced for "off-the-shelf" availability, it designed to provide dependable, trouble-free operation. [See More]

  • Mechanism: Telescoping; Hydraulic Lift Mechanism
  • Lift Travel: 16
  • Capacity: 500
  • Width: 24
Industrial Manipulator -- M100
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Mechanism: Telescoping
  • Type: Manipulator
  • Capacity: 450
  • Actuation: Air
Forklift Truck -- SMV 10-600
from Konecranes Inc.

Forklift trucks by Konecranes are built to get the job done as efficiently and cost-effectively as possible. We can often customize each forklift truck so that it is suited to carry out the heavy-duty task that awaits it. A rigid, box-section chassis and a load-sensing hydraulic system provide the... [See More]

  • Mechanism: Telescoping
  • Type: Manual Pallet or Load Lift; Pallet Jack
  • Capacity: 20000
  • Actuation: Hydraulic
Lifting Column -- AC 1
from Dewert Motorized Systems

Equipment options include internal control, adjustable slides, self-locking [See More]

  • Mechanism: Telescoping
  • Lift Travel: 28
  • Capacity: 225
  • Width: 6
Electric Reach Trucks -- 9BDRU
from Toyota Material Handling U.S.A., Inc.

Toyota's electric Reach Trucks deliver on efficiency, safety and performance like never before. With many new, unique features coupled with the longstanding productivity, ergonomics and low cost of ownership you expect from Toyota, the Toyota Reach Truck line opens up new opportunities in warehouses... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 366
  • Capacity: 2500 to 4500
  • Width: 43 to 61
Counterbalanced Vertical Lift Light Duty Stackers -- 10CBAC
from David Round

Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety. FEATURES: Models with 1,000 and 2,000 lbs. capacities. [See More]

  • Mechanism: Telescoping
  • Type: Stacker / Walkie
  • Capacity: 1000
  • Actuation: Hydraulic
VersaHandler Telescopic Tool Carrier -- V417
from Bobcat Company

The V417 features the exclusive Bob-Tach attachment mounting system, meaning select attachments for large-frame skid-steer loaders (S220-S330), compact track loaders (T250-T320) and all-wheel steer loaders (A300) are approved for use with the V417. If you already own a large-frame loader and are... [See More]

  • Mechanism: Telescoping
  • Type: Boom
  • Capacity: 10648
  • Actuation: Hydraulic
Electric Counterbalanced Forklift -- FB16NT
from Mitsubishi Forklift Trucks

The N-Generation 100% alternating current (AC) 3-wheel electric forklift truck is designed for fast travel speed, efficiency and reliability in warehouse, shipping and other applications that require exceptional maneuverability. This truck is especially popular with operators who frequently load and... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 130
  • Capacity: 3000
  • Width: 36
Telehandlers -- TH Series
from Wacker Neuson SE

Telehandler offers a three-in-one machine concept that provides maximum versatility. Designed with a hydraulic skid steer plate, it delivers the digging capabilities of a wheel loader, the attachment versatility of a skid steer and the performance of a leading telehandler with a lift height of 18... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 143 to 215
  • Capacity: 4078 to 5512
  • Width: 71
30' 11" Non Insulated End Mount Telescopic -- TEL-31-NE
from TIME Manufacturing

30' 11" Non Insulated End Mount Telescopic [See More]

  • Mechanism: Telescoping
  • Type: Boom
  • Capacity: 440
24-inch (610mm) Pneumatic Tire Load Center, Taylor Machine Works -- THC Series
from H&K Equipment

Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]

  • Mechanism: Telescoping; LiftChain
  • Width: 62
  • Capacity: 25000 to 30000
  • Type: Manual Pallet or Load Lift
EzLift Lift Assist -- EZ64-AG
from Positech Corporation

The Conco ® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco ® Articulated Jib Arm. Operating Air... [See More]

  • Mechanism: Telescoping
  • Type: Manipulator; Table
  • Capacity: 78
  • Actuation: Hand; Air
Telescoping Mobile Electric Workstation -- TPE Series
from Unidex, Inc.

The TPE Series mobile electric workstation is a telescoping version of the Unidex PE Series workstations. Specially designed to handle rolled products and materials, TPE workstations permit high lifts where access to the work area is obstructed by doorways or low overhead structures. [See More]

  • Mechanism: Telescoping
  • Lift Travel: 96
  • Capacity: 250
  • Type: Manipulator
Industrial Manipulator -- M15
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Mechanism: Telescoping
  • Type: Manipulator
  • Capacity: 125
  • Actuation: Air
Walkie Reach Trucks -- 6BWR15
from Toyota Material Handling U.S.A., Inc.

The extremely versatile Toyota Walkie Electric Reach Truck assists in decreasing operator fatigue and downtime by making maneuvering products through the warehouse quick and efficient. Easy to use and more economical than a sit-down forklift, the Toyota Walkie Electric Reach Truck increases uptime... [See More]

  • Mechanism: Telescoping
  • Width: 40 to 58
  • Capacity: 3000
  • Length: 47 to 51
Stainless Steel Drum Stacker -- 10-CBAC
from David Round

These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 75
  • Capacity: 1000
  • Width: 30
Electric Counterbalanced Forklift -- FBC15N
from Mitsubishi Forklift Trucks

Our N-Generation 4-wheel electric trucks are known for speed and maneuverability, making them a preferred choice in work environments with narrow aisles, bulk storage areas, and where floor stacking is common. These trucks incorporate the latest in AC technology, delivering top travel speeds and... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 130
  • Capacity: 3000
  • Width: 32
31 ft Insulated Heavy Duty Telescopic -- T-3100-I
from TIME Manufacturing

31 ft Insulated Heavy Duty Telescopic [See More]

  • Mechanism: Telescoping
  • Type: Boom
  • Capacity: 400
24-inch (610mm) Pneumatic Tire Load Center, Taylor Machine Works -- THD Series
from H&K Equipment

Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]

  • Mechanism: Telescoping; LiftChain
  • Width: 83
  • Capacity: 15000 to 16000
  • Type: Manual Pallet or Load Lift
Underhung-Overhead Manipulator -- UM Series
from Unidex, Inc.

Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands, enabling us to supply the... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 60
  • Capacity: 500
  • Type: Manipulator
Industrial Manipulator -- M25
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Mechanism: Telescoping
  • Type: Manipulator
  • Capacity: 180
  • Actuation: Air
Stainless Steel Full Power Lift Table -- FP-1DM
from David Round

The Ruger Stainless Steel Full Power Lift Table is ideal for loading and unloading or any other application that requires controlled lifting in a cleanroom environment.  They are designed for ease of operation and easy clean up. [See More]

  • Mechanism: Telescoping
  • Type: Table
  • Capacity: 2000
  • Actuation: Hydraulic
Electric Counterbalanced Forklift -- FBC15NS
from Mitsubishi Forklift Trucks

The FBC15NS-FBC20NS 100% AC stand-up end control trucks are known for diverse material handling flexibility as well as superior performance characteristics comparable to a sit-down electric forklift. These units are ideally suited to operate in warehousing environments that have limited space --... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 146
  • Capacity: 3000
  • Width: 36
31 ft Non-Insulated Heavy Duty Telescopic -- T-3100-N
from TIME Manufacturing

31 ft Non-Insulated Heavy Duty Telescopic [See More]

  • Mechanism: Telescoping
  • Type: Boom
  • Capacity: 400
24-inch (610mm) Pneumatic Tire Load Center, Taylor Machine Works -- TX Series
from H&K Equipment

Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]

  • Mechanism: Telescoping; LiftChain
  • Width: 83 to 103
  • Capacity: 16000 to 36000
  • Type: Manual Pallet or Load Lift
Industrial Manipulator -- M35
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Mechanism: Telescoping
  • Type: Manipulator
  • Capacity: 230
  • Actuation: Air
Stainless Steel Ride On Lift Table -- 1RDR-LT
from David Round

Ruger Stainless Steel Ride On Lift Tables are designed to safely and efficiently handle large loads.  With Ride On convenience these Lift Tables feature an ergonomic design that maximizes productivity by eliminating strain and fatigue. [See More]

  • Mechanism: Telescoping
  • Width: 37
  • Capacity: 2000
  • Type: Table
Electric Narrow Aisle Forklift -- EOP15HN
from Mitsubishi Forklift Trucks

The new high level order picker series offers unprecedented levels of efficiency in the use of warehouse space. The ability to pick at heights up to 366 inches and the capability to operate in the narrowest of aisles allows you to maximize order picking productivity. What ’s more, the unique... [See More]

  • Mechanism: Telescoping
  • Type: Manual Pallet or Load Lift
  • Capacity: 3000
  • Actuation: Motor
62 ft Non-Insulated 3-Stage Telesc -- LT-62-NE
from TIME Manufacturing

62 ft Non-Insulated 3-Stage Telesc [See More]

  • Mechanism: Telescoping
  • Type: Boom
  • Capacity: 440
  • Features: Rotating
48-inch (1,219mm) Pneumatic Tire Load Center, Taylor Machine Works -- TE Series
from H&K Equipment

Taylor ’s forklift trucks are supplied in capacities from 7 ton to 60 ton, and are available in a wide variety of configurations to suit any demanding industrial application. Steel, Aluminum, Automotive, Concrete, and other such industries are supplied with forklift equipment to match their... [See More]

  • Mechanism: Telescoping; LiftChain
  • Width: 148
  • Capacity: 80000 to 92500
  • Type: Manual Pallet or Load Lift
Industrial Manipulator -- M60
from Givens Engineering Inc.

The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]

  • Mechanism: Telescoping
  • Type: Manipulator
  • Capacity: 330
  • Actuation: Air
Stainless Steel Vertical Lift -- 10-CBWB
from David Round

Boom Lengths and Load Center Distance are customizable. With the diverse needs of our customers always foremost in our minds, Ruger Industries developed the rugged Stainless Steel Vertical Lift Straddle Crane. This unit features a true vertical lift for fast, safe and efficient material handling... [See More]

  • Mechanism: Telescoping
  • Type: Stacker / Walkie
  • Capacity: 1000
  • Actuation: Hand
Electric Narrow Aisle Forklift -- ESR15N
from Mitsubishi Forklift Trucks

If you are looking to maximize warehouse space, the N-Generation reach trucks are your best solution. Our 100% AC reach trucks operate effortlessly in aisles well below 10 feet in width, maximizing overall warehouse storage space utilization. The N-Generation reach trucks also offer better capacity... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 270
  • Capacity: 3000
  • Width: 32
Maniscopic Telehandler for Agricultural Handling, Manitou -- MLT 625 - 75 H
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]

  • Mechanism: Telescoping
  • Type: Manual Pallet or Load Lift
  • Capacity: 5512
  • Actuation: Hydraulic
Torque Arm -- STD-SA70
from Givens Engineering Inc.

The SA70 is a modular torque arm for smaller torques, assembled from standard components. The dual articulating arm is mounted on linear bearings rather than parallel linkages. Lift is provided by an air cylinder. [See More]

  • Mechanism: Telescoping
  • Type: Manipulator
  • Capacity: 50
  • Actuation: Air
Stainless Steel Work Positioner
from David Round

Ruger innovatively designs and constructs Stainless Steel Work Positioners that utilize ergonomic features to help workers minimize stooping, stretching, reaching, bending and other repetitive motions that can cause injury and drastically reduce productivity. [See More]

  • Mechanism: Telescoping
  • Type: Stacker / Walkie
  • Capacity: 500
  • Actuation: Hydraulic
Electric Walkie -- PMWR30N
from Mitsubishi Forklift Trucks

If your application requires travel distances greater than 200 feet, the 100% AC PMWR30N might be just what you are looking for. The N-Generation end-rider is ideal for food packaging, general stocking, and manufacturing applications that require extended run times and floor level packaging. Adding... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 9
  • Capacity: 6000
  • Width: 22
Maniscopic Telehandler for Agricultural Handling, Manitou -- MLT 735
from H&K Equipment

The MLT 735 has an impressive lift height of 22 feet 7 inches and a load capacity of 7500 pounds and is designed for handling precision and highly productive loading duties. Experience day-to-day productivity and comfort for all your rough terrain handling work. [See More]

  • Mechanism: Telescoping
  • Type: Manual Pallet or Load Lift
  • Capacity: 7716
  • Actuation: Hydraulic
Torque Arm -- STD-TA2
from Givens Engineering Inc.

Torque arms support the weight of the end effector / tooling, instead of the operator. The load 'floats', no up/down pushbuttons are required. The arms are lightweight and agile. The axis assemblies are made from anodized aluminum. Softstops at the first and second axis are adjustable. The arms are... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 4
  • Capacity: 30
  • Type: Manipulator
Vertical Lift Straddle Crane -- 10STAC
from David Round

Available in Stainless Steel. Ruger Industries developed the rugged Vertical Lift Straddle Crane to meet a wide range of lifting situations. This crane offers a true vertical lift for fast, safe and efficient material handling even in the most challenging situations. FEATURES: Models with 1,000 and... [See More]

  • Mechanism: Telescoping
  • Type: Stacker / Walkie
  • Capacity: 1000
  • Actuation: Hydraulic
Electric Walkie -- PW23
from Mitsubishi Forklift Trucks

The PW23-PW30 walkie generation handles a diverse number of products and is found in many indoor material handling applications where travel distances are short (less than 200 feet), work spaces are congested, and floor loading and unloading is common. These AC units offer some of the shortest head... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 8
  • Capacity: 4500
  • Width: 26
Maniscopic Telehandler for Agricultural Handling, Manitou -- MLT 845-120
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]

  • Mechanism: Telescoping
  • Type: Manual Pallet or Load Lift
  • Capacity: 9911 to 9921
  • Actuation: Hydraulic
Torque Arm -- STD-TM15
from Givens Engineering Inc.

Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 4400 in*lbs (5000 N*m). Typical Reach: 9' (108"). Payload: 100 lbs. Options: Brakes are optional at all 3 axis,... [See More]

  • Mechanism: Telescoping
  • Type: Manipulator
  • Capacity: 100
  • Actuation: Air
Electric Walkie -- PWF11
from Mitsubishi Forklift Trucks

The N-Generation stackers are ideal for repetitive stacking applications where travel distances are minimal, such as storage and staging areas, skid, cart or work-table applications. Depending on your lift height requirements the heavy duty stackers can be fitted with either a two-stage or... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 65
  • Capacity: 2200
  • Width: 21
Maniscopic Telehandler, Manitou -- MHT 10120 LT
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]

  • Mechanism: Telescoping
  • Type: Manual Pallet or Load Lift; Telescopic Handler
  • Capacity: 26460
  • Features: Rotating
Torque Arm -- STD-TM25
from Givens Engineering Inc.

Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 8850 in*lbs (1000 N*m). Typical Reach: 12' (144"). Payload: 150 lbs. Options: Brakes are optional at all 3 axis,... [See More]

  • Mechanism: Telescoping
  • Type: Manipulator
  • Capacity: 150
  • Actuation: Air
Internal Combustion Forklift -- FD70E
from Mitsubishi Forklift Trucks

The 15,500 lb. large IC pneumatic forklift truck is designed to work in some of the toughest outdoor applications, moving large oversized loads such as steel bars, concrete pipe, cargo containers, bundled forest products as well as various other types of loads that are large, bulky and heavy. [See More]

  • Mechanism: Telescoping
  • Lift Travel: 148
  • Capacity: 15500
  • Width: 66
Maniscopic Telehandler, Manitou -- MHT 10160 L
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]

  • Mechanism: Telescoping
  • Width: 79
  • Capacity: 35280
  • Length: 59
Torque Arm -- STD-TT
from Givens Engineering Inc.

TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring balancer or an air cylinder. Torque tubes canbe made to... [See More]

  • Mechanism: Telescoping
  • Actuation: Air
  • Type: Manipulator
Internal Combustion Forklift -- FG15N
from Mitsubishi Forklift Trucks

The N-Generation IC pneumatic tire forklift truck remains a centerpiece of any fleet that primarily operates outdoors and on diverse surface conditions. Built to accommodate a broad array of industries, these forklifts move bulky materials such as lumber, construction material, fabricated and... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 130
  • Capacity: 3000
  • Width: 36
Maniscopic Telehandler, Manitou -- MHT 10210 L
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer Manitou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]

  • Mechanism: Telescoping
  • Width: 79
  • Capacity: 46305
  • Length: 71
Internal Combustion Forklift -- FG40N
from Mitsubishi Forklift Trucks

The FG/FD40N-FG/FD55N IC pneumatic forklift trucks are ideal for working in rugged, outdoor environments where surface conditions are often rough, wet and dusty. Built to accommodate a broad array of industries, these forklifts are designed to move heavy loads such as unprocessed lumber, concrete... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 132
  • Capacity: 8000
  • Width: 47
Maniscopic Telehandler, Manitou -- MT 6034
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]

  • Mechanism: Telescoping
  • Width: 94
  • Capacity: 6000
  • Type: Manual Pallet or Load Lift; Telescopic Handler
Internal Combustion Forklift -- FGC15N
from Mitsubishi Forklift Trucks

The N-Generation IC cushion tire forklift truck plays a central role in material handling applications that primarily operate indoors and on smooth surfaces. Built to accommodate a broad array of industries, these forklift trucks move diverse loads including bulky materials such as lumber,... [See More]

  • Mechanism: Telescoping
  • Lift Travel: 131
  • Capacity: 3000
  • Width: 32
Maniscopic Telehandler, Manitou -- MT 6642 XT
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]

  • Mechanism: Telescoping
  • Width: 96
  • Capacity: 6600
  • Type: Manual Pallet or Load Lift; Telescopic Handler
Maniscopic Telehandler, Manitou -- MT 8044 XT
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]

  • Mechanism: Telescoping
  • Width: 96
  • Capacity: 8000
  • Type: Manual Pallet or Load Lift; Telescopic Handler
PRIVILEGE Rotating Telehandler, Manitou -- MRT Series
from H&K Equipment

H &K Equipment of Pittsburgh is proud to offer Mantou Forklift products. Manitou's innovative handling solutions in the construction, agricultural, and industrial markets have revolutionized the way customers look at their applications. From compact to rotating models, Manitou provides a wide... [See More]

  • Mechanism: Telescoping
  • Width: 52
  • Capacity: 8818
  • Length: 47