Counterbalance Lifts
from Mitsubishi Forklift Trucks
The N-Generation 100% alternating current (AC) 3-wheel electric forklift truck is designed for fast travel speed, efficiency and reliability in warehouse, shipping and other applications that require exceptional maneuverability. This truck is especially popular with operators who frequently load and... [See More]
- Features: Counterbalance; Protected Cab
- Lift Travel: 130
- Capacity: 3000
- Width: 36
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Features: Counterbalance; Rotating
- Actuation: Motor
from Lift Truck Service Center
Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20... [See More]
- Features: Counterbalance
- Width: 42
- Capacity: 3000
- Type: Manual Pallet or Load Lift
from Southland Equipment Service
Lift and transfer heavy loads with this battery powered lift. Ideal for loading and unloading trucks, positioning dies or feeding material to presses. Remote control floor lock and safety screen standard. With a minimally charged battery, unit can be used even while recharging. Three light LED... [See More]
- Features: Counterbalance
- Capacity: 1000
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Features: Counterbalance
- Type: Manipulator
- Capacity: 450
- Mechanism: Telescoping
from Konecranes Inc.
Forklift trucks by Konecranes are built to get the job done as efficiently and cost-effectively as possible. We can often customize each forklift truck so that it is suited to carry out the heavy-duty task that awaits it. A rigid, box-section chassis and a load-sensing hydraulic system provide the... [See More]
- Features: Counterbalance; Protected Cab; Tilting
- Type: Manual Pallet or Load Lift; Pallet Jack
- Capacity: 20000
- Mechanism: Telescoping
from David Round
Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety. FEATURES: Models with 1,000 and 2,000 lbs. capacities. [See More]
- Features: Counterbalance
- Type: Stacker / Walkie
- Capacity: 1000
- Mechanism: Telescoping
from Toyota Material Handling U.S.A., Inc.
Toyota's Counter-Balanced Electric Pallet Stacker is a thin, highly-versatile lift that compliments nearly any primarily indoor application. Balanced similar to a traditional forklift and without baselegs, the Counter-Balanced Electric Stacker can fit into tight spaces. Extremely durable and budget... [See More]
- Features: Counterbalance
- Type: Stacker / Walkie
- Capacity: 2000 to 4000
- Mechanism: LiftChain
from Mitsubishi Forklift Trucks
Our N-Generation 4-wheel electric trucks are known for speed and maneuverability, making them a preferred choice in work environments with narrow aisles, bulk storage areas, and where floor stacking is common. These trucks incorporate the latest in AC technology, delivering top travel speeds and... [See More]
- Features: Counterbalance; Protected Cab
- Lift Travel: 130
- Capacity: 3000
- Width: 32
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Features: Counterbalance
from Lift Truck Service Center
Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20... [See More]
- Features: Counterbalance
- Width: 42
- Capacity: 3800
- Type: Manual Pallet or Load Lift
from Southland Equipment Service
This non-straddle lift is ideal for feeding machinery or lifting to docks and mezzanines, where base legs could interfere. Features long wearing 12 volt battery with built-in charger. Rolls smoothly on 5 " diameter phenolic wheels. 1000 lb. capacity at 13 " load center. Not recommended for... [See More]
- Features: Counterbalance
- Width: 27
- Capacity: 1000
- Length: 36
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Features: Counterbalance
- Type: Manipulator
- Capacity: 125
- Mechanism: Telescoping
from David Round
Boom Lengths and Load Center Distance are customizable. With the diverse needs of our customers always foremost in our minds, Ruger Industries developed the rugged Stainless Steel Vertical Lift Straddle Crane. This unit features a true vertical lift for fast, safe and efficient material handling... [See More]
- Features: Counterbalance
- Type: Stacker / Walkie
- Capacity: 1000
- Mechanism: Telescoping
from Mitsubishi Forklift Trucks
The FBC15NS-FBC20NS 100% AC stand-up end control trucks are known for diverse material handling flexibility as well as superior performance characteristics comparable to a sit-down electric forklift. These units are ideally suited to operate in warehousing environments that have limited space --... [See More]
- Features: Counterbalance; Protected Cab
- Lift Travel: 146
- Capacity: 3000
- Width: 36
from Superlift Material Handling Inc.
Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower your... [See More]
- Features: Counterbalance
- Type: Pallet Jack
from Lift Truck Service Center
Lift Truck Service Center has been a family owned and operated business for over 30 years! Our friendly staff is ready to serve you at any of our 5 locations in Arkansas. Aside from our massive stock of new & used forklifts and more, we also have a highly skilled Service Department with over 20... [See More]
- Features: Counterbalance
- Width: 36
- Capacity: 3000
- Length: 70
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Features: Counterbalance
- Type: Manipulator
- Capacity: 180
- Mechanism: Telescoping
from Superlift Material Handling Inc.
304L and 316L stainless steel. Ground level loading. Front and side loading models. Lift heights 2 to 240 inches. Sanitary design reduces cleaning time. Capacities from 500 lbs to 6,000 lbs. Operator controlled and automated models. Meets ANSI standards, TSSA standards available. cGMP and USDA [See More]
- Features: Counterbalance
- Type: Stacker / Walkie
- Capacity: 500 to 5000
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Features: Counterbalance
- Type: Manipulator
- Capacity: 230
- Mechanism: Telescoping
from Givens Engineering Inc.
The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on the first and... [See More]
- Features: Counterbalance
- Type: Manipulator
- Capacity: 330
- Mechanism: Telescoping