Protected Cab Lifts
from Wacker Neuson SE
Telehandler offers a three-in-one machine concept that provides maximum versatility. Designed with a hydraulic skid steer plate, it delivers the digging capabilities of a wheel loader, the attachment versatility of a skid steer and the performance of a leading telehandler with a lift height of 18... [See More]
- Features: Protected Cab; Rough Terrain
- Lift Travel: 143 to 215
- Capacity: 4078 to 5512
- Width: 71
from Mitsubishi Forklift Trucks
The N-Generation 100% alternating current (AC) 3-wheel electric forklift truck is designed for fast travel speed, efficiency and reliability in warehouse, shipping and other applications that require exceptional maneuverability. This truck is especially popular with operators who frequently load and... [See More]
- Features: Counterbalance; Protected Cab
- Lift Travel: 130
- Capacity: 3000
- Width: 36
from Toyota Material Handling U.S.A., Inc.
Toyota's electric Reach Trucks deliver on efficiency, safety and performance like never before. With many new, unique features coupled with the longstanding productivity, ergonomics and low cost of ownership you expect from Toyota, the Toyota Reach Truck line opens up new opportunities in warehouses... [See More]
- Features: Protected Cab
- Lift Travel: 366
- Capacity: 2500 to 4500
- Width: 43 to 61
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Features: Protected Cab; Tilting
- Type: Boom
- Capacity: 56000
- Mechanism: LiftChain
from Mitsubishi Forklift Trucks
Our N-Generation 4-wheel electric trucks are known for speed and maneuverability, making them a preferred choice in work environments with narrow aisles, bulk storage areas, and where floor stacking is common. These trucks incorporate the latest in AC technology, delivering top travel speeds and... [See More]
- Features: Counterbalance; Protected Cab
- Lift Travel: 130
- Capacity: 3000
- Width: 32
from Toyota Material Handling U.S.A., Inc.
The extremely versatile Toyota Walkie Electric Reach Truck assists in decreasing operator fatigue and downtime by making maneuvering products through the warehouse quick and efficient. Easy to use and more economical than a sit-down forklift, the Toyota Walkie Electric Reach Truck increases uptime... [See More]
- Features: Protected Cab
- Width: 40 to 58
- Capacity: 3000
- Length: 47 to 51
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Features: Protected Cab; Tilting
- Type: Boom
- Capacity: 8000
- Mechanism: LiftChain
from Mitsubishi Forklift Trucks
The FBC15NS-FBC20NS 100% AC stand-up end control trucks are known for diverse material handling flexibility as well as superior performance characteristics comparable to a sit-down electric forklift. These units are ideally suited to operate in warehousing environments that have limited space --... [See More]
- Features: Counterbalance; Protected Cab
- Lift Travel: 146
- Capacity: 3000
- Width: 36
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Features: Protected Cab; Tilting
- Type: Boom
- Capacity: 82000
- Mechanism: LiftChain
from Mitsubishi Forklift Trucks
If you are looking to maximize warehouse space, the N-Generation reach trucks are your best solution. Our 100% AC reach trucks operate effortlessly in aisles well below 10 feet in width, maximizing overall warehouse storage space utilization. The N-Generation reach trucks also offer better capacity... [See More]
- Features: Protected Cab; Narrow Isle
- Lift Travel: 270
- Capacity: 3000
- Width: 32
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Features: Protected Cab; Tilting
- Type: Boom
- Capacity: 82000
- Mechanism: LiftChain
from Mitsubishi Forklift Trucks
The 15,500 lb. large IC pneumatic forklift truck is designed to work in some of the toughest outdoor applications, moving large oversized loads such as steel bars, concrete pipe, cargo containers, bundled forest products as well as various other types of loads that are large, bulky and heavy. [See More]
- Features: 4-Wheel; Protected Cab; Rough Terrain
- Lift Travel: 148
- Capacity: 15500
- Width: 66
from Konecranes Inc.
The SMV EC models by Konecranes are a newly designed range of empty container handlers-developed to suit a wide range of applications. The design incorporates the latest technology for meeting rigorous existing and anticipated standards. Results from a thorough analysis of material handling... [See More]
- Features: Protected Cab; Tilting
- Type: Boom
- Capacity: 90000
- Mechanism: LiftChain
from Mitsubishi Forklift Trucks
The N-Generation IC pneumatic tire forklift truck remains a centerpiece of any fleet that primarily operates outdoors and on diverse surface conditions. Built to accommodate a broad array of industries, these forklifts move bulky materials such as lumber, construction material, fabricated and... [See More]
- Features: Protected Cab
- Lift Travel: 130
- Capacity: 3000
- Width: 36
from Konecranes Inc.
Forklift trucks by Konecranes are built to get the job done as efficiently and cost-effectively as possible. We can often customize each forklift truck so that it is suited to carry out the heavy-duty task that awaits it. A rigid, box-section chassis and a load-sensing hydraulic system provide the... [See More]
- Features: Counterbalance; Protected Cab; Tilting
- Type: Manual Pallet or Load Lift; Pallet Jack
- Capacity: 20000
- Mechanism: Telescoping
from Mitsubishi Forklift Trucks
The FG/FD40N-FG/FD55N IC pneumatic forklift trucks are ideal for working in rugged, outdoor environments where surface conditions are often rough, wet and dusty. Built to accommodate a broad array of industries, these forklifts are designed to move heavy loads such as unprocessed lumber, concrete... [See More]
- Features: Protected Cab; Rough Terrain
- Lift Travel: 132
- Capacity: 8000
- Width: 47
from Mitsubishi Forklift Trucks
The N-Generation IC cushion tire forklift truck plays a central role in material handling applications that primarily operate indoors and on smooth surfaces. Built to accommodate a broad array of industries, these forklift trucks move diverse loads including bulky materials such as lumber,... [See More]
- Features: Protected Cab
- Lift Travel: 131
- Capacity: 3000
- Width: 32