Rough Terrain Lifts

12 Results
Electric Narrow Aisle Forklift -- EOP15HN
from Mitsubishi Forklift Trucks

The new high level order picker series offers unprecedented levels of efficiency in the use of warehouse space. The ability to pick at heights up to 366 inches and the capability to operate in the narrowest of aisles allows you to maximize order picking productivity. What ’s more, the unique... [See More]

  • Features: Rough Terrain
  • Type: Manual Pallet or Load Lift
  • Capacity: 3000
  • Mechanism: Telescoping
Light Duty Motorized Stair Climbing Hand Truck -- P-1
from PowerMate - L P International Inc.

PowerMate POGO P-1 Light Duty Motorized Hand Truck. The PowerMate POGO P-1 is a light duty motorized hand truck most often used to aid with small parcel deliveries. The P-1 is the smallest stair climber at just 20" wide. This lightweight machine is actually a regular hand truck with a light duty... [See More]

  • Features: Rough Terrain
  • Actuation: Motor
  • Mechanism: Screw
  • Tires: Pneumatic Tires
Telehandlers -- TH Series
from Wacker Neuson SE

Telehandler offers a three-in-one machine concept that provides maximum versatility. Designed with a hydraulic skid steer plate, it delivers the digging capabilities of a wheel loader, the attachment versatility of a skid steer and the performance of a leading telehandler with a lift height of 18... [See More]

  • Features: Protected Cab; Rough Terrain
  • Lift Travel: 143 to 215
  • Capacity: 4078 to 5512
  • Width: 71
LP5500
from Hiab, Inc.

LP5500 (LP) Low profile is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution... [See More]

  • Features: Rough Terrain; Tilting
  • Lift Travel: 144
  • Capacity: 5500
  • Width: 94
Internal Combustion Forklift -- FD70E
from Mitsubishi Forklift Trucks

The 15,500 lb. large IC pneumatic forklift truck is designed to work in some of the toughest outdoor applications, moving large oversized loads such as steel bars, concrete pipe, cargo containers, bundled forest products as well as various other types of loads that are large, bulky and heavy. [See More]

  • Features: 4-Wheel; Protected Cab; Rough Terrain
  • Lift Travel: 148
  • Capacity: 15500
  • Width: 66
LP5500 4-Way
from Hiab, Inc.

LP5500 (LP) Low profile 4-way is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable... [See More]

  • Features: Rough Terrain; Tilting
  • Lift Travel: 144
  • Capacity: 5500
  • Width: 95
Internal Combustion Forklift -- FG40N
from Mitsubishi Forklift Trucks

The FG/FD40N-FG/FD55N IC pneumatic forklift trucks are ideal for working in rugged, outdoor environments where surface conditions are often rough, wet and dusty. Built to accommodate a broad array of industries, these forklifts are designed to move heavy loads such as unprocessed lumber, concrete... [See More]

  • Features: Protected Cab; Rough Terrain
  • Lift Travel: 132
  • Capacity: 8000
  • Width: 47
M40
from Hiab, Inc.

Hiab Moffett forklift M40 model is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable... [See More]

  • Features: Rough Terrain; Tilting
  • Lift Travel: 78
  • Capacity: 4000
  • Width: 99
M45 4-Way
from Hiab, Inc.

The Hiab Moffett forklift M45 4-way model is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect... [See More]

  • Features: Rough Terrain; Tilting
  • Lift Travel: 120
  • Capacity: 4500
  • Width: 100
M45P STM
from Hiab, Inc.

M45P STM is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 4500 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver... [See More]

  • Features: Rough Terrain; Tilting
  • Lift Travel: 120
  • Capacity: 4500
  • Width: 97
M50
from Hiab, Inc.

Hiab Moffett forklift model M50 is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable... [See More]

  • Features: Rough Terrain; Tilting
  • Lift Travel: 78
  • Capacity: 5000
  • Width: 97
M50HF
from Hiab, Inc.

M50 High Floatation is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to... [See More]

  • Features: Rough Terrain; Tilting
  • Lift Travel: 109
  • Capacity: 5000
  • Width: 101