Spectroscopic System Semiconductor Metrology Instruments

12 Results
In-line, Simultaneous WDXRF Spectrometer -- WaferX 300
from Rigaku Corporation

Rigaku's WaferX 300 represents the culmination of 25 years of experience in the X-ray fluorescence analysis of thin films on silicon wafers. Specifically developed as an in-process metrology tool, the system incorporates "bridge tool" technology — servicing 6", 8", as well as the latest 12"... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); WDXRF
  • Mounting / Loading: Floor
  • Applications: Wafer
Automated Cassette-to-Cassette Thin Film Thickness Mapping System -- F60-c Series
from Filmetrics, Inc.

Automated Cassette-to-Cassette Thin-Film Thickness Mapping System for Production Environments. The Filmetrics F60-c family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic... [See More]

  • Form Factor: Monitor or instrument
  • Applications: Wafer; CVD / PVD
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Measurements: Area mapping
IG20 5 KeV Argon or Oxygen Ion Source for UHV Surface Analysis -- IG20
from Hiden Analytical

Static and Dynamic SIMSAuger Electron SpectroscopyIon Beam SputteringSurface Science StudiesRastering / Depth Profiling [See More]

  • Form Factor: Ion Beam Gun
  • Applications: Wafer; CVD / PVD
  • Technology: FIB; Spectrometer (SIMS, XRF, FTIR, DLTS, AAS)
  • Measurements: Defects, dimples or film residues; Area mapping (optional feature); DepthProfiling
EDXRF Analyzer -- EX-6600 SDD
from Xenemetrix Ltd.

EX-6600 SDD. Secondary Target EDXRF. Xenemetrix ’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which translates... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: Wafer; CVD / PVD; Electroplate
Simultaneous WDXRF Spectrometer -- WDA-3650
from Rigaku Corporation

The WDA-3650 X-ray fluorescence spectrometer for thin film evaluation continues Rigaku's 30-year history of XRF wafer analyzers that has mirrored the history of thin film device development. This latest XRF metrology tool contributes significantly to the process control of metal film thickness, film... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); WDXRF
  • Mounting / Loading: Floor
  • Applications: Wafer
Automated Film Thickness Mapping Machine -- F50 Series
from Filmetrics, Inc.

Automated Film Thickness Mapping. The Filmetrics F50 family of products can map film thickness as quickly as two points per second. A motorized R-Theta stage accepts standard and custom chucks for samples up to 450mm in diameter. Map patterns can be polar, rectangular, or linear, or you can create... [See More]

  • Form Factor: Monitor or instrument
  • Applications: Wafer; CVD / PVD
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Measurements: Area mapping
IG5C 5KeV Caesium Ion Source for UHV Surface Analysis -- IG5C
from Hiden Analytical

Low power, high brightness, surface ionisation source coupled to a compact ion column, providing high performance in a small package. [See More]

  • Form Factor: Ion Beam Gun
  • Applications: Wafer; CVD / PVD
  • Technology: FIB; Spectrometer (SIMS, XRF, FTIR, DLTS, AAS)
  • Measurements: Defects, dimples or film residues; Area mapping (optional feature); DepthProfiling
EDXRF Analyzer -- RoHS Vision
from Xenemetrix Ltd.

RoHS Vision. The Fast and Easy Method for Ensuring Compliance. with Regulations for Hazardous Substances. The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix ’s new RoHS Vision uses a high resolution detector, a... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: Wafer; CVD / PVD; Electroplate
Automated Film Thickness Mapping Machine -- F60-t Series
from Filmetrics, Inc.

Automated Thickess Mapping for Production Environments. The Filmetrics F60-t family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic notch finding, automatic on-board... [See More]

  • Form Factor: Monitor or instrument
  • Applications: Wafer; CVD / PVD
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Measurements: Area mapping
EDXRF Analyzer -- X-Calibur SDD
from Xenemetrix Ltd.

X-Calibur SDD. Bench Top EDXRF Spectrometer. versatile, high energy resolution. Our X-Calibur SDD EDXRF spectrometer features similar configuration like X-Calibur but with Silicon Drift Detector. Thanks to SDD high count rates the instrument improves its response time thus minimizing down time. The... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: Wafer; CVD / PVD; Electroplate
Microscopic Spot Measurement Instrument -- F40 Series
from Filmetrics, Inc.

Turn Your Microscope into a Film Thickness Measurement Tool. The F40 product family is for applications that require a spot size as small as 1 micron. For most microscopes the F40 simply attaches to the c-mount adapter, which is the industry standard for video camera mounting. The F40 comes complete... [See More]

  • Form Factor: Monitor or instrument
  • Applications: Wafer; CVD / PVD
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Measurements: Optical constants (n or k)
EDXRF Analyzer -- X-Cite
from Xenemetrix Ltd.

X-Cite. Bench Top EDXRF Spectrometer. economical, accurate, easy to use. Xenemetrix ’s powerful X-Cite benchtop Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer enables system operators to identify the elemental composition of samples. The analyzer performs non-destructive qualitative... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: Wafer; CVD / PVD; Electroplate