Electroplated Films Semiconductor Metrology Instruments

6 Results
Microspot XRF Ultra Thin Coating Analyzer -- FT160
from Hitachi High-Tech America

Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical technique,... [See More]

  • Applications: Wafer; Electroplate
  • Mounting / Loading: Manual loading
  • Form Factor: Monitor or instrument
  • Technology: X-ray Diffractometer
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Applications: CVD / PVD; Electroplate; Packaged IC or substrate; Photolithography; PV Cell, Laser Micromachining, Photomask
  • Mounting / Loading: Floor (optional feature)
  • Form Factor: Monitor or instrument
  • Technology: Optical / Imaging
Electroplating Bath Analyzer -- EBA
from Technic, Inc.

Technic ’s EBA (Electroplating Bath Analyzer) provides an easy to implement, accurate and trouble-free analysis of your electroplating solutions. The EBA utilizes a patented combination of processing technique, software and hardware to obtain greater consistency and accuracy in analytical... [See More]

  • Applications: Wafer; Electroplate
  • Form Factor: Monitor or instrument
EDXRF Analyzer -- EX-6600 SDD
from Xenemetrix Ltd.

EX-6600 SDD. Secondary Target EDXRF. Xenemetrix ’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which translates... [See More]

  • Applications: Wafer; CVD / PVD; Electroplate
  • Mounting / Loading: Manual loading; Floor
  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
Real Time Analyzer -- RTA
from Technic, Inc.

The RTA is an automated, on-line, real-time, and in-tank system for monitoring and controlling the levels of chemical constituents of plating baths. The RTA technology is a unique modern approach to metrology combining the advanced, purpose-selected electroanalytical techniques with state-of-the-art... [See More]

  • Applications: Wafer; Electroplate
  • Form Factor: Monitor or instrument
EDXRF Analyzer -- RoHS Vision
from Xenemetrix Ltd.

RoHS Vision. The Fast and Easy Method for Ensuring Compliance. with Regulations for Hazardous Substances. The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix ’s new RoHS Vision uses a high resolution detector, a... [See More]

  • Applications: Wafer; CVD / PVD; Electroplate
  • Mounting / Loading: Manual loading; Floor
  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF