SOT3 Transistors
from Win Source Electronics
Manufacturer: Continental Device India Limited. Win Source Part Number: 1134481-A1941. Manufacturer Homepage: www.cdilsemi.com. Popularity: Medium. Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance [See More]
- Package Type: SOT3
from Win Source Electronics
Manufacturer: Renesas Electronics America. Win Source Part Number: 095608-2SC1623-T1B-A. Category: Bipolar Small Signal. Packaging: Tape and Reel. Operating Temp Range: -55C to 150C. Mounting: Surface Mount. Pin Count: 3. Operating Temperature Classification: Military. Rad Hardened: No. Package... [See More]
- Package Type: SOT3
- Polarity: NPN; NPN
from Win Source Electronics
Manufacturer: Diotec Semiconductor AG. Win Source Part Number: 095832-BC850C. Category: Bipolar Small Signal. Operating Temp Range: -55C to 150C. Mounting: Surface Mount. Pin Count: 3. Operating Temperature Classification: Military. Rad Hardened: No. Package Type: SOT-23. Frequency: 300(MHz). Number... [See More]
- Package Type: SOT3
- Polarity: NPN; NPN
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 096029-BC807-25. Category: Bipolar Small Signal. Packaging: Tape and Reel. Operating Temp Range: -55C to 15C. Mounting: Surface Mount. Pin Count: 3. Operating Temperature Classification: Military. Rad Hardened: No. Package Type: SOT-23. Frequency: 1(MHz). [See More]
- Package Type: SOT3
- Polarity: PNP; PNP
from Win Source Electronics
Manufacturer: Diotec Semiconductor AG. Win Source Part Number: 096046-BC847B. Category: Bipolar Small Signal. Operating Temp Range: -55C to 150C. Mounting: Surface Mount. Pin Count: 3. Operating Temperature Classification: Military. Rad Hardened: No. Package Type: SOT-23. Frequency: 300(MHz). Number... [See More]
- Package Type: SOT3
- Polarity: NPN; NPN
from Win Source Electronics
Manufacturer: Diotec Semiconductor AG. Win Source Part Number: 096061-BC847C. Category: Bipolar Small Signal. Operating Temp Range: -55C to 150C. Mounting: Surface Mount. Pin Count: 3. Operating Temperature Classification: Military. Rad Hardened: No. Package Type: SOT-23. Frequency: 300(MHz). Number... [See More]
- Package Type: SOT3
- Polarity: NPN; NPN
from Win Source Electronics
Manufacturer: AMIS. Category: Boxes, Enclosures, Racks - Card Guides. Packaging: Bulk. Part Status: Obsolete. Transistor Type: 4 NPN Darlington (Quad). Current - Collector (Ic) (Max): 800 mA. Voltage - Collector Emitter Breakdown (Max): 45 V. Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA. [See More]
- Package Type: SOT3
- Polarity: NPN
from Win Source Electronics
Manufacturer: AMIS. Category: Cables, Wires - Management - Heat Shrink Tubing. Part Status: Obsolete. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V. Vgs(th) (Max)... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: Freescale Semiconductor - NXP. Win Source Part Number: 1158498-C4532X7R1H685K. Manufacturer Homepage: www.freescale.com. Popularity: Medium. Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial, Consumer Electronics, Portable... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Technology: Wirewound. Drain to Source Voltage (Vdss): 50 V. Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V. Vgs(th) (Max) @ Id: 3V @ 77 µA. Gate Charge (Qg) (Max) @ Vgs: 37... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V. Vgs(th) (Max) @ Id: 3V @ 77 µA. Gate Charge (Qg) (Max)... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. FET Type: N-Channel. Technology: Schottky. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @... [See More]
- Package Type: SOT3
- Polarity: N-Channel
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. FET Type: N and P-Channel. Technology: Standard. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm... [See More]
- Package Type: SOT3
- Polarity: P-Channel
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Technology: Wirewound. Drain to Source Voltage (Vdss): 60V, 50V. Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V. Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V. Vgs(th) (Max) @ Id: 3V @ 77 µA. Gate Charge (Qg) (Max) @... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Technology: Wirewound. FET Type: N-Channel. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @... [See More]
- Package Type: SOT3
- Polarity: N-Channel
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Drain to Source Voltage (Vdss): 60V, 50V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V. Vgs(th) (Max) @ Id: 3V @ 77 µA. Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V. [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. FET Type: N and P-Channel. Technology: Schottky. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm... [See More]
- Package Type: SOT3
- Polarity: P-Channel
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Drain to Source Voltage (Vdss): 50 V. Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V. Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V. Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Packaging: Bulk. Part Status: Obsolete. Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V. Vgs(th) (Max) @ Id: 3V @ 77 µA. Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V. Input Capacitance (Ciss) (Max) @... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Mfr: Freescale Semiconductor. Category: Connectors,Interconnects. Packaging: Bulk. Part Status: Obsolete. FET Type: P-Channel. Technology: Schottky. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On... [See More]
- Package Type: SOT3
- Polarity: P-Channel
- Transistor Type: MOSFET
from Win Source Electronics
Mfr: TE Connectivity Aerospace, Defense and Marine. Category: Connectors,Interconnects. Packaging: Bulk. Part Status: Obsolete. FET Type: N and P-Channel. Technology: Wirewound. Drain to Source Voltage (Vdss): 60V, 50V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds... [See More]
- Package Type: SOT3
- Polarity: P-Channel
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Packaging: Bulk. Part Status: Obsolete. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V. Vgs(th) (Max) @ Id:... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. FET Type: N-Channel. Technology: Schottky. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @... [See More]
- Package Type: SOT3
- Polarity: N-Channel
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Part Status: Obsolete. Technology: Schottky. Drain to Source Voltage (Vdss): 50 V. Current - Continuous Drain (Id) @ 25 °C: 25A (Tc). Drive Voltage (Max Rds On, Min Rds On): 4V, 5V. Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V. Gate Charge... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Win Source Electronics
Manufacturer: AMIS. Category: Connectors,Interconnects. Packaging: Bulk. Part Status: Obsolete [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: SOT3
- Transistor Type: MOSFET
from ODG (Origin Data Global)
RF TRANS NPN 10V 7GHZ M13 [See More]
- Package Type: SOT3; SOT-3
- Polarity: NPN; NPN
- Transistor Type: Bipolar RF