Power MOSFET Transistors
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
A Power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) is a voltage-controlled semiconductor device designed to handle high power levels while maintaining efficient switching characteristics. It functions as a solid-state switch that can control significant electrical current flow between its source and drain terminals based on the voltage applied to its gate terminal. Unlike traditional MOSFETs, Power MOSFETs are specifically engineered with a vertical structure and larger die size to manage higher current densities and voltage levels.
Working Principle
Power MOSFETs operate through the creation of an enhanced channel between the source and drain when a voltage is applied to the gate terminal. This channel forms within the semiconductor material when the gate voltage exceeds the threshold voltage, allowing current to flow. The device's efficiency comes from its ability to switch between its on and off states with minimal power loss, thanks to its extremely high input impedance and the absence of a forward voltage drop typically found in bipolar devices. The vertical structure allows for better current handling by providing a larger effective cross-sectional area for current flow.
Applications
Power MOSFETs are integral in switched-mode power supplies for consumer electronics, where they switch at frequencies exceeding 100 kHz. They're used in automotive systems for electric power steering, electronic fuel injection, and DC-DC converters. In industrial motor drives, they control variable frequency drives for precise speed control. Modern electric vehicles utilize Power MOSFETs in their traction inverters and on-board chargers. They're also found in solar inverters, uninterruptible power supplies, and high-end audio amplifiers where their fast switching capabilities enable Class-D amplification.
Advantages over other Transistors
Power MOSFETs offer superior switching speeds compared to IGBTs and bipolar transistors, often achieving switching frequencies above 1 MHz. They exhibit lower on-state resistance (RDS(on)) than bipolar transistors, resulting in reduced power losses during conduction. Their voltage-controlled nature requires minimal gate drive power compared to current-driven bipolar devices. They also demonstrate better thermal stability and possess a positive temperature coefficient, which makes them ideal for parallel operation without thermal runaway concerns that plague bipolar devices.
Limitations
These devices suffer from increased on-state resistance at higher voltage ratings, making them less efficient for applications above 600V. They're susceptible to static electricity damage due to their sensitive gate oxide layer. Their performance degrades significantly at high temperatures, with RDS(on) typically doubling for every 100°C increase. Parasitic capacitances can cause switching losses at high frequencies, and their body diode exhibits relatively poor reverse recovery characteristics.
Considerations
Initial costs for Power MOSFETs vary significantly based on voltage and current ratings, ranging from under $1 for basic devices to over $20 for high-performance versions. Operating expenses are generally low due to their high efficiency, typically achieving 95-99% in well-designed circuits. While highly durable, they require careful thermal management and protection against voltage spikes. Replacement costs must factor in both the device cost and skilled labor for proper installation. Regular maintenance isn't typically required, but periodic thermal imaging and connection verification are recommended in critical applications.
from Rochester Electronics
Low Frequency Silicon Power NPN Transistor [See More]
- Transistor Type: Power-MOSFET
- Polarity: NPN
from Infineon Technologies AG
500V CoolMOS ™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-220; PG-TO220-3
from Texas Instruments
N-Channel NexFET? Power MOSFET 4-DSBGA -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: WLP 1.0x1.0
- Polarity: N-Channel
from Win Source Electronics
Manufacturer: Toshiba Semiconductor and Storage. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1180722-TK100E10NE,S1Q(S. Categories: Custom Parts. Popularity: Medium. Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited. RoHS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Fuji Electric Corp. of America
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junction ” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate... [See More]
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Automotive
- Package Type: T-Pack(S)
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Transistor Type: MOSFET; Power-MOSFET
from Rochester Electronics
4.0 A, 60 V PNP Bipolar Power Transistor [See More]
- Transistor Type: Bipolar RF; Power-MOSFET
- Package Type: TO-225
- Polarity: PNP
from Infineon Technologies AG
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-220; PG-TO220-3
from Texas Instruments
N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) 6-WSON -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON2x2
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1191491-RQA0008AQS#H1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Transistor Type: BJT; Bipolar RF; MOSFET; Power-MOSFET
- Package Type: SOT3
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT-227
from Rochester Electronics
25 A, 80 V NPN Bipolar Power Transistor [See More]
- Transistor Type: Bipolar RF; Power-MOSFET
- Package Type: TO-3; TO-204 (TO-3)
- Polarity: NPN
from Infineon Technologies AG
CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-220; PG-TO220-3
from Texas Instruments
N-Channel NexFET? Power MOSFET 6-DSBGA -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: WLP 1.0x1.5
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1224993-RJK4512DPP-E0#T2. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited). REACH Status: REACH Unaffected. HTSUS:... [See More]
- Transistor Type: BJT; Bipolar RF; MOSFET; Power-MOSFET
- Package Type: SOT3
from Richardson RFPD
Power MOS 7 ® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7 ® by significantly lowering RDS(ON) and Qg. Power MOS 7 ® combines lower conduction and switching losses along... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: D3PAK
from Rochester Electronics
8A NPN DARLINGTON POWER TRANSISTOR [See More]
- Transistor Type: Power-MOSFET; Darlington
- Package Type: TO-220; TO-220AB
- Polarity: NPN
from Infineon Technologies AG
Infineon ’s answer to resonant high power topologies. The 600V CoolMOS ™ CFD7 is Infineon ’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS ™ 7 series. CoolMOS ™ CFD7 comes with reduced gate charge (Qg),... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-220; PG-TO220-3
from Texas Instruments
20-V N-Channel NexFET? Power MOSFET 6-WSON -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON2x2
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1003812-SP8K33HZGTB. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Series: Automotive, AEC-Q101. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). FET Type: 2 N-Channel (Dual). FET Feature: Standard. Drain to Source... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
- Polarity: N-Channel
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: T-Max™
from Rochester Electronics
Power Bipolar Transistor, 25A, 120V, PNP, TO-204AA, Metal, 2 Pin [See More]
- Transistor Type: Power-BJT; Bipolar RF; Power-MOSFET
- Package Type: TO-204AA
- Polarity: PNP
from Infineon Technologies AG
Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-220; PG-TO220-3
from Texas Instruments
N-Channel NexFET? Power MOSFET 6-WSON -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON2x2
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1028137-IRF432. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Richardson RFPD
Super Junction MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-247; TO-247
from Rochester Electronics
Power Field-Effect Transistor, 31A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-3; TO-3
- Polarity: N-Channel
from Infineon Technologies AG
Infineon ’s answer for flyback topologies. Developed to serve today ’s and especially tomorrow ’s trends in flyback topologies – the new 700V CoolMOS ™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-220; PG-TO220-3
from Texas Instruments
N-Channel NexFET ™ Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1095533-SP8K31HZGTB. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). FET Type: 2 N-Channel (Dual). FET Feature: Standard. Drain to Source Voltage (Vdss): 60V. Current -... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
- Polarity: N-Channel
from Richardson RFPD
Super Junction MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: T-Max™
from Rochester Electronics
Power Bipolar Transistor, 1A I(C), 1-Element, NPN [See More]
- Transistor Type: Power-BJT; Bipolar RF; Power-MOSFET
- Package Type: SOT89
- Polarity: NPN
from Infineon Technologies AG
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS ™ P7 technology focuses on the low-power SMPS market. Offering 50 V more blocking voltage than its predecessor 900V CoolMOS ™ C3, the 950 V CoolMOS ™ P7 series delivers... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-220; PG-TO220-3
from Texas Instruments
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6 Dual Cool
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1188448-RF1S530SM9AS2457. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Series: *. Package: Bulk. Standard Package: 800. ECCN: EAR99. Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Richardson RFPD
Linear MOSFET Power Module (Single Switch). Application: Electronic load dedicated to power supplies and battery discharge testing. Features: Linear MOSFET, Very low stray inductance, Internal thermistor for temperature monitoring, High level of integration, AIN substrate for improved thermal... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SP1
from Rochester Electronics
Power Bipolar Transistor, 2A, 100V, PNP [See More]
- Transistor Type: Power-BJT; Bipolar RF; Power-MOSFET
- Package Type: TO-220; TO-220FM
- Polarity: PNP
from Infineon Technologies AG
600V CoolMOS ™ PFD7 superjunction MOSFET in TO-220 FullPAK narrow-lead package. The 600V CoolMOS ™ PFD7 superjunction MOSFET (IPAN60R125PFD7S) complements the CoolMOS ™ 7 offering for consumer applications. The IPAN60R125PFD7S in a TO-220 FullPAK narrow-lead package features... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-220; PG-TO220-3
from Texas Instruments
N-Channel NexFET ™ Power MOSFETs 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 973769-UPA1601GS-E1-A. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Package: Bulk. Standard Package: 1. Mounting: SMD (SMT). FET Type: 7 N-Channel. FET Feature: Standard. Drain to Source Voltage (Vdss): 30V. Current - Continuous Drain... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
- Polarity: N-Channel
from Richardson RFPD
Powerex MOSFET Modules are designed for use in low voltage switching applications. Each module consists of 6 MOSFET switches with low Rds(on) and a fast recovery body diode to yield low loss. All components and interconnects are isolated from the heat sin [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: Module
from Rochester Electronics
Power Bipolar Transistor, PNP [See More]
- Transistor Type: Power-BJT; Bipolar RF; Power-MOSFET
- Package Type: TO-220; TO-220-3FP
- Polarity: PNP
from Infineon Technologies AG
Infineon's answer for flyback topologies. Developed to serve today ’s and especially tomorrow ’s trends in flyback topologies – the 700V CoolMOS ™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters by... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-220; PG-TO220-3
from Texas Instruments
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6 Dual Cool
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 980245-SH8K25GZ0TB1. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). FET Type: 2 N-Channel (Dual). FET Feature: Standard. Drain to Source Voltage (Vdss): 40V. Current -... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
- Polarity: N-Channel
from Richardson RFPD
Powerex MOSFET Modules are designed for use in low voltage switching applications. Each module consists of 6 MOSFET switches with low Rds(on) and a fast recovery body diode to yield low loss. All components and interconnects are isolated from the heat sin [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: Module
from Rochester Electronics
Power Bipolar Transistor, 5A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin [See More]
- Transistor Type: Power-BJT; Bipolar RF; Power-MOSFET
- Polarity: PNP
from Infineon Technologies AG
CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-263; PG-TO263-3
from Texas Instruments
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON3x3
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 983690-2SK3434-Z-AZ. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Arrays. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited). REACH Status: REACH Unaffected. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Richardson RFPD
Powerex MOSFET Modules are designed for use in low voltage switching applications. Each module consists of 6 MOSFET switches with low Rds(on) and a fast recovery body diode to yield low loss. All components and interconnects are isolated from the heat sin [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: Module
from Rochester Electronics
General Darlington Switching Power Transistor [See More]
- Transistor Type: Power-MOSFET; Darlington
- Package Type: DPAK-3
from Infineon Technologies AG
Infineon ’s 600V CoolMOS ™ CFD7 Superjunction MOSFET IPB60R040CFD7 in D2PAK package is ideally suited for resonant topologies in high power SMPS, such as server, telecom and EV charging stations, where it enables significant efficiency improvements. As successor to the CFD2 SJ MOSFET... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-263; PG-TO263-3
from Texas Instruments
Dual Cool N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON3x3 Dual Cool
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1080260-MRF21060R3. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - RF. Package: Bulk. Standard Package: 250. Voltage - Rated: 65 V. Frequency: 2.1GHz ~ 2.2GHz. Current - Test: 500 mA. Gain: 12.5dB. Transistor Type: LDMOS. Voltage - Test: 28 V. [See More]
- Transistor Type: MOSFET; Power-MOSFET; MOSFET RF
- Package Type: SOT3
from Richardson RFPD
MOSFET Module. Features. Compact Design. One screw mounting. Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB). Trench Technology. Short internal connections and low inductance case. Typical Applications. Low switched mode power supplies. DC servo drives. UPS [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: Semitop 3
from Rochester Electronics
Power Bipolar Transistor [See More]
- Transistor Type: Power-BJT; Bipolar RF; Power-MOSFET
- Package Type: IPAK3
from Infineon Technologies AG
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-263; PG-TO263-3
from Texas Instruments
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1003486-BUZ32HXKSA1. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Richardson RFPD
Power MOSFET Module| •N Channel, enhancement mode| •Avalanche characteristic| •Short connections and built-in gate resistors to suppress internal oscillations even in critical applications| •Isolated copper baseplate| •All electrical connections on top for easy... [See More]
- Transistor Type: MOSFET; Power-MOSFET
from Rochester Electronics
100 V 1A PNP Epitaxial Planar Silicon Transistor For Low-Frequency Power Amplifier Applications [See More]
- Transistor Type: Power-MOSFET
- Package Type: SIP3
- Polarity: PNP
from Infineon Technologies AG
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-263; PG-TO263-3
from Texas Instruments
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6 Dual Cool
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1003499-2SJ606-Z-AZ. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited). REACH Status: REACH Unaffected. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Richardson RFPD
Power MOSFET Module| •N Channel, enhancement mode| •Avalanche characteristics| •Short internal connections avoid oscillations| •Isolated copper baseplates| •All electrical connections on top for easy busbaring| •Large clearance (10mm) and creepage distances... [See More]
- Transistor Type: MOSFET; Power-MOSFET
from Rochester Electronics
NPN Epitaxial Planar Silicon Transistor For Low-Frequency Power Amplifier Electronic Governor [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-92; TO-92-3
- Polarity: NPN
from Infineon Technologies AG
Infineons CoolMOS ™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS ™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-263; PG-TO263-3
from Texas Instruments
N-Channel NexFET Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON3x3
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1003636-IPB023N04NG. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Bulk. Standard Package: 1,000. ECCN: EAR99. Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited). REACH Status: REACH Unaffected. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Rochester Electronics
Power Field-Effect Transistor [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-262-3
from Infineon Technologies AG
The 650V CoolMOS ™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies. Infineon ’s 650V CoolMOS ™ CFD7 superjunction MOSFET IPB65R041CFD7 in a D2PAK package is ideally suited for resonant topologies in industrial... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-263; PG-TO263-3
from Texas Instruments
25V, N Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON3x3
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1004633-MTP5N40E. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited). REACH Status: REACH Affected. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Rochester Electronics
Power Field-Effect Transistor, 1A, 250V, N-Channel MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: DPAK4
- Polarity: N-Channel
from Infineon Technologies AG
Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-263; PG-TO263-3
from Texas Instruments
N-Channel NexFET? Power MOSFET.... 8-VSONP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1005516-2SK974L-E. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Rochester Electronics
N-Channel MOSFET High Speed Power Switching [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: MPAK3
- Polarity: N-Channel
from Infineon Technologies AG
500V CoolMOS ™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-252 (DPAK); PG-TO252-3
from Texas Instruments
N-Channel NexFET ™ Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1005704-RFG40N10LE. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Rochester Electronics
Power Field-Effect Transistor, N-Channel, MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SC-88/SC70-6/SOT-363 6
- Polarity: N-Channel
from Infineon Technologies AG
Infineon ’s answer to resonant high power topologies. The 600V CoolMOS ™ CFD7 is Infineon ’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS ™ 7 series. CoolMOS ™ CFD7 comes with reduced gate charge (Qg),... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-252 (DPAK); PG-TO252-3
from Texas Instruments
N-Channel NexFET ™ Power MOSFET 8-VSONP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1006658-2SK3357-A. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 60 V. Current - Continuous Drain (Id) @ 25... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-3; SOT3
- Polarity: N-Channel
from Rochester Electronics
Switching N-Channel Power MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-3; TO-3P (MP-88)
- Polarity: N-Channel
from Infineon Technologies AG
CoolMOS ™ C7 superjunction MOSFET offers best-in-class performance in PFC and LLC topologies. The 600V CoolMOS ™ C7 superjunction (SJ) MOSFET series offers a ~50% reduction in turn-off losses (E oss ) compared to the CoolMOS ™ CP, offering an outstanding level of performance in... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-252 (DPAK); PG-TO252-3
from Texas Instruments
N-Channel NexFET ™ Power MOSFET 8-VSONP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1011791-RJK03M6DNS-WS#J5. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
from Rochester Electronics
Power Field-Effect Transistor, N-Channel MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT-523
- Polarity: N-Channel
from Infineon Technologies AG
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use. The 600V CoolMOS ™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS ™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-252 (DPAK); PG-TO252-3
from Texas Instruments
N-Channel NexFET ™ Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON3x3
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1012044-TK110P10PL,RQ. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 100 V. [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: SOT3
- Polarity: N-Channel
from Rochester Electronics
Airfast RF Power GaN Transistor, 1800-2200 MHz, 36 W Avg., 48 V [See More]
- Transistor Type: Power-MOSFET
- Package Type: CFM2F
from Infineon Technologies AG
600V CoolMOS ™ PFD7 superjunction MOSFET in TO-252 DPAK package. The 600V CoolMOS ™ PFD7 superjunction MOSFET (IPD60R1K0PFD7S) complements the CoolMOS ™ 7 offering for consumer applications. The IPD60R1K0PFD7S in a TO-252 DPAK package features RDS(on) of 1,000mOhm leading to low... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-252 (DPAK); PG-TO252-3
from Texas Instruments
N-Channel NexFET ™ Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1013896-FCPF250N65S3L1-F154. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: SuperFET ® III. Package: Tube. Standard Package: 1,000. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 650 V. [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-220; SOT3
- Polarity: N-Channel
from Rochester Electronics
RF Power LDMOS Transistor [See More]
- Transistor Type: Power-MOSFET
- Package Type: CFM4F
from Infineon Technologies AG
600V CoolMOS ™ PFD7 superjunction MOSFET in TO-252 DPAK package. The 600V CoolMOS ™ PFD7 superjunction MOSFET (IPD60R1K5PFD7S) complements the CoolMOS ™ 7 offering for consumer applications. The IPD60R1K5PFD7S in a TO-252 DPAK package features RDS(on) of 1,500mOhm leading to low... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-252 (DPAK); PG-TO252-3
from Texas Instruments
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6 Dual Cool
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1013963-HUF76645S3ST. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: UltraFET ®. Package: Bulk. Standard Package: 1. Mounting: SMD (SMT). Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss):... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-263; SOT3
- Polarity: N-Channel
from Rochester Electronics
RF Power Field-Effect Transistor, 2-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET [See More]
- Transistor Type: Power-MOSFET
- Package Type: HQFN24
- Polarity: N-Channel
from Infineon Technologies AG
Infineon ’s CoolMOS ™ C7 superjunction MOSFET series is a revolutionary step forward in technology, providing the worlds ’s lowest RDS(on)/package and, thanks to its low switching losses, efficiency improvements over the full load range. Summary of Features. 650V voltage. [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-252 (DPAK); PG-TO252-3
from Texas Instruments
N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1014772-SSP4N90A. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 900 V. Current - Continuous Drain (Id) @ 25... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-220; SOT3
- Polarity: N-Channel
from Rochester Electronics
Airfast RF Power LDMOS Transistor [See More]
- Transistor Type: Power-MOSFET
- Package Type: FM4F
from Infineon Technologies AG
Infineon ’s answer for flyback topologies. Developed to serve today ’s and especially tomorrow ’s trends in flyback topologies – the new 700V CoolMOS ™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-252 (DPAK); PG-TO252-3
from Texas Instruments
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON5x6 Dual Cool
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1018480-RFG45N06. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Bulk. Standard Package: 1. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 60 V. Current - Continuous Drain (Id) @ 25 °C:... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-247; SOT3
- Polarity: N-Channel
from Rochester Electronics
Power Field-Effect Transistor [See More]
- Transistor Type: Power-MOSFET
- Package Type: D2PAK7P
from Infineon Technologies AG
Designed to meet the growing consumer needs in the high voltage MOSFETs arena, the latest 950 V CoolMOS ™ P7 technology focuses on the low-power SMPS market. Offering 50 V more blocking voltage than its predecessor 900V CoolMOS ™ C3, the 950 V CoolMOS ™ P7 series delivers... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: Si/SiC
- Polarity: N-Channel; N
- Package Type: TO-252 (DPAK); PG-TO252-3
from Texas Instruments
N-Channel NexFET ™ Power MOSFET 8-VSON-CLIP -55 to 150 [See More]
- Transistor Type: Power-MOSFET
- Package Type: SON3x3
- Polarity: N-Channel
from Win Source Electronics
Win Source Part Number: 1019254-TK16J60W,S1VE. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Package: Tube. Standard Package: 25. Technology: MOSFET (Metal Oxide). FET Type: N-Channel. Drain to Source Voltage (Vdss): 600 V. Current - Continuous Drain (Id) @ 25... [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-3; SOT3
- Polarity: N-Channel
from Solid State Devices, Inc.
FEATURES: 4th Generation Gallium Nitride Technology. Exceptionally Low RDSon. Low Qg Simplifies Gate Drive Circuit. Very Fast Switching for High-Freq. Applications. Low Thermal Resistance. Hermetically Sealed Package. Available in Hermetically Sealed, Chip-Scale Package (SMG.3-1) – Consult... [See More]
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Military; Aerospace
- Package Type: SMD1
from Utmel Electronic Limited
30V NCH NCH MID POWER MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from Universal Semiconductor, Inc.
Self-Aligning Silicon Gate Sturcture. Low Transfer Capacitance - 0.2 pF typ. Low Input Capacitance - 2.4 pF typ. Low Output Capacitance - 1.3 pF typ. Low Gate Threadhold Voltage - 0.6V typ. [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Package Type: TO-72, Gold-Backed Chips in Waffle Pack
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial; Industrial
from ROHM Semiconductor GmbH
The Power MOSFET QS8J13 is suitable for switching power supply. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TSMT8
- Polarity: P-Channel
- Transistor Grade / Operating Range: Commercial
from Twilight Technology Inc.
Twilight Technology, Inc. specializes in IC packaging and testing services focused on providing solutions for high reliability applications or obsolete components. Twilight Technology has manufactured and marketed a variety of standard and proprietary semiconductor packaging and memory module... [See More]
- Transistor Type: Power-MOSFET
from Integra Technologies, Inc.
The high power pulsed transistor part number IDM165L650 is designed for VHF-Band systems operating at 125-167 . Operating at a pulse width of 1ms with a duty factor of 20%, this dual MOSFET device supplies a minimum of 650 watts of peak pulse power at a fixed input power of 80 watts across the... [See More]
- Transistor Type: Power-MOSFET
- Package Type: P44I1
- Transistor Technology / Material: GaN
from ROHM Semiconductor USA, LLC
The Power MOSFET QS8J13 is suitable for switching power supply. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TSMT8
- Polarity: P-Channel
- Transistor Grade / Operating Range: Commercial
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Transistor Type: Power-MOSFET
- Polarity: N-Channel
from Solid State Devices, Inc.
Features: Rugged poly-Si gate. Lowest ON-resistance in the Industry. Avalanche rated. Hermetically Sealed, Isolated Package. Low Total Gate Charge. Fast Switching. Improved (RDS(ON) QG) Figure of Merit. Class H, K Screening Available. Consult Factory for Special Requirements such as Builtin Zener... [See More]
- Transistor Type: Power-MOSFET
- Package Type: Flat Pack 12 Pin Package
- Polarity: N-Channel
from Utmel Electronic Limited
30V NCH+NCH POWER MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
The UT6J3 is a Small Surface Mount Package MOSFET for switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: HUML2020L8 (Dual)
- Polarity: P-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
TT8J3 is complex type MOSFET(Pch+Pch) for switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TSST8
- Polarity: P-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
60V PCH+PCH MIDDLE POWER MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Type: Power-MOSFET
- Package Type: SOP8
- Polarity: P-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
UT6JA2 is low on-resistance and small surface mount package MOSFET for switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: DFN2020-8D
- Polarity: P-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
Automotive Power MOSFET, 60V, 500mA, 5 Ohm, Single N-Channel, SOT-23, Logic Level. Automotive version of the MMBF170L., SOT-23 (TO-236) 3 LEAD, 3000-REEL [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Polarity: N-Channel
from ROHM Semiconductor GmbH
HP8M51TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: HSOP8 (Symmetry Dual)
- Polarity: N-Channel; P-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market. [See More]
- Transistor Type: Power-MOSFET
- Package Type: SOP8
- Polarity: P-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
Bipolar Motor Driver Power MOSFET Parallel 36-VMFP [See More]
- Transistor Type: Bipolar RF; MOSFET; Power-MOSFET
from ROHM Semiconductor GmbH
Discrete Semiconductors, MOSFETs, 190 to 800V Power MOSFETs, Nch 190 to 250V MOSFETs [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-220; TO-220FM
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
2SA2071P5 is a power transistor for high speed switching. [See More]
- Transistor Type: Power-MOSFET
- Package Type: SOT89; SOT-89
- Polarity: PNP
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
Dual N-Channel 20 V 0.018 Ohm 3.1 W Surface Mount Power Mosfet - SOIC-8 [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
- Polarity: N-Channel
from ROHM Semiconductor GmbH
This product is a chopper module consisting of SiC-DMOSFET and SiC-SBD from ROHM. [See More]
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
- Package Type: C
from ROHM Semiconductor USA, LLC
Transistor [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-252 (DPAK); TO-252
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
FAIRCHILD SEMICONDUCTOR FCPF150N65F Power MOSFET, N Channel, 24 A, 650 V, 0.133 ohm, 10 V, 5 VNew [See More]
- Transistor Type: MOSFET; Power-MOSFET
from ROHM Semiconductor GmbH
SCT4018KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. This is a 4-pin package type with a driver source terminal that... [See More]
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-247; TO-247-4L
from ROHM Semiconductor USA, LLC
Transistor [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-263(D2PAK)
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
MOSFET >1200V High Voltage Power MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
BSM180C12P2E202 is a SiC (silicon carbide) power module with low surge and low switching loss, suitable for converter, photovoltaics, wind power generation, heating equipment. [See More]
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
- Package Type: E
from ROHM Semiconductor USA, LLC
Transistor [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-220; TO-220FM
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
MOSFET 500V 60A 0.1Ohm PolarP3 Power MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
BSM400C12P3G202 is a chopper module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, converter, photovoltaics, wind power generation. [See More]
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
- Package Type: G
from ROHM Semiconductor USA, LLC
RUF025N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: SOT323; SOT-323
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
MOSFET Dual Cool NCh NexFET Power MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
SCT4036KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand time. Advantages of ROHM's 4th Generation SiC MOSFET. This series has... [See More]
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-247; TO-247N
from ROHM Semiconductor USA, LLC
RUL035N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: SOT-363
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
MOSFET Dual P-Channel Nex FET Power MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
- Polarity: P-Channel
from ROHM Semiconductor GmbH
RCJ451N20 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-263; TO-263S (D2PAK)
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
RF4E100AJ is high power small mold package(HUML2020L8) MOSFET for switching and DC/DC converter, battery switch application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: DFN2020-8S
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
MOSFET Polar3 HiPerFET Power MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
from ROHM Semiconductor GmbH
The ultra-small package(1006size) RV2C010UN is suitable for portable devices. [See More]
- Transistor Type: Power-MOSFET
- Package Type: VML1006
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
RQ3E100BN is high power package(HSMT8) MOSFET for switching. [See More]
- Transistor Type: Power-MOSFET
- Package Type: HSMT8(3.3x3.3)
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
MOSFET POWER MOSFET N-CH 500V 13A [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
RJ1U330AAFRG is the high reliability automotive MOSFET, suitable for switching power supply. [See More]
- Transistor Type: Power-MOSFET
- Package Type: LPTS (D2PAK)
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
The small surface mount package RQ5E035BN is suitable for switching. [See More]
- Transistor Type: Power-MOSFET
- Package Type: SOT-346
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
MOSFET Trench POWER MOSFETs 200v, 60A [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
RD3U041AAFRA is an automotive grade MOSFET that is AEC-Q101 qualified, and suitable for switching applications. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-252 (DPAK); TO-252
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
Power MOSFET RQ6E045BN is suitable for switching power supply. [See More]
- Transistor Type: Power-MOSFET
- Package Type: SOT-457
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
MOSFET UltraFET Power MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
Two MOSFETs of 30V Pch and Nch (common drain configuration) are built in a symmetric dual package. Ideal for switching and motor drive applications. [See More]
- Transistor Type: Power-MOSFET
- Package Type: HSML3333L9 (Drain Common Dual)
- Polarity: N-Channel; P-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
R6010MND3 is fast trr power MOSFET, suitable for switching power supply. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-252 (DPAK); TO-252(DPAK)
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
N-Channel 600 V 104 mOhm 42 nC Surface Mount CoolMOS? Power Mosfet - VSON-4 [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
- Polarity: N-Channel
from ROHM Semiconductor GmbH
HP8K22 is low on-resistance MOSFET for DC/DC converter. [See More]
- Transistor Type: Power-MOSFET
- Package Type: HSOP8 (Dual)
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
R6015KNZ is Low on-resistance and ultra fast switching speed Power MOSFET. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-3PF
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
N-CHANNEL POWER MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
- Polarity: N-Channel
from ROHM Semiconductor GmbH
HS8K1 is standard MOSFET for switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: HSML3030L10
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor USA, LLC
Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply. [See More]
- Transistor Type: Power-MOSFET
- Package Type: DFN2020-3S
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
N-channel Power Mosfet, Qfet ®, 1000 V, 8.0 A, 1.45 ?, TO-247 [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
- Polarity: N-Channel
from ROHM Semiconductor GmbH
BD90302NUF-C are boost MOSFET with drivers for BD8Pxxx Series exclusive use. BD8Pxxx Series is a buck DC/DC Converter with boost function. When used with BD8Pxxx Series, a synchronous buck-boost DC/DC Converter is constituted. [See More]
- Transistor Type: Power-MOSFET
- Transistor Grade / Operating Range: Commercial
- Package Type: VSON10FV3030 (Wettable Flank)
from ROHM Semiconductor USA, LLC
SST2222AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. [See More]
- Transistor Type: Power-MOSFET
- Package Type: SOT23; SOT-23
- Polarity: NPN
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
NCH 100V 5A POWER MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
R6015KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-3PF
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
NCH 20V 3.5A POWER MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
from ROHM Semiconductor GmbH
R6002END3 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-252 (DPAK); TO-252
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
NCH 30V 7A MIDDLE POWER MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
from ROHM Semiconductor GmbH
BM63373S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. [See More]
- Transistor Type: Power-MOSFET; IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: HSDIP25
from Utmel Electronic Limited
NCH 600V 12A POWER MOSFET. R601 [See More]
- Transistor Type: MOSFET; Power-MOSFET
from ROHM Semiconductor GmbH
BM63373S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. [See More]
- Transistor Type: Power-MOSFET; IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: HSDIP25VC
from Utmel Electronic Limited
NCH 600V 15A POWER MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
The R6xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it possible to contribute to higher efficiency in PFC and LLC circuits. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-220; TO-220AB
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
ON SEMICONDUCTOR - FDC653N - Power MOSFET, N Channel, 30 V, 5 A, 0.035 ohm, SuperSOT, Surface Mount [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Transistor Technology / Material: SILICON
from ROHM Semiconductor GmbH
RS6P100BH is a power MOSFET with low on - resistance, suitable for switching. [See More]
- Transistor Type: Power-MOSFET
- Package Type: HSOP8 (Single)
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial
from Utmel Electronic Limited
OPTLMOS N-CHANNEL POWER MOSFET [See More]
- Transistor Type: MOSFET; Power-MOSFET
- Polarity: N-Channel
from ROHM Semiconductor GmbH
RJ1P12BBD is a Power MOSFET with Low on - resistance, suitable for Switching. [See More]
- Transistor Type: Power-MOSFET
- Package Type: TO-263; TO-263AB (LPTL)
- Polarity: N-Channel
- Transistor Grade / Operating Range: Commercial