IGBT Transistors
Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer
Description
The Insulated Gate Bipolar Transistor (IGBT) is a three-terminal power semiconductor switch used to control electrical energy. It combines the characteristics of both bipolar junction transistors (BJT) and metal oxide semiconductor field-effect transistors (MOSFET), offering efficient power handling capabilities.
Working Principle
IGBTs operate by combining the high input impedance and fast switching capabilities of a MOSFET with the high current and low saturation voltage capability of a BJT. This hybrid functionality allows IGBTs to handle high voltages and currents efficiently. The device is controlled by a voltage applied to the gate terminal, which modulates the conductivity of the device, allowing it to switch on and off rapidly. This makes IGBTs particularly useful in applications requiring efficient power conversion and high-frequency operation.
Applications
IGBTs are widely used in various power electronic applications due to their ability to handle high power levels. Specific examples include motor drives, where they control the speed and torque of electric motors; power supplies, where they convert electrical energy efficiently; and industrial control systems, where they manage the flow of power in large-scale operations.
Advantages over other Transistors
IGBTs offer several advantages over other types of transistors. They can handle high voltages and currents, making them suitable for demanding applications like motor drives and industrial systems. Their ability to dissipate large amounts of power without overheating ensures reliable operation. Additionally, IGBTs have fast switching times, which reduces power losses and improves the efficiency of power conversion systems. They also operate at higher frequencies, enabling the use of smaller and lighter power electronic components.
Limitations
One of the main limitations of IGBTs is the potential for latch-up due to their internal PNPN-layered construction. Once an IGBT enters a latch-up state, the gate loses control over the collector current, requiring forced commutation to turn it off. This can lead to significant power dissipation and potential damage if not managed properly.
Considerations
When considering the use of IGBTs, several factors should be taken into account. Initial costs can be higher compared to other transistors, but their efficiency and power handling capabilities can offset these costs over time. Operating expenses may be reduced due to their efficient power conversion and reduced power losses. Durability is generally high, but care must be taken to avoid latch-up conditions. Maintenance and replacement costs can vary depending on the specific application and operating conditions, but IGBTs generally offer a good balance of performance and reliability.
from Win Source Electronics
Win Source Part Number: 1032958-FT150R12KE3B5BDLA1. Category: Discrete Semiconductor Products >Transistors - Bipolar (BJT) - Single. Series: *. Package: Bulk. Standard Package: 1. ECCN: EAR99. Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited). REACH Status: Vendor Undefined. HTSUS:... [See More]
- Transistor Type: BJT; Bipolar RF; IGBT
- Package Type: SOT3
from ERSAELECTRONICS PTE. LTD.
IGBT, Ultra Field Stop -1200V 40A, 30-TUBE Product overview: NGTB40N120FL3WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Transistor Type: IGBT
from RS Components, Ltd.
IGBT TrenchStop N-Channel 650V 40A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Transistor Type: IGBT
from Rochester Electronics
N-Channel IGBT [See More]
- Transistor Type: IGBT
- Polarity: N-Channel
from Allen-Bradley / Rockwell Automation
1150A IGBT Module for One Phase [See More]
- Transistor Type: IGBT
from DigiKey
IGBT TRENCH FS 600V 10A TO-252 [See More]
- Transistor Type: IGBT
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
from Infineon Technologies AG
1200 V power IGBT chip. The TRENCHSTOP ™ IGBT combines the unique TRENCHSTOP ™ and Fieldstop technology and is a benchmark in the industry. Summary of Features. 1200V TRENCHSTOP ™ and Fieldstop technology. Low switching losses. Positive temperature coefficient. Easy paralleling [See More]
- Transistor Type: IGBT
from Fuji Electric Corp. of America
Fuji Electric ’s Discrete IGBTs are used in applications such as UPS, power conditioning subsystems, communication equipment, servers, and EV chargers. By applying the technology we cultivated in our latest 7th generation IGBT module, the new “XS ” series has been able to... [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial; Industrial; Automotive
- Package Type: TO-247-P2
from Win Source Electronics
Win Source Part Number: 1015234-RJK1054DPB-WS#J5. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 82 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from ERSAELECTRONICS PTE. LTD.
Trans IGBT Module N-CH 1.2KV 120A Box Product overview: MIXA80W1200TED from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM... [See More]
- Transistor Type: IGBT
- Package Type: Box
from RS Components, Ltd.
IGBT TrenchStop N-Channel 650V 50A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT3 (600V) technology. Open emitter topology. New ultra-compact housing. Single-screw heat sink mounting. Applications. Dedicated design for motor drive [See More]
- Transistor Type: IGBT
- Package Type: flow 0B
from Rochester Electronics
Buffer or Inverter Based IGBT/MOSFET Driver [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: SO-8; PG-DSO-8
from DigiKey
IGBT TRENCH FS 600V 60A TO-247N [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3
from Infineon Technologies AG
600 V, 15 A IGBT Discrete in TO263 package. Hard-switching 600 V, 10 A single TRENCHSTOP ™ IGBT3 Discrete in TO263 D2Pak package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The highest... [See More]
- Transistor Type: IGBT
- Package Type: TO-263; PG-TO263-3
from Win Source Electronics
Win Source Part Number: 1019939-RJK0852DPB-WS#J5. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 59 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT TrenchStop N-Channel 600V 6A TO220 [See More]
- Transistor Type: IGBT
- Package Type: TO-220; To-220
- Polarity: N-Channel
from Richardson RFPD
Features. Converter, PFC, inverter in one housing. New high speed IGBT for PFC. One screw heatsink mounting. Applications. Embedded drives [See More]
- Transistor Type: IGBT
- Package Type: flow 0B
from Rochester Electronics
Buffer or Inverter Based IGBT/MOSFET Driver [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: SO-8; PG-DSO-8
from DigiKey
IGBT TRENCH FS 600V 40A TO-247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3
from Infineon Technologies AG
650 V, 15 A IGBT with anti-parallel diode in TO-247 package. The 650 V, 15 A high speed switching TRENCHSTOP ™ 5 in D2Pak (TO263) package single IGBT, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity... [See More]
- Transistor Type: IGBT
- Package Type: TO-263; PG-TO263-3
from Win Source Electronics
Win Source Part Number: 1019940-RJK1053DPB-WS#J5. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 47 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT TrenchStop N-Chan 1200V 40A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT in TRENCHSTOP RC technology. Open emitter topology. New ultra-compact housing. Single-screw heat sink mounting. Applications. Embedded drives. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow 0B
from Rochester Electronics
Buffer or Inverter Based IGBT/MOSFET Driver [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: PG-DSO-2
from DigiKey
IGBT 425V 15A TO-252 [See More]
- Transistor Type: IGBT
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
from Infineon Technologies AG
600 V, 6 A IGBT Discrete in TO252 package. Hard-switching 600 V, 6 A single TRENCHSTOP ™ IGBT3 in a TO252 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with soft... [See More]
- Transistor Type: IGBT
- Package Type: TO-252 (DPAK); PG-TO252-3
from Win Source Electronics
Win Source Part Number: 1195811-RJK1056DPB-WS#J5. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 66 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT TrenchStop N-Channel 650V 40A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT4 (1200V) technology. Open emitter topology. New ultra-compact housing. Single-screw heat sink mounting. Applications. Dedicated design for motor drive [See More]
- Transistor Type: IGBT
- Package Type: flow 0B
from Rochester Electronics
Half Bridge Based IGBT/MOSFET Driver [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: PG-DSO-36
from DigiKey
IGBT 2500V 75A TO-264AA [See More]
- Transistor Type: IGBT
- Package Type: TO-264-3, TO-264AA
from Infineon Technologies AG
600 V, 15 A IGBT Discrete in TO220 package. Hard-switching 600 V, 15 A single TRENCHSTOP ™ IGBT3 in a TO220 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with... [See More]
- Transistor Type: IGBT
- Package Type: TO-220; PG-TO220-3
from Win Source Electronics
Win Source Part Number: 1210580-RJK0855DPB-WS#J5. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 77 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT TrenchStop N-Channel 600V 75A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Features. Trench Fieldstop IGBT3 technology. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E2
from Rochester Electronics
Half Bridge Based IGBT/MOSFET Driver [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: PG-DSO-16
from DigiKey
IGBT PT 1200V 48A TO-247AD [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3
from Infineon Technologies AG
600 V, 20 A IGBT Discrete in TO-247 package. High speed 600 V, 20 A single TRENCHSTOP ™ IGBT3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-3
from Win Source Electronics
Win Source Part Number: 1210581-RJK1055DPB-WS#J5. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 56 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT TrenchStop N-Channel 650V 15A TO220 [See More]
- Transistor Type: IGBT
- Package Type: TO-220; To-220
- Polarity: N-Channel
from Richardson RFPD
Features. Trench Fieldstop IGBT3 technology. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E2
from Rochester Electronics
Half Bridge Based IGBT/MOSFET Driver [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: PG-DSO-14
from DigiKey
IGBT 2500V 5.5A TO-268AA [See More]
- Transistor Type: IGBT
- Package Type: TO-268-3, D3PAK (2 Leads + Tab), TO-268AA
from Infineon Technologies AG
600 V, 30 A IGBT Discrete in TO-247 package. High speed 600 V, 30 A single TRENCHSTOP ™ IGBT3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-3
from Win Source Electronics
Win Source Part Number: 1210584-RJK0660DPA-WS#J5A. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 85 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT TrenchStop N-Channel 600V 50A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT M7 with low VCEsat and improved EMC behavior. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Target Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E2
from Rochester Electronics
Half Bridge Based IGBT/MOSFET Driver [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: PG-DSO-14
from DigiKey
IGBT PT 650V 180A TO-247AD [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3
from Infineon Technologies AG
To further enhance the best-in-class performance of the TRENCHSTOP ™ 5 IGBT technology, Infineon offers the technology in a high power package with an extra Kelvin emitter pin. The TO-247 4pin provides ultra-low inductance to the gate-emitter control loop and brings TRENCHSTOP ™ 5 IGBT... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-4
from Win Source Electronics
Win Source Part Number: 1210587-RJK0454DPB-WS#J5. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 67 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT TrenchStop N-Channel 600V 30A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT Mitsubishi gen 7 technology with low VCEsat and improved EMC behavior. Standard industrial package. Built-in NTC. Target Applications. Industrial Drives. UPS [See More]
- Transistor Type: IGBT
- Package Type: flow E2
from Rochester Electronics
Half Bridge Based IGBT/MOSFET Driver [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: PG-DSO-14
from DigiKey
IGBT 4500V 23A ISOPLUS I4-PAC [See More]
- Transistor Type: IGBT
- Package Type: ISOPLUSi5-PAK™
from Infineon Technologies AG
1350 V, 20 A IGBT Discrete with anti-parallel diode in TO-247 package. The Reverse Conducting R5 1350 V, 20 A RC-H5 IGBTs with monolithically integrated reverse conducting diode in a TO-247 package has been optimized for the demanding requirements of Induction Cooking applications. With a... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-3
from Win Source Electronics
Win Source Part Number: 1210595-RJK0328DPB-WS#J0. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 74 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT TrenchStop N-Channel 600V 15A TO220 [See More]
- Transistor Type: IGBT
- Package Type: TO-220; To-220
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT M7 with low VCEsat and improved EMC behavior. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Target Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E2
from Rochester Electronics
Buffer or Inverter Based IGBT/MOSFET Driver, 5A, PDSO8 [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: PG-TSSOP-8
from DigiKey
IGBT NPT 1200V 25A 156W Through Hole TO-247 [B] [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3
from Infineon Technologies AG
650 V, 40 A IGBT with monolithically integrated diode in TO-247 package. Reverse Conducting R6 650 V, 40 A IGBT in TO-247 package with monolithically integrated diode is designed to fulfill demanding requirements of induction heating applications using half-bridge resonant topology. Thanks to best... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-3
from Win Source Electronics
Win Source Part Number: 1210634-RJK1052DPB-WS#J5. Category: Discrete Semiconductor Products >Transistors - FETs, MOSFETs - Single. Series: *. Package: Tray. Standard Package: 1. ECCN: OBSOLETE. Fake Threat In the Open Market: 55 pct. Mfr: Renesas Electronics America Inc. Other Names:... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
3-phase IGBT Module + NTC 1200V 150A [See More]
- Transistor Type: IGBT
- Package Type: Ag-econo3-4
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT M7 with low VCEsat and improved EMC behavior. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Target Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E2
from Rochester Electronics
Half Bridge Based IGBT/MOSFET Driver [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: PG-DSO-24
from DigiKey
IGBT NPT 1200V 25A 156W Through Hole TO-220 [K] [See More]
- Transistor Type: IGBT
- Package Type: TO-220; TO-220-3
from Infineon Technologies AG
650 V, 8 A IGBT with anti-parallel diode in TO-220 package. High Speed 650 V, 8 A hard-switching IGBT TRENCHSTOP ™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-220 package, is defined as "best-in-class" IGBT. Summary of Features. 650 V breakthrough voltage. Compared to... [See More]
- Transistor Type: IGBT
- Package Type: TO-220; PG-TO220-3
from Win Source Electronics
Win Source Part Number: 1349909-MMIX4G20N250. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Arrays. Package: Tube. Standard Package: 20. Power - Max: 100 W. Configuration: Half Bridge. Input: Standard. Voltage - Collector Emitter Breakdown (Max): 2500 V. Current - Collector... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT Module EconoPACK2 IGBT4 1200V 100A [See More]
- Transistor Type: IGBT
- Package Type: Ag-econo3-4
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT M7 with low VCEsat and improved EMC behavior. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Target Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E2
from Rochester Electronics
N-Channel Ignition IGBT, TO-263 [See More]
- Transistor Type: IGBT
- Package Type: TO-263; TO-263
- Polarity: N-Channel
from DigiKey
IGBT Trench Field Stop 600V 40A 136W Through Hole TO-247-3 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3
from Infineon Technologies AG
RC-Drives IGBT technology has been developed by Infineon as a cost optimized solution for sensitive consumer drives market. This basic technology provides outstanding performance for permanent magnet synchronous and brushless DC motor drives. Summary of Features. Optimized parameters for up to 20%... [See More]
- Transistor Type: IGBT
- Package Type: TO-252 (DPAK); PG-TO252-3
from Win Source Electronics
Win Source Part Number: 1336733-VS-GP250SA60S. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules. Package: Tube. Standard Package: 10. Power - Max: 893 W. Configuration: Single. Input: Standard. IGBT Type: PT, Trench. Voltage - Collector Emitter Breakdown (Max): 600 V. [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
C series 62mm IGBT Module 1200V 600A [See More]
- Transistor Type: IGBT
- Package Type: Ag-62mm-2
- Polarity: N-Channel
from Richardson RFPD
Features. Trenchstop ™ IGBT3 technology. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Target Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E1
from Rochester Electronics
AEC 101 Qualified, 650V, 40A Fieldstop 4 trench IGBT [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3LD
from DigiKey
IGBT Trench Field Stop 600V 40A 136W Surface Mount D3PAK [See More]
- Transistor Type: IGBT
- Package Type: TO-268-3, D3PAK (2 Leads + Tab), TO-268AA
from Infineon Technologies AG
600 V, 4 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package. RC Drives 2 600 V, 4 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF. Summary of... [See More]
- Transistor Type: IGBT
- Package Type: TO-252 (DPAK); PG-TO252-3
from Win Source Electronics
Win Source Part Number: 1336734-IXXN110N65B4H1. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules. Series: XPT ™, GenX4 ™. Package: Tube. Standard Package: 10. Power - Max: 750 W. Configuration: Single. Input: Standard. IGBT Type: PT. Voltage - Collector... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT Module EasyPIM IGBT4 1200V 35A [See More]
- Transistor Type: IGBT
- Package Type: Ag-easy2b-1
- Polarity: N-Channel
from Richardson RFPD
Features. TrenchstopTM IGBT3 technology. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Target Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E1
from Rochester Electronics
Automotive IGBT Discretes [See More]
- Transistor Type: IGBT
- Package Type: SUPER220
from DigiKey
IGBT PT 1200V 96A 540W Through Hole T-MAX ™ [B2] [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3 Variant
from Infineon Technologies AG
600 V, 30 A IGBT with anti-parallel diode in TO-247 package. Hard-switching 600 V, 30 A high speed TRENCHSTOP ™ IGBT3 co-packed with Rapid 1 fast and soft anti-parallel diode in a TO-247 advanced isolation package for a best cost efficient solution. Summary of Features. TRENCHSTOP ™... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-HSIP247-3
from Win Source Electronics
Win Source Part Number: 1337445-NXH160T120L2Q2F2S1G. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules. Package: Tray. Standard Package: 12. Power - Max: 500 W. Configuration: Three Level Inverter. Input: Standard. Voltage - Collector Emitter Breakdown (Max): 1200 V. [See More]
- Transistor Type: Power-MOSFET; IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT 25A 1200V Ultra Field Stop TO-247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT M7 with low VCEsat and improved EMC behavior. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Target Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E1
from Rochester Electronics
N-Channel IGBT, 900V, 60A [See More]
- Transistor Type: IGBT
- Package Type: TO-3; TO-3PL
- Polarity: N-Channel
from DigiKey
NGB15T65M3DFP/SOT404B/D2PAK [See More]
- Transistor Type: IGBT
- Package Type: TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
from Infineon Technologies AG
650 V, 40 A IGBT in TO-247 advanced isolation package. Hard-switching 650 V, 40 A TRENCHSTOP ™ 5 H5 IGBT discrete in TO-247 advanced isolation package is the highest efficiency discrete IGBT technology on the market ideally suited for customers who are looking for outstanding efficiency and... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-HSIP247-3
from Win Source Electronics
Win Source Part Number: 1339301-A2P75S12M3-F. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules. Package: Tray. Standard Package: 18. Power - Max: 454.5 W. Configuration: Three Phase Inverter. Input: Standard. IGBT Type: Trench Field Stop. Voltage - Collector Emitter... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
Dual Series IGBT Module 1200V 450A [See More]
- Transistor Type: IGBT
- Package Type: Simbus f
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT M7 with low VCEsat and improved EMC behavior. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Target Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E1
from Rochester Electronics
N-Channel IGBT 400V, 150A, for Strobe Flash [See More]
- Transistor Type: IGBT
- Package Type: VSON8
- Polarity: N-Channel
from DigiKey
IGBT TRENCH FS 600V 75A TO-247L [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3
from Infineon Technologies AG
600 V, 3 A IGBT Discrete with Reverse Conducting Drive 2-diode in SOT-223 package. RC Drives 2 600 V, 3 A IGBT Discrete in PG- SOT-223 package. The RC-D2 with the monolithically integrated diode offers improvements of the performance, controllability and reliability compared to the RC-DF. Summary of... [See More]
- Transistor Type: IGBT
- Package Type: SOT223; PG-SOT223-3
from Win Source Electronics
Win Source Part Number: 1339302-A2P75S12M3. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules. Package: Tray. Standard Package: 18. Power - Max: 454.5 W. Configuration: Three Phase Inverter. Input: Standard. IGBT Type: Trench Field Stop. Voltage - Collector Emitter... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
Transistor IGBT N-Ch 600V 120A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247ab
- Polarity: N-Channel
from Richardson RFPD
Features. IGBT M7 with low VCEsat and improved EMC behavior. Standard industrial housing. Optimized Rth(j-s) with Phase Change Material. Built-in NTC. Target Applications. Industrial Drives [See More]
- Transistor Type: IGBT
- Package Type: flow E1
from Rochester Electronics
IGBT Module [See More]
- Transistor Type: IGBT
- Package Type: AG-ECONO4
from DigiKey
IGBT Trench Field Stop 650V 91A 278W Through Hole TO-247-3 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3
from Infineon Technologies AG
600 V, 120 A IGBT discrete with anti-parallel diode in TO-247PLUS package. Hard switching 600 V, 120 A TRENCHSTOP ™ IGBT technology in a TO-247PLUS package for higher current capability. The TO-247PLUS package allows up to 120 A in 600 V with the same outer dimensions as the industry standard... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-3
from Win Source Electronics
Win Source Part Number: 1339791-FS950R08A6P2BBPSA1. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules. Series: HybridPACK ™. Package: Tray. Standard Package: 6. Power - Max: 870 W. Configuration: Three Phase Inverter. Input: Standard. IGBT Type: Trench Field Stop. [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
Transistor IGBT N-Ch 600V 80A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Features. Compact flow 0 housing. Trench Fieldstop IGBT4 technology. Compact and low inductance layout. Built-in NTC. Applications. Motor Drives. Power Generation [See More]
- Transistor Type: IGBT
- Package Type: flow 0
from Rochester Electronics
FFXR07M4P - IGBT MOD 650V 300A 20mW Module Carton [See More]
- Transistor Type: IGBT
- Package Type: AG-ECONOD-411
from DigiKey
IGBT TRENCH FS 650V 91A TO-247-3 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247-3
from Infineon Technologies AG
1200 V, 8 A IGBT7 S7 with anti-parallel diode in TO-247 package. Hard-switching 1200 V, 8 A TRENCHSTOP ™ IGBT7 S7 discrete in TO-247 package with EC7 diode inside. It offers low VCEsat to achieve very low conduction losses in target applications and the co-packed very soft and fast emitter... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-3
from Win Source Electronics
Win Source Part Number: 1341448-APT75GT120JRDQ3. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules. Series: Thunderbolt IGBT ®. Package: Tube. Standard Package: 1. Power - Max: 480 W. Configuration: Single. Input: Standard. IGBT Type: NPT. Voltage - Collector... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
Transistor IGBT N-Ch 600V 80A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Transistor Type: IGBT
- Package Type: flow 0
from Rochester Electronics
FGA180N33ATD - IGBT-Single 330V 180A 390W (Tc) TO-3P-3 Tube [See More]
- Transistor Type: IGBT
- Package Type: TO-3; TO-3PN-3
from DigiKey
IGBT [See More]
- Transistor Type: IGBT
- Package Type: i4-Pac™-4, Isolated
from Infineon Technologies AG
1200 V, 15 A IGBT with anti-parallel diode in TO-247 package. Hard-switching 1200 V, 15 A high speed TRENCHSTOP ™ IGBT6 in a TO-247 package co-packed with a very soft and fast recovery anti-parallel diode is optimized for the best compromise between switching and conduction losses. Summary of... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-3
from Win Source Electronics
Win Source Part Number: 1341472-APTGF150H120G. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules. Package: Bulk. Standard Package: 1. Power - Max: 961 W. Configuration: Full Bridge Inverter. Input: Standard. IGBT Type: NPT. Voltage - Collector Emitter Breakdown (Max):... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
Transistor IGBT N-Ch 600V 80A TO247 [See More]
- Transistor Type: IGBT
- Package Type: TO-247; To-247
- Polarity: N-Channel
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Transistor Type: IGBT
- Package Type: flow 0
from Rochester Electronics
IGBT, 650V, 40A Field Stop Trench [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247 3L
from DigiKey
IGBT [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
from Infineon Technologies AG
650 V, 20 A IGBT with anti-parallel diode in TO-247 package. Hard-switching 650 V, 20 A TRENCHSTOP ™ IGBT7 discrete in TO-247 package with soft EC7 diode inside. This price performance optimized range has premium controllability for the better EMI while switching losses are lower than the... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-3
from Win Source Electronics
Win Source Part Number: 1348123-CM75TL-24NF. Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules. Series: IGBTMOD ™. Package: Bulk. Standard Package: 1. Power - Max: 520 W. Configuration: Three Phase Inverter. Input: Standard. Voltage - Collector Emitter Breakdown... [See More]
- Transistor Type: IGBT
- Package Type: SOT3
from RS Components, Ltd.
IGBT, Fairchild, FGAF40N60SMD [See More]
- Transistor Type: IGBT
- Package Type: To-3pf
- Polarity: N-Channel
from Richardson RFPD
Features. High integration level of Rectifier, PFC and Inverter. High-efficiency Input Rectifier. Dual PFC with high efficiency, fast IGBT H5 + ultra-fast Si Diode. High efficiency H-Bridge inverter with fast IGBT H5. Temperature sensor. Target Applications. Welding. Charger [See More]
- Transistor Type: IGBT
- Package Type: flow1 17mm
from Rochester Electronics
FGI3040G2-F085C - Ignition IGBT, N-Channel Ignition, DPAK, 450V 1.3V, EcoSPARK II [See More]
- Transistor Type: IGBT
- Package Type: TO-220; TO-220-JDEC
- Polarity: N-Channel
from DigiKey
IGBT [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Automotive
- Package Type: TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
from Infineon Technologies AG
650 V, 75 A IGBT Discrete with CoolSiC ™ diode. 650 V, 75 A TRENCHSTOP ™ 5 H5 IGBT co-packed with half-rated 6th generation CoolSiC ™ Schottky barrier diode in TO-247-3 package. The ultra-fast 650 V hard-switching TRENCHSTOP ™ 5 H5 IGBT benefits very low switching losses at... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; PG-TO247-3
from Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Transistors - IGBTs - Single [See More]
- Transistor Type: IGBT
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Transistor Type: IGBT
- Polarity: N-Channel
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Transistor Type: IGBT
- Package Type: I4-PAK
from Toshiba America, Inc.
Toshiba offers a wide range of bipolar transistors suitable for various applications, including radio-frequency (RF) and power supply devices. Transistors. Bipolar Transistors. Bias Resistor Built-in Transistors (BRT). IGBTs. IEGT (PPI & PMI ). Multi-Chip Discrete Devices. Junction FETs. [See More]
- Transistor Type: BJT; Bipolar RF; IGBT
from ODG (Origin Data Global)
IGBT H BRIDGE 600V 40A I4PAK5 [See More]
- Transistor Type: IGBT
- Package Type: i4-Pac™-5
- Polarity: Half Bridge
from LCSC Electronics Technology (HK) Limited
- IGBTs ROHS [See More]
- Transistor Type: IGBT
from Radwell International
FUJI ELECTRIC Semiconductors 2MBI75P-140 [See More]
- Transistor Type: IGBT
from Solid State Devices, Inc.
SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This... [See More]
- Transistor Type: MOSFET; IGBT
- Package Type: Milpack III
- Polarity: N-Channel
from Acme Chip Technology Co., Limited
IGBT CHIP [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
1200V/15A RC IGBT FSII TO [See More]
- Transistor Type: IGBT
from ROHM Semiconductor USA, LLC
RGPR10BM40 is high reliability product which achieved both low Vce(sat) and high avalanche energy. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
Low VCE(sat) Type, 600V 30A, FRD Built-in, TO-3PFM, Field Stop Trench IGBT
-- RGCL60TK60Dfrom ROHM Semiconductor GmbH
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-3PFM
from Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Transistors - IGBTs - Single [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247
from ODG (Origin Data Global)
IGBT F BRIDGE 3000V 34A 24SMPD [See More]
- Transistor Type: IGBT
- Package Type: 24-SMD Module, 9 Leads
- Polarity: Full Bridge
from LCSC Electronics Technology (HK) Limited
375W 60A 650V FS(Field Stop) TO-247 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
TOSHIBA Semiconductors MG150N2YS40 [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
TO-263 PKG [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
650V FS4 TRENCH IGBT [See More]
- Transistor Type: IGBT
from ROHM Semiconductor USA, LLC
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor GmbH
The RGS30TSX2HR is a 10 μs SCSOA guaranteed IGBT, suitable for Heater of Automotive. The RGS series delivers low conduction loss that contributes to reducing size and to improving efficiency of applications. This product complies AEC-Q101 qualification. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-247; TO-247N
from Shenzhen Shengyu Electronics Technology Limited
Discrete Semiconductor Products - Transistors - IGBTs - Single [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Transistor Type: IGBT
- Package Type: TO-264
from ODG (Origin Data Global)
IGBT TRANS 3000V 38A [See More]
- Transistor Type: IGBT
- Package Type: 24-SMD Module, 9 Leads
- Polarity: Full Bridge
from LCSC Electronics Technology (HK) Limited
469W 75A 650V FS(Field Stop) TO-247 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
MITSUBISHI Semiconductors CM100DY-24NF [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
IGBT MOD 650V 50A 208W ACEPACK1 [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
650V,75A FIELD STOP TRENCH IGBT [See More]
- Transistor Type: IGBT
from ROHM Semiconductor USA, LLC
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
from ROHM Semiconductor GmbH
Application: General Inverter for Industrial Use. For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
from Shenzhen Shengyu Electronics Technology Limited
IGBT MODULE 1700V 30A [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Transistor Type: IGBT
- Package Type: SOT-227
from ODG (Origin Data Global)
IGBT MOD 1200V 35A 250W ACEPACK1 [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Three Phase Inverter
from LCSC Electronics Technology (HK) Limited
69W 10A 650V TO-252-2(DPAK) IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-252 (DPAK)
from Radwell International
FUJI ELECTRIC Semiconductors 2MBI600VXA-120E-51 [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
IGBT MOD 650V 50A 208W ACEPACK2 [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
AG-IHVB130-3 IGBTs RoHS [See More]
- Transistor Type: IGBT
from ROHM Semiconductor GmbH
RGPR30NS40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: LPDS
from Shenzhen Shengyu Electronics Technology Limited
IGBT STD 600V 60A TO-220AB [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247I
from ODG (Origin Data Global)
IGBT MOD 600V 220A 536W ISOTOP [See More]
- Transistor Type: IGBT
- Package Type: ISOTOP
- Polarity: Single
from LCSC Electronics Technology (HK) Limited
40A 1.2kV TO-247-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
MITSUBISHI Semiconductors CM20MD-12H [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
ACEPACK 2 POWER MODULE, FOURPACK [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
FAIRCHILD SEMICONDUCTOR FGL60N100BNTDIGBT Single Transistor, 60 A, 2.9 V, 180 W, 1 kV, TO-264, 3 Pins [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: NPN; NPN
from ROHM Semiconductor GmbH
RGPR30BM40 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-252 (DPAK); TO-252
from Shenzhen Shengyu Electronics Technology Limited
IGBT MOD 1200V 15A ACEPACK1 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Transistor Type: IGBT
- Package Type: TO-268S
from ODG (Origin Data Global)
IGBT MODULE 1200V 200A 961W SP6 [See More]
- Transistor Type: IGBT
- Package Type: SP6
- Polarity: Full Bridge Inverter
from LCSC Electronics Technology (HK) Limited
TO-220 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-220
from Radwell International
FUJI ELECTRIC Semiconductors 2MBI300TE-060 [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
IGBT WITH SIC COPACK DIODE IGBT [See More]
- Transistor Type: IGBT
- Package Type: Automotive
from Utmel Electronic Limited
FAIRCHILD SEMICONDUCTOR HGTG27N120BN IGBT Single Transistor, 72 A, 2.7 V, 500 W, 1.2 kV, TO-247, 3 Pins [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from ROHM Semiconductor GmbH
RGPR20NL43HR is the Insulated Gate Bipolar Transistor (IGBT) for automotive ignition coil driver circuits and solenoid driver circuits. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: LPDL
from Shenzhen Shengyu Electronics Technology Limited
IGBT MOD 1200V 25A 197W ACEPACK2 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A ” version 1700V NPT IGBTs in co-pack and... [See More]
- Transistor Type: IGBT
- Package Type: TO-268HV
from ODG (Origin Data Global)
IGBT MOD 1200V 300A 1250W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Half Bridge
from LCSC Electronics Technology (HK) Limited
333W 80A 1.2kV TO-247-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
MITSUBISHI Semiconductors M81738FP [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
DISCRETE SWITCHES [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IC IGBT DVR 1200V DSO8 [See More]
- Transistor Type: IGBT
from ROHM Semiconductor GmbH
RGT20TM65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-220; TO-220NFM
from Shenzhen Shengyu Electronics Technology Limited
650V/30A FS4 IGBT TO263 A [See More]
- Transistor Type: IGBT
- Package Type: Automotive
from Littelfuse, Inc.
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of... [See More]
- Transistor Type: IGBT
- Package Type: TO-263; TO-263HV
from ODG (Origin Data Global)
IGBT MOD 1200V 100A 672W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Half Bridge
from LCSC Electronics Technology (HK) Limited
TO-247-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
TRANSISTOR, COLLECTOR CURRENT MAX 17 AMP, SINGLE CONFIGURATION, DC CURRENT GAIN-MIN. 20.0, MAX TEMP. 140 C, PNP, POWER DISSIPATION-MAX 200.0 W, TRANSITION FREQUENCY-NORM (IT) 20 MHZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
SIC_DISCRETE [See More]
- Transistor Type: IGBT
- Package Type: Automotive
from Utmel Electronic Limited
IC IPM 600V IGBT SW 25HSDIP [See More]
- Transistor Type: IGBT
from ROHM Semiconductor GmbH
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications. [See More]
- Transistor Type: IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: TO-262
from Shenzhen Shengyu Electronics Technology Limited
650V/40A FS4 IGBT TO263 A [See More]
- Transistor Type: IGBT
- Package Type: Automotive
from Littelfuse, Inc.
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of... [See More]
- Transistor Type: IGBT
- Package Type: TO-220; TO-220AB
from ODG (Origin Data Global)
IGBT MOD 600V 150A 590W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Half Bridge
from LCSC Electronics Technology (HK) Limited
280W 40A 600V TO-3PN IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-3
from Radwell International
DISCONTINUED BY MANUFACTURER, IGBT, 1200V, 50 AMP, 200W, THROUGH HOLE, TO-247AD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
IGBT 600V TO247-3 [See More]
- Transistor Type: IGBT
- Package Type: Automotive
from Utmel Electronic Limited
IC PREDRIVER IGBT IGNITION 8DIP [See More]
- Transistor Type: IGBT
from ROHM Semiconductor GmbH
BM63373S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. [See More]
- Transistor Type: Power-MOSFET; IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: HSDIP25
from Shenzhen Shengyu Electronics Technology Limited
FS3 T TO247 40A 650V AUTO [See More]
- Transistor Type: IGBT
- Package Type: Automotive
from Littelfuse, Inc.
Designed using the proprietary thin-wafer XPT ™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247HV
from ODG (Origin Data Global)
IGBT MOD 1200V 150A 935W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Three Phase Inverter with Brake
from LCSC Electronics Technology (HK) Limited
250W 40A 650V TO-3PN IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-3
from Radwell International
IGBT MODULE, T4 SERIES, 35-AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
IGBT 600V 20A TRENCH TO-247N [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from ROHM Semiconductor GmbH
BM63373S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. [See More]
- Transistor Type: Power-MOSFET; IGBT
- Transistor Grade / Operating Range: Commercial
- Package Type: HSDIP25VC
from Shenzhen Shengyu Electronics Technology Limited
DISCRETE SWITCHES [See More]
- Transistor Type: IGBT
- Package Type: Automotive
from Littelfuse, Inc.
Designed using the proprietary thin-wafer XPT ™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their... [See More]
- Transistor Type: IGBT
- Package Type: TO-264U
from ODG (Origin Data Global)
IGBT MOD 600V 200A 650W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Half Bridge
from LCSC Electronics Technology (HK) Limited
TO-247-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 630V, 300A, 2IN1. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
LOW POWER ECONO AG-ECONO2B-411 [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1000V 50A 156W TO3P [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from Shenzhen Shengyu Electronics Technology Limited
IGBT 650V TO247-3 [See More]
- Transistor Type: IGBT
- Package Type: Automotive
from Littelfuse, Inc.
Designed using the proprietary thin-wafer XPT ™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their... [See More]
- Transistor Type: IGBT
- Package Type: TO-264IU
from ODG (Origin Data Global)
IGBT MOD 1200V 200A 1130W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Half Bridge
from LCSC Electronics Technology (HK) Limited
TO-3P-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-3
from Radwell International
POWER TRANSISTOR MODULE, 100 AMP, 500 VOLT . FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
LOW POWER ECONO AG-ECONO2B-211 [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 16A 138W TO220-3 [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from Shenzhen Shengyu Electronics Technology Limited
IC DISCRETE 600V TO252-3 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
Designed using the proprietary thin-wafer XPT ™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their... [See More]
- Transistor Type: IGBT
- Package Type: TO-247; TO-247 PLUS-HV
from ODG (Origin Data Global)
IGBT MOD 1200V 400A 2710W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Half Bridge
from LCSC Electronics Technology (HK) Limited
TO-247-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
IGBT, MODULE, 300 AMPS, 1200 VOLT . FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
LOW POWER ECONO AG-ECONO2B-211 [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 20A TO-247 [See More]
- Transistor Type: IGBT
from Shenzhen Shengyu Electronics Technology Limited
IC DISCRETE 600V TO220-3 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
Our Surface Mount Power Device (SMPD) packaging technology is an expansion of the ISOPLUS ™ package portfolio to include modules that can be assembled in standard surface mount (SMD) soldering processes and is pick-and-place ready to be assembled on a customer ’s existing SMD assembly... [See More]
- Transistor Type: IGBT
- Package Type: SMPD
from ODG (Origin Data Global)
IGBT MOD 1200V 400A 2350W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Single
from LCSC Electronics Technology (HK) Limited
428W 100A 1.2kV - IGBTs ROHS [See More]
- Transistor Type: IGBT
from Radwell International
GATE DRIVER, 1 CHANNEL, HIGH SIDE, 2A, 4.5-20V, 16 PINS, DSO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
LOW POWER ECONO AG-ECONO2B-411 [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 22A 100W TO220 [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from Shenzhen Shengyu Electronics Technology Limited
IC DISCRETE 600V TO247-3 [See More]
- Transistor Type: IGBT
- Package Type: Automotive
from Littelfuse, Inc.
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated... [See More]
- Transistor Type: IGBT
- Package Type: TO-263; TO-263
from ODG (Origin Data Global)
IGBT MOD 1700V 500A 5000W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Single
from LCSC Electronics Technology (HK) Limited
TO-3P-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-3
from Radwell International
IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
LOW POWER ECONO AG-ECONO2B-411 [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 30A 150W TO247AD [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from Shenzhen Shengyu Electronics Technology Limited
IGBT 600V 20A 163W TO263 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
GenX3 ™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3 ™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new... [See More]
- Transistor Type: IGBT
- Package Type: TO-3; TO-3P
from ODG (Origin Data Global)
LOW POWER ECONO AG-ECONO2B-211 [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Single Chopper
from LCSC Electronics Technology (HK) Limited
TO-3PN IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-3
from Radwell International
DISCONTINUED BY MANUFACTURER, MODULE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
LOW POWER EASY [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 40A 288W TO247 [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from Shenzhen Shengyu Electronics Technology Limited
IGBT 600V 10A 54.4W TO252 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
350mA/200mA to 2.3A/1.9A sink/source Output Current Capabilities [See More]
- Transistor Type: IGBT
from ODG (Origin Data Global)
IGBT MOD 1200V 50A 350W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Single Chopper
from LCSC Electronics Technology (HK) Limited
290W 80A 600V FS(Field Stop) TO-247-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
DISCONTINUED BY MANUFACTURER, POWER BLOCK, FLAT BASE, INSULATED PACKAGE, PM SERIES,150 AMP, 600 V, 15 KHZ, M5 SCREW CONNECTION, -20 TO +125 DEGREES C, 1.3 INCH HEIGHT, 4.33 INCH WIDTH, 3.54 INCH DEPTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
EASY BRIDGE MODULE [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 41A 160W TO247AC [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from Shenzhen Shengyu Electronics Technology Limited
IGBT 650V 5A TO252 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
Manufactured through the state-of-the-art GenX3 ™ IGBT process and an extreme-light Punch Through (XPT ™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive... [See More]
- Transistor Type: IGBT
- Package Type: TO-252 (DPAK); TO-252
from ODG (Origin Data Global)
IGBT MOD 1200V 150A 790W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Single Chopper
from LCSC Electronics Technology (HK) Limited
349W 80A 600V FS(Field Stop) TO-247AC-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
DISCONTINUED BY MANUFACTURER, BLOCK, IGBT MODULE, CHASSIS MOUNT, SCREW MOUNT, 25 PIN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
IGBT MODULE LOW POWER EASY [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 46A 313W TO247-3 [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from Shenzhen Shengyu Electronics Technology Limited
IGBT 600V 20A 163W TO247 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
Manufactured through the state-of-the-art GenX3 ™ IGBT process and an extreme-light Punch Through (XPT ™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive... [See More]
- Transistor Type: IGBT
- Package Type: TO-3; TO-3PM
from ODG (Origin Data Global)
MEDIUM POWER ECONO [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Full Bridge
from LCSC Electronics Technology (HK) Limited
268W 100A 650V FS(Field Stop) TO-247-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
IGBT POWER MODULE, 150AMP, 1200V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
LOW POWER EASY AG-EASY2B-411 [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 60A 300W TO247AD [See More]
- Transistor Type: IGBT
from Shenzhen Shengyu Electronics Technology Limited
IGBT 600V 20A 163W TO220 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
Manufactured through the state-of-the-art GenX3 ™ IGBT process and an extreme-light Punch Through (XPT ™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive... [See More]
- Transistor Type: IGBT
- Package Type: TO-264 PLUS
from ODG (Origin Data Global)
IGBT MOD 600V 100A 275W [See More]
- Transistor Type: IGBT
- Package Type: Module
- Polarity: Three Phase Inverter
from LCSC Electronics Technology (HK) Limited
TO-247-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
IGBT 600V-X TO247 TUBE 0.45K [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 60A 300W TO247AD [See More]
- Transistor Type: IGBT
- Transistor Technology / Material: SILICON
- Polarity: N-Channel; N-CHANNEL
from Shenzhen Shengyu Electronics Technology Limited
IGBT 650V 10A TO220 [See More]
- Transistor Type: IGBT
from Littelfuse, Inc.
Our Surface Mount Power Device (SMPD) packaging technology is an expansion of the ISOPLUS ™ package portfolio to include modules that can be assembled in standard surface mount (SMD) soldering processes and is pick-and-place ready to be assembled on a customer ’s existing SMD assembly... [See More]
- Transistor Type: IGBT
- Package Type: SMPD
from ODG (Origin Data Global)
IGBT MODULE 650V 33A 135W [See More]
- Transistor Type: IGBT
- Polarity: Half Bridge
from LCSC Electronics Technology (HK) Limited
600W 120A 600V FS(Field Stop) TO-247-3 IGBTs ROHS [See More]
- Transistor Type: IGBT
- Package Type: TO-247
from Radwell International
IGBT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Transistor Type: IGBT
from Acme Chip Technology Co., Limited
LOW POWER EASY AG-EASY2B-411 [See More]
- Transistor Type: IGBT
from Utmel Electronic Limited
IGBT 1200V 78A 350W SUPER247 [See More]
- Transistor Type: IGBT